-
Supplier: Allied Electronics, Inc.
Description: The Tektronix THS7BAT is a Ni-Cad Battery Pack that is rechargable and designed for use in the THS700 Series Handheld Battery Powered Oscilloscopes. Discharging the Battery NiCd: Occasional full discharges in normal use do not harm the batteries. In fact, for best
-
Supplier: Dantona Industries, Inc.
Description: This replacement 1.2 Volt 900 mAh Nickel Cadmium battery is used in Emergency lighting and meets or exceeds original manufacturer specifications.
- Voltage: 1.2 volts
- Capacity, Amp Hours (AH): 0.9 ampere-hr
- Depth: 1.9 inch
- Height: 0.56 inch
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Connectronics 12VDC NiMh 2.5 AMP Hour Battery Pack with 4 Pin XLR Plug This small rechargeable flat battery pack provides 2.5Amp Hours of 12 Volt battery power and comes with an AC adapter and automotive cigarette cord for
-
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Connectronics 12VDC 2.5AMP Hour Battery Pack with 2.1mm Plug 2.5Ah 12VDC Nickel Metal Hydride(NiMh) rechargeable battery pack. Provides 2.5Amp Hours of 12 Volt battery power. Includes AC adapter & automotive cigarette cord for
-
Supplier: Transcat, Inc.
Description: Rechargeable Battery Pack with integral charge control electronics Weight 1.2 lbs (0.55 kg) including battery Strobe Dimensions 3.04 x 9.34" (77 x 237mm) Each Unit Includes Spare Battery Pack Holster
-
Supplier: Larson Electronics LLC
Description: battery can be charging while the other is in use. A separate accessory, the vehicle adapter snaps into the battery socket, enabling users to run the light off of a 12 volt or 24 volt vehicle's power system indefinitely.
-
Supplier: Air Compressors Direct
Description: High Volume Air Pump •Inflates large items like rafts & air mattresses in just minutes 12-Volt Rechargeable Ni-Cd Battery •Never be caught without a power source Weighs less than 3.5 Lbs. •Perfect for camping, hiking and boating trips High Volume Air Flow Adapters •Inflates
-
Supplier: Transcat, Inc.
Description: Product Highlights PALM STROBE x has a removable, re-chargeable battery pack. Unique joy-stick tuning button for single hand operation Light weight Flash rates to 12,500 FPM Tachometer mode from remote sensors TTL compatible input/output N.I.S.T. Calibration included Display 6
-
Supplier: Larson Electronics LLC
Description: floodlight mode. Made in the USA, this explosion proof LED trouble light offers up to 18 hours battery run time on a 3 hour charge from 12 volt vehicle source and US/International wall outlets. The EXPRL-96 comes with a quick release charging cradle, ceiling hook and belt ring.
-
Supplier: Larson Electronics LLC
Description: floodlight mode. Made in the USA, this explosion proof LED flashlight offers up to 18 hours battery run time on a 3 hour charge from 12 volt vehicle source and US/International wall outlets. This EXPRL-95 kit comes with a quick release charging cradle, ceiling hook and belt
-
Supplier: Larson Electronics LLC
Description: output when in floodlight mode. Made in the USA, this explosion proof LED flashlight offers up to 18 hours battery run time on a 3 hour charge from 12 volt vehicle source and US/International wall outlets. The XPR-9862E comes with a quick release charging cradle, ceiling hook
-
Supplier: RS Components, Ltd.
Description: LiIon Recharge Battery pack 1400 mAh
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 1.4 ampere-hr
- Operating Temperature: 104 F
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 7.4v2.6ah li-ion battery for vacuum cleaner suppliers and manufacturers, welcome to wholesale 7.4v2.6ah li-ion battery for vacuum cleaner from us. Lithium-ion 7.4V2.6Ah Battery for Vacuum Cleaner Production capacity:
- Voltage: 7.4 volts
- Capacity, Amp Hours (AH): 2.6 ampere-hr
- Operating Temperature: -4 to 149 F
- Weight: 0.77175 lbs
-
Supplier: Dantona Industries, Inc.
Description: Dantona® NIMH 4.8 V SC Size Rechargeable Battery Pack W/Solder Tabs
- Voltage: 4.8 volts
- Capacity, Amp Hours (AH): 2.8 ampere-hr
- Width / Diameter: 0.91 inch
- Depth: 1.81 inch
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China flashlight 9.6v 4.5ah battery suppliers and manufacturers, welcome to wholesale flashlight 9.6v 4.5ah battery from us. LiFePO4 9.6V 4.5Ah Battery for Lighting Advantage: * Lithium Iron Phosphate battery, up to
- Voltage: 9.6 volts
- Capacity, Amp Hours (AH): 4.5 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 1.6141741 inch
-
Supplier: Dantona Industries, Inc.
Description: Replacement PLC Battery for Allen Bradley 95546902 and More!
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 1.8 ampere-hr
- Depth: 0.7 inch
- Height: 1.9 inch
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Dantona Product Category: Custom Packs , PREMADE NICAD/NIMH PACKS Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 800mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: Cell Size: Number of Cells: Termination style: Solder Tabs Height: 1.75
- Voltage: 7.2 volts
- Capacity, Amp Hours (AH): 0.8 ampere-hr
- Width / Diameter: 0.83 inch
- Depth: 1.24 inch
-
Supplier: TelephoneStuff.com
Description: 7.2 Volt battery pack for an Electromatic cordless tacker.
- Voltage: 7.2 volts
- Features: Battery Packs and Assemblies
-
Description: Features: Long cycle life (10 times of lead-acid battery), high reliability Small size, light weight, high energy density, green environmental protection Wide operating temperature range, good high and low temperature performance High efficiency, energy saving, stable power supply, high power
- Voltage: 6.4 to 12.8 volts
- Capacity, Amp Hours (AH): 1.8 to 245 ampere-hr
- Width / Diameter: 2.755907 to 19.0157583 inch
- Depth: 1.6929143 to 6.8897675 inch
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer The General Power Pak. The General Power Pak combines our 12V or 24V battery with a self-contained, plug-in charger. Each General Battery Power Pak features all the long-life components of its larger companions. You get economical,
- Voltage: 12 to 24 volts
- Features: Battery Packs and Assemblies
- Application: Electric Vehicle
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 7.4v 8800mah ncm battery for portable lantern suppliers and manufacturers, welcome to wholesale 7.4v 8800mah ncm battery for portable lantern from us. NCM 7.4V 8800mAh Battery for Portable Lantern Advantage: * Lithium-ion
- Voltage: 7.4 volts
- Capacity, Amp Hours (AH): 8.8 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 5.7480346 inch
-
Description: Features: Long cycle life and high reliability Small size, light weight, high energy density, green environmental protection Wide operating temperature range, good high and low temperature performance High efficiency, energy saving, stable power supply, high power output Low power consumption and
- Voltage: 3.2 to 6.4 volts
- Capacity, Amp Hours (AH): 1.6 to 10.5 ampere-hr
- Width / Diameter: 5.3543336 inch
- Depth: 1.4960638 inch
-
Supplier: TelephoneStuff.com
Description: 9.6V Compact Battery Pack.
- Voltage: 9.6 volts
- Features: Battery Packs and Assemblies
-
Supplier: ACE BATTERY CO., LTD.
Description: The ACE BATTERY Telecom series 48V rack-mounted telecom li-ion batteries are designed for the telecommunications market. This series combines safe and reliable ACEBATTERY LFP prismatic cells with a dedicated battery management system (BMS) to provide high system reliability, safety,
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 33 ampere-hr
- Operating Temperature: 14 to 122 F
- Width / Diameter: 5.68897945 inch
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 12v 120ah lifepo4 battery with nanuk case suppliers and manufacturers, welcome to wholesale 12v 120ah lifepo4 battery with nanuk case from us.
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 120 ampere-hr
- Operating Temperature: -4 to 149 F
- Weight: 24.255 lbs
-
Supplier: SFCable.com
Description: CR2032 3V Button Cell Battery. 3pc pack 0% Mercury
- Voltage: 3 volts
- Features: Battery Packs and Assemblies
-
Supplier: TelephoneStuff.com
Description: Spare/replacement battery pack. Lithium-ion 3.7V 1100mAh. Manufacturer's Model # CE-MB206-5C-02.
- Voltage: 3.7 volts
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
- Application: Telecommunications
-
Description: Features: Long cycle life and high reliability Small size, light weight, high energy density, green environmental protection Wide operating temperature range, good high and low temperature performance High efficiency, energy saving, stable power supply, high power output Configurable communication
- Voltage: 10.8 to 28.8 volts
- Capacity, Amp Hours (AH): 9 to 30 ampere-hr
- Width / Diameter: 5.5905542 to 9.055123 inch
- Depth: 2.9921276 to 7.6377994 inch
-
Supplier: SECO
Description: Not rechargeable Lithium battery CR17505 3V 2700mAh w/ cable (100mm) and connector (JST PHR-02) Op.temp. range: (-40 °C to +85 °C) - Lead Free
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 2.7 ampere-hr
- Operating Temperature: -40 to 185 F
- Features: Battery Packs and Assemblies, Disposable (Primary) Batteries
-
Supplier: TelephoneStuff.com
Description: 7.2 V 1800/2200 MAH replacement batteries for Max wireless phones. Features: - 1800 mAh Rev 4.0 and below - 2200 mAh Rev 4.1 and higher The revision must be specified at time of order!
- Voltage: 7.2 volts
- Features: Battery Packs and Assemblies
- Application: Telecommunications
-
Supplier: SFCable.com
Description: LR44 1.5V Button Cell Battery. Mercury free. 9pcs per pack
- Voltage: 1.5 volts
- Features: Battery Packs and Assemblies
Find Suppliers by Category Top
Featured Products Top
-
and transfer, a multi-language interface and password protected settings. The internal battery pack allows for portability and up to 12 hours continuous use, providing results in under a minute at a fuel loading rack, in a laboratory or at a pump in a fueling station. Measurement (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
sensors and is compatible with UOP. Sensor Power The sensor can be powered by a USB power-only cable, or if it is equipped with option SPI it can be powered through the SPI connection. A USB battery pack of sufficient capacity may be utilized. Do not exceed (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
Construction Diver Navigation System
The transmitters are powered by a 3.5-amp-hr, 12 - volt NiCad battery pack .
-
BOSCH Charger/Radio,Battery,12-24 VDC/120 VAC - Cordless Tool Battery Chargers - 4YY31|PB10-CD - Grainger Industrial Supply
• For Use WithAll Bosch 12 To 24 Volt NiCad Battery Packs .
-
A High Data Rate, Underwater Acoustic Data-communications Transceiver
… polarity reversal and overvoltage protection; There is leakage detection and shutdown circuitry; A I/O connection is supplied which can be used for on/off control, battery charging, and optional external power; A 12 - volt , 4-AH NiCad battery pack is housed in the …
-
CR4 - Thread: Recovering Rechargeable NiCad Batteries
NiCad batteries develop hydrogen bubbles over time, that surround the electrodes and becomes an insulator,eventually becoming an open circuit. … at first,and results in reduced capacity.I have successfully restored these battery packs by opening them … Using a 1000 MFD capacitor,charged to 12 volts ,discharge in forward polarity across a single cell.
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_87/solutions_V4_N2.pdf
This high-capacity 12 volt NiCad rechargeable battery easily snaps in for use with the PowerLuber 12 Volt Grease Gun. Have a second battery pack charged and ready to go for uninterrupted all day lubrication!
-
Arduino Robotics
Actually, I would prefer to buy a 3S LiPo battery pack with a capacity of about 4000mAh. … can be found online for around the same price as older battery types (like NiMH or NiCad ). Voltage: Between 10 and 12 volts v .
-
Lithium-Ion Drill-Driver Kit - Professional Deck Builder Magazine
… offers over nickel-cadmium and nickel-metal-hydride batteries is decreased weight: LI batteries often weigh in substantially lighter than nicad batteries of the same voltage, and an 18-volt Nano battery weighs about the same as a 12 - volt nicad battery . This means the packs should have a much longer lifespan than traditional batteries, and once they're charged …
-
New products
An optional rechargeable NiCad battery is available; it comes with an AC adapter with optional 12 volt and 24 volt adapters for opera- tion from an automobile cigarette lighter. Despite its size, this small package is a full-featured printer, emulating an IBM ProPrinter X24 for …
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/BU_General_Lubrication.pdf
Comes complete with: • 110-volt fast charger (model 1210) • 12 - volt NiCad rechargeable battery (model 1201) • 30" flex hose with spring guard (model 1230 Economy packed without carrying case.
-
CR4 - Blog Entry: Revive Nicad Batteries with a Welder
Re: Revive Nicad Batteries with a Welder 12 /20/2006 8:04 AM … in the 70's when NiCd's were expensive, we used a car battery (12 Volts ) to flash the … But I wouldn't do it for a battery pack as in the video, the good working cells …
Indicates content that may require registration and/or purchase.