-
Description: sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors VIRTU SONIC ANA VOLT M12 CONFIG
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, 12/48VOLTS, DC, 200 MA, 18 MM, NPN NO SHIELDED. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
-
Description: Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors >Adjustable gain
- Operating Distance: 0 to 0.275 inch
- Operating Temperature: 400 F
- Electrical Output: Current, Frequency, Voltage
- Body Shape: Cylindrical
-
Supplier: KEYENCE
Description: KEYENCE Fiber Optic Sensors: FS-N Series KEYENCE'S FS-N Series contains a multitude of innovative features; including one-touch calibration, dual digital display, automatic maintenance, and MEGA power mode, making them an industry leader in fiber optic sensing. The FS-N series amplifiers pair
- Operating Temperature: -4 to 131 F
- Output Load: 3-Wire PNP, DC Load
- Features: Adjustable Field Background Suppression, Convergent, Diffuse, Glass, Light/Dark Programmable, Plastic, Polarized Retroreflective, Retroreflective, Through Beam, Visible
- Power Requirements: DC Powered
-
Supplier: Radwell International
Description: PROXIMITY SENSOR, 12-30V DC VOLT RATING, IP65 RATING, 200-1300MM SCANNING DISTANCE, 1 SWITCHING OUTPUT, 2 SECONDS STANDBY DELAY, <200 MA CURRENT RATING. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: EMX Industries, Inc.
Description: packaging Detection range: 30 feet 6 foot cord Bracket and mounting hardware Included 2 LED indicators Sensitivity adjustment Compact size: 2.5" high, 1.5" deep, 0.75" wide Flexible voltage 12 Volt AC/DC to 240 Volt AC 40mA current draw
- Operating Distance: 360 inch
- Output Load: DC Load
- Features: Infrared, Retroreflective
- Sensor Technology: Photoelectric Sensors
-
Supplier: Radwell International
Description: PROXIMITY SESNOR, INDUCTIVE, GX SERIES, 1.3MM SENSING DISTANCE, OUTPUT: NPN-NO/3-WIRE, UNSHIELDED, 12-24 VOLTS, 400 HZ, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type O4, Proximity Wide beam optics useful
- Operating Distance: 1 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type O5, Proximity Narrow beam optics
- Operating Distance: 9 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Eaton Corporation - Sensors
Description: Adaptable Inductive Proximity Sensor to Solve Your Unsolvable Applications The Cutler-Hammer® iProx from Eaton's electrical business is a field programmable and adaptable inductive proximity sensor with Smart-Sense™ technology. SmartSense utilizes an exclusive, embedded
- Operating Distance: 0 to 0.1574804 inch
- Operating Temperature: -40 to 158 F
- Output Load: 2-Wire, DC Load
- Power Requirements: AC Powered
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type O5, Proximity Narrow beam optics
- Operating Distance: 18 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type O4, Proximity Wide beam optics useful
- Operating Distance: 2 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Microchip Technology, Inc.
Description: 12-channel Direct Memory Access Controller (DMAC) 12-channel Event System Up to eight 16-bit Timer/Counters (TC), configurable as either One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using two TCs
- Clock Speed: 48 MHz
- Internal RAM Size: 4 KB
- Internal ROM Size: 32 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: 12-channel Direct Memory Access Controller (DMAC) 12-channel Event System Up to eight 16-bit Timer/Counters (TC), configurable as either One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using two TCs
- Clock Speed: 48 MHz
- Internal RAM Size: 4 KB
- Internal ROM Size: 32 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: (SWD) programming, test and debugging interface Idle, standby, and off sleep modes SleepWalking peripherals Hardware Divide and Square Root Accelerator (DIVAS) 12-channel Direct Memory Access Controller (DMAC) 12-channel Event System Up to eight 16-bit Timer/Counters (TC), configurable
- Clock Speed: 48 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 8
-
Supplier: Monarch Instrument
Description: supplied from a Monarch sensor (measuring RPM for example) or any source of digital signal not exceeding 12 volts. The F2A1X is factory pre-programmed with the full scale output and input scale factor of your choice. These settings are also user configurable with the optional
- Rotational Speed Range: 5 to 600,000 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Laurel Electronics LLC
Description: resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA solid state relays for alarm or control (isolated) 5V, 10V, 12V, or 24V dc transducer excitation output (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) DIN rail mount
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
Find Suppliers by Category Top
Featured Products Top
-
Inductive Proximity Sensors - From Fargo Controls, Inc - Stainless steal 12mm inductive sensor at a great price. This short body stainless steel 12mm diameter inductive proximity sensor has a great price and it is suitable for applications in the following machinery: packaging (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Fargo Controls, Inc.has 3 Extreme Sensing Distance proximity Sensors. Two 2 of these sensors offer some of the highest sensing distances (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
sensors we create. Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded M8, M12, M18, M30, M50 and M80 housing (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Festo Proximity Sensors SMT-/SME-10M Are Versatile, Reliable, and Cost Effective These proximity sensors are compatible with all Festo drives with C-slots and with round cylinders using the respective mounting kit. Festo proximity sensors SMT-/SME-10M are (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
Fargo Controls Inc.'s analog output inductive proximity sensors give a 0-10Vdc and/or a 4-20mA output based upon the distance between a metal target and the sensor. They do this with extended operating distances and are (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Size of M12 with sensing ranges from 2mm to 10mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of proximity (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Integrated proximity sensor Optional HD camera Optically bonded PCAP screens (read more)
Browse Panel Computers Datasheets for OnLogic Inc. -
as well as short-term applications. Sensor setup for option UOP is accomplished using LadyBug’s PMA-12 software. Setup can also be accomplished programmatically through any of the sensor’s communication mechanisms. The LB5900 programming guide should be consulted for (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Fargo Controls, Inc. has Inductive Metal Face Proximity Sensors with Extended Sensing Distance. These flush mount 8mm, 12mm and 18mm diameter inductive sensors have a one-piece stainless steel body that includes the (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc.
More Information Top
-
http://prijipati.library.usyd.edu.au/bitstream/2123/5784/1/A-Michie-2009-PhD-Thesis.pdf
… 03A and cross sectional image showing the elliptical core and proximity to the anode hole … … cross section........................................................................64 5- 12 Linear electro-optic response … … 1 of the voltage sensor signal processing system ..........................................................................................................................68 … … AC test – 20 volt peak to peak ................................69 …
-
Intelligent diagnosis of mechanical-pneumatic systems using miniaturized sensors
Proximity sensors 12 volts .
-
Analytical fault detection and diagnosis (FDD) for pneumatic systems in robotics and manufacturing automation
Proximity sensors 12 volts .
-
http://www.iosrjournals.org/iosr-jmce/papers/vol11-issue3/Version-5/I011355363.pdf
12 Volt DC power supply 8) Proximity sensor 9) .
-
A survey of snake-inspired robot designs
The robot also possessed a suite of sensors in the form of four tactile and five infrared proximity sensors . There were two 12 - volt electromagnets per robot foot, arranged in-line with the body of the robot.
-
Third-generation security robot
The main air bottle is automatically recharged by a small 12 - volt reciprocating compressor mounted in the robot's base, and monitored by a Data Instruments model EA200 pressure transducer. A Banner SM312FP proximity sensor (see Figure 7) is fiber optically coupled to look down the bore of the bottom barrel to determine the presence or absence of a dart.
-
An Intelligent Online Mileage Indicator for new generation Automobiles
by the vehicle. relay of 12 volts DC excitation is slot in as an actuator proximity sensors , microcontroller computes a simple arithmetic operation and displays the mileage in kmpl. VI.
-
Experimental observations of a flexible slider crank mechanism at very high speeds
A Rapid Systems 4 channel analog to digital data acquisition system was used to collect data from both the strain condition and the proximity sensor . A Compuadd 80286 12 MHz personal computer with hard drive ran the Rapid Systems software and stored … After mounting the strain gauges, the strain conditioner was adjusted to provide 1 volt of output for …
-
Relationship Between Casting Distortion, Mold Filling, and Interfacial Heat Transfer in Sand Molds
Resistors of 1.022 Ml constitute the three arms of the bridge and a l-lcClresistor connected in series with the proximity sensor coil forms the fourth arm. An input DC voltage of 9 volts is applied between the top and bottom of the diamond … … bridge output (a DC voltage) is read by a Computer Boards CIO-DAS800 12 bit data acquisition …
-
Arduino Robot Bonanza > Programming the Teachbot: Letting It Explore
That's according to the spec sheet, but know that there can be a normal variation of a few tenths of a volt from one sensor to another. … accuracy, for the Teachbot I've elected to use it as a "multi-zone" proximity detector; that is … See Figure 6- 12 for a schematic diagram for connecting the GP2D120 to the Arduino.
Indicates content that may require registration and/or purchase.