-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1 Amp Ultra Fast Recovery Silicon Rectifier 50 to 1000 Volts Product overview: UFM12PL from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It
- Diode Applications: Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 12 Amp 120 Volt
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: Richardson RFPD
Description: High Voltage Rectifier Assemblies|•Quick disconnect turret type terminals|•Universal mounting|•PRV 5,000 to 15,000 volts|•Average current to 1 Amperes
- IF: 50,000 mA
- Features: Other
- Diode Applications: Rectifier Diode
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single
- Tj: -55 C
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Diode Applications: Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 1000 Volt 12 Amp
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0A, Diode and
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Configuration: Single Rectifier Type: Schottky Diode Peak Non-Repetitive Surge Current (Max): 40 Peak Rep Rev Volt: 30(V) Rev Curr: 5000(uA) Forward Voltage: 0.37(V) Avg. Forward Curr (Max): 3 Peak Non-Repetitive Surge Current: 40(A) Popularity: Medium Fake Threat In the Open
- VF: 0.37 volts
- Tj: -40 to 125 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Diotec Semiconductor AG Win Source Part Number: 046974-SM5404 Operating Temp Range: -50C to 175C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Automotive Rad Hardened: No Package Type: MELF Configuration: Single Rectifier Type: Schottky Diode
- VF: 1.2 volts
- Tj: -50 to 175 C
- Features: Other
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Small Size Molded Packages PRV 1,000 to 12,000 Volts Fast Recovery (R_ Series) Avalanche Characteristics
- VR: 1,600 volts
- IFSM: 25 amps
- Diode Applications: Rectifier Diode
-
Supplier: Garage Equipment Supply
Description: 12 Volt charging power in a convenient, economical unit. New Transoid charging technology delivers more efficient charging, lower power consumption, quieter operation and longer product life expectancy. Color-coded meters, E-Z ViewT angled control panel, slim line chassis and Comfort
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Richardson RFPD
Description: High Voltage High Current Miniature Rectifiers|•Small size molded packages|•PRV 1,000 to 12,000 volts|•Fast recovery (R series)|•Avalanche characteristics
- IF: 10,000 mA
- trr: 150 ns
- Features: Fast / Ultra Fast Recovery Rectifier, Other
- Diode Applications: Rectifier Diode
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Small size molded package PRV 3,000 to 12,000 volts 1.0 inch min. leads Low leakage
- VF: 26 volts
- IF: 25 mA
- IR: 0.001 to 0.025 mA
- trr: 150 ns
-
Supplier: Win Source Electronics
Description: Configuration: Dual Series Rectifier Type: Switching Diode Peak Non-Repetitive Surge Current (Max): 1 Peak Rep Rev Volt: 85(V) Rev Curr: 0.5(uA) Forward Voltage: 1.2(V) Avg. Forward Curr (Max): 0.08 Peak Non-Repetitive Surge Current: 1(A) Rev Recov Time: 4(ns) Is this a
- VF: 1.2 volts
- Tj: -55 to 125 C
- Features: Other
-
Supplier: Radwell International
Description: DIODE MODULE, 60A, 1.35V, COMMON CATHODE; REPETITIVE REVERSE VOLT VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):60A; FORWARD VOLT VF MAX:1.35V; DIODE MODULE CONFIGURATION:1 PR COMMON CATHODE; PACKAGING:EACH; PRODUCT RNG:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Diode Type: General Purpose (PN Junction Diodes)
-
Supplier: Richardson RFPD
Description: Silicon Carbide Schottky Diode Features 1.2-kVolt Schottky Rectifier Zero Reverse Recovery Current High-Frequency Operation Temperature-Independent Switching Behavior Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No
- IF: 15,000 mA
-
Supplier: Wolfspeed
Description: Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 650-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage
- IF: 16,000 mA
- VRRM: 650 volts
- Diode Type: Schottky Barrier Diodes
- Features: TO-220
-
Supplier: Littelfuse, Inc.
Description: pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed:
- Clamping Voltage (VC): 93.6 volts
- VBR: 64.4 to 71.2 volts
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Garage Equipment Supply
Description: Solar OS6150 6/12/24V Battery Charger Fleet with Engine Start 12 Volt charging power in a convenient, economical unit. New Transoid charging technology delivers more efficient charging, lower power consumption, quieter operation and longer product life expectancy. Color-coded
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Voltage Multipliers, Inc.
Description: VMI’s rectifier assemblies are suitable for rugged-environment applications High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. Check
- VF: 12 volts
- IF: 10 mA
- VR: 10,000 volts
- IR: 0.0005 to 0.02 mA
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VF: 12 volts
- VR: 7,500 volts
- IR: 0.005 mA
- IO: 2 amps
-
Description: DIODE GEN PURP 12KV 2A MODULE
- VF: 12 volts
- VR: 12,000 volts
- Diode Applications: Rectifier Diode
- Features: Removed
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 12KV 12A MODULE
- VF: 12 volts
- VR: 12,000 volts
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VF: 12 volts
- VR: 6,000 volts
- IO: 0.6 amps
- IFSM: 30 amps
-
Supplier: Elite Semiconductor Products, Inc.
Description: High Voltage Full Wave Bridge Rectifier Assembly
- VF: 12 volts
- IF: 1,000 to 3,000 mA
- IR: 0.0005 mA
- IFSM: 50 amps
-
Supplier: Frontier Electronics Corp.
Description: Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse
- VF: 2 to 85 volts
- IF: 10 to 500 mA
- VR: 1,000 to 24,000 volts
- IR: 0.005 mA
Find Suppliers by Category Top
Featured Products Top
-
a large electrolytic capacitor and small ceramic capacitors. The ripple noise of the output is additionally reduced with a foil capacitor on the load side of the HV module. A schottky-type diode is used as rectifier on the 12 V input and an NTC-thermistor protects the circuit against high inrush (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Optimized layout for multi-SiC MOSFET and diode chips assembly in phase leg topology Symmetrical design to accept up to 12 SiC MOSFET chips in parallel per switch All die in parallel with their own gate series resistor for homogenous current balancing High (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Industry-first precision module for ultra-low power, ultra-low-voltage voltage clamp for systems starting at 5 Volts or less (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
Schottky Diodes & Rectifiers | Mouser
Schottky Diodes & Rectifiers 12 Amp 20 Volt 280 Amp IFSM .
-
NEUTRON AND GAMMA-RAY LEAKAGE FROM THE ICHIBAN CRITICAL ASSEMBLY
The lO-volt potential for the preamplifier was obtained from a zener diode circuit operating from the 12 - volt rectifier .
-
CR4 - Thread: Thermo coal cutting machine with nichrome wire
Solution: Use a 5Amps 12 volts tranformer, a bridge rectifier (1 watt diode bridge ) and the RC network - All this for a pure 12Volts DC.
-
CR4 - Blog Entry: Passive Venting Gets Aggressive
Once you clip out the resistors and rectifier diodes , these fans run forever on 3- 12 volts dc and move a lot of air.
-
CR4 - Thread: 12 vdc Relay
Going from the output [+] side of the rectifier to the 12 volt coil of the relay and putting in line diode .
-
Four quadrant 250KW switchmode power supply for Fermilab Main Injector
The 800 volt H-bridge DC input voltage Vin is derived from a 12 -pulse diode rectifier .
-
Dedicated-Alternator Fan Drive for Light-Truck Engine Cooling
The alternator is a standard 12 - volt automotive alternator, modified only in that the zener diodes conventionally fitted to the rectifier are replaced by normal diodes.
-
CR4 - Thread: 6V Flywheel Magneto
Help, I have looked everywhere on how to convert my 6 volt flywheel magneto Suzuki SP370 to 12 volt electrics, using 2 light coils,(discarding the finer wound magneto coil) a rectifier and Zender diode but despite trawling the internet for information …
-
Improvement Effect of Input Current Waveform of a Soft Switching Boost Type Three-Phase Diode Rectifier
… Circuit Topology for Soft Switching with a Passive Clamp-Commutation Subcircuit", IPEC-Niigata, S10-4, 2005 [6] K. Ohwaki and A. Ueda: "Boost Type Diode Rectifier Using Current Resonant Switch", T. EE Japan, Volt 18-D, No. 12 , pp. 1450-1451, 1998 …
-
A Kilowatt Rotary Power Transformer
The diodes presently used are lN3892 silicon rectifiers having a PRV rating of 300 volts and a continuous current rating of 12 amperes.
Indicates content that may require registration and/or purchase.