-
Supplier: Southco
Description: Southco Electronic Actuators simplify the upgrade from mechanical to electronic access control. Electronic Actuators offer an economical option for achieving electronic actuation of Southco’s R4 Rotary Latch series and other mechanical latches.
- Supply Voltage: 12 volts
-
Supplier: Southco
Description: Southco Electronic Actuators simplify the upgrade from mechanical to electronic access control. Electronic Actuators offer an economical option for achieving electronic actuation of Southco’s R4 Rotary Latch series and other mechanical latches.
- Supply Voltage: 12 volts
-
Supplier: Southco
Description: Southco Electronic Actuators simplify the upgrade from mechanical to electronic access control. Electronic Actuators offer an economical option for achieving electronic actuation of Southco’s R4 Rotary Latch series and other mechanical latches.
- Supply Voltage: 12 volts
-
-
Supplier: Southco
Description: Southco Electronic Actuators simplify the upgrade from mechanical to electronic access control. Electronic Actuators offer an economical option for achieving electronic actuation of Southco’s R4 Rotary Latch series and other mechanical latches.
- Supply Voltage: 12 volts
-
Supplier: Indelac Controls, Inc.
Description: The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc.
- Supply Voltage: 12 to 230 volts
- Maximum Torque: 600 In-lbs
- Operating Temperature: -4 to 104 F
- Torque: 600 In-lbs
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ROTARY ACTUATOR, TRITEX II SERIES, 12-48 DC VOLTS, 11 AMPS, 5000 RPM, 25:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: MAXPRO Technologies, Inc.
Description: Electric actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Actuators will accept a wide range of single phase input voltages from 12 to 240 volts DC or AC current. Optional limit switches with visual indication available. Manual
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Actuation Time: 10 seconds
- Operating Temperature: 0 to 160 F
-
Supplier: Johnson Electric North America, Inc.
Description: accuracy derived from step angles of 7.5° - 15°. This range of rotary stepper motors can be custom engineered to meet the integration requirements of the customer’s application. The platform motors below are examples used in the applications noted. Saia Rotary stepper motors are an
- Other DC Voltage: 6 to 24 VDC
- Shaft Size: 0.059 to 0.118 inch
- Diameter / Width: 2.05 inch
- Static / Holding Torque: 5.232 to 12.464 In-oz
-
Supplier: Johnson Electric Group
Description: accuracy derived from step angles of 7.5° - 15°. This range of rotary stepper motors can be custom engineered to meet the integration requirements of the customer’s application. The platform motors below are examples used in the applications noted. Saia Rotary stepper motors are an
- Other DC Voltage: 3 to 24 VDC
- Static / Holding Torque: 1.4159292035398223 to 2.690265486725664 In-oz
- Step Angle: 15 degrees
- Shaft Size: 0.059 to 0.079 inch
-
Supplier: KZVALVE
Description: applications • Powerful actuator motor designed to cycle 1/4” to 1” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
- Actuator Torque: 40 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 2.5 seconds
-
Supplier: KZVALVE
Description: applications • Powerful actuator motor designed to cycle 11/2” to 4” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
- Actuator Torque: 350 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 7 seconds
-
Supplier: KZVALVE
Description: applications • Powerful actuator motor designed to cycle 1/4” to 1” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
- Actuator Torque: 220 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 3 seconds
-
Supplier: Portescap
Description: 26M024D Can Stack Stepper Mini Motor 26M024D The 26M024D is a 15 degree step angle can stack with high strength magnets that can provide up to 1.7 oz-in (12.0 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings and in unipolar or bipolar
- Other DC Voltage: 12 VDC
- Current per Phase: 0.11 amps
- Static / Holding Torque: 1.3451327433628313 In-oz
- Step Angle: 15 degrees
-
Supplier: Portescap
Description: 60L024B Can Stack Stepper Mini Motor 60L024B The 60L024B provides up to 24 oz-in (169.5 mNm) of holding torque in a 24 mm frame size, making it perfect for higher torque applications. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights
- Other DC Voltage: 12 VDC
- Current per Phase: 0.46 amps
- Static / Holding Torque: 18.49769911504424 In-oz
- Step Angle: 15 degrees
-
Supplier: Portescap
Description: 20M020D Can Stack Stepper Mini Motor 20M020D The 20M020D provides up to 1.55 oz-in (10.95 mNm) of holding torque in a 20 mm frame size. The neodymium magnets provide high power density for applications that need moderate torque in a small package. It is available in 5 or 12 volt
- Other DC Voltage: 12 VDC
- Current per Phase: 0.1 amps
- Static / Holding Torque: 1.5504424778761055 In-oz
- Step Angle: 18 degrees
-
Supplier: Portescap
Description: 42M048C Can Stack Stepper Mini Motor 42M048C The 42M048C provides up to 11.9 oz-in (83.8 mNm) of holding torque. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar
- Other DC Voltage: 12 VDC
- Current per Phase: 0.23 amps
- Static / Holding Torque: 9.373451327433624 In-oz
- Step Angle: 7.5 degrees
-
Supplier: Radwell International
Description: LIMIT SWITCH ACTUATOR, SIDE ROTARY, CONTACT CONFIGURATION:, SPDT-1NO, SPDT-NC, CONTACT CURRENT AC MAX: 10 A, CONTACT VOLT AC MAX: 300 V, OPERATING FORCE MAX: 0.12 N, PORT STYLE: NPT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Features: Rotary Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: amps. The maximum working voltage is 240 volts for alternating current and 440 volts for direct current. Rotor and brush holder are supplied separately for flexible integration into installations. Rotor unit also available as hollow shaft version with different inner diameters. Screw
- Number of Circuits: 10
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
Find Suppliers by Category Top
Featured Products Top
-
- Product Manual ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
actuators. Such as parallel wiring, easy access to cams, manual override, NEMA4 and 4X standard, and any-orientation mounting for flexible installation. Available in 120VAC, 220 VAC (PH1), 12VAC, 12VDC, 24VAC, 24VDC. The (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Controls, Inc. Company Overview Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
integration into compact spaces. Capable of handling loads from 120 to 10,000N (2200lbs), these actuators cater to a wide range of force requirements. They offer customizable stroke lengths from 50 to 1000mm (extendable upon request) and operate on 12 or 24 VDC, with options for integrated or external (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Multi-Act is an integrated multi position device that includes multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single (read more)
Browse Air Cylinders Datasheets for Compact Automation -
predetermine low level (upper tank is fully drained) the low-level sensor sends a signal to the actuator in the tank to close the basin’s drain valve, turn on the pump, open the secondary actuator, and begin filling the upper tank basin again. The process is repeated continuously taking about 10=12 (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Quarter Turn Series This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Rotary actuators in robotic systems Packaging Machinery Rotary filling machines (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
12 Volt Actuator Increases Solar Panel Efficiency 200%!
Discusses the increase in efficiency that can be seen by allowing a solar panel to track the motion of the sun through the sky with a 12 volt electric rotary actuator .
-
Intelligent Valve Actuation ( IVA ) System for Gasoline and Diesel Engines
… lift from 0-10mm 11 Electrical power consumption to be similar to current mechanical valvetrain systems (allowing a 12volt electrical system) System Description … … a multi pole DC actuator (similar to a motor … … mechanism that converts the rotary motion into reciprocating poppet …
-
ISOTOPES DEVELOPMENT PROGRAMS RESEARCH AND DEVELOPMENT: 1971. Progress Reports on Sponsored Work.
… total of 9 85 W(e) to power a 15 volt 9000 rpm brushless dc … … down to drive a rotary cam at 120 rpm … … coupled to an automatic actuator that provides passive autoregulation … … ranging from 6 to 12 hters/mm Because the overall …
-
Dynamic MAGFET model for sensor simulations
… field-induced current-modulating opamp based on CMOS differential Tesla– Volt multiplier cell for MAGFET 1/f noise reduction’, Sens. Actuators A, Phys., 2005, 118 … … array for CMOS smart rotary encoders’. Proc. IEEE Sensors … … 2006, 126, pp. 154–158 12 Killat, D., Kluge, J …
-
Downsizing by combustion engines
Expediently, come the actuators electromagnetic here for insert that can be operated with the available board network voltage of 12 volts and need about 30 W or 10 W electric power in the active operation per cylinder (stand-By). Through the pulse charging, the high torques up to the idling speed can be maintained without it …
-
A method for on-line identification and control based on hardware-in-the-loop concept
Servo- pneumatic valve has 1/8 inch port and operating voltage from zero to 10 volts and pneumatic actuator has piston diameter of 27 mm, rod diameter of 8 mm and stroke length of 100 mm. A rotary potentiometer has resistance range from 2 to 12 KQ with voltage source of 10 Volts, fixed on the cylinder is used for measuring the position of the piston and providing the position feedback.
-
Diamond Turned Deformable Mirror
The main advantages of the differential ballscrew actuator are: 1) high actuation force (1000 lbf) and very high stiffness (1,000,000 lbf /in.) for deforming optics and insensitivity to vibrations, (2) low voltage ( ± 12 volts ) and low power (15 watts) re- quirements, and (3) no power is required to … … driven by a miniature d -c servomotor assembly consisting of a motor, tachometer, gearhead, and rotary potentiometer.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/1387/1/Nhan_Tam_Q_200808_MSc.pdf
… motion of the translation stage holding the SWCNT sample, we used two DC servo actuators (Thorlabs Z625B). Driven by 12 volts , each motor has an optoelectronic feedback device (Quadrature Incremental Encoder), with a light source (LED) and photosensor pickup to detect markings on a glass scale. The high precision optical rotary encoder offers: 48 Count Encoder × 256:1 Gear Head = 12288 counts/revolution …
-
http://dspace.mit.edu/bitstream/handle/1721.1/46286/52949503-MIT.pdf?sequence=2
At 12 in. long and 48 volts , it will fit in the tail fin and operate using the standard power source. Figure 22: Tecnadyne rotary (left) and linear (right) actuators .
-
CR4 - Thread: Best Way to Get Info on Actuators
rotary aprox 90 degrees - we could go with either a rotary or linear. If we can find a small enough linear actuator to fit an inside space - 2.5"x 3 … 12 volt DC .
Indicates content that may require registration and/or purchase.