-
Supplier: MAXPRO Technologies, Inc.
Description: Electric actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Actuators will accept a wide range of single phase input voltages from 12 to 240 volts DC or AC current. Optional limit switches with visual indication available.
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Actuation Time: 10 seconds
- Operating Temperature: 0 to 160 F
-
Supplier: Quarter Turn Valve
Description: BRASS 3-WAY 1/2" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC
- Valve Size: 0.5 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: STAINLESS STEEL 2-WAY NC 1/2" NPTF ELECTRIC ACTUATED BALL VALVE-100 TO 240 VOLT AC
- Valve Size: 0.5 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
-
Supplier: KZVALVE
Description: applications • Powerful actuator motor designed to cycle 1/4” to 1” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
- Actuator Torque: 40 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 2.5 seconds
-
Supplier: Quarter Turn Valve
Description: STAINLESS STEEL 2-WAY NC 1 1/2" NPTF ELECTRIC ACTUATED BALL VALVE-100 TO 240 VOLT AC
- Valve Size: 1.5 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: BRASS 3-WAY T PORT 1/2" NPTF ELECTRIC ACTUATED BALL VALVE-120/60 VOLT AC
- Valve Size: 0.5 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Supplier: KZVALVE
Description: applications • Powerful actuator motor designed to cycle 11/2” to 4” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
- Actuator Torque: 350 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 7 seconds
-
Supplier: KZVALVE
Description: applications • Powerful actuator motor designed to cycle 1/4” to 1” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
- Actuator Torque: 220 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 3 seconds
-
Supplier: Indelac Controls, Inc.
Description: The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No
- Actuator Torque: 400 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 10 seconds
-
Supplier: Radwell International
Description: ACTUATOR, 1/2 INCH SHAFT, CD36, ELECTRIC/120 VOLT, CONTROL DAMPER. FREE 2 YEAR RADWELL WARRANTY
- Actuation Method: Pneumatic
-
Supplier: International Hydraulics
Description: MTE 12 Volt Hydraulic Power Unit - Pumping Station Pump, Motor & Tank ONLY! No Valves When this unit is actuated, it pumps through the "P" port and returns through the "T" port. Valves should be mounted remotely. This pump is perfect for using multiple valve stacks
- Reservoir Capacity: 1 gallons
- Power Source: Electric Motor
-
Supplier: Radwell International
Description: 3 PORT SOLENOID VALVE, METAL SEAL, SERIES:VZ200, TYPE OF ACTUATION: 1N.C., BODY TYPE: BODY PORTED INDIVIDUAL/COMMON PILOT EXHAUST, 12VDC RATED VOLT, GROMMET LEAD WIRE LENGTH 300MM, MANUAL OVERRIDE: PUSH TYPE(SAFETY STYLE), PORT SIZE: M5 X 0.8. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 3
- Valve Type: Pilot Valves, Safety Valves, Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: (BASE AND YOKE) BODY MATERIAL 6 VOLT AMP (DRIVING), 12 VOLT AMP (HOLDING) POWER RATING 32 TO 130 DEG F OPERATING TEMPERATURE 1/4 INCH TO 28 UNF THREADED VALVE STEM SUPPLY CONNECTION SIZE TERMINAL TYPE SCREW OPERATING HUMIDITY RANGE 15 TO 95 PERCENT RH WEIGHT 2.2 LB STROKE
- DC Voltage: 28 volts
- AC Voltage: 24 volts
- Operating Temperature: 32 to 130 F
- Actuation Method: Electric
-
Supplier: Honeywell International, Inc.
Description: VOLT AMP (DRIVING) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE 1 POLE(S) 3/8 TO 5/8 INCH (ROUND), 1/4 TO 1/2 INCH (SQUARE) SHAFT DIAMETER (0)2 TO 10 VOLT DC OUTPUT SIGNAL 27 POUND-INCH TORQUE ZELIX BRAND HUMIDITY RANG 5 TO 95 PERCENT RH INCLUDES MOUNTING BRACKET, SELF-CENTERING
- Actuator Torque: 27 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Honeywell International, Inc.
Description: 3-WAY, DIVERTING TYPE 24 VOLT AC AT 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 40 TO 200 DEG F (FLUID) TEMPERATURE RATING ACTUATOR AND VALVE ASSEMBLY, MANUAL OPENER, AUXILIARY END SWITCH INCLUSIONS/FEATURES
- Valve Size: 0.5 inch
- Pressure Rating: 20 to 125 psi
- Media Temperature: 40 to 200 F
- Primary Material: Brass / Bronze
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover electrically operated general purpose and safety valves rated 600 volts or less and intended for the control of fluids, such as air, gases, oils, refrigerants, steam, water, and the like. Electrically operated valves, other than automotive fuel
-
Supplier: HydraForce, Inc.
Description: while severely restricting flow from ports 1 to 2. When energized, the valve blocks flow from ports 1 to 2 after overcoming the spring and actuator forces (see performance graph). Note: If low voltage is expected on the machine, 12 or 24 volt systems will require the use
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Poppet Valves, Solenoid Valves
- Media: Hydraulic Fluid
-
Supplier: Portescap
Description: 26M024D Can Stack Stepper Mini Motor 26M024D The 26M024D is a 15 degree step angle can stack with high strength magnets that can provide up to 1.7 oz-in (12.0 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings and in unipolar or bipolar
- Other DC Voltage: 12 VDC
- Current per Phase: 0.11 amps
- Static / Holding Torque: 1.3451327433628313 In-oz
- Step Angle: 15 degrees
-
Supplier: Portescap
Description: 60L024B Can Stack Stepper Mini Motor 60L024B The 60L024B provides up to 24 oz-in (169.5 mNm) of holding torque in a 24 mm frame size, making it perfect for higher torque applications. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights
- Other DC Voltage: 12 VDC
- Current per Phase: 0.46 amps
- Static / Holding Torque: 18.49769911504424 In-oz
- Step Angle: 15 degrees
-
Supplier: Portescap
Description: 42M048C Can Stack Stepper Mini Motor 42M048C The 42M048C provides up to 11.9 oz-in (83.8 mNm) of holding torque. The 48 steps per revolution results in a 7.5 degree step which increases the positional resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar
- Other DC Voltage: 12 VDC
- Current per Phase: 0.23 amps
- Static / Holding Torque: 11.865486725663711 In-oz
- Step Angle: 7.5 degrees
-
Supplier: Portescap
Description: 26M024B Can Stack Stepper Mini Motor 26M024B The 26M024B is a 15 degree step angle can stack that can provide up to 1.1 oz-in (7.8 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent
- Other DC Voltage: 12 VDC
- Current per Phase: 0.11 amps
- Static / Holding Torque: 1.1044247787610615 In-oz
- Step Angle: 15 degrees
-
Supplier: Oil-Rite Corp.
Description: machine when lubricant levels become too low. The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240
- Capacity: 0.5 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: safety is magnetically actuated and normally closed. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to 160°.
- Capacity: 0.5 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Zurn Industries LLC
Description: will provide for connection to building management systems or control valve actuators Power is supplied to the unit from a 120 volt to 12 volt plug in transformer included with the sensor
-
Supplier: Oil-Rite Corp.
Description: safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to 160°. It
- Capacity: 1 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Lift Products, Inc.
Description: system. Safety Screen Heavy duty steel safety screen protects operators from accidental contact with lifting chains and cylinder. Standard Features 12 volt electrical power Built-in battery pack and charger Interlocked channel and I beam mast Full filtration hydraulic system Dual lift
- Type: Stacker / Walkie
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: percent in direct drive. The torque curve effectively matches the transmission shift points to provide maximum efficiency and faster cycle times. Starting System The 834H uses a 100-amp alternator and four 12-volt 360 amp-hour batteries with a total of 1,000 cold cranking amps.
- Horsepower: 554 HP
- Operating Weight: 103,849 lbs
- Type: Wheel Dozer
Find Suppliers by Category Top
Featured Products Top
-
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Product Video - ProVolt® Series Universal Voltage Actuator ProVolt® Series Actuator Datasheet (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
The E2S Series of electrically actuated stainless steel valves is an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12 (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
options to increase the economic life of your equipment. These automated valves are available with 115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
Electric Actuator with 2 PC Brass Valve - EHH Series The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are (read more)
Browse Control Valves Datasheets for DynaQuip Controls -
12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Also available in standard port in the (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
More Information Top
-
A CO2 Injection Measurement and Control System
A slotted- port ball valve with a simple 12 volt DC actuator , when combined with an adaptive control algorithm implemented in software, has demonstrated the abil- ity to control injection pressures to within 10 psi of the desired value.
-
Electro-Magnetic Valve Actuation System: First Steps toward Mass Production
2 Valve Control Unit description: The current version of the VCU drives 8 valves (4 double actuators ) with a 12 Volt power supply.
-
Improving Equipment Safety While Reducing Diesel Exhaust During Well-Service Operations
To reduce the chance of personnel injury and maintenance costs for the truck, the hydraulic system for the valve actuators was changed to be powered by 12 - volt electricity from the truck batteries.
-
http://dspace.mit.edu/bitstream/handle/1721.1/35373/30822276-MIT.pdf?sequence=2
The actuator is controlled by a 12 Volts DC three way valve .
-
Valve Actuator - Valve Actuator Manufacturers, Suppliers
Related Searches : electric actuator, actuator, valve, pneumatic actuator, linear actuator, gearbox, valve operator, quarter turn actuator , gear operator, 12 volt linear actuator, manual actuator, kva, intelligent actuator More..
-
Valve Actuator Exporters, Valve Actuator Selling Leads
Related Searches : electric actuator, actuator, valve, pneumatic actuator, linear actuator, gearbox, valve operator, quarter turn actuator , gear operator, 12 volt linear actuator More..
-
Intelligent Valve Actuation ( IVA ) System for Gasoline and Diesel Engines
… of variable valve lift from 0-10mm 11 Electrical power consumption to be similar to current mechanical valvetrain systems (allowing a 12volt electrical system) System Description … … a multi pole DC actuator (similar to a motor … … motion into reciprocating poppet valve operation.
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
Related Searches : linear motor, electric linear actuator, actuator, electric actuator, satellite actuator, linear actuators, dc motor, satellite dish motor, satellite positioner, 12 volt linear actuator , solar actuator, care bed drive, solar tracker … … motor, dc linear actuator, 12v linear actuator, valve actuator More..
-
Safety Training for the Hydrogen Highway
… controllers Continuously Variable Transmissions Servo actuated clutches, Dual Clutch Transmissions Displacement On Demand DOD Variable Valve Timing VVT Atkinson Cycle … … High Pressure diesel, Piezo actuators Digital signal processing (DSP … … within the range of 12 to over 600 volts , Inverters, both A/C-D/C …
-
Sell 1 inch motorized brass ball valve,two way
TF Fliud Control Systems Co.,Limited located in Tianjin,specialized in the production of miniature electric water valve/motorized valve and mini electric actuator with 12 years' experience. We offer 1/4'' to 1 1/4'' electric valve,the work volt could be 3-6V,12/24VDC/AC,110VAC …
Indicates content that may require registration and/or purchase.