Products/Services for 12 Volt Vibrator
-
Industrial Vibrators - (155 companies)Industrial vibrators use rotary or linear motion to provide consistent vibration for laboratory and industrial shakers, screeners and classifiers, and bins and hoppers. They are powered by an electric motor, pneumatic pistons, or hydraulic fluid...Configuration: PowerVibrator Motion / TypeFeatures -
Dumpers, Tilters, and Inverters - (329 companies)Dumpers, tilters and inverters are used to reposition or empty material handling containers. -
Hammers and Mallets - (187 companies)Hammers are simple, usually hand-held tools intended to deliver impact force to an object using a non-rotary force. They can be powered or manually-driven. -
Industrial Parts Washers and Cleaning Systems - (661 companies)...the temperature of the cleaning solution. Mechanical vibrators or agitators produce a vibrating or mixing action in the cleaning solution or bath to enhance the cleaning process. Pumps increase the pressure of the cleaning. Other components for industrial parts... -
Bin Activators and Discharge Aids - (68 companies)Bin activators and discharge aids are solids feeder valves with integral vibrators to promote material flow and prevent material bridging. They are used to promote the steady flow of granular or powdered materials from storage bins, hoppers... -
Vibratory Tables - (34 companies)Vibratory tables are table assemblies that are shaken by a vibrator and it is mainly used for fatigue testing, concrete casting, breaking apart, or compaction of media or packaging. Vibratory tables are also known as vibrating tables or shakeout...
-
Batteries - (1829 companies)...with a nominal voltage of 2 V actually discharges between 1.7 and 2.0 volts at a given time. Most round consumer batteries carry a nominal voltage of 1.5 V, while a car battery is typically 12 volts. Depending on the battery materials and application, voltage can...
-
Electrohydraulic Cylinders - (46 companies)Electrohydraulic cylinders are actuation devices that use pressurized hydraulic fluid to produce linear motion and force. A hydraulic pump is an integral part of the cylinder design.
-
DC Powered Pumps - (151 companies)DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water.
-
Rechargeable (Secondary) Batteries - (596 companies)...and 2.0 V at a given time. Most round consumer batteries carry a nominal voltage of 1.5 V, while a car battery is typically 12 volts. Depending on the battery materials and application, voltage can range from a fraction of a volt to several kilovolts...
Product News
-
A.H. Systems Inc.
Low Frequency Preamplifiers Preamplifiers 5 KHz - 40 GHz. A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 20 dB. All of A.H. Systems' Preamplifiers come with a 12-volt (or 15-volt) DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements. Welcome to A.H. (read more)Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
Placid Industries
Power Supplies For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering. Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive. Available... (read more) -
A.H. Systems Inc.
Preamplifiers 5 KHz - 40 GHz Preamplifiers 5 KHz - 40 GHz. A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 20 dB. All of A.H. Systems' Preamplifiers come with a 12-volt (or 15-volt) DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements. Welcome to A.H. (read more)Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Rugged Preamplifier PAM-0202 Product Datasheet. A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 20 dB. All of A.H. Systems' Preamplifiers come with a 12-volt DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements. Preamplifier PAM-0202. This Preamplifier... (read more)Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
FAULHABER MICROMO
3272...CR DC MOTOR voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on FAULHABER's modular design concept, the micro drive can be equipped with a three channel encoder (also available in a Linedriver design)as well as combined with a custom range of precision gearheads. The FAULHABER Speed Controller SC5008 and the Motion Controller... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
FAULHABER MICROMO
3863 CR DC Micro Motor from FAULHABER or to manage it when deployed as a positioning drive. Additional features include low friction torque and high thermal resistance, which allows for continuous current of 6.9 A in the 12 volt version. The 3863-CR can be assembled with a wide range of gearheads and encoders (up to 1,024 lines of resolution). With its robust power, the 3863 CR DC Motor is an ideal fit for Robotic, Industrial and Process Equipment applications. Download: 3863CR Datasheet... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
A.H. Systems Inc.
Increase your dynamic range with our Preamplifier Product Datasheet. Preamplifier PAM-0118P. A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by 39 dB. All of A.H. Systems' Preamplifiers come with a DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements. Features. 20 MHz to 18 GHz... (read more)Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
TPS Elektronik GmbH
DIN Rail Power Supply - TPS030-GP12V TPS030-GP12V 30W Din Rail Power Supply. The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and 30W power supply for industrial and commercial power rail applications. As a professional TPS power supply, this TPS030 12V model supports a wide automatic input range of 90-264VAC 47-63Hz or 120-370VDC... (read more)Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Advance Lifts, Inc.
Ergonomic Bin Tilters for Safer Handling Bin Tilters (BT). These bin tilters are designed to reduce reaching and bending into parts containers. There are models suitable for palletized loads, carts and stacker bins. Inquire about our hydraulic tilting machines today. Special Features. All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. Hydraulic bin lifters are all battery operated and equipped with built in battery... (read more)Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
Keystone Electronics Corp.
Battery Holders,Clips&Contacts for all industries Keystone offers the most complete, proven line of battery holders, components and hardware worldwide. For over 75 years their products have been Designed and engineered for equipment manufacturers who produce electronic instruments, apparatus and systems, the prime feature of their products is their "high reliability". Leaders in Surface Mount and Thru-Hole Mount products, Keystone's battery hardware versatility accommodate lead free and traditional reflow soldering methods as well as wave... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Federal Mine Safety and Health Review Commission > Administrative Law Judge Decisions > 200...
He also testified that, when the clay sticks in the hopper, a 12 - volt vibrator shakes the clay loose.
-
Obituaries: W.F. Uhl, retired head of Chas. T. Main, Inc., dies
12 volt 4-prong Vibrator .
-
The effect of agonist/antagonist muscle vibration on human position sense
The vibrator consisted of a 12 volt D.C. motor housed inside a .
-
Radio equipment which meets the challenge of 6 and 12 volt vehicles
Since this bus i s always a t 6 volts, it is possible to use a 6 volt vibrator for either 6 or 12 volt operation.
-
Evaluation of Nonlethal Electrical Barriers for Crop Protection Against Rodent Damage
Alternating cur- rent (125 V) is applied to the two electrodes and is generated by 6 to 12 volt auto batteries that operate a vibrator and a transformer.
-
CR4 - Thread: Appling DC to a Transformer
The vibrator chopped the DC (6 volts or 12 ) and the output was 2 or 3 hundred volts.
-
The Early History of Cardiac Pacing in Colombia
We used a 12 - volt automobile battery to operate the multi vibrator and a trans- former to increase the output voltage to operate the tubes and the timing circuit.
-
Consumer applications of power semiconductors
Specially developedtubes which operated from 12 volts made it possible to eliminate the entire vibrator -type power supply whichwas required in the high-voltage tube versions.
-
A Challenge for Innovation—The Use of Semiconductor Devices in the Automotive Industry
The use of transistors, coupled with the de - velopment and use of 12 - volt tubes, eliminated the need for the vibrator and the high voltage power supply.
-
THE MAJOR CAUSES OF LOW LAMB MARKING PERCENTAGES IN AUSTRALIA
With this particular type of equipment a 12 volt battery is used and with it a 50 cycle vibrator .
Indicates content that may require registration and/or purchase.