-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to 1.9
- Measuring Range: 76 inch
- Features: Analog Current, Analog Voltage, Programmable, Visual or Audio Output
- User Interface: Computer Controllable
- Media Type: Liquid
-
Supplier: Zurn Industries LLC
Description: into a horizontal run of the overflow drainage line. The signal is sent to the control unit via a low voltage 12V signal (wiring not included). Power is supplied to the unit from a 120 volt to 12 volt plug in transformer, included with the sensor. There is also an option
-
Supplier: Caterpillar Oil & Gas
Description: cooler Optional installed transmission oil cooler Optional aftercooler and auxiliary water pump Optional jacket water heat exchanger Exhaust System Exhaust manifold — watercooled Fuel System MEUI Fuel priming pump Fuel transfer pump Primary and secondary fuel filter — RH configured for
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
-
Supplier: CAS DataLoggers
Description: The ADS-260 is a battery-powered Sigfox end node for collecting and transmitting data from analog and SDI-12 or Modbus serial sensors. It offers 1 input which can be configured for 0-1 volt analog, digital or counter signals plus up to 8 SDI-12 or Modbus channels plus
- Analog Input Channels: 8 #
- Operating Temperature: -40 to 149 F
- Inputs / Channels: 8 #
- Features: Data Acquisition Instrument / System, Stand Alone
-
Supplier: Instrumentation Northwest, Inc.
Description: and SDI-12 protocol RS485 network — connect with other AquiStar® Smart Sensors Wireless connectivity — radios and/or cellular Rugged control box — polycarbonate (IP67) Small size — 5.5" x 3.1" x 2.6" (excluding connectors) Internal 12 VDC power supply — AA alkaline pack runs
-
Supplier: Caterpillar Oil & Gas
Description: front Hydraulic pumps — rear Enclosed Clutch Clutch Support Protection System Air shutoff Air shutoff switch Starting System Electric starting motors — 12 Volt, 24 Volt Starting aids Battery sets — 24 Volt, dry Battery cable Battery rack Transmission Arrangement
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Instrumented Sensor Technology
Description: Highlights: Self Contained Acceleration Event, Date, Time Recorder Single Axis and Tri-axial Accelerometer Models Full Scale g-measurement ranges from +/- 2g to 2,000g + Measures & Records Peak Shock Level, Duration, Velocity Change (energy), Date & Time Programmable G-Trigger Levels
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Instrumented Sensor Technology
Description: external, unregulated DC supply ranging 12 to 18 volts. The charger automatically adjusts charge rate to maintain batteries at a full level of charge. The MSR-3C accelerometer may be operated with an external power supply connected indefinitely with automatic charging maintained
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial, Vehicular
Find Suppliers by Category Top
Featured Products Top
-
reaches a pre-determined volume, to submerge the actuator, the high-level sensor is triggered sending a signal to the M-Series actuator (which is now under water) to open the drain valve and begin draining the basin back down into the lower reservoir tank. When the basin has reached the (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
pipette; 12 tips; 3 buffers (pH 4, 7, and 10); pH/ORP Sensor Storage Solution; ORP Conditioner Solution; titration reagents and standards H2SO4-1, HCl-3, NAOH, EDTA-LC, EDTA-HC, Alkalinity Standard 100 and Hardness Standard 200; standard solutions KCI-7000 and 442-3000. All bottles are 2 oz/59 ml (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company -
operations – Bulk level sensors installed in an ag operation, for example, collect data on fertilizer, seeds, grains, and liquid tanks to help farmers optimize resource usage like water, fertilizer and pesticides to reduce waste and environmental impact. Data-driven decision (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We provide options for OEMs with interchangeable components allowing (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
• Single switch (SPDT or DPDT) output • Welded stainless steel diaphragm models • Ultra low pressure, "wc models • Optional sensor material for corrosive media • Polished stainless steel sanitary connection • Pump switch (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
regulator that can control a process variable such as pressure, temperature, level, or flow using feedback from an external sensor. For example, in a pumping system, a pressure transducer can send an analog signal to the drive. The internal PID controller then (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
performance-and-reliability package. From the sensor-level M8/M12 circulars to the bayonet IP67 17-Series RJ45/USB/Fiber and rugged D-Sub lines, the portfolio is built to handle the mechanical, electrical and environmental stresses of modern automated systems. By enabling stable power, precise control (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
CSIRO PUBLISHING - Soil Research
It consists of inner and outer rings, water level sensors , water container, depth sensor, solenoid valves, 12 - volt car battery, laptop computer, and software to perform recording and basic analysis of the infiltration data.
-
CR4 - Thread: Water Level Indicator
i am thirumalai i want to some technical information of the water level sensor and how to working principle magnetic type of water level sensors .already make a wire type … sl100 transistor directly apply to 12volt supply for in bottom…
-
Comparison of Evapotranspiration from Citrus Groves in Flatwoods and Ridge Soils
…Sp-Lite pyranometer 7.0 - Li-Cor LI200X pyranometer - 5.8 Wind speed/direction Vaisala WS425 Ultrasonic wind sensor 8.0 - Met-One … tipping bucket 7.55 - Water level KPSI pressure transducer -3 … 2) dataloggers - 0.5 12 volt deep-cycle battery 0…
-
Precision irrigation based on wireless sensor network
Key features of this sensor include low cost with volume pricing, small size, power consumption <7 mA, measures volumetric water content (VWC), output voltage is proportional to the moisture level , wide supply range 3.3–20 volt directional current (VDC), can be buried … survival of woody species that grow in semi-arid and arid environments (Scifres and Brock, 1969) [ 12 ].
-
Comparison of surface energy fluxes with satellite-derived surface energy flux estimates from a shrub-steppe
The switchable 5-volt logic produced by the data logger is used to actuate 12 - volt relays and turn on the motors. .... Each psychrometer consists of a reservoir with the water level contro!led by a float, two thermocouple temperature sensors , and two cylindrical radiation shields.
-
The design and development of an educational controls laboratory : electromagnetic module, control software, and graphical user interface
It includes two water tanks, a reservoir, a 12 Volt DC centrifugal pump, a pressure sensor , a 3-way ball valve, two needle valves, and the necessary connecting flexible tubing. .... are made of clear plastic materials to allow easy recognition of the water level by the students.
-
Design projects for digital and process control courses
Water is fed to the column by a 12 volts electric water pump. .... A pressure sensor connected to the bottom of the column measures the water level .
-
Practical Arduino
…332 volatile variables, 176–178 voltage, 2, 402 voltage dividers, 99, 410–411 voltage regulators, 397–398 volts (V), 2. .... wall warts, 12 Watch My Thing, 186 water flow gauge, 163–186 instructions, 165 determine scaling factor, 174–175 fit … fit LCD to case, 171–172 hardware interrupts, 175–176 install flow sensor , 185 prepare LCD module … animated visualization of tank level , 235 control pumps or…
-
A miniature, low cost CTD system for coastal salinity measurements
A MAX3221 low-power RS232 level converter handled communications and ADC1241 performed a 24 bit A/D conversion .... Sensor biases were handled by the microcontroller’s internally self-calibrated 12 bit D/A converter. .... The CTD system required 3 mA for the RS-232, 800 µA average quiescent, 10 mA sampling deionized water , 22 mA sampling water at 70 mS cm−1 at 6 to 12 volts dc power.
-
Multiple-Model Identification Using ANFIS for Nonlinear Systems
On this diagram there are 2 orifices at the bottom: one for water outlet and the other for the pressure sensor , which will be responsible for indicating the level of the water column in the tank. .... The submersed pump used to feed the tank, pumping water from an external reservoir, has a flow of around 6.5 liters per minute, when 12 volts DC and 2 amps are applied, and a flow back of 0.9 liters per…
Indicates content that may require registration and/or purchase.