-
Supplier: Richardson RFPD
Description: Power Bridge Rectifier|•Robust plastic case with screw terminals|•Large, isolated base plate|•Blocking voltage up to 1800 V|•High surge current|•Three phase bridge rectifier|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Three phase
- IF: 80,000 mA
- Rectifier Configuration / Technology: Bridge
- Features: Rectifier Diode
-
Supplier: DigiKey
Description: Bridge Rectifier Three Phase Standard 1.2kV QC Terminal MSD
- Tj: -40 to 150 C
- Rectifier Configuration / Technology: Bridge
- Features: Other, Rectifier Diode
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 40A 1.1V@1.2A 1.2A 600V ABS Bridge Rectifiers ROHS
- VF: 1.1 volts
- VR: 600 volts
- IR: 0.005 mA
- Tj: -55 to 150 C
-
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode Rectifier Bridge Single 100V 25A 4-Pin D-34A
- VF: 1.11 volts
- IF: 25,000 mA
- IR: 0.01 mA
- Features: Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Bridge Rectifiers Bridge Rectifier
- Features: Rectifier Diode
-
Supplier: RS Components, Ltd.
Description: Bridge Rectifier 270V 0.75A 6-Terminal
- Rectifier Configuration / Technology: Bridge
- Features: Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: Bridge Rectifiers 600V 4A Bridge Rectifier
- VF: 1.1 volts
- IF: 4,000 mA
- VR: 600 volts
- IR: 5,000 mA
-
Supplier: Utmel Electronic Limited
Description: Bridge Rectifiers 1000V 4A Bridge Rectifier
- VF: 1.1 volts
- IF: 4,000 mA
- VR: 1,000 volts
- IR: 5,000 mA
-
Supplier: Utmel Electronic Limited
Description: Bridge Rectifiers 800V 10A Bridge Rectifier
- VF: 1.1 volts
- IF: 10,000 mA
- VR: 800 volts
- IR: 5,000 mA
-
Supplier: Radwell International
Description: BRIDGE RECTIFIER, BRIDGE RECTIFIER DIODE, 1 PHASE, 2A, 600V V(RRM), SILICON, BRIDGE RECTIFIER DIODE, 1 PHASE, 2A, 600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
- Features: Rectifier Diode
-
Supplier: New Yorker Electronics Co., Inc.
Description: Bridge Rectifier, Schottky, 1.0A, 20V, TO-269AA (MBS)
- IF: 1,000 mA
- VRRM: 20 volts
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
-
Supplier: ODG (Origin Data Global)
Description: BRIDGE RECT 3P 1.2KV 28A I4-PAC
- VF: 1.62 volts
- IR: 0.01 mA
- Tj: -55 to 175 C
-
Supplier: Allied Electronics, Inc.
Description: RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; INT-A-PAK; 800 V (MAX.); 160
-
Supplier: Allied Electronics, Inc.
Description: RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; INT-A-PAK; 1600 V (MAX.); 160
-
Supplier: Allied Electronics, Inc.
Description: A range of extremely compact, encapsulated three-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal
-
Supplier: Allied Electronics, Inc.
Description: A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal
-
Description: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
- VF: 1.05 volts
- IR: 10 mA
- Tj: -50 to 150 C
- Features: Other, Rectifier Diode
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 300A Peak Ideal for Printed Circuit Board Applications Case to Terminal Isolation Voltage 1500V Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the
- VF: 1 volts
- IF: 2,000 mA
- VR: 600 volts
- IR: 0.01 to 1 mA
-
Supplier: Acme Chip Technology Co., Limited
Description: 1PH BRIDGE GBU 1000V 12A
- VF: 1 volts
- Features: Other, Rectifier Diode
-
Supplier: Newark, An Avnet Company
Description: Bridge Rectifier Diode, Single, 400 V, 6 A, 1.2 V, Module, 4 RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Microsemi Corporation Win Source Part Number: 928164-MSD52-12 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bridge Rectifier Three Phase Standard 1.2 kV Chassis Mount SM2 Package: Bulk Package: M2 Mounting: Chassis Mount Part Status: Obsolete Categories:
- Tj: -40 to 150 C
- Features: Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Rectifier Configuration / Technology: Bridge
- Features: Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.
- VF: 0.79 volts
- Features: Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Rectifier Configuration / Technology: Bridge
- Features: Rectifier Diode
-
Supplier: Newark, An Avnet Company
Description: BRIDGE RECTIFIER, 400V, 6A, SIP ROHS COMPLIANT: YES
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Rectifier Configuration / Technology: Bridge
- Features: Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Rectifier Configuration / Technology: Bridge
- Features: Rectifier Diode
-
Supplier: Win Source Electronics
Description: Manufacturer: Micro Commercial Co Win Source Part Number: 1072077-MB12S-TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: Schottky Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 20V Voltage -
- VF: 0.5 volts
- IR: 0.5 mA
- Tj: -55 to 150 C
- Features: Other, Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903525-XBR12A8-G Series: XBR12A Operating Temperature Range: 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Surface Mount 4-SDIP Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family
- Tj: 150 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1368071-FBO40-12N Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Package: Tube Product Status: Active Package /
- VF: 1.17 volts
- IR: 0.04 mA
- Tj: -55 to 175 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: EasyBRIDGE 1 1200 V, 40 A diode bridge module with CoolSiC™ Schottky diode, PressFIT contact technology and NTC. Summary of Features Uses best in class SiC SChottky Diode Gen 5 technology Optimal pin out PressFIT technology Broadest Easy portfolio Benefits latest SiC diode generation to
- IFSM: 295 amps
- Rectifier Configuration / Technology: Bridge
- Features: Other, Power Diode, Rectifier Diode
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Voltage Multipliers Inc. manufactures high voltage assemblies ranging from 5kV to 40kV, 70nS to 3000nS, 50mA to 2.2A. VMI's Single Phase Bridges are assembled with VMI diodes, then (read more)
Browse Rectifiers Datasheets for Voltage Multipliers, Inc.
More Information Top
-
CR4 - Thread: Capacitor
I have made one circuit which gives pulsating DC after connecting to bridge rectifier to 12v step down transformer.
-
Table of contents
Monolithic Integration of an Active Asynchronous Voltage Clamp with a 12V /3A Full Bridge Synchronous Rectifier .
-
CR4 - Thread: Conversion Formula
If you take 240 AC and put it through a transformer, bridge rectifier and regulator to produce 12v DC, then 1amp from the 12v DC won't need 1 amp from the AC supply.
-
http://www.iosrjournals.org/iosr-jece/papers/Vol. 9 Issue 3/Version-5/A09350107.pdf
The 12v ac is applied to the bridge rectifier .
-
http://www.enggjournals.com/ijet/docs/IJET13-05-04-299.pdf
Supply Transformer 230V/12V 1A Supply transformer 230V/ 12V and 24V 3A Diode bridge rectifier 66V DC .
-
A simple insect flight recorder
The sensor is a d.c. resistance bridge (Fig. 2) powered by a 12v supply consisting of a transformer and bridge rectifier .
-
CR4 - Thread: 12V AC to 12V DC Relay?
As the others have said, use a bridge rectifier to provide that power from your 12v ac supply.
-
CR4 - Thread: Audio Amp / Crossover Design
As you're building this crossover for your truck, you'll be deriving the power from your truck's 12v system, and so you can omit the power transformer and bridge rectifier sections (leave the filter caps in the circuit).
-
Circuit - Switch Circuits / Schematics List - Circuits designed by David A. Johnson, P.E.
12v 24v AC and DC Day/Night Switch - The circuit uses a bridge rectifier circuit to convert AC into DC.
-
Switch Circuits free electronic circuit links
12v 24v AC and DC Day/Night Switch - The circuit uses a bridge rectifier circuit to convert AC into DC.
Indicates content that may require registration and/or purchase.