-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 40A 1.1V@1.2A 1.2A 600V ABS Bridge Rectifiers ROHS
- VF: 1.1 volts
- VR: 600 volts
- IR: 0.005 mA
- Tj: -55 to 150 C
-
Supplier: Newark, An Avnet Company
Description: Bridge Rectifier Diode, Single, 400 V, 6 A, 1.2 V, Module, 4 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Bridge Rectifier Diode, Single, 50 V, 12 A, Module, 1.1 V, 4 RoHS Compliant: Yes
-
-
Description: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
- VF: 1.05 volts
- IR: 10 mA
- Tj: -50 to 150 C
- Features: Other
-
Supplier: Richardson RFPD
Description: Power Bridge Rectifier|•Robust plastic case with screw terminals|•Large, isolated base plate|•Blocking voltage up to 1800 V|•High surge current|•Three phase bridge rectifier|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Three phase
- IF: 80,000 mA
- Features: Bridge
- Diode Applications: Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Bridge
- Diode Applications: Rectifier Diode
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode Rectifier Bridge Single 100V 25A 4-Pin D-34A
- VF: 1.11 volts
- IF: 25,000 mA
- IR: 0.01 mA
- Diode Applications: Rectifier Diode
-
Supplier: Acme Chip Technology Co., Limited
Description: 1PH BRIDGE GBU 1000V 12A
- VF: 1 volts
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: Bridge Rectifier Diode, 100A, 1600V V(RRM),
-
Supplier: DigiKey
Description: Bridge Rectifier Three Phase Standard 1.2kV QC Terminal MSD
- Tj: -40 to 150 C
- Features: Bridge, Other
- Diode Applications: Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Bridge Rectifiers Bridge Rectifier
- Diode Applications: Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; INT-A-PAK; 800 V (MAX.); 160
-
Supplier: RS Components, Ltd.
Description: DiodeRectifierBridgeSingle50V12A4-Pin
- Features: Bridge, Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; INT-A-PAK; 1600 V (MAX.); 160
-
Supplier: Radwell International
Description: BRIDGE RECTIFIER, BRIDGE RECTIFIER DIODE, 1 PHASE, 2A, 600V V(RRM), SILICON, BRIDGE RECTIFIER DIODE, 1 PHASE, 2A, 600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
- Diode Applications: Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: A range of extremely compact, encapsulated three-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal
-
Supplier: Newark, An Avnet Company
Description: BRIDGE RECTIFIER, 600V, 8A, GBJ ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal
-
Supplier: Utmel Electronic Limited
Description: Bridge Rectifiers 1000V 4A Bridge Rectifier
- VF: 1.1 volts
- IF: 4,000 mA
- VR: 1,000 volts
- IR: 5,000 mA
-
Supplier: Utmel Electronic Limited
Description: Bridge Rectifiers 800V 10A Bridge Rectifier
- VF: 1.1 volts
- IF: 10,000 mA
- VR: 800 volts
- IR: 5,000 mA
-
Supplier: New Yorker Electronics Co., Inc.
Description: Bridge Rectifier, Schottky, 1.0A, 20V, TO-269AA (MBS)
- IF: 1,000 mA
- VRRM: 20 volts
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Diodes Bridge Rectifiers Package: Box Product Status: Active Diode Type: Three Phase Technology: Standard Voltage - Peak Reverse (Max): 1.2 kV Current - Average
- VF: 1.7 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Category: Discrete Semiconductor Products -Diodes Bridge Rectifiers Package: Box Product Status: Obsolete Diode Type: Three Phase (PFC Module) Technology: Standard Mounting Type: Chassis Mount Package / Case: V1A-PAK Supplier Device Package: V1A-PAK
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: RECTIFIER BRIDGE 25A 1000V GBJ
- VF: 1.1 volts
- IR: 0.01 mA
- Tj: -55 to 150 C
- IO: 25 amps
-
Supplier: Littelfuse, Inc.
Description: The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.
- VF: 0.79 volts
- Diode Applications: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 6 A, 1.2 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 6 A, 1.2 V, Diode
- Tj: -55 C
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Newark, An Avnet Company
Description: AVALANCHE DIODE, 1.5A, 200V, SOD-57; Bridge Rectifier Case Style:SOD-57; Current Rating:1.5A; Diode Case Style:SOD-57; Diode Configuration:Single; Diode Type:Avalanche; Forward Current If:1A; Forward Current If(AV):1.5A RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Bridge
- Diode Applications: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 12A, Diode and Rectifier, Bridge Rectifiers. This
- Tj: -55 C
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 800V, 300A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 800V, 300A, Diode and Rectifier, Bridge
- Tj: -55 C
- IO: 12 amps
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Elite Semiconductor Products, Inc.
Description: Single Phase Diode
- Tj: 150 C
- IO: 10 amps
- IFSM: 125 to 130 amps
- Features: Bridge, Other
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 300A Peak Ideal for Printed Circuit Board Applications Case to Terminal Isolation Voltage 1500V Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the
- VF: 1 volts
- IF: 2,000 mA
- VR: 600 volts
- IR: 0.01 to 1 mA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2A, 1000V, Diode and
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Bridge
- Diode Applications: Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Bridge
- Diode Applications: Rectifier Diode
Find Suppliers by Category Top
Featured Products Top
-
Voltage Multipliers Inc. manufactures high voltage assemblies ranging from 5kV to 40kV, 70nS to 3000nS, 50mA to 2.2A. VMI's Single Phase Bridges are assembled with VMI diodes, then (read more)
Browse Rectifiers Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
switching applications and topologies Requirements for power rectifier in switching applications How rectifier contribute to overall switching losses of SMPS Different diode technologies & performance data In application benchmarking results (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Engineers can optimize the efficiency of their power designs by carefully selecting the correct type of recovery rectifier diode. For the 200 V domain, Nexperia’s high-end hyper-fast PNE series can make the difference in switch-mode power supplies. In this article, a DC-DC converter (read more)
Browse Diodes Datasheets for Nexperia B.V. -
The latest additions include 32 planar Schottky diodes and eight hyperfast recovery rectifiers housed in the CFP15B package. They are available as standard and Q-types that meet AEC-Q101 automotive qualification standards. By bringing multiple versions of these devices to the market (read more)
Browse Diodes Datasheets for Nexperia B.V. -
150V AC/DC for low-voltage semiconductor circuits Rated Current: 70A – 6000A wide range (read more)
Browse Fuses Datasheets for VICFUSE -
enhances protection performance for semiconductor devices such as diodes, thyristors, GTOs, and IGBTs. Designed for high-power DC systems, the VD Series supports a wide current range and multiple mounting configurations to meet different installation requirements (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
In this demo, Nexperia's Trench Schottky diode's efficiency advantages vs state-of-the-art competitors are shown by using a double pulse test board with an input voltage of 48V. The wider safe-operating-area of Nexperia's Trench Schottky rectifiers is also demonstrated in a benchmark (read more)
Browse Diodes Datasheets for Nexperia B.V. -
The choice of the right recovery rectifier helps engineers to optimize the efficiency of their power designs. Watch this demo video that shows how Nexperia's 200 V high-end hyperfast PNE series can make the difference in switch-mode power supplies by (read more)
Browse Diodes Datasheets for Nexperia B.V.
More Information Top
-
Design and hardware development of power window control mechanism using microcontroller
…board power supply consists of center-tap step down transformer whose input is 220V & lA and output is 12V- OV- 12V & lA, electromechanical Switch … system, Resistor of 1K, bridge rectifier circuit consists of four 1N4007 diodes , LM78 12 and LM780S…
-
Power supply's design and research for high voltage circuit of active ECT
(1) CT: the ordinary small power voltage transformer was used in the system, whenU2= 12v , k = U1 /U2, a. c. voltage could be measured on the … and the effective value is 12v. (2) RectifYing circuit: the full bridge rectifier contains four diodes .
-
Low cost and high efficiency PC power supply design to meet 80 plus requirement
As depicted in Fig. 5, the proposed converter is a half- bridge configuration, and consists of main switching switches Q1&Q2, resonant inductors Lr1& Lr2, resonant capacitor Cr, one transformers T1, output rectifier diodes D1&D2 and an output … obtain the main output + 12V .
-
Switch Circuits free electronic circuit links
• 12v 24v AC and DC Day/Night Switch - The circuit uses a bridge rectifier circuit to convert AC into DC. .... A 12v zener diode limits the operating voltage of the circuit to 12v.
-
CR4 - Thread: why to ground a computer
It is in the out-put for low voltages +12V, - 12V , +5V & all. .... Mains directly rectified by Bridge rectifier [4 Diodes .
-
Circuit - Switch Circuits / Schematics List - Circuits designed by David A. Johnson, P.E.
12v 24v AC and DC Day/Night Switch - The circuit uses a bridge rectifier circuit to convert AC into DC. .... A 12v zener diode limits the operating voltage of the circuit to 12v.
-
Design of Controllers for Single-Input
Dual-Output Synchronous DC-DC Buck
Converter
Supply transformer 230V/ 12V and 24V 3A. .... Diode bridge rectifier 66V DC .
-
Sensors: / Detectors: Light Detectors Page 1
12v 24v AC and DC Day/Night Switch - The circuit uses a bridge rectifier circuit to convert AC into DC. .... A 12v zener diode limits the operating voltage of the circuit to 12v.
-
CR4 - Thread: Can it be Used for Charging Lead Acid 12v Battery?
Re: Can it be Used for Charging Lead Acid 12v Battery? .... I have opened the box and found two diode bridge rectifier circuit inside with center tap transformer.
-
Optimization of a self-driven current-doubler phase shifted full bridge DC-DC converter with integrated magnetic
Operation of proposed design is achieved by a prototype operating at 80kHz and rated 1kW ( 12V -83A). .... Finally, the obtained efficiency results are compared to the performance of diode rectified center tapped (DRCT) conventional .... Keywords: Current doubled rectifier ; design optimization; integrated magnetic; phase shifted full bridge converter; self-driver.
Indicates content that may require registration and/or purchase.