Products/Services for 12v DC Pancake Motors
-
DC Motors - (1248 companies)How to Select DC Motors Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products/Sterling Instrument What are DC Motors? DC motors are electric motors that are powered by direct current (DC), such as from a battery or DC...CommutationDC Motor ConstructionDC Voltage -
DC Servomotors - (500 companies)DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors. DC servomotors are DC motors that incorporate encoders and are used with controllers for providing... -
AC Motors - (1321 companies)...the motor frame. AC Motors vs. DC Motors. The key difference between AC motors and DC motors (besides the power source) is the method of speed control. In DC motors, speed varies based on the voltage applied; this relationship is relatively linear... -
Stepper Motors (rotary) - (469 companies)Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications. Stepper motors are DC (direct current... -
Brushless Motors - (329 companies)How to Select Brushless Motors. Image Credit: Aerotech, Inc.; Bodine Electric Company; Crouzet. What are Brushless Motors?. Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled...
-
Gearmotors - (725 companies)Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque. Gearmotors are electric motors that utilize a type of gear system on the output of the motor. This gearing...
-
Servo Drives - (548 companies)Servo drives are used with many different types of motors. AC and DC motors feature brushed or brushless designs and are suitable for a variety of industrial applications. Brushed motors provide commutation via physical contacts, usually spring-loaded...
-
Electrical Power Generators - (961 companies)Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power...
-
Gearboxes and Gearheads - (1008 companies)...and reduce speed from one device to another. Gearboxes and gearheads consist of gears arranged in a housing with a method for attaching to an input drive (a motor or drive shaft) and an output component (usually a shaft). Input and output connection...
-
DC Motor Drives - (775 companies)DC motor drives act as the interface and power supply between a motion controller and a DC motor. How to Select DC Motor Drives. Image Credit: Dart Controls, Inc.; Electromate; Baldor Electric Company. DC motor drives are defined as amplifiers...
Product News
-
Pelonis Technologies, Inc.
What are Brushed Pancake Motors? Brushed DC pancake motors, also called printed armature, axial flux, or servodisc motors, are types of servo motors used for motion control, CNC machinery, automotive systems, printing equipment, and other applications. They are compact, economical, and easy to work with. Brushed DC pancake motors, also called printed armature, axial flux, or servodisc motors, are types of servo motors used for motion control, CNC machinery, automotive systems, printing equipment, and other applications... (read more)Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
Shenzhen Yunhongda Motor Co., LTD.
YHD-55PGM6340 Planetary Gear Motor, 12V DC and technical data to meet specific project requirements. High Torque and Efficiency: Offers a stall torque of 40-50 N.m and an output torque of 18-30 N.m at 12V DC. Low Noise: Noise levels are minimal at <=65db, ensuring quiet operation in sensitive environments. Wide Temperature Range: Operates effectively from -30 C to 80 C, making it suitable for various industrial and environmental conditions. CW/CCW Rotation: Bidirectional rotation capability for flexible use in different applications. Performance... (read more)Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Constar Motion Co., Ltd
10mm 12V Micro DC Gear Motor for Robotics in Compact Precision Systems. Robotics and micro actuators. Medical devices and prosthetics. Portable instruments and automation modules. ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Constar Motion Co., Ltd
12V Micro DC Servo Motor for Robots Product Overview. The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment, and intelligent prostheses. Key Features. Voltage: 12V, suitable for a wide range of industrial and medical applications. Compact Design: 10mm diameter with length ranging from 43mm to 61mm, for easy integration into tight... (read more)Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Constar Motion Co., Ltd
12V Compact Flat BLDC Motor Precision medical and visual equipment often face space constraints, high-speed motion demands, and strict reliability requirements. Standard motors may be too bulky or unable to deliver the required performance, limiting device functionality. This 12V flat brushless DC motor offers a compact 32mm diameter and 11mm thickness, providing: High output power of 7.99W for demanding motion tasks. Fast rotational speed up to 14500 RPM for precise control. Customizable options including lead wire... (read more)Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Constar Motion Co., Ltd
12V Brushless Motors for Medical Equipment Compact Brushless DC Motors for Medical Devices. Medical equipment requires compact, reliable, and energy-efficient motor solutions capable of delivering stable performance in precision applications. Brushless DC motors are widely used in medical devices due to their durability, efficiency, and low maintenance requirements. The 12V flat brushless DC motor from Constar Motion Co., Ltd is designed to provide stable power output and reliable performance for medical equipment and precision... (read more)Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Constar Motion Co., Ltd
12V Micro Brushless Gimbal Motor Precision and compact design challenges are common in UAV gimbal systems, where space constraints and camera stabilization demand high performance. Engineers require reliable, high-speed motors to achieve smooth and responsive control. Key Features & Advantages: Compact design: 20mm diameter, 15mm thickness, ideal for small UAV gimbals without sacrificing performance. High speed: Up to 11,300 RPM for precise and stable camera stabilization. Flexible voltage options: Available in 12V and 5V... (read more)Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Shenzhen Power Motor Industrial Co., Ltd.
12V Brushed Motor for Automotive AMT Automated Manual Transmission (AMT) systems require fast and reliable actuation to support gear shifting and clutch control. The drive motor must respond quickly while maintaining stable torque output under frequent operating cycles and demanding automotive conditions. The Power Motor PT.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 +-2 VDC... (read more)Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Midwest Motion Products, Inc.
Brushed 12V DC Gearmotor - MMP TM57-12V Series Description: Brushless 12V DC Gearmotor capable of producing up to 84 in-lbs continuous torque and 212 in-lbs peak torque with an output speed of 51 RPM. IP54 protected and under 2.5'' diameter and under 8.0'' total length and weight is 4.3 lbs. Download a Datasheet of this model here. Encoder-Compatible, Brake-Compatible or both rear shaft designs available. Samples readily available - can be built from Stock Materials, usually within just a day or two!. Short Production Lead-times - weeks... (read more)Browse Gearmotors Datasheets for Midwest Motion Products, Inc. -
Midwest Motion Products, Inc.
Brushed 12V DC Gearmotor; MMP D22 Series Model number - MMP D22-376B-12V GP52-408 EU-1024. Description: Brushed 12V DC Gearmotor with 1024 CPR integral optical feedback encoder. Capable of producing up to 402 in-lbs continuous torque and 443 in-lbs peak torque with an output speed of 6.9 RPM. IP54 protected and under 2.5" diameter and under 10.0" total length and weight is 5.0 lbs. Download a Datasheet of this model here. Encoder-Compatible, Brake-Compatible or both rear shaft designs available. Samples readily available - can... (read more)Browse Gearmotors Datasheets for Midwest Motion Products, Inc.
-
Design of a brushless DC motor for an automotive application: A comparative evaluation with a commercial model
This flow is provided by a DC motor 12V - 80W, pancake .
-
CR4 - Thread: Need recommendation for Power Supply and Speed Control for 12v DC Motor
Re: Need recommendation for Power Supply and Speed Control for 12v DC Motor The supplied heat sink should be sufficient for the application and a pancake fan can be added …
-
The Office of Environmental Management technical reports: A bibliography
… IOI-SY mitigation-by-mixing test, +:1621 (R;US) AMaro, M.A.: See Pancake , D.O. Jr … … 4n S:/ Norton, S.J., 94:446 Wlttler J.K., Graphite electree DC arc technolay preram … … R;US) , Work plan for uxrading the 241-A-701 compressed air system and motor control center. … M:1261 WHC-SD-WM-OSCM-OZ; -:1262 WHC-SD-WM-CSDMO4 M: 12V WHGSD-WM-OSDMOF …
-
2013 Combined Subject Index IEEE Industry Applications Society Publications
… Marco, +, IEMDC May 2013 1058-1065 Designing and Prototyping a Novel Five-Phase Pancake -Shaped Axial-Flux … … A., +, TIA May-Jun. 2013 1276-1288 Explicit criteria for reluctance torque utility of permanent magnet motors . Eren, Suzan, +, APEC Mar. 2013 967-971 A LCL-resonant isolated multiport DC -DC converter for power … Salam, Z., +, APEC Mar. 2013 1596-1600 Design of a high-efficiency 12V /1kW 3-phase BLDC …
-
Instruments, Measurement, Electronics and Information Engineering
A DC- DC converter is used to transformed +27V into + 12V ,-12V,+5V and +24V due to many advantages, like wide voltage range, separated input and output, stable output, high precision and so on. Overview on Intelligent Control Strategy of BLDC Motor Based on PID Algorithm … a rapid development from 2002 to 2007 and the inner city of Yangzhou expanded like a pancake .
-
Design and Development of Medical Electronic Instrumentation: A Practical Perspective of the Design Construction and Test of Medical Devices
DVM + 12V SW4 SW5 … the skin and proximity effects change the current distribution in the wire, increasing the dc resistance significantly. … experimental magnetic stimulator was constructed with WireTronic litz wire type 85/26HPN-DN in a flat pancake configuration. In addition, transcranial magnetic stimulation (TMS) over the primary motor cortex evokes movement in the contralateral limb …
-
2013 Combined Author Index IEEE Industry Applications Society Publications
L’Esperance, Kenneth A., see Hill, Dennis J., ESW Mar. 2013 71-83 Labak, A., and Kar, N. C., Designing and Prototyping a Novel Five-Phase Pan- cake -Shaped Axial-Flux SRM for Electric Vehicle Application Through Dynamic FEA Incorporating Flux-Tube Modeling … … 35-38 Lawrence, Roger, and Miller, David, Optimlzing system efficiency using premlum efficient motors ; PCICON Sep. 2013 … … Tsorng-Juu, A current ripple can- cellation circuit for electrolytic capacitor-less AC- DC LED driver; APEC … Hua, Kotrba, Adam, Yetkin, Argun, and Gundogan, Arda, Design of a high-efficiency 12V /1kW 3-phase …
-
Frontiers of Manufacturing Science and Measuring Technology III
Testing parameters as following: Ub= 12V , Us=-7V, Ua=-2.5V, t7=15mS, t8=50mS, t9=0 … All types of motors used in modern automotive electric systems are inductive loads, such as wiper motor … … the sine wave fitting curve has three variables which are amplitude, phase and DC components, its process … The true stress-strain curve is characterized by dynamic recovery, and a pancaked ferrite microstructure with the …
Indicates content that may require registration and/or purchase.