-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartzline® T6 - Heat Lamp
- Lamp Power: 1,000 watts
- Rated Average Life: 450 hours
- Color Temperature: 3,100 K
- Features: C-8, Halogen Lamps, Heat Lamps
-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartzline® T6 - Heat Lamp
- Lamp Power: 1,000 watts
- Rated Average Life: 450 hours
- Color Temperature: 3,200 K
- Features: C-8, Halogen Lamps, Heat Lamps
-
Supplier: RS Components, Ltd.
Description: RS PRO GIR-1.2KW-350-SK15
- Rated Average Life: 5,000 hours
- Maximum Overall Length: 13.779535 inch
- Diameter: 20.000000000000004 mm
- Features: Heat Lamps
-
-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartzline® T3 - Heat Lamp
- Lamp Power: 3,200 watts
- Rated Average Life: 5,000 hours
- Maximum Overall Length: 41.8 inch
- Color Temperature: 2,400 K
-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartzline® T3 - Heat Lamp
- Lamp Power: 3,200 watts
- Rated Average Life: 5,000 hours
- Maximum Overall Length: 41.8 inch
- Color Temperature: 2,400 K
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers sun lamps, heat lamps and combination sun and heat lamps rated at not more than 125 V. A sun lamp is intended for production of ultraviolet radiation for skin tanning. A heat lamp is intended for production of infrared
-
Supplier: Rhenium Alloys, Inc.
Description: Many semiconductor equipment manufacturers prefer the Quartz Halogen Lamps produced by Rhenium Alloys, because of our extreme care in manufacturing - from raw materials to finished lamps. All Rhenium Alloy Lamps are hand made beginning with the Tungsten wire, and employing
- Lamp Power: 6,000 watts
- Maximum Overall Length: 11.63 inch
- Color Temperature: 3,150 K
- Features: Halogen Lamps, Heat Lamps
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen lamp. 500 Watts for bright, high intensity heat and light. 115-125V volts for use with line voltage systems. 6" lead attachments. Match number 17008 with your current lamp to get an exact match DOUBLE CHECK your lamp length. Higher
- Lamp Power: 500 watts
- Rated Average Life: 5,000 hours
- Color Temperature: 2,400 K
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen lamp. 500 Watts for bright, high intensity heat and light. 115-125V volts for use with line voltage systems. Match number 17004 with your current lamp to get an exact match DOUBLE CHECK your lamp length. Higher wattage linear halogen
- Lamp Power: 375 watts
- Rated Average Life: 5,000 hours
- Color Temperature: 2,400 K
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear Frosted halogen lamp. 500 Watts for bright, high intensity heat and light. 115-125V volts for use with line voltage systems. 6" lead attachments. Match number 17006 with your current lamp to get an exact match DOUBLE CHECK your lamp length.
- Lamp Power: 500 watts
- Rated Average Life: 5,000 hours
- Color Temperature: 2,400 K
-
Supplier: OSRAM SYLVANIA, Inc.
Description: RED COLOR 4.44 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 120 V VOLTAGE RATING 15 STANDARD PACKAGE 175 W WATTAGE MEDIUM SKIRT BASE TYPE 5000 LIFE IN HOUR PAR38 SHAPE DESIGNATION COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K BASE MATERIAL BRASS
- Lamp Power: 175 watts
- Rated Average Life: 5,000 hours
- Maximum Overall Length: 4.44 inch
- Features: Incandescent Lamps
-
Supplier: Allied Electronics, Inc.
Description: sales representative. Features Solid-State Reliability Long Operating Life Low Power Consumption Low Heat Generation Made in Germany Incandescent Lamp Replacement Guide: 12 VAC/VDC — 12MB, 181, 756, 1488 1815, 1894, 1891, 1893 and 1898 24 VAC/VDC — 24MB, 1437 and 1818 28 VAC/VDC — 313,
-
Supplier: Allied Electronics, Inc.
Description: sales representative. Features Solid-State Reliability Long Operating Life Low Power Consumption Low Heat Generation Made in Germany Incandescent Lamp Replacement Guide: 12 VAC/VDC — 12MB, 181, 756, 1488 1815, 1894, 1891, 1893 and 1898 24 VAC/VDC — 24MB, 1437 and 1818 28 VAC/VDC — 313,
-
Supplier: Allied Electronics, Inc.
Description: 1511B Series T-3-1⁄4 Wedge Based LED Low heat generation Shock and vibration proof Extremely high brightness with low current draw LED with luminous Intensity 350 mcd.
-
Supplier: GE Lighting
Description: INFRARED CLEAR COLOR 5.31 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 175 W WATTAGE E26/50X39 MEDIUM SKIRT BASE TYPE 5000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 3100 LUMEN INTENSITY CC6 FILAMENT TYPE LIGHT CENTER LENGTH 4.31 INCH BULB DIAMETER 4.75 INCH
- Lamp Power: 175 watts
- Rated Average Life: 5,000 hours
- Filament Type: CC-6
- Features: Incandescent Lamps
-
Supplier: ECO Light LED
Description: This 12V LED Spotlight Lamp Module is great for spotlight illumination and general lighting indoors. With a maximum output of 5W it is a great low cost/low power light solution. The module's Aluminum enclosure also acts as a heat sink, improving bulb operating temperature and
- Lamp Power: 5 watts
- Rated Average Life: 30,000 to 50,000 hours
- Color Temperature: 5,800 to 6,500 K
- Diameter: 49.783973116654515 mm
-
Supplier: ECO Light LED
Description: This 12V LED Spotlight Lamp Module is great for spotlight illumination and general lighting indoors. With a maximum output of 5W it is a great low cost/low power light solution. The module's Aluminum enclosure also acts as a heat sink, improving bulb operating temperature and
- Lamp Power: 5 watts
- Rated Average Life: 30,000 to 50,000 hours
- Color Temperature: 2,700 to 3,500 K
- Diameter: 49.783973116654515 mm
-
Supplier: Radwell International
Description: INCANDESCENT HEAT LAMP, WHITE, FOR COMMAND SWITCH, 28V, 0.025A. FREE 2 YEAR RADWELL WARRANTY
- Features: Incandescent Lamps
-
Supplier: bulbs.com
Description: Philips EnduraLED Brand DIMMABLE 12 Watt lamp generates as much or more light than most 60 Watt traditional incandescent lamps. This lamp is Energy Star qualified, and can smoothly dim down to 10% power. Perfect to use anywhere you are using a 60 Watt incandescent lamp No
- Lamp Power: 12 watts
- Rated Average Life: 25,000 hours
- Color Temperature: 2,700 K
- Mean Lumens: 800 lm
-
Supplier: Allied Electronics, Inc.
Description: High brightness solid-state light emitting diode (LED) technology ideally suited for replacement of incandescent lamps. Customization available — Please contact your local Allied sales representative. Features Solid-State Reliability Long Operating Life Low Power Consumption Low Heat
-
Supplier: GE Lighting
Description: R40 TYPE FROST FINISH 6.68 INCH OVERALL LENGTH REFLECTOR FLOOD, SWIMMING POOL APPLICATION 12 V VOLTAGE RATING 24 STANDARD PACKAGE 250 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR 2850 LUMEN INTENSITY C2V FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION BULB MATERIAL
- Lamp Power: 250 watts
- Rated Average Life: 1,000 hours
- Filament Type: C-2V
- Features: Incandescent Lamps
-
Supplier: DigiKey
Description: Lamp 220/230V 500W
-
Supplier: Ushio America, Inc.
Description: allows the user to quickly change the lamp with out opening the fixture. This feature eliminates any issues with lamp alignment and optical settings. Because overheating is a common adversary with Halogen lamps, USHIO has developed new Heat-Shield™ technology that
- Lamp Power: 750 watts
- Rated Average Life: 300 hours
- Mean Lumens: 22,950 lm
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Interlectric Corporation
Description: Quartz Heat Lamp
- Lamp Power: 1,000 watts
- Features: Other
-
Supplier: GE Lighting
Description: SINGLE ENDED HALOGEN LAMP TYPE 4.2 INCH OVERALL LENGTH 4.2 OVERALL LENGTH IN INCH 2.36 INCH LIGHT CENTER LENGTH 230 V VOLTAGE RATING 750 W WATTAGE G9.5/HS MEDIUM 2 PIN HEAT SINK BASE TYPE 300 LIFE IN HOUR T6 SHAPE DESIGNATION 19750 LUMEN (INITIAL) INTENSITY 3200 6C8 FILAMENT TYPE
- Lamp Power: 750 watts
- Rated Average Life: 300 hours
- Maximum Overall Length: 4.2 inch
- Color Temperature: 3,200 K
-
Supplier: Ushio America, Inc.
Description: Eurostar™ Reflekto™ series of Halogen MR11 lamps provide professional accent lighting without light back-spill. The Eurostar Reflekto combines an aluminum deposition and a high temperature colored coating on the reflector to prevent any back-spill of light and to reduce heat to the
- Lamp Power: 20 to 35 watts
- Rated Average Life: 1,500 hours
- Maximum Overall Length: 1.77 inch
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: OSRAM SYLVANIA, Inc.
Description: IN LUMEN CAPSYLITE[R] BRAND LAMP MATERIAL HEAT RESISTANT HARD GLASS INTENSITY IN LUMEN - UOM LUMEN LIFE IN HOUR - UOM HR OVERALL LENGTH IN INCH - UOM IN
- Lamp Power: 1,000 watts
- Rated Average Life: 4,000 hours
- Maximum Overall Length: 6 inch
- Filament Type: CC-6
-
Supplier: Ushio America, Inc.
Description: life. Because the Eurosaver lamps are standard halogen light sources, they operate about 30% cooler than IR MR16 lamps that use infrared coatings. The 12V Eurosaver MR16 lamps have an average rated life of 4,000 hours and are available in 24W, 35W and 50W versions. Users
- Lamp Power: 24 to 50 watts
- Rated Average Life: 4,000 hours
- Maximum Overall Length: 1.78 inch
- Mean Lumens: 850 to 13,000 lm
-
Supplier: Ushio America, Inc.
Description: Eurostar™ Reflekto™ lamps are made with an aluminum deposition to reduce process heat emission through the back of the lamp. These lamps are well suited for enclosed or recessed fixtures where there is a risk of thermal damage to sockets and transformers. Much like a PAR
- Lamp Power: 10 to 50 watts
- Rated Average Life: 1,200 to 3,500 hours
- Maximum Overall Length: 1.77 to 1.78 inch
- Color Temperature: 2,800 to 3,000 K
-
Supplier: OSRAM SYLVANIA, Inc.
Description: CHEMICAL VAPOR DEPOSITION, WOOD PROCESSING, INK DRYING, FOOD WARMING, HEAT STERILIZING, COMPOUND MELTING, PAINT DRYING
- Lamp Power: 3,800 watts
- Rated Average Life: 5,000 hours
- Maximum Overall Length: 41.639 inch
- Color Temperature: 2,440 K
-
Supplier: OSRAM SYLVANIA, Inc.
Description: PRE HEAT TYPE 15 INCH NOMINAL LENGTH 1.25 NOMINAL LENGTH IN FT 15 NOMINAL LENGTH IN INCH 30 STANDARD PACKAGE 22 W WATTAGE BLACK LIGHT STYLE MEDIUM 2 PIN BASE TYPE T12 SHAPE DESIGNATION MAXIMUM OVERALL LENGTH 17.78 INCH NOMINAL LENGTH IN FT - UOM FT NOMINAL LENGTH IN INCH - UOM IN
- Lamp Power: 22 watts
- Maximum Overall Length: 15 inch
- Base Type: 2-Pin
- Features: Fluorescent Lamps
-
Supplier: Interlectric Corporation
Description: Quartz Lamp
- Lamp Power: 250 watts
- Features: Other
-
Supplier: RAFI GmbH & Co. KG
Description: RAFI signal lamps with integrated neon lamp are available with mounting hole diameters from 7 mm to 14 mm. Neon lamps can be operated up to 230 V. They also have low heat loss, long service life, and are relatively shock-resistant. MODELS ➔ Collar shape – round, square,
- Width or Diameter: 18 mm
- Height: 5 mm
- Voltage Rating: 230 volts
- Voltage type DC: DC
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 175 watts
- Filament Type: C-9
- Features: Incandescent Lamps
- Base Type: Medium, Medium Skirted
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 100 watts
- Filament Type: C-9
- Features: Incandescent Lamps
- Base Type: Medium, Medium Skirted
Find Suppliers by Category Top
Featured Products Top
-
-fuse indication (neon-lamp style) available on select configurations for faster troubleshooting Zinc-plated steel and UL94 V-0 rated thermoplastic construction (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
aluminum alloy shell can maintain its beauty and functionality for a long time, while effectively dissipating heat and extending the service life of the lamp. For example, the LED flashlight industry in Ningbo, Zhejiang is very developed and can produce various types of LED lamps, such as strong light (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
heaters, filter fans, LED-lamps, thermostats, hygrostats and accessories - are aimed at reaching optimum climatic conditions in the most varied environments, en-suring that all sensitive components work reliably at all times. STEGO is now represented at 12 locations and by more than 200 sales partners worldwide. (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
, filter fans, LED-lamps, thermostats, hygrostats and accessories - are aimed at reaching optimum climatic conditions in the most varied environments, en-suring that all sensitive components work reliably at all times. STEGO is now represented at 12 locations and by more than 200 sales partners worldwide. (read more)
Browse Industrial Heaters Datasheets for STEGO -
QKRC-10-05 10W 5V Snap-in USB Type C Power Supply Receptacle The QKRC-10-05, a 10W single USB Type C receptacle fits in the exact same locations as our popular NEMA style convenience outlets. QKRC-10 (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
of products for the protection of electric and electronic components. All STEGO products for cabinets and enclosures - heaters, fan heaters, filter fans, LED-lamps, thermostats, hygrostats and accessories - are aimed at reaching optimum climatic conditions in the most varied environments, en-suring that all sensitive components work reliably at all times. STEGO is now represented at 12 locations and by more than 200 sales partners worldwide. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO
More Information Top
-
Dynactin helps target Polo‐like kinase 1 to kinetochores via its left‐handed beta‐helical p27 subunit
For phase contrast imaging, RNAi-treated cells synchronized as above were illuminated using a 12V /100W halogen lamp at 30–35% intensity with heat absorbing (KG1) and green interference filters (546±20 nm bandpass, Zeiss) (Wadsworth et al, 2005).
-
Laboratory And Field Portable System For Calibrating Airborne Multispectral Scanners
The radiation source consists of a quartz -halogen projection lamp (BLV 743; 12v , 100w) covered with a specially -processed diffusing glass disc, which when heated by the bulb, provides a good source of 8 to 14 um radiation in addition to the …
-
Chloroplast movements in fern leaves: correlation of movement dynamics and environmental flexibility of the species
The actinic light was obtained from a 100W, 12V halogen lamp with the following combinations of filters: for B: BG12, BG23, GG13; for R: RG1, a heat absorbing filter C805 and a dichroic short-pass filter 710 nm; for FR: IF 725 …
-
Sell 12V DC Fluorescent Lamp, 12V 24V DC CFL lamps
• Model: AB-S Spiral Advantages :Preheat start, Polarity protection, Low heat ,Low cost Rated Voltage: 12V DC 24V DC Watt: 15W 20W 23W 25W Lifetime:8000 hours Lamp Base:E27,E14,B22,E26 Model No: AS-15W * Rated Voltage:12V (10 …
-
Experiment and analysis of (Cs,O) activation for NEA photocathode preparation
A halogen tungsten filament lamp with 12V /50W was used to irradiate photocathode surface, and additional deposition of cesium and oxygen was determined by photocurrent of photocathode, in which Cs was controlled by adjusting heating current of Cs resource and 0 was …
-
Suppliers to the new Peugeot 208
Rear Fog Lamp Orientation Lamps Interior Lighting (Light Guide Technology) Remote Transmitter Key Pedal Sensors Light … … Cable bundling and fixing parts for; lighting, brake system, electric/electronic, gear/drive, heating /cooling system, interior, steering … … 0L and 1.2L 12v dohc L3, 1.4L …
-
CR4 - Thread: Circuit Diagram for a 12V LED Lamp
The LED's are high brightness type I obtained from a cheap camping lamp complete with round unit, having to change only the .5 watt resistor with a 10 watt type due to heating with constant use. With each LED wired in parallel the current use is more than a 12v series circuit, but …
-
CR4 - Thread: 107,000 Homes Still Without Power in New England
A little crammed to say the least but I took 2 car batteries plugged in parallel on which I hooked 2 12v fans to push the heat around the fireplace and run a radio. All the lighting was by way of candles and 2 small oil lamps .
-
Hid Ballast Selling Leads in Auto Lighting System, Hid Ballast Exporters, Manufacturers & Suppliers in Auto Lighting System Directory
Sell Factory wholesale Cree auto led fog lights h8 fog led lamp 12v cup, precise optic light distribution reflector, thermal conduction, more advantageous to heat dissipation,...
-
Light driving optimization for optical fibers applied in signaling
Fig.7 Spectral characteristic of the anti— heating filter When we place this filter on front of our investigated halogen lamp (ENL 12V /75W), interesting results we can obtain.
Indicates content that may require registration and/or purchase.