-
Supplier: Kollmorgen Corporation
Description: The T Series is a set of custom T2 Series stepper motors that are factory-integrated with Kollmorgen Electric Cylinders, Rodless Actuators, and Precision Stages. These motors were selected to provide a range of compatibility with Kollmorgen’s P7000 Series stepper drives.
- Current per Phase: 0.77 to 1.5 amps
- Static / Holding Torque: 280 to 1,250 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0056 oz-in-sec²
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEP MOTOR, 2 PHASE, 34 NEMA HYBRID, HIGH TORQUE, 12.7 MM SHAFT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AMETEK Specialty Motors
Description: Stepper Motors AMETEK Floorcare & Specialty motors offers a wide range of MAE brand stepper motor solutions. The HY series hybrid stepper motors feature low rotor inertia for maximum possible acceleration. The HN series hybrid stepper
- NEMA Frame Size: 17 to 42 #
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
-
-
Supplier: Critical Velocity Enterprises, LLC
Description: adjustable via the onboard potentiometer to match your motor. Use of PWM provides high torque even at higher step rates. Features: Drives Bipolar and Unipolar Stepper Motors Microstepping: Full, 1/2, 1/4, 1/8 step modes Adjustable Motor Current Inaudible
- Maximum Output Voltage: 8 to 26 volts
- Rated Power: 65 watts
- Continuous Output Current: 2.5 amps
- Supply Voltage (DC): 8 to 26 volts
-
Supplier: Beckhoff Automation LLC
Description: The AS1000 stepper motors with flange codes from 42 to 86 mm (N1 = NEMA17, N2 = NEMA23, N3 = NEMA34) and torques from 0.4 to 5 Nm are ideally suited for use as auxiliary axes and positioning drives. They are characterized by robustness and high holding torques. Due
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of
- Other DC Voltage: 12 to 24 VDC
- Current per Phase: 0.4 to 1.2 amps
- Number of Leads: 4 to 6 #
- Static / Holding Torque: 8.495575221238928 to 42.47787610619472 In-oz
-
Supplier: Portescap
Description: 57STH64 High Precision Hybrid Stepper Motor 57STH64M The 57STH64-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high
- Static / Holding Torque: 169.91150442477868 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.0048144 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise
- Other DC Voltage: 12 VDC
- Current per Phase: 0.4 amps
- Number of Leads: 6 #
- Static / Holding Torque: 44.884955752212385 In-oz
-
Supplier: Kollmorgen Corporation
Description: lengths with torque ratings from 3.2 to 15.4 N-m (454 to 2,180 oz-in) nominal holding torque. K3 models, NEMA 34 (90 mm) motors are available in 4 stack lengths with torque ratings from 4.08 to 19.7 N-m (578 to 2,790 oz-in) nominal holding torque. N4 models, NEMA
- Current per Phase: 3.3 to 11.3 amps
- Static / Holding Torque: 460 to 2,725 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0202 to 0.075 oz-in-sec²
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's 36V micro-step motor driver was designed to improve torque while decreasing noise at high speeds. 1/16-step driving is possible via CLK signal input and the excitation mode selection and for current decay mode, the ratio of FAST DECAY & SLOW DECAY can be freely set. So
- Peak Output Current: 2 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: Anaheim Automation, Inc.
Description: High torque, precise motion at low cost
- Other DC Voltage: 12 VDC
- Current per Phase: 0.4 amps
- Number of Leads: 6 #
- Static / Holding Torque: 34.6902654867256 In-oz
-
Supplier: Portescap
Description: 28STH33 Standard Hybrid Stepper Motor 28STH33D The 28STH33 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular motor. It's compact size and high torque makes it an ideal solution for application with space constraint such as
- Static / Holding Torque: 8.495575221238935 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0001416 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 86STH156 Standard Hybrid Stepper Motor 86STH156D The 86STH156 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product
- Static / Holding Torque: 1,699.115044247787 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.06372 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Beckhoff Automation LLC
Description: The AS2000 two-phase stepper motors with a stepper angle of 1.8° shrink the gap to the AM8000 high-performance servomotor. With their flange codes N2 (NEMA23) and N3 (NEMA34), the stepper motors comply with international standards. Users can select from
-
Supplier: Beckhoff Automation LLC
Description: The AS2000 two-phase stepper motors with a stepper angle of 1.8° shrink the gap to the AM8000 high-performance servomotor. With their flange codes N2 (NEMA23) and N3 (NEMA34), the stepper motors comply with international standards. Users can select from
-
Supplier: Beckhoff Automation LLC
Description: The AS2000 two-phase stepper motors with a stepper angle of 1.8° shrink the gap to the AM8000 high-performance servomotor. With their flange codes N2 (NEMA23) and N3 (NEMA34), the stepper motors comply with international standards. Users can select from
-
Supplier: Portescap
Description: 57STH56 Standard Hybrid Stepper Motor 57STH56D The 57STH56 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with
- Static / Holding Torque: 169.91150442477868 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0039648 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Allied Electronics, Inc.
Description: Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the
-
Supplier: Allied Electronics, Inc.
Description: Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the
-
Supplier: Allied Electronics, Inc.
Description: Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the
-
Supplier: Allied Electronics, Inc.
Description: Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the
-
Supplier: Genteq
Description: As the commercial HVAC market continues to grow, Genteq is also growing to develop products to fit your needs. The X13 460V is the first high voltage variable speed available for direct drive blower applications. The X13 460V is designed off of the X13 motor used in residential HVAC,
- AC Voltage & Frequency: 460 / 480V 60 Hz, 50 Hz / International Power
- Motor Type: AC Motor
- Features: Brushless, Other
- Motor Shape: Cylindrical Body
-
Supplier: Critical Velocity Enterprises, LLC
Description: The motor current is adjustable via the onboard potentiometer to match your motor. Use of PWM provides high torque even at higher step rates. Kit Contents: Qty 3: ST-1 Bipolar Stepper Motor Drivers Qty 1: Parallel Port Breakout Board Qty 1: 24 VDC 6.5 Amp
- Maximum Output Voltage: 8 to 26 volts
- Rated Power: 65 watts
- Continuous Output Current: 2.5 amps
- Supply Voltage (DC): 8 to 26 volts
-
Supplier: Radwell International
Description: STEPPER MOTOR, 2PHASE, 1.8DEG/STEP, BI-POLAR, 8.51V, HIGH TORQUE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Servo Systems, Inc.
Description: NEMA 14 1.8° high torque motor combined with a full/half step drive. Operating voltage ranges from +12 to +48 VDC. Options include Control Knob and Encoder
- Feedback: Integral Encoder
- Features: Torque Motor
-
Supplier: ElectroCraft
Description: architecture to provide software selectable control mode operation. Compatible with Brushless motors, PMDC Brush motors, and Stepper motors (Open-Loop and Closed-Loop) from 12 to 80 VDC and up to 12A continuous, 30A peak current. Modes of operation include speed control,
- Number of Axes / Motors: 1
- Maximum Output Voltage: 12 to 80 volts
- Rated Power: 2,400 watts
- Continuous Output Current: 12 amps
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 0.6372 to 1.77 in-oz/amp
- Other Output Power: 0.0335055096225705 to 0.0549490357810156 HP
- Continuous Torque: 0.104424778761062 to 0.230088495575221 In-lbs
-
Supplier: SAE International
Description: between the adjacent poles asymmetrically to lower torque ripple and radial force. Similar to Chevrolet Spark BEV electric motor, a pair of small slots are stamped in each rotor pole near the rotor outer surface to lower torque ripple and radial force. Rotor design optimizes the
-
Supplier: Zaber Technologies, Inc.
Description: accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-6 Torr Speed up to 100 °/s and torque up to 100 N⋅cm 20 kg load capacity Worm gear driven for continuous rotation Designed for use with an X-MCC Series stepper motor controller
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
- Motor Type: Stepper
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The PD-109-57 V2 is a full mechatronic solution including a 57mm flange motor (NEMA23). It combines a convenient controller electronic with a range of different motor types. The PD-109-57 V2 offers four motor torque options and can be controlled via RS232 or RS485
-
Supplier: PI (Physik Instrumente) L.P.
Description: the PI V7 vacuum class is reached, which means up to 10-7 hPa.Motor types available DC motor with gearhead for high torques and resolution at low motor power, to 10-6 hPa 2-phase stepper motor for low velocity and high resolution, to 10-9 hPa
- Stroke or X-Axis Travel: 1.0236226 to 4.0157502 inch
- Rated Speed: 0.05905511811023625 to 0.393700787401575 in/sec
- Carriage Load: 22.48 lbs
- Motor Continuous Power: 0.01139187327167397 HP
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: These two phase hybrid stepper motors are optimized for microstepping and give a good fit to the high power TRINAMIC family of motor controllers and drivers (e.g. IDX 7505 or TMCM-078). With up to 12.8Nm these motors are very powerful. Specifications Features NEMA
-
Supplier: PI (Physik Instrumente) L.P.
Description: ACS motion controller with integrated ACS driver and integrated module for safe torque off (STO) Directly compatible with positioners from PI For AC servo motors / brushless DC motors, brushed DC motors, voice coil motors, stepper motors Output power
- Number of Axes / Motors: 2 to 4
- Maximum Output Voltage: 250 to 1,500 volts
- Rated Power: 250.00000000000003 to 2,100 watts
- Continuous Output Current: 6.6 to 20 amps
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: These 2-phase hybrid stepper motors are optimized for microstepping and give a good fit to the TRINAMIC family of motor controllers and drivers. They are used in the PD-113-57 PANdrive family. Specifications Features 2-phase bipolar hybrid stepper motor high
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: 6A. This way it reaches an extremely high efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. With the new chip-scale QFN package a 4A motor driver can be realized on the size of a stamp! The
Find Suppliers by Category Top
Featured Products Top
-
86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8° step angle and multiple torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
precise positioning, and reliable operation under continuous workloads. The 86HYD Series stepper motors are designed to meet these requirements, providing stable torque output and accurate (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
The YHD-BL6366 Brushless Motor is designed for high-efficiency motion control, stable torque performance, and long operational (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
while improving vehicle comfort and reliability. The Power Motor PGM.P029 high-torque tailgate lift motor utilizes a 12 V brushed DC planetary gear motor design to deliver stable torque, low operating noise, and reliable lifting performance for automotive tailgate systems (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. High Torque and Efficiency: Offers a stall torque of 40-50 N.m and an output torque of 18-30 N.m at 12V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
accommodation can increase complexity and reduce efficiency in industrial applications. This frameless torque motor PBL.9408048-7101 delivers high efficiency across a wide speed (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
-scale applications. Yunhongda YHD-20PGM310-118K planetary gear motor combines a compact DC motor with a precision planetary gearbox to deliver stable low-speed, high-torque performance. Operating from 3–12VDC, the motor provides 55RPM rated speed, 500g·cm rated torque, and up to (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
specialized performance requirements. The motor supports both CW and CCW rotation, making it flexible for various mechanical setups. Performance highlights at normal operation (120?V) include a speed of 12,450?rpm, current 1.221?A, and stall torque of 644.9?g (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
voltage range (12V–220V DC) enables flexible power supply options for diverse applications. High torque output (3 N·m) efficiently handles hard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Brushless DC Motors With high starting torque and faster acceleration / deceleration, the motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of (read more)
Browse DC Motors Datasheets for GEEPLUS Inc.
More Information Top
-
Intelligent System and Applied Material
Therefore, the whole system concludes three parts as MCU, driver and stepper motor. the three-phase hybrid stepper motor of type FHB31122 is applied, whose step angle is 1.2° and holding torque is 20N•m. .... Its highest resolution is 60000 step/circle, and it has the function of phase memory. .... cabin through cable while the power supply of control board comes from the + 12V and – 12V…
-
Upgrading the TNT Telescope: remote observing and future perspectives
The telescope motion control has been then integrated with two brushless APM-SC05 ADK-9 450W servo motors from LS Mecapion, two Harmonica HAR-A12/60-2 digital … from Elmo Motion Control Ltd., and two rotary glass high resolution incremental encoders from .... Brushless motors have substituted two old stepper motors (200 full-step /rev, 254 microstep/step, 0÷1000rpm, holding torque ~300Ncm, rapidly decreasing with rotation speed), that allowed to reach a telescope mount maximum speed of 0.7°/sec. .... 12v .
-
CR4 - Thread: PIC Program for Controlling Servo/Stepper Motors
http://www.ebay.com/itm/ 12V -DC-100RPM- High - Torque -Gear-Box-Electric- Motor -/320828856624?pt=LH_DefaultDomain_0&hash=item4ab2e3d930. .... Re: PIC Program for Controlling Servo/ Stepper Motors .
-
CR4 - Thread: Small Electric Motor
A simple (suitable) transformer will give you 12v AC from 120v AC. .... Some motors , the AC induction type for example, run at essentially constant speed regardless of load. .... others, like the DC series motor or the DC/AC Universal Motor, vary almost inversely to the torque . .... If you use a stepper motor you can control speed in either direction quite easily, but that … brake, will essentially let the load fall to the ground, and at a higher velocity than you…
-
Gyro-accelerometric SAG analysis and online-monitoring of transmission lines using Line Recon Robot
For the Clamper opening and closing mechanism, we have a dedicated high torque stepper motor , which is controlled by the Atmega8 controller. .... shows the Communication IS MAX232 which is used to convert the RS232, +12/- 12V logical values to…
-
DRV102
PWM SOLENOID/VALVE DRIVER
+ 12V . .... Three-Phase Stepper Motor Driver Provides High -Stepping Torque .
-
Arduino Robotics
…scotch-brite abrasive pad, 205 screw terminals, perf-board Arduino, 432 Sealed Lead Acid (SLA) batteries, 111, 539 sealed lead-acid batteries, 475–476 Seg-bot, 453–511 batteries, 475–477 12v supply, 476–477 charging, 476 … time_stamp( ) function, 501–502 update_ motor _speed( ) function, 499– 501 … acid batteries, 111 starting point, 462 steel, 114 Battle-bot, 514, 550 in Explorer-bot frame, 301 steer_range variable, Seg-bot, 497 steering overview, 483 Seg-bot, 455 stepper motors, 86–87 Stop button … for H-bridges, 94 high -side, for Wally wall .... 600 top hat, for Bug-Bot robot, 292–294 torque Battle-bot, 533–534 gear motor, 88 traces, defined…
-
Interfacing with C++
+ 12V (1A) power supply’s 2-way terminal block OR External DC Power Supply (Max 30V) - VE. .... 8 DRIVING MOTORS - DC & STEPPER . .... now proceed to implement a method to drive the motor, in particular to control its torque /speed. .... Section 8.2.2, using pulse width modulation with wider pulse widths generates higher levels of motor…
-
Development of a portable educational mechatronics toolkit
Candcs o 5V - 12V coontrol AD P devices onoff LED Expansionf Re w or Port Solenaic RS .... Cirrus Molecular Micro Ball Bearing Servo CS-20 Cirrus Sub-Micro Ball Bearing Servo CS-100 1Cirrus High Torque Retract Servo FP-S148 utaba Rugged Low-profile Servo. .... Similar considerations were taken into account when choosing the parallel port stepper motor controller.
-
Motion Control :: NASA Tech Briefs
It can be used with high -inertia mismatched stages and low inductance motors . .... slide comes with several types of motor configurations, including NEMA 23 and 34 steppers and servos, as .... The Model MMP-TM55- 12V GP52-308 DC gearmotor from Midwest Motion Products (Watertown, MN) accepts any … a 40-mm-diameter B.C. Output is rated for 35 Nm continuous torque at 15 RPM…
Indicates content that may require registration and/or purchase.