Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER, LEAD ACID, 12V, 1A; Battery Charger Type:Switch Mode; Battery Technologies Supported:Lead Acid; Supply Voltage:264VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER, LEAD ACID BATTERY, 12V@ 4000MA
-
Supplier: Cell-Con, Inc.
Description: left attached to the charger indefinately. Unlike traditional ‘taper’ chargers, Cell-Con Lead Acid battery chargers utilize a constant current level in the first mode. When the battery voltage rises to the maximum cycle voltage during charging, the
-
-
Supplier: Xenotronix, Inc.
Description: The HPX10 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short
- Input Voltage: 120 volts
- Charging Current: 0.1 to 1 amps
- Operating Temperature: 0 to 40 C
- Power Source: AC
-
Supplier: Xenotronix, Inc.
Description: The HPX150 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short
- Input Voltage: 115 to 230 volts
- Charging Current: 2 to 10 amps
- Operating Temperature: 0 to 35 C
- Power Source: AC
-
Supplier: Xenotronix, Inc.
Description: The HPX60 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short
- Input Voltage: 115 to 230 volts
- Charging Current: 1 to 4 amps
- Operating Temperature: 0 to 35 C
- Power Source: AC
-
Supplier: Xenotronix, Inc.
Description: The HPX30 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short
- Input Voltage: 115 to 230 volts
- Charging Current: 0.1 to 2 amps
- Operating Temperature: 0 to 34 C
- Power Source: AC
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer Smartpack Batteries. Smartpacks are sealed, VRLA batteries with onboard chargers that can be plugged into any 15A, 120V AC line. The fully automatic, integral battery charger is matched to the battery to maintain peak
- Voltage: 12 to 24 volts
- Capacity, Amp Hours (AH): 160 to 600 ampere-hr
- Application: Electric Vehicle
- Features: Lead Acid Batteries, Rechargeable (Secondary) Batteries
-
Supplier: Allied Electronics, Inc.
Description: Constant Voltage Charging Constant voltage (CV) charging should be within the following ranges: Fast Chargers: 12 Volts: 14.7 to 15.0 Volts @ 25°C Float Chargers: 12 Volts: 13.5 to 13.8 Volts @ 25°C
-
Supplier: Texas Instruments
Description: Enhanced Product Switch-mode Lead-Acid Battery Charger with Differential Current Sense 20-SOIC -55 to 125
- Number of Cells: 2 to 4
- Supply Voltage: 40 volts
- Maximum Charge Current: 2,000 mA
- Operating Temperature: -55 to 125 C
-
Batteries - Battery; 12 V; Lead Acid; 13; Rechargeable; 12 V; Non-Conductive ABS Plastic -- 70157373Supplier: Allied Electronics, Inc.
Description: Battery, 12 V Voltage, 13 Ah Capacity, 6.910 " L x 3.282 " W x 5.113 " H Dimensions Constant Voltage Charging Constant voltage (CV) charging should be within the following ranges: Fast Chargers: 12 Volts: 14.7 to 15.0 Volts @ 25°C Float Chargers: 12 Volts: 13.5 to 13.8 Volts @
-
Supplier: Newark, An Avnet Company
Description: 4 in 1 Battery Charger 12V 24V 36V 48V Lead Acid 120/240V
-
Supplier: SEC America, LLC
Description: SEC America's “smart” battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery’s charge level, and apply the appropriate charging current. They will maintain and condition the battery
- Input Voltage: 120 volts
- Charging Current: 15 amps
- Output Voltage: 13.5 volts
- Battery Type / Chemistry: AGM, Gel Cell, Lead Acid
-
Supplier: RS Components, Ltd.
Description: Mascot 2241 12V Battery Charger
- Output Voltage: 12 volts
- Power Source: AC
- Battery Type / Chemistry: Lead Acid
- Features: Other
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Charge ODY Charger is a compact, completely automatic battery charger designed specifically for recharging the Odyssey sealed lead acid battery. Of rugged construction, the charger is made to withstand the shock and vibration encountered in vehicle
- Input Voltage: 115 volts
-
Supplier: Newark, An Avnet Company
Description: CHARGER, YU-POWER, 2A, 12V; Battery Charger Type:Plug In; Battery Technologies Supported:Lead Acid; Supply Voltage:12V; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:Yu-Power Series
-
Supplier: DuraComm Corporation
Description: SC Series Smart Chargers Features: Highly recommended for deep cycle or gel cell batteries Extends battery life Indicator lights for battery condition 110 / 220 switch selectable Battery polarity protection UL, CUL, CE & TUV Approved Manufactured to ISO 9001 Quality
- Input Voltage: 110 to 220 volts
- Charging Current: 7.2 amps
- Output Voltage: 13.8 volts
- Power Source: AC
-
Supplier: Radwell International
Description: BATTERY CHARGER, LEAD ACID, 12V, 5A; BATTERY CHARGER TYPE:DESKTOP; BATTERY TECHNOLOGIES SUPPORTED:LEAD ACID; SUPPLY VOLTAGE:240V; BATTERY SIZE CODE:-; BATTERY IEC CODE:-; BATTERY NEDA CODE:-; PRODUCT RANGE:-;
-
Supplier: Analytic Systems
Description: The IBC320 Intelligent Battery Charger provides up to 300 watts to charge a 12, 24, 36 or 48 volt, one or two bank battery system (batteries must share a common ground). The charger is preprogrammed for Flooded (traditional Lead Acid), AGM (Absorbed Glass
- Input Voltage: 85 to 265 volts
- Charging Current: 5 to 20 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Analytic Systems
Description: or damage to the batteries. The adjustable float voltage feature allows the unit to be used for any type of lead-acid battery including lead acid and gel cell. Available options include a remote control and/or extra wide temperature. We are confident that you will
- Input Voltage: 20 to 45 volts
- Output Voltage: 12 to 24 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine, Electrical Utility Industry, Gel Cell Charger, General Purpose, Industrial / Plant Automation and Control, Telecom
-
Supplier: Kussmaul Electronics Company, Inc.
Description: 091-126, 24/12, Battery Charger is a completely automatic unit designed to charge a small or medium size 12 volt lead acid battery. The charger may also be operated as a power supply to power 12 volt accessories in vehicle with 24 volt electrical systems.
- Input Voltage: 24 volts
- Charging Current: 3 amps
- Output Voltage: 13.25 volts
-
Supplier: Panel Components & Systems, Inc.
Description: The SMPS is a constant output voltage, current limited, battery charger specially designed for permanent connection to genset starter batteries. Open chassis, metal cased design is suitable for bolt and stud mounting in an enclosed panel. Features: 100 KHz switchmode architecture
-
Supplier: Waytek, Inc.
Description: GENIUS1 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 1A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS1
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
-
Supplier: Waytek, Inc.
Description: GENIUS5 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 5A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS5
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
-
Supplier: Waytek, Inc.
Description: GENIUS10 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 5A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS10
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Linear Lead-Acid Battery Charger IC, 40V, 2A, 16-PDIP Product overview: UC3906N from Texas Instruments is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers
- Input Voltage: 40 volts
- Charging Current: 2 amps
- Output Voltage: 2 volts
- Features: Other
-
Supplier: Analytic Systems
Description: The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch mode
- Input Voltage: 110 to 220 volts
- Charging Current: 2 to 9 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Linear Lead-Acid Battery Charger IC, 40V, 40mA, N Package Product overview: UC2906N from Texas Instruments is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
- Charging Current: 0.04 amps
- Features: Other
- Compliances: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Linear Battery Charger IC, Lead-Acid, 2A, 20V, SOIC Product overview: UC3906DW from Texas Instruments is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers
- Charging Current: 2 amps
- Features: Other
- Compliances: RoHS Compliant
-
Supplier: Stored Energy Systems/SENS
Description: SENS TD battery charger is designed for diverse applications such as supplemental charging power for large batteries used in extended run-time UPS. TD is also used in Cable TV and industrial applications. Each TD charger can be field adjusted to many different battery
- Input Voltage: 240 volts
- Charging Current: 3 amps
- Output Voltage: 72 volts
- Operating Temperature: -20 to 50 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Lead-Acid Charge Controller IC, 40V Supply, 2A Output, SOIC Product overview: BQ24450DW from Texas Instruments is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Charging Current: 2 amps
- Output Voltage: 2.6 volts
- Features: Other
- Compliances: RoHS Compliant
-
Supplier: Panel Components & Systems, Inc.
Description: The SMPS is a constant output voltage, current limited, battery charger specially designed for permanent connection to genset starter batteries. Open chassis, metal cased design is suitable for bolt and stud mounting in an enclosed panel. Features: 100 KHz switchmode architecture
-
Supplier: Eagle Eye Power Solutions, LLC
Description: options. It is compatible with vented lead-acid (VLA), valve regulated lead-acid, and nickel-cadmium (Ni-Cd) battery types. Product Features Industrial switch mode (high frequency) technology AC/DC powered UIM for continued operation without AC Heavy-duty
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
-
Supplier: Electromech, Inc.
Description: 1. NiCad Chargers 2. NiMH Chargers 3. Lead Acid Chargers 4. Gel Cell Chargers 5. Slow Chargers 6. Fast Chargers 7 Smart Chargers 8. Single Cell to Multi-Cells Characteristics & Attribute • Output Voltage: 1V to 48V System • Capacity:
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 999811-BQ25720RSNR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Fault Protection: Over Current, Over Temperature Voltage - Supply (Max): 26V Battery Chemistry: Lead
- Number of Cells: 1 to 4
- Maximum Charge Current: 16,256 mA
- Operating Temperature: -40 to 125 C
- Cell Type: Lead Acid
Find Suppliers by Category Top
Featured Products Top
-
optimized for both Lead-Acid and Lithium-Ion batteries and is compatible with most commonly used mains voltages. Micropower SQ Micropower SQ is a compact and robust charger designed for (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
and legacy power sources such as lead-acid and internal combustion engines (ICE). Since the inception of Green Cubes Technology, our focus and direction has never wavered. The Green refers to the eco-friendly and energy-efficient nature of our rechargeable battery products. This is never more (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology -
costs with easily connected cables. This high-performance charger is optimized for both Lead-Acid and Lithium-Ion batteries and supports a wide input range (120-240 VAC). Despite its compact and lightweight design, it is highly robust and classified as IP67, ensuring reliability in harsh (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
60 V MLPAK33 MOSFETs, enhancing the power MOSFET portfolio with high-performance, cost-effective, devices for high-volume applications such as chargers, battery management systems (BMS), and power supplies (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
is nearly empty. Stable power lets biomedical staff focus on care quality rather than troubleshooting brownouts. Fast recharge supports emergency readiness A conventional lead-acid pack may occupy a charger for eight hours before it cools enough to return to service (read more)
Browse Medical Equipment and Supplies Datasheets for Green Cubes Technology -
Green Cubes Technology Secures UL Listing with EE Rating for Lithium SAFEFlex PLUS Battery Family Green Cubes Technology (Green Cubes), the leader in producing Lithium-ion (Li-ion) power systems that facilitate the transition from lead-acid batteries and Internal Combustion (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
48V Industrial Swappable Battery (1000) Lithium Iron Phosphate (LFP) Technology Exceptional cycle life relative to other lithium-ion or Sealed Lead Acid batteries IP 65 Rating (read more)
Browse Datasheets for Green Cubes Technology -
How lithium pallet jack batteries address cold storage energy challenges Stable output in sub-zero aisles Lead-acid packs lose voltage (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
utilizes Lithium Iron Phosphate (LFP) technology, which is the safest and most environmentally friendly cell chemistry available today. In addition, the Industrial Swappable Battery provides the longest cycle life over any other Lithium-ion or Lead Acid batteries. The high current capability ensures (read more)
Browse Batteries Datasheets for Green Cubes Technology -
Warehouses monitor every dollar that flows through operations. The battery powering an electric pallet jack influences utility bills, labor schedules, and capital budgets for many years. Replacing lead-acid packs with lithium pallet jack batteries removes hidden expenses linked to watering (read more)
Browse Batteries Datasheets for Green Cubes Technology
Conduct Research Top
-
Lead Acid Battery Charger using the PIC14C000
software is written in ?C? for maintainability and transportability. Where necessary, in line assembly is used. This application note is intended to demonstrate the use of the PIC14C000 in an intelligent battery charger. The charger is designed to charge a sealed lead-acid battery (YUASA NP7-12 12V, 7AH
More Information Top
-
ox cholic acid,China ox cholic acid Manufacturers, Suppliers - ECOL
intelligent automatic 12v lead acid battery charger .
-
Battery Lead Acid - Battery Lead Acid Manufacturers, Suppliers
6V/ 12V Lead - Acid Battery Charger .
-
Battery Charge Manufacturers in Battery Chargers, Battery Charge Suppliers & Exporters in Battery Chargers Directory
6V/ 12V Lead - Acid Battery Charger .
-
CR4 - Thread: Transformer and Alternator Ratings
Previous in Forum: Charger Circuit for 12v Battery Lead Acid .
-
CR4 - Thread: Setting of Over Load Relay in Star Delta Starter
Next in Forum: Charger Circuit for 12v Battery Lead Acid .
-
Lascar Electronics - SP 100 - Digital Panel Meters - Digital Voltmeters - Allied Electronics
Battery Charger , Lead Acid Battery , 12V @ 1800mA .
-
Power-Sonic - PS-1227 - Batteries - Battery - Allied Electronics
Battery Charger , Lead Acid Battery , 12V @ 500mA .
-
Neutrik - NLT4MX - Audio, Video Connectors - Connectors - Allied Electronics
Battery Charger , Lead Acid Battery , 12V @ 4000mA .
-
Power-Sonic - PSH-1280FR - Batteries - Battery - Allied Electronics
Battery Charger , Lead Acid Battery , 12V @ 800mA .
-
NCC - Q1T-00005-311 - Sensors, Switches & Relays - Time Delay Relays (TDR) - Allied Electronics
Battery Charger , Lead Acid Battery , 12V @ 800mA .
Indicates content that may require registration and/or purchase.