-
Supplier: TelephoneStuff.com
Description: 12V Ni-MH Battery Pack - 3.5 Ah.
- Voltage: 12 volts
- Features: Battery Packs and Assemblies, Nickel-metal Hydride, Rechargeable (Secondary) Batteries
-
Supplier: TelephoneStuff.com
Description: 18V Ni-MH Battery Pack - 3.5Ah Features - Battery Type: 18V 3.5 Ah Ni-MH - Charging Time: 55 Minutes (EY0214B charger), 65 Minutes (EY0110B charger), 105 Minutes (EY0901B charger)
- Voltage: 18 volts
- Features: Battery Packs and Assemblies, Nickel-metal Hydride, Rechargeable (Secondary) Batteries
-
Supplier: TelephoneStuff.com
Description: 12V Ni-Cd Battery Pack.
- Voltage: 12 volts
- Features: Battery Packs and Assemblies, Nickel-cadmium, Rechargeable (Secondary) Batteries
-
-
Supplier: Win Source Electronics
Description: Category: Battery Win Source Part Number: 1414817-IBM 44V3696 - CACHE BATTERY PACK (Ni-MH) Manufacturer: IBM
- Features: Disposable (Primary) Batteries
-
Supplier: TelephoneStuff.com
Description: 15.6V Ni-MH Battery Pack - 3.0 Ah Type "N" Features - Battery Type: 15.6V 3.0 Ah Ni-MH - Charging Time: 45 Minutes
- Voltage: 15.6 volts
- Features: Battery Packs and Assemblies, Nickel-metal Hydride, Rechargeable (Secondary) Batteries
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 400mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: 2/3AA Cell Size: Number of Cells: 6 Termination style: Connector Height: 0.6
- Voltage: 7.2 volts
- Capacity, Amp Hours (AH): 0.4 ampere-hr
- Width / Diameter: 1.2 inch
- Depth: 3.3 inch
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2700mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: Termination style: Connector
- Voltage: 3.6 volts
- Capacity, Amp Hours (AH): 2.7 ampere-hr
- Width / Diameter: 2 inch
- Depth: 0.7 inch
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs , Security System Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 2100mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AA Cell Size: Number of Cells: 6
- Voltage: 7.2 volts
- Capacity, Amp Hours (AH): 2.1 ampere-hr
- Width / Diameter: 1.7 inch
- Depth: 2 inch
-
Supplier: Allied Electronics, Inc.
Description: Power Thousands of Pictures in Digital Cameras Designed for today's high-tech devices such as digital cameras, portable CD players, and personal digital assistants. Cadmium free. Chargers have a manufactures limited lifetime warranty.
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 14.4v 3500mah ni-mh sweeper battery suppliers and manufacturers, welcome to wholesale 14.4v 3500mah ni-mh sweeper battery from us. Sweeper battery Ni-MH 14.4V 3500mAh Production capacity: 140,000pcs per month Features:
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 3.5 ampere-hr
- Width / Diameter: 1.6929143 inch
- Depth: 5.4330738 inch
-
Supplier: RS Components, Ltd.
Description: NiMh Battery Pack 6V/8,5Ah for CA 6240,
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 8.5 ampere-hr
- Number of Cells: 8
- Features: Battery Packs and Assemblies, Rechargeable (Secondary) Batteries
-
Supplier: Cell-Con, Inc.
Description: charged. Therefore, NiMH battery chargers have a start timer which prevents –dV sensing during the first few minutes of the charging cycle. The NiMH cells have a lesser drop in voltage than NiCd cells, however, most battery manufacturers recommend the same –dV sensing for
-
Supplier: Rayovac
Description: Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH
- Standard Cylindrical Battery Sizes: 9V
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Connectronics 12VDC NiMh 2.5 AMP Hour Battery Pack with 4 Pin XLR Plug This small rechargeable flat battery pack provides 2.5Amp Hours of 12 Volt battery power and comes with an AC adapter and automotive cigarette cord for charging.
-
Supplier: Allied Electronics, Inc.
Description: Ni-MH Battery Pack Description: 7.2V 3500 mA-hour rechargeable Ni-MH battery pack. Application: Provides typical 16-hour battery life when used in 700 or 740 Calibrator. Included: One battery pack. Material: Six 1.2V dc Ni-MH cells in custom-molded
-
Supplier: Newark, An Avnet Company
Description: BATTERY, NI-MH, 8.4V, 200MAH; Battery Voltage:8.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:200mAh; Battery Size Code:PP3; Battery Terminals:Snap Contact; External Diameter:-; External Height:17.4mm; Pack Quantity:1RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: AA 2700mAh 1.2V NiMH Rechargeable Battery - 4 Pack; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Width:- RoHS
-
Supplier: Astrodyne Corporation
Description: Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity. User needs to manually remove the charger from the battery after full charge is reached. Heavy Duty NiCad cells are available which can be charged at the C/5 rate. NiMH cells may be
- Input Voltage: 120 volts
- Charging Current: 1.1 amps
- Operating Temperature: 0 to 40 C
- Charge Time: 14 hours
-
Supplier: Topex Battery Co., Ltd.
Description: 1: Small Size:1/3 of NiMH Battery 2:Long Lifespan: 2 to 3 times longer than the lifespan of seal lead acid battery 3:Variable type of cell: 14500,18650,14430,18500,17500,26650,26500 etc. 4:Wide Capacity Range: 0.2C to 70C 5: Stable Performance 6: No memory effect 7:Light Weight:
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 8.8 ampere-hr
- Operating Temperature: 32.36 to 158 F
- Width / Diameter: 2.755907 inch
-
Supplier: Newark, An Avnet Company
Description: Pro-Elec AAA NiMH 1000mAh Rechargeable Batteries 12-pack; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1Ah; Battery Size Code:AAA; Battery Terminals:Raised Positive and Flat Negative; Weight:12.8g RoHS Compliant: NA
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Connectronics 12VDC 2.5AMP Hour Battery Pack with 2.1mm Plug 2.5Ah 12VDC Nickel Metal Hydride(NiMh) rechargeable battery pack. Provides 2.5Amp Hours of 12 Volt battery power. Includes AC adapter & automotive cigarette cord for charging.
-
Supplier: Prostar Batteries
Description: Desktop Quick Charger for ICOM IC-F3001, F4001, F3003, F4003, IC-V70, V80 etc. (BP264 Ni-MH Battery)
- Cell Size: Battery Pack
- Charger Type: Computer / Mobile Devices
- Battery Type / Chemistry: Nickel-Cadmium
-
Supplier: Powell Electronics, Inc.
Description: Honeywell NPB-BATTERY/U NiMH Battery 12
- Features: Disposable (Primary) Batteries
-
Supplier: Radwell International
Description: BATTERY PACK, 3.6V, 15MAH, NI-MH, 3 CELL BATTERY PACK, 2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
- Features: Disposable (Primary) Batteries
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 12v 200ah lifepo4 battery for vrla replacement suppliers and manufacturers, welcome to wholesale NiMH battery from us. 12V 200Ah LiFePO4 Battery for VRLA Replacement Key Specifications/Special Features:
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 200 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 9.448824 inch
-
Supplier: Radwell International
Description: BATTERY PACK, 3.6V, 2000MAH, NI-MH,BLACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: user adjustable low-resistance alarm and operates at 85-250 VAC. Ideal for testing antenna grounding systems, conductive coatings, high power fuses, or aircraft skin bonding. Comes with test leads and NiCad battery pack for field use. This ohmmeter measures using an extremely small
-
Supplier: Radwell International
Description: BATTERY PACK, 3/AA, TO MOUNT BOARD, 3.6V, NI-MH, 600MAH, W/ PC PINS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Astrodyne Corporation
Description: Requires use of a 10K NTC thermistor in the battery pack. High charge state is terminated by a rapid rise in the battery temperature. Rapid charge of NiCad or NiMH batteries in 30 minutes to 5 hours. Backup charge termination timer. High cell temperature protection.
- Input Voltage: 120 volts
- Charging Current: 1.39 amps
- Operating Temperature: 10 to 35 C
- Charge Time: 5 hours
-
Supplier: Win Source Electronics
Description: Balance Family Part Number: M41T Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Supply Voltage , Battery: 2.5V ~ 3.7V
- Supply Voltage: 2.5 to 3.7 volts
- Operating Temperature: -40 to 85 C
- Features: Other
- Device Type: Real Time Clock
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BATTERY PACK, CUSTOM, NI-MH, 12V, 2100MAH, WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Voltage Charge Current - Max: 16.256A Battery Pack Voltage: 24V (Max) Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN
- Number of Cells: 1 to 4
- Maximum Charge Current: 16,256 mA
- Operating Temperature: -40 to 125 C
- Cell Type: Lead Acid
-
Supplier: Transcat, Inc.
Description: Rechargeable Battery Pack with integral charge control electronics Weight 1.2 lbs (0.55 kg) including battery Strobe Dimensions 3.04 x 9.34" (77 x 237mm) Each Unit Includes Spare Battery Pack Holster
-
Supplier: Win Source Electronics
Description: Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: M41T Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Supply Voltage , Battery: 2.5V ~ 3.5V
- Supply Voltage: 2.5 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Features: Other
- Device Type: Real Time Clock
-
Supplier: Streamlight, Inc.
Description: pack or optional (4)AA alkaline battery pack17.93 cm (H) x 7.23 cm (W) x 7.58 cm (D)Height in charger: 22.02 cmWeight without charger: 0.507 kg with NiCd pack, 0.371 kg with alkaline pack4-modes: High, Low, Flash, and Moonlight functionsSerialized for easy identificationFits
- # of Batteries: 1 to 4
- Length: 7.06 inch
- Diameter: 2.87 inch
- Lumen: 47 to 140 lm
Find Suppliers by Category Top
Featured Products Top
-
New product sheet details ultra-small snap action Model V Series thermal controls. They offer both overcharge and short circuit protection in battery packs. Tapered case design fits neatly between cells for ultimate space-saving design and the low internal resistance means these safety (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI® Model V Series is detailed in this new Product Catalog. It details the entire family of snap-action protectors that have electrically isolated plastic cases. They offer both overcharge and short-circuit protection in rechargeable battery packs. They also have low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
PEPI® Model V thermal protectors feature a unique V-shaped, ultra-small plastic case allowing them to fit neatly between AA battery pack cells. This family of snap-action thermal protectors offer both overcharge and short-circuit protection. Their low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
. This self-adhesive thermal pad combines excellent compressibility with high dielectric strength of over 8 kV/mm, helping battery designers protect sensitive cells and nearby components in demanding high-voltage environments. Its soft (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
specialist in remote handling technology, has developed the disarming robot Teodor. The all-terrain mobile robot on caterpillar treads is controlled wirelessly via radio. Lead gel batteries provide it with power, which makes it completely independent. Because of the low centre of gravity, the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
in a small compact lug. It can be used in DC to DC / AC to DC power transfers. It also delivers power from battery cluster to PCS, as well as from a battery pack to the rest of a system. Using industry standard screw and Busbar termination options, the SURLOK Plus does not need any special (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
There is growing demand for 36 V DC motors, often being used with multi-cell lithium-ion battery packs, in an increasing range of applications. From cordless power tools to outdoor power equipment and even e-bikes and scooters. To drive these demanding applications safely and efficiently (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
LCD/LED backlight inverter modules Battery packs Industrial electronic equipment (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
runaway and provide protection from moisture, debris, vibration and shock for electronic components and EV battery packs. CHT’s silicone foam is also ideal where low smoke, flame and toxicity are required. CHT’s SilSo Lite 21025 is a two-part, room temperature platinum cure, self (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
The Silent Killer: How condensation shortens battery life and threatens your enclosed electronics Imagine driving on a (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO
More Information Top
-
CR4 - Thread: Solar Powered Iphone
You could put together a pack of NiMH or lithium ion cells and charge them to 12v nominal (and even for this you would need at very least diodes between solar cells and battery , but better a real charge controller).
-
Shopping In Flashlights & Lanterns - Big Bruin
Makita Tools ML180 Makita Rechargeable Flashlight (teal) xenon,. Model: ML180 14F169 Rechargeable Flashlight, Lamp Type Xenon, Battery Size 12v , Battery Type Nimh , Number Of Batteries 1, Batteries Included No, Battery … … Hr., Length 12-3/4 In., Focus Fixed, Battery Pack Replacement Mfr.
-
Assessment of battery energy storage systems for small-scale renewable energy integration
Available: http://www.ecobob.co.nz/pdf/Dunedin-Eco- Home.pdf [18] Atbatt.com, "Power-Sonic 12V /100AH Sealed Lead Acid Battery w/ U Terminal," 2009. Available: http://www.atbatt.com/product/3617.asp [19] All-battery.com, “ NiMH / NiCd Packs 4.8V-60V,” 2009.
-
nicd battery packs - offers from nicd battery packs manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 12V Solar Panel Battery, 12V Emergency Light, 12v Nicd battery pack , 12v 5000mah nicd battery ] Sell NICD NIMH Batteries and Battery Pack .
-
Circuit - Switch Circuits / Schematics List - Circuits designed by David A. Johnson, P.E.
He wanted to use a small solar panel, designed to charge 12v lead acid batteries , but use it to charge a 24v battery pack . His 24v battery pack used 20 AA size NiMH cells.
-
CR4 - Thread: Removable Cell Battery Packs
I routinely discharge the batteries to about 25.1 total voltage (2 12v 18ah batteries in series), and charge it typically to 27.4v. I want to do 2 packs of ten D cells ( NiMh ) in series to attain my 24 volts, but am not sure if the "springs" that hold the batteries in place will take the amperage.
-
Cyclops
The Cyclops package also can be supplemented by a number of accessories such as extension cables, various … Camera length: 48 mm diameter: 33 mm depth of field: 3.8 cm to {...} display unit: 12.7 cm Power Battery : up to 60 min continuous 6V NiMH rechargeable batteries Battery fast charger AC/DC Adapter and 12v Auto adapter .
-
Arduino Robotics
… frame, 182 Base pin, BJT, 59 baseplates, for RoboBoat robot, 357 Basic Micro Robo Claw 2x25 motor controller, 428 batteries , 107–113, 122 amperage, 9 … … LiPo, 109–110 NiCad, 107 NiMH , 108 parallel connections, 14 … … Seg-bot, 456, 475–477 12v supply, 476–477 charging, 476 … … 475–476 wiring diagram, 477 series and parallel connection, 15 series connections, 14 battery packs Lawn-bot, 419 …
-
High energy batteries for EVs-a whole solution to clean up the environment
The production line is able to manufacture 6000 battery packs per year. NiMH 12V -105 Ah .
-
Detection of Volatile Organics Using a Surface Acoustic Wave Array System
NiMH Line + 12V Battery Pack .
Indicates content that may require registration and/or purchase.