-
Supplier: Newark, An Avnet Company
Description: DRILL BIT, DIN338, N HSS, 13.5MM; Drill Bit Size Metric:13.5mm; Drill Bit Size Imperial:-; Effective Length:108mm; Overall Length:160mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°;
-
Supplier: Newark, An Avnet Company
Description: DRILL BIT, N HSS, 13MM; Drill Bit Size Metric:13mm; Drill Bit Size Imperial:-; Effective Length:101mm; Overall Length:151mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:13mm;
-
Supplier: Newark, An Avnet Company
Description: DRILL BIT, N HSS, 1.3MM; Drill Bit Size Metric:1.3mm; Drill Bit Size Imperial:-; Effective Length:16mm; Overall Length:38mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:1.3mm;
-
-
Supplier: Newark, An Avnet Company
Description: DRILL BIT, CENTRE, 5MM; Drill Bit Size Metric:5mm; Drill Bit Size Imperial:-; Effective Length:12.5mm; Overall Length:63mm; Product Range:-; Countersink Angle:60°; Drill Bit Type:Countersink; Drill Point Angle:120°;
-
Supplier: L.H. Dottie Company
Description: JOBBER LENGTH TYPE HSS MATERIAL BLACK, GOLD FINISH 3-5/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY CONSTRUCTION 4 FLUTE(S) 13/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE HS MODEL
- Cutting Diameter: 0.203125 inch
- Features: Coated, Other
- Units: English / Fractional
- Material: High Speed Steel
-
Supplier: Ebinger Manufacturing Corp.
Description: JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK FINISH STRAIGHT SHANK TYPE RIGHT HAND DIRECTION OF CUT STEAM TEMPERING, ROLL FORGING PROCESS NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE 13/32 INCH DRILL SIZE TOLERANCE H 8 APPLICABLE STANDARD DIN 338 POINT ANGLE (DEG) 118
- Cutting Diameter: 0.40625 inch
- Features: Coated
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: Milwaukee Electric Tool Corporation
Description: 1/2 INCH MIN. DRILL SIZE 1 INCH MAX. DRILL SIZE HARDENED PROCESS 3 DRILL(S) 1/2 INCH, 3/4 INCH, 1 INCH DRILL SIZES 1/4 INCH INCREMENT DRILL SIZE INCLUDES (1) 1/2, 3/4, 1 SHIP AUGER BIT, (1) CARRYING CASE
- Product: Drill Set
-
Supplier: Peco Fasteners, Inc.
Description: - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 13 TYPE JOBBERS LENGTH
- Product: Drill Set, Individual Drill
-
Supplier: L.H. Dottie Company
Description: JOBBER LENGTH TYPE M2 HSS MATERIAL 1/16 INCH MIN. DRILL SIZE 1/4 INCH MAX. DRILL SIZE 13 DRILL(S)
- Product: Drill Set
- Units: English / Fractional
- Material: High Speed Steel
-
Supplier: Milwaukee Electric Tool Corporation
Description: SHIP TYPE 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 13/16 INCH DRILL SIZE
- Cutting Diameter: 0.8125 inch
- Units: English / Fractional
- Shank: Hex Shank
- Product: Individual Drill
-
Supplier: RS Components, Ltd.
Description: Extreme 2(TM) HSS drill bit,13mm dia
- Cutting Diameter: 0.5118113 inch
- Material: High Speed Steel
- Features: Other
- Drill Type: Standard / Twist Drill
-
Supplier: Greenlee Textron, Inc.
Description: IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 7/8 INCH DRILL SIZE NAIL EATER[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H HARDWARE DIAMETER 13/16 INCH
- Cutting Diameter: 0.875 inch
- Shank: Hex Shank
- Product: Individual Drill
-
Supplier: Sandvik AB
Description: " TAPER LENGTH TYPE HSS MATERIAL 214 MM OVERALL LENGTH 140 MM FLUTE LENGTH STRAIGHT SHANK TYPE 13.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 13.5 MM DRILL DIAMETER IN MM
- Cutting Diameter: 0.53149635 inch
- Features: Coated
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: Snap-on Industrial Brands
Description: HALLOW CENTER, HEAVY DUTY TYPE 16 INCH OVERALL LENGTH HEX SHANK TYPE BAHCO[R] BRAND WITH SELF TAPPING TIP DIAMETER - FRACTIONAL 9527-13/16
- Units: English / Fractional
- Shank: Hex Shank
- Product: Individual Drill
- Features: Other
-
Supplier: Minerallac Company
Description: JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 13/32 INCH SHANK SIZE 135 POINT ANGLE 6 PER PACK DRILL DIAMETER 13/32 INCH DRILL DIAMETER - DECIMAL .4062 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/32 POINT ANGLE
- Units: English / Fractional
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: Radwell International
Description: DRILL BIT, 13/64", 3-5/8" LENGTH, STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DEWALT Industrial Tool Co.
Description: Industrial Drilling: Titanium Split Point Drill Bit Sets Product Features
- Cutting Application: General Purpose
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: Peco Fasteners, Inc.
Description: JOBBERS LENGTH TYPE STRAIGHT SHANK TYPE 118 POINT ANGLE CUT MATERIAL LOW CARBON STEEL, HIGH CARBON STEEL, CAST IRON, WOOD PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER 13/64 INCH DRILL DIAMETER - DECIMAL .203125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER -
- Cutting Diameter: 0.203125 inch
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: Klein Tools, Inc.
Description: JOBBERS LENGTH REGULAR POINT TYPE 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 118 POINT ANGLE KLEIN TOOLS. BRAND ITEMS/FEATURES LIGHTLY ROUGHENED SURFACE HIGHER LUBRICITY FOR EASIER CHIP FLOW COATING BLACK OXIDE FINISH DRILL DIAMETER 3/8 INCH
- Product: Individual Drill
- Shank: Straight Shank
-
Supplier: Ryobi Technologies, Inc.
Description: The Ryobi Carbide Tipped 5/32 In. Masonry Bit is perfect for drilling into both concrete and cement. The 1/4 In. shank makes it the perfect accessory for Ryobi's SpeedLoad+ Chuck.
- Drill Type: Masonry Drill Bit
-
Supplier: DEWALT Industrial Tool Co.
Description: General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
-
Supplier: Ideal Industries, Inc.
Description: HEAVY DUTY, SHIP TYPE 7 1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED PROCESS TWIST FLUTE TYPE 13/16 INCH DRILL SIZE 13/16 DRILL SIZE - FRACTIONAL RESI-MASTER[T] BRAND APPLICATION WOOD DRILLING
- Cutting Diameter: 0.8125 inch
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 135 degree split point Parabolic flute Black Oxide coating This set offers 13 black oxide drill bits ranging from 1/16" - 1/4" bits and are stored in a tough case container 135 degree split point to reduce walking when starting bit
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: L.H. Dottie Company
Description: LONG SHIP, SELF FEEDING SCREW POINT TYPE HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 13 FLUTE(S) 1 INCH DRILL SIZE
- Cutting Diameter: 1 inch
- Units: English / Fractional
- Shank: Hex Shank
- Product: Individual Drill
-
Supplier: Atom Precision of America, Inc.
Description: Leaves a cleaner hole edge minimizing exit burrs remarkably. Prevents drill walking when it hits the material and provides accurate positioning and hole diameter. Prevents off-angle hole.
- Cutting Diameter: 0.033464585 inch
- Material: Carbide
- Product: Individual Drill
- Units: Metric
-
Supplier: DEWALT Industrial Tool Co.
Description: General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
-
Supplier: DigiKey
Description: "Drill Bit Carbide 0.005"" (0.13mm)"
- Material: Carbide
- Units: English / Fractional
- Features: Other
-
Supplier: Makita USA, Inc.
Description: Drill Bits // Titanium Nitride Coated - For Wood/ Metal 13 Pc. Set
- Product: Drill Set
- Units: English / Fractional
- Drill Type: Wood Bit
-
Supplier: Baker Hughes Incorporated
Description: lab. Operators are achieving drilling rate improvements of up to 62%; single bit run lengths are increasing by more than 200%, shaving days off standard rig times. Additional bit sizes are planned for 2011. Around the world, we've used this drill bit in 6 countries on
-
Supplier: Makita USA, Inc.
Description: secured gripping by drill chuck 3-5/8" & 4-5/8" diameter bits feature double chip lifters
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: TelephoneStuff.com
Description: Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 3.5 mm depth penetration for each step - 13 mm (1/2") and larger electric drill size - Hole Sizes per Bit: 13 in 2-3 mm increments - No pilot hole required
- Product: Individual Drill
- Drill Type: Step Drill
-
Supplier: Makita USA, Inc.
Description: Features Black oxide finish adds "lubricity" for smooth drilling and better chip clearance Precision ground for accurate, round holes Heavy duty thick web construction for added strength Self-centering 135º split point prevents "walking" and drills faster
- Cutting Diameter: 0.4375 inch
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: Baker Hughes Incorporated
Description: Decrease curve interval drilling time with newest directional roller cone bitsHughes Christensen Vanguard Directional Tricone™ roller cone bits are engineered specifically for your intense directional intervals with their demanding side and cyclical force loadings. These more reliable
Find Suppliers by Category Top
Featured Products Top
-
. Survey and drilling: digital inertial sensors for precise guidance (read more)
Browse Datasheets for Tronics Microsystems -
gyro series. With an excellent bias instability of 0.5 °/h and an ARW (Angular Random Walk) of 0.1 °/√h, GYPRO4300 is a miniature, high-stability digital MEMS gyro for precise guidance and orientation of directional drilling and survey instruments. Miniature and robust (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
-lead ceramic package (12 x 12 x 5 mm) and same digital interface to enable low-cost integration, assembly, and reliability on PCB, even in fast-changing temperature conditions. GYPRO4300 is available for sampling and customer evaluations, directly at Tronics or through (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems
More Information Top
-
OSG Jobber Drill,13.5mm,Carbide,EXO,140 Deg - Carbide Drill Bits - 2WNA4|3323350 - Grainger Industrial Supply
• Jobber Drill Bit , 13.5mm , Solid Carbide, WD1 Finish, List Number5410 .
-
OSG Jobber Drill,13.5mm,140,Carbide - Coolant Fed Drill Bits - 2WNU1|8633350 - Grainger Industrial Supply
• Jobber Drill Bit , 13.5mm , Solid Carbide, WD1 Finish, List Number5510 .
-
Grainger.com
• Jobber Drill Bit , Size 13.5mm , Solid Carbide, TiAlN, List Number CoroDrill 860 Jobber Drill Bit, Size 13.5mm, Solid Carbide, TiAlN, List Number CoroDrill 860 .
-
A Nonterminal Equine Mandibular Model of Bone Healing
A drill (Milwaukee Electric Tool Corporation, Brookfield, WI) and coring bit ( 13.5 mm diameter) with the 13.5 mm internal diameter drill guide (Fig 2B) were used to harvest the Initial Core Biopsy at Time 0 (Fig 2C).
-
Complex Well Design for Multilaterals Offshore North Caspian Sea
The design solutions to drill the 342.9- mm ( 13.5 -in) section are push-the- bit RSS for wells with a turn in the trajectory of less than 30 degrees and “point-the-bit RSS” for wells with a turn from…
-
New series of petroleum production pump installations
…of various designs of depths up to 1550-5500 m, with drill bits of diameters from 540-190 mm , with casings of diameters … the well, and with drilling and flushing fluids of … dynamic shear stresses of 13.5 and 22.6 Pa…
-
Oculoplastics and Orbit
Fig. 13.5 . .... A The first hole (distal) is drilled using a 1.5–2 mm burr or drill bit at an angle of 45degrees to a depth of approximately 4mm.
-
Effect of a Collateral Ligament Sparing Surgical Approach on Mechanical Properties of Equine Proximal Interphalangeal Joint Arthrodesis Constructs
Results: The 3.5, 4.5, and 5.5 mm drill bits removed 24±4%, 35±5%, and 45±7% of total PIPJ articular cartilage surface, respectively. .... Constructs with the collateral ligament sparing approach had significantly greater mean yield load (11.3±2.8 versus 7.68±1.1 kN, P=.008) and mean maximum load ( 13.5 ±3.1 versus 10.1±1.94 kN, P=.02) under lateromedial bending.
-
Maximizing Hole Enlargement While Drilling (HEWD) Performance With State-of-the-art BHA Dynamic Analysis Program and Operation Road Map
After a dedicated drill-out from the 13-3/8-in x 16-in expandable casing two 13.5-in PDC bits were used to drill the 13.5 -in x 16-in interval on the WELL #2. .... The first PDC bit was a 6-bladed bit utilizing 16 mm cutters.
-
Medial portal drilling: effects on the femoral tunnel aperture morphology during anterior cruciate ligament reconstruction.
Increasing the knee flexion angle to 130° decreased the proximodistal dimension of the aperture by 2.78 mm and increased the anteroposterior distance by 0.65 mm , creating a mismatched area of 13.5 %. .... The drill - bit diameter, transverse drill angle, and knee flexion angle can all affect femoral tunnel aperture morphology in medial portal drilling during ACL reconstruction.
Indicates content that may require registration and/or purchase.