-
Supplier: Qioptiq
Description: 50 W version for G06 5005 000 Tungsten-Halogen Lamp House, G06 5006 000 and G03 0530 000 Tungsten-Halogen Lamp Socket 100 W version for G03 0530 000 Tungsten-Halogen Lamp House IL
- Lamp Power: 50 to 100 watts
- Features: Halogen Lamps, Other
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 3.625 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 130 V VOLTAGE RATING 10 STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR PAR30 SHAPE DESIGNATION 550 LUMEN INTENSITY 2850 CC8 FILAMENT TYPE 50 DEGREE DISTRIBUTION/BEAM SPREAD
- Lamp Power: 39 watts
- Rated Average Life: 1,500 hours
- Maximum Overall Length: 3.625 inch
- Color Temperature: 2,850 K
-
Supplier: OSRAM SYLVANIA, Inc.
Description: CLEAR COLOR 2-3/4 INCH OVERALL LENGTH 130 V VOLTAGE RATING 12 STANDARD PACKAGE 150 W WATTAGE E11 MINIATURE CANDELABRA SCREW BASE TYPE 1000 LIFE IN HOUR T12 SHAPE DESIGNATION 2800 LUMEN INTENSITY CC2V FILAMENT TYPE
- Lamp Power: 150 watts
- Rated Average Life: 1,000 hours
- Maximum Overall Length: 2.75 inch
- Filament Type: CC-2V
-
-
Supplier: OSRAM SYLVANIA, Inc.
Description: LONG NECK TYPE 4.63 INCH OVERALL LENGTH WIDE FLOOD APPLICATION 130 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR PAR30LN SHAPE DESIGNATION 550 LUMEN INTENSITY 2850 CC8 FILAMENT TYPE 50 DEGREE DISTRIBUTION/BEAM SPREAD CAPSYLITE[R], SINGLE LIFE[TM]
- Lamp Power: 39 watts
- Rated Average Life: 1,500 hours
- Maximum Overall Length: 4.63 inch
- Color Temperature: 2,850 K
-
Supplier: GE Lighting
Description: APPLICATION TABLE LAMP, ENCLOSED FIXTURE
- Lamp Power: 50 watts
- Rated Average Life: 2,500 hours
- Filament Type: CC-8
- Features: Halogen Lamps
-
Supplier: Qioptiq
Description: Suitable for G4 socket, G06 5008 000 Filament size, 1.7 x 0.65 mm Orientation: vertical, ± 90°
- Lamp Power: 10 watts
- Maximum Overall Length: 1.181103 inch
- Light Center Length: 0.76771695 inch
- Features: Halogen Lamps, Incandescent Lamps
-
Supplier: OSRAM SYLVANIA, Inc.
Description: QUARTZ CLEAR COLOR 4.69 INCH OVERALL LENGTH 130 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 300 W WATTAGE R7S BASE TYPE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 6000 LUMEN INTENSITY CC8 FILAMENT TYPE COLOR TEMPERATURE IN KELVIN 2950 COLOR RENDERING INDEX 100
- Lamp Power: 300 watts
- Rated Average Life: 2,000 hours
- Maximum Overall Length: 4.69 inch
- Filament Type: CC-8
-
Supplier: Allied Electronics, Inc.
Description: Lamp, 12 V Voltage Rating, 50 W Power Rating, 2000 hr Lamp Life
-
Supplier: Allied Electronics, Inc.
Description: LAMP, HALOGEN, 12V, 5W
-
Supplier: Allied Electronics, Inc.
Description: Lamp, 6 V Voltage Rating, 20 W Power Rating, 2000 hr Lamp Life
-
Supplier: Allied Electronics, Inc.
Description: Lamp, 6 V Voltage Rating, 10 W Power Rating, 2000 hr Lamp Life
-
Supplier: Ushio America, Inc.
Description: New 575 watt lamps from USHIO are designed as a medium wattage alternative to the FKW 300W and FRK 650W lamps used in theatrical fresnels. These medium wattage lamps allow for two instruments to be used on a 1200 watt capacity dimming channel while maximizing the light output.
- Lamp Power: 575 watts
- Rated Average Life: 300 to 1,500 hours
- Maximum Overall Length: 3.543309 inch
- Mean Lumens: 12,000 to 15,500 lm
-
Supplier: GE Lighting
Description: T3, QUARTZ TYPE CLEAR COLOR 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 100 STANDARD PACKAGE 50 W WATTAGE GY6.35 2-PIN BASE TYPE 2000 LIFE IN HOUR 850 LUMEN INTENSITY C6 FILAMENT TYPE BULB DIAMETER 0.375 INCH
- Lamp Power: 50 watts
- Rated Average Life: 2,000 hours
- Filament Type: C-6
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Juno Lighting Group
Description: T4 TYPE CLEAR COLOR 24 V VOLTAGE RATING 50 W WATTAGE BI PIN BASE TYPE 2000 LIFE IN HOUR 850 LUMEN INTENSITY JUNO[R] BRAND
- Lamp Power: 50 watts
- Rated Average Life: 2,000 hours
- Base Type: 2-Pin
- Features: Halogen Lamps
-
Supplier: bulbs.com
Description: Globe brand 35 Watt halogen capsules. JC type, 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering Perfect for
- Features: Halogen Lamps
-
Supplier: Generation Brands
Description: 12 V VOLTAGE RATING 50 W WATTAGE GU5.3 BASE TYPE 5000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 36 DEGREE DISTRIBUTION/BEAM SPREAD COLOR RENDERING INDEX 100
- Lamp Power: 50 watts
- Rated Average Life: 5,000 hours
- Color Temperature: 3,000 K
- Base Type: 2-Pin
-
Supplier: bulbs.com
Description: Sylvania 50W, 120V, Faceted Clear Glass, Medium Screw Base, MB-19 Halogen Post Lamp, (dia
- Lamp Power: 50 watts
- Rated Average Life: 2,500 hours
- Mean Lumens: 825 lm
- Features: Halogen Lamps
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 300 Watts for bright, high intensity light, and 130 volts for longer life and resistance to voltage fluctuations. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
- Lamp Power: 300 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 2,900 K
- Mean Lumens: 5,000 lm
-
Supplier: Newark, An Avnet Company
Description: HALOGEN LAMP, G4, 20W, 24V; Supply Voltage:24V; Lamp Base Type:G4; Bulb Size:30mm; MSCP:-; Average Bulb Life:1000h; Product Range:BI-PIN; Length:31mm; Power Rating:20W RoHS Compliant: Yes
-
Supplier: bulbs.com
Description: Philips brand short-neck PAR30 halogen flood. 50 Watts for less intensity and lower light levels, and 130 volts for longer life and resistance to voltage fluctuations. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood
- Lamp Power: 44 watts
- Rated Average Life: 2,000 to 4,000 hours
- Mean Lumens: 480 to 630 lm
- Filament Type: CC-8
-
Supplier: Litetronics International, Inc.
Description: Litepar halogen light bulbs are fitted with specially molded lenses that provide optimum focus and consistent performance. They offer increased lumen maintenance and energy savings compared to incandescent light bulbs. This 50-watt PAR20 Litepar light bulb has a spot beam spread that
- Lamp Power: 50 watts
- Rated Average Life: 2,500 hours
- Maximum Overall Length: 3.15 inch
- Features: Halogen Lamps
-
Supplier: Litetronics International, Inc.
Description: Litepar halogen light bulbs are fitted with specially molded lenses that provide optimum focus and consistent performance. They offer increased lumen maintenance and energy savings compared to incandescent light bulbs. This 50-watt PAR20 Litepar light bulb has a flood beam spread that
- Lamp Power: 50 watts
- Rated Average Life: 2,500 hours
- Maximum Overall Length: 3.15 inch
- Features: Halogen Lamps
-
Supplier: Litetronics International, Inc.
Description: Litepar halogen light bulbs are fitted with specially molded lenses that provide optimum focus and consistent performance. They offer increased lumen maintenance and energy savings compared to incandescent light bulbs. This 50-watt PAR30LN Litepar light bulb has a narrow flood beam spread
- Lamp Power: 50 watts
- Rated Average Life: 2,500 hours
- Maximum Overall Length: 4.68 inch
- Features: Halogen Lamps
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 50 watts
- Rated Average Life: 2,000 hours
- Maximum Overall Length: 2.0866153 inch
- Mean Lumens: 800 lm
-
Supplier: Newark, An Avnet Company
Description: LAMP, HALOGEN, MIDGET FLANGE, 28V, 1.12W; Supply Voltage:28VDC; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:-; Forward Current If:0.04A; Forward Voltage:28V; Length:16mm RoHS Compliant: Yes
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 50 watts
- Rated Average Life: 1,500 hours
- Maximum Overall Length: 2.1653555 inch
- Mean Lumens: 600 lm
-
Supplier: Nortek, Inc.
Description: 12 V VOLTAGE RATING 20 W WATTAGE T4 BASE TYPE
- Lamp Power: 20 watts
- Features: Other Lamp Bases
-
Supplier: Radwell International
Description: TUNGSTEN HALOGEN LAMP 130V 100W. FREE 2 YEAR RADWELL WARRANTY
- Features: Halogen Lamps
-
Supplier: Litetronics International, Inc.
Description: Xtra-Life halogen light bulbs last for 5,000 hours - double the life of standard halogen bulbs. Their long life cuts maintenance and replacement costs in half, and you can save even more money on utilities by replacing higher wattage incandescent light bulbs with Xtra-Life
- Lamp Power: 50 watts
- Rated Average Life: 5,000 hours
- Maximum Overall Length: 3.54 inch
- Features: Halogen Lamps
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 50 watts
- Rated Average Life: 2,500 hours
- Maximum Overall Length: 4.6875 inch
- Mean Lumens: 600 lm
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 50 watts
- Features: Halogen Lamps
- Base Type: Medium
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 50 watts
- Features: Halogen Lamps
- Base Type: Medium
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 50 watts
- Rated Average Life: 2,500 hours
- Maximum Overall Length: 3.375 inch
- Mean Lumens: 550 lm
-
Supplier: Ushio America, Inc.
Description: Eurostar™ 24 volt series of Halogen MR16 lamps provide professional grade lighting. The UV protected Halogen capsule is aligned within a Titanium Oxide coated reflector. The hard Titanium Oxide surface of the reflector provides consistent color throughout the life of the
- Lamp Power: 20 to 50 watts
- Rated Average Life: 2,500 to 4,000 hours
- Maximum Overall Length: 1.77 to 1.78 inch
- Base Type: 2-Pin
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 50 watts
- Features: Halogen Lamps, Other Lamp Bases
Find Suppliers by Category Top
Featured Products Top
-
The 4799 rewireable IEC connector is the first of its kind, combining rewireable C19 connector with V-Lock cord retention system. Unique Selling Proposition Prevents unintentional removal of Power Simple cable assembly Reusable Halogen free Learn more. (read more)
Browse Electrical Connectors Datasheets for SCHURTER Inc -
low gate voltage Drain-Source Voltage (Vdss): 50V Continuous Drain Current (Id) @ 25°C: 220mA Max On-Resistance (Rds On) @ Id Vgs: 3.5Ω @ 220mA 10V Gate Threshold Voltage (Vgs (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
-fuse indication (neon-lamp style) available on select configurations for faster troubleshooting Zinc-plated steel and UL94 V-0 rated thermoplastic construction (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Daitron offers a 300W version of Ultra Low Noise Power Supply model. You can choose 12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise < 10mVp-p >. This model is the ideal solution for engineers who need extremely low (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
to 133MHz under the applicable operating conditions, the W25Q128JVSIQ is suitable for firmware storage, code shadowing, execute-in-place applications, boot code, configuration data, fonts, graphics, voice data, and other embedded resources. The device operates from a single 2.7V to 3.6V supply and (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
devices offer a 30V limiting voltage, 30mW power rating at +70°C, and TCR down to ±50ppm/°C. Vishay speeds up development with available S-parameters, 3D models, and scalable simulation kits. The series meets RoHS standards, is halogen-free, and qualifies as Vishay Green. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
optimize the dimming range for compatible lamps No neutral wire required for compatible new-construction and retrofit installations Compatible with up to 150W dimmable LED/CFL lighting Compatible with up to 450W incandescent or halogen lighting ETL-listed design (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
generations. Built on E Series superjunction technology, the SiHK050N65E features a typical on-resistance of just 0.048 Ω at 10 V, enabling higher power ratings for applications exceeding 6 kW. With 50 V additional breakdown voltage, it addresses 200-277 VAC inputs and complies with (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc. -
. Features ESD, IEC 61000-4-2, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50ns) MSL 1 Maximum surge tolerance, IEC 61000- 4-5 2nd Edition, 15 A (8/20 μs) Halogen-free, lead-free, and (read more)
Browse Diodes Datasheets for DigiKey -
Coilcraft has expanded its market-proven XEL Family of high-performance, molded power inductors to include three new higher-voltage series: the XEL401xV, XEL4020V and XEL4030V. All three offer operating voltage ratings of 120 V, 50% hgher than the standard versions. They also offer exceptionally (read more)
Browse Datasheets for Coilcraft, Inc.
More Information Top
-
Effect of Light and Sweeteners on Color in an Amaretto‐Type Liqueur
The light source was an MR16/ 50W /C- 130V halogen lamp (Tecno Lite, Mexico City, Mexico), placed at a distance of 15 cm, 20 cm, or 30 cm from the samples, corresponding to incident fluxes of 841 W/m2 , 652 W/m2 , and 290…
-
LED Lamp Retail Price Tracker - April 2016 D2
LED ç‡ˆæ³¡è¦æ ¼: é©ç”¨ç‡ˆåº§:E27 é©ç”¨é›»å£“:110V~ 130V /50~60Hz 最大功率:8.5W / 600lm / 備註:需å¦è³¼è²·æ©‹æŽ¥å™¨æ‰å¯é€²è¡Œç‡ˆæ³¡æŽ§åˆ¶. .... 《CARSON》 Lamp LED å½Žå½Žåº§å¼æ”¾å¤§é¡. .... 60W Halogen Light. .... http://www.bunnings.com.au/brilliant- 50w -led-grey-ranger-flood-light_p4320460 .
-
Demonstration of LED Retrofit Lamps at the Smithsonian American Art Museum, Washington, DC
In 2011, there were no true 50W -equivalent MR16 LED replacement lamps that also offered 3000K color and the needed color spectrum. .... appearance: The color appearance of some LEDs did not match that of the halogen lighting in adjacent .... 330.75$ wall lighting (lamp is 75 watts @ 130v ) 32 .
Indicates content that may require registration and/or purchase.