-
Supplier: Texas Instruments
Description: Quadruple Line Driver 14-PDIP 0 to 70
- Number of Receivers: 0 #
- Data Rate: 300 kbps
- TJ: 0 to 70 C
- Bias / Operating Current: 34 mA
-
Supplier: Newark, An Avnet Company
Description: LINE DRIVER QUAD RS232, 1488, DIP14; Device Type:Line; IC Interface Type:RS232; No. of Drivers:4Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Device Type: Line / Bus Driver
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1218017-MC1488P Packaging: Tube Type: Driver Mounting Style: Through Hole Protocol: RS232 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Supplier Device Package: 14-DIP Status: Obsolete Temperature Range
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers,
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This
- TJ: 0 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers,
- TJ: 0 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers,
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 030475-SN75188DR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/0 Family Name: SN75188 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case /
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 080670-DS14C88MX Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/0 Family Name: DS14C88 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case /
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 014698-DS14C88MX/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/0 Family Name: DS14C88 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case /
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatically. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
. It contains an RS232 serial interface and can be configured with FAULHABER’s downloadable Motion Manager software. The increased temperature range from -20 to +100 °C and the higher thermal limits allowing a (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
design engineers several unique mounting and interface options. The A08/R108 series have an optional temperature range from -40 to 85°C and a radial/axial load of 3N. Output options include an RS-422 differential line driver for incremental applications or SSI with gray-code or natural (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
blind-hollow shaft version LED illumination for long life (>100,000 hours) Differential photo-detectors for signal stability Single-board, surface-mount electronics for reliability RS-422 differential line driver output for noise immunity Zero index (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
on FAULHABER Motion Control Systems, has compact dimensions that benefit space constrained applications. It contains an RS232 serial interface and can be configured with FAULHABER's downloadable (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
Oriental Motor USA is pleased to announce the introduction of the new MRC01 Robot Controller to its line of drivers and controllers. This new robot controller supports easy programming and control designed specifically for in-house designed custom-built robots with 3 simple steps (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
, PC, or Readout At the end of the module stack, you then connect an Interface module, available with a variety of outputs including USB, RS232 and Ethernet. Each connects with up to 150 modules! With the USB, you also attain dynamic speeds of up to 4000 (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
BACnet MS/TP BACnet/IP to BACnet/IP BACnet/IP to BACnet Ethernet The dual-port BACnet Router has two RS-485 ports, enabling connection to up to 64 BACnet devices without the use of additional line drivers (read more)
Browse Network Routers Datasheets for MSA Safety -
: Pulse input type RS-485 communication type Fully closed-loop type CVD Driver Highlights: Low vibration operation through full-time micro-stepping technology Compact, high-performance design tailored for space (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA
More Information Top
-
Update
1488 1489 0-3207A C-3404 P-3408A P-4201 MM-5320 MM … … OM-8831 DM-8833 MISC OTHER COMPONENTS Dual Low Cost MOO Clock Driver S MHz Dual MOO … … Tri State Hex Inverter RS232 Quad Line Driver RS232 Ouad Line …
-
Know your personal computer
Do not use those PCs where the RS232 interface is built on the motherboard, as they are … In the serial communication card, locate the level-converter cure line driver chips ( 1488 and 1489) in a readily accessible place so that they can be inspected and replaced easily.
-
http://dspace.mit.edu/bitstream/handle/1721.1/39077/36143323-MIT.pdf?sequence=2
Also 1488 and 1489 line drivers and RS232 devices.
-
Issues for low-power CAD tools: A system-level design study
--0-- MC 1488 9 RS232 activity was reduced. This reduces the active time of the RS232 drivers by about 86% but it required rewriting the … 9 The sensor drive voltage was reduced by adding resistors in line with the sensor.
-
A New Generation Of Microprocessors, Development Systems And Target Application Techniques For Instrument Control
… rack with a 12 position backplane bus, power supply connector, mains supply connectors, RS232 and IEEE-488 … … plug-in unit, it is not, however, intended to provide power for peripheral drivers such as stepping … Data - 8 or 16 bits, inverted, positive logic Address - 16 lines + 1 "page" signal Control - Requests, Active … GSM Syntel SYN 1488 IEEE-488 talker, listener, controller.
-
Update
N8T20 N8T26 N8T97 1488 3.25 Driver /Receiver Tri-State Hex Buffer RS232 Quad 1.25 Line Driver RS232 Quad 1.25 Line Receiver Quad .
-
New Equipment and Techniques for Use with the Cambridge Self-Boring Pressuremeter
J~l RS232 TERMINAL PORT This conversionfrom parallel to serial is necessary for communications over the telephone lines or with other serial … The voltage level shifts are performed by the 1488 -1ine driver chips.
-
http://dspace.mit.edu/bitstream/handle/1721.1/68088/FTL_R_1984_02.pdf?sequence=1
There is alsoaserial Input (SID)and serial out- put (SOD) data line pair that is used as … RS232 SERIAL PORT The 1488 and 1489 providethe RS232 signal levels for the General. They are the RS232 Driver and receiver respectively.
-
A computer construction project that is both educationally sound and can be completed in one semester
The ultimate development along this line is to allow the MC68008 access to the host PC’s U … The power supply requires the 12 VDC sections because of the RS232 transmitter. … RS232 transmitterheceiver, the MAX232, contains its own “high voltage” generator thus replacing the 1488 , 1489 and the … 1 1488 RS232 bus driver 1 1489 RS232 bus receiver 1 74LS03 Open Collector Quad 2 input …
-
Advances in Power and Electrical Engineering
… order to complete remote PC communication, the GPRS module is expanded; meanwhile the RS232 interface is designed … … the isolated neutral system, the Non-fault phase voltage rise up to the line voltage and the … … uses kernel consists of TCP / IP protocol stack, USB protocol stack, camera driver and other basic … 1488 .
Indicates content that may require registration and/or purchase.