-
Description: · Dual channels, 70MHz-120MHz bandwidth, 1GS/s sample rate Ocilloscope+ 4 1/2 digits multimeter+data logger · Optional 14-bit high resolution ADC · Max 40M record length; max 45,000 wfms/s waveform refresh rate · Built-in 8000mAh large capacity battery, can word continuously for 5
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 14 (# bits)
- Host Interface: Ethernet, USB
- Features: Hand-held Unit, Other
-
Description: · Max 100MHz Bandwidth,1GS/s sample rate · Max 14-bit high resolution ADC · Max 40M record length; max 45000 wfms/s waveform refresh rate · low back ground noise · 8 inch 800 x 600 high resolution LCD, multi-touch screen, more user-friendly operation experience · SCPI, and LabVIEW
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 14 (# bits)
- Host Interface: Ethernet, USB
- Features: Hand-held Unit, Other
-
Description: · 60MHz - 200MHz Bandwidth,1GS/s sample rate · 8-bit or 14-bit high resolution ADC · 40M record length max 70,000 wfms/s waveform refresh rate · low back ground noise · 8 inch 800 x 600 high resolution LCD, optional multi-touch screen, more user-friendly operation experience ·
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 14 (# bits)
- Host Interface: Ethernet, USB
- Features: Other
-
-
Supplier: RS Components, Ltd.
Description: Oscilloscope, 4+16 Ch, 350MHz, 14-bit, 2
- Bandwidth: 350 MHz
- Features: RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: Bandwidth: 1 GHz Vertical resolution: 10 bits (14 bits with averaging) Sampling rate: up to 20 MS/s 4 Channels CRT: 8 1/2" color, touch screen Statistics Advanced Waveform Processing - Differentiate, integrate, interpolate, smooth, average, and envelope Arithmetic Operators -
- Bandwidth: 1,000 MHz
- Number of Input Channels: 8 (# channels)
-
Supplier: Beckhoff Automation LLC
Description: The KL3362 analog input terminal makes it possible to perform non-central preliminary processing of analog values. The input values are digitized with a 14-bit resolution and written into an internal memory. An efficient processor can pre-process the values. Limit values and maximum
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: input values are digitized with a 14-bit resolution and written into an internal memory. An efficient processor can pre-process the values. Limit values and maximum and minimum values can be determined or monitored. The KL3361 can also carry out envelope curve monitoring. A trigger
- Data Acquisition: I/O Module
-
Supplier: TPS Elektronik GmbH
Description: Micsig MHO3-5004 High-Resolution Oscilloscope with 500MHz bandwidth, 12-bit resolution, and 4 channels.14-inch touch screen, 360Mpts memory, low noise. Ideal for high-frequency and precision testing.
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: then combine bits into bytes and determine the hex value? Let the oscilloscope do it for you! Once you’ve set up a bus, the oscilloscope will decode each packet on the bus and display the value in either hex, binary, decimal (LIN only), or ASCII (RS-232/422/485/UART only) in the
- Bandwidth: 200 MHz
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal
- Bandwidth: 3,000 MHz
- Number of Input Channels: 4 (# channels)
- Operating Temperature: 32 to 122 F
- Features: Integral Display, Other, RoHS Compliant
-
Supplier: RIGOL Technologies, Inc.
Description: The 2000 Series digital oscilloscope is another Best-In-Class instrument from Rigol offering an unmatched feature/value package. The 2000 Series Oscilloscopes bring advanced triggering, large display, and decoding features to customers with a limited budget. This new, low starting
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
-
Description: · 4 channels ultra thin design · Up to 100MHz bandwidth, and max 1GS/s real-time sample rate · 8 bits, 12 bits, 14 bits vertical accuracy, more accurate measurement · Max 10M record length · Friendly UI : X-Y, and waveform 2 views displayed on the same screen ·
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 14 (# bits)
- Features: Other
- Host Interface: USB
-
Supplier: Transcat, Inc.
Description: common programming environment Up to 2 GSa/s sample rate, 2 Mpts stand memory 8 bit vertical resolution (extensible to 12 bits with high-resolution mode) Standard rack mount hardware 100% software compatible with 6000A Series portable oscilloscopes Optional secure environment
- Bandwidth: 500 MHz
-
Supplier: Allied Electronics, Inc.
Description: Capture Events Other Oscilloscopes miss - The next Generation of Portable Oscilloscopes Engineers need tools capable of handling today’s design challenges. The new 5000 Series oscilloscopes tackle these needs with responsive deep memory, a high-definition display system, and a
-
Supplier: Allied Electronics, Inc.
Description: Capture Events Other Oscilloscopes miss - The next Generation of Portable Oscilloscopes Engineers need tools capable of handling today’s design challenges. The new 5000 Series oscilloscopes tackle these needs with responsive deep memory, a high-definition display system, and a
-
Supplier: Cleverscope, Ltd.
Description: The Cleverscope CS320A is mixed signal PC oscilloscope which brings benefits to the user that are unavailable from traditional stand-alone oscilloscopes. Its innovative approach delivers an unbeatable combination of affordability, ease of use and documentation of test results with the
- Number of Input Channels: 11 (# channels)
- Number of Trigger Inputs: 1 (# channels)
- A/D Resolution: 14 (# bits)
- Data Storage (RAM): 32 MB
-
Supplier: Transcat, Inc.
Description: temperature characteristics) Accurate measurement even when the load is characterized by large fluctuations; TrueHD 18-bit resolution 10 ms data refresh while maintaining maximum accuracy (using a specially designed IC to make all measurements independently while performing simultaneous
- Number of Data Channels: 14
-
Supplier: ValueTronics International, Inc.
Description: The PXI-5122 is a pxi from National Instruments. Additional Features: 100 MHz, 100 MS/s, 14-Bit PXI Oscilloscope 2 channels simultaneously sampled at 14-bit resolution 100 MS/s real-time and 2.0 GS/s random interleaved sampling 100 MHz bandwidth 50 Ω or 1 MΩ input
-
Supplier: Richardson RFPD
Description: applications. It has two 125Msps 14-bit inputs and two 14-bit outputs, Xilinx Zynq 7010 FPGA and offers remote access, with an online app user interface accessible through Ethernet or Wi-Fi. What is in the box? Red Pitaya STEMlab 125-14 board SD card (16GB, class
-
Supplier: ValueTronics International, Inc.
Description: The DG1022 is a 20 MHz arbitrary waveform generator from Rigol. Features: 20 MHz Adopt advanced DDS technology; dual channel output; 100 MSa/s sampling rate; 14 bits vertical resolution Output 5 standard waveforms; built-in 48 arbitrary waveforms Abundant modulation functions: AM, FM,
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Device Type: Generator
-
Supplier: Transcat, Inc.
Description: interfaces: USB Device, USB Host, support U-Disk storage and software update Provide 10 nonvolatile storage spaces for user's arbitrary waveforms Be capable of seamlessly connected to SIGLENT Digital Storage Oscilloscope Configurable with powerful arbitrary waveform editing software EasyWave
- Maximum Input Channels: 1
- Minimum Frequency Range: 30 MHz
- Maximum Frequency Range: 30 MHz
- Generator Type: Function
-
Supplier: Transcat, Inc.
Description: output, pulse train output Standard collocation connection: USB Device, USB Host, support U Disk storage and software, upgrading GPIB port is optional Can connect to SDS1000 series digital oscilloscope perfectly, and support remote command control 50MHz 125M Sa/s 14bit 16Kpts 2CH Each Unit
- Maximum Input Channels: 2
- Minimum Frequency Range: 50 MHz
- Maximum Frequency Range: 50 MHz
- Generator Type: Function
-
Supplier: Unigraf
Description: Description Unigraf provides companion test tools to be used with Keysight, Tektronix and Rohde & Schwarz Oscilloscopes in testing PHY compliance on DisplayPort. The table below indicates the different levels of support and related product number for each PHY compliance test tool. With
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: Kelly Pneumatics, Inc.
Description: Flow Meter can automatically adjust for typical errors in flow calculation due to back pressures of up to 100 psig. The unit also has an optional output of 0-5 volts as a measure of flow rate, with an adjustable sample rate based on user preference, for use with an oscilloscope or volt meter.
- Operating Temperature: 32 to 122 F
- Operating Pressure: 250 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
Supplier: Teledyne LeCroy
Description: HDO6000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug, troubleshooting, and deep analysis of
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®RTM2000 models with 200 MHz, 350 MHz, 500 MHz or 1 GHz bandwidth offer a maximum sampling rate of 5 Gsample/s and a maximum memory depth of 20 Msample. As a result, they can display signals accurately, right down to the details, as well as provide high time resolution, even for long
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- Number of Trigger Inputs: 16 (# channels)
- A/D Resolution: 16 (# bits)
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- Bandwidth: 62.5 MHz
- Number of Input Channels: 6 (# channels)
- Number of Trigger Inputs: 3 (# channels)
- A/D Resolution: 14 (# bits)
-
Supplier: Teledyne LeCroy
Description: WavePro HD High-Definition oscilloscopes employ unique Teledyne LeCroy HD4096 technology to achieve 12-bit resolution at up to 8 GHz bandwidth, for the lowest noise and unmatched signal fidelity. Up to 5 Gpt of highly responsive acquisition memory gives more visibility into system
- Bandwidth: 4,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
Find Suppliers by Category Top
More Information Top
-
Ultra-fast quantum randomness generation by accelerated phase diffusion
in a pulsed laser diode
The optical output is detected by a 14 - bit oscilloscope (DSA8200 with module 80C02), with 12.5 GHz bandwidth and triggered by the system clock reference, taken from the electrical pulse generator (Anritsu MP1800A).
-
28th International Symposium on Shock Waves
Time traces of the photodiode’s output are recorded with a 14 - bit oscilloscope ; transients in the photodiode’s output are indicative of fluctuations in density by means of the refraction of light.
-
19-Color H2O Absorption Spectrometer Applied for Real-Time In-Cylinder Gas Thermometry in an HCCI Engine
The y-axis is bits on the 14 - bit oscilloscope .
-
Piezoelectret-based hydrophone: an alternative device for vibro-acoustography
In the burst mode, the signal was acquired using a 200 MHz, 14 - bit oscilloscope board (model NI-5122, National Instruments, Austin, TX, USA) and the hydrophones .
-
Frequency-Doubled Fiber Lasers for RF Spectrum Analysis in Spectral-Hole-Burning Media
The 14 - bit oscilloscope board can be run with an external clock, a feature that could be used for real- time compensation of nonlinear chirps, in this case by using a tone generated by sending the chirp through an unbalanced interferometer to …
-
Additional losses in induction machines under synchronous no-load conditions
The voltage and current wave- forms have been contemporary recorded by a digital 14 - bit os- cilloscope .
-
Adhesion 99
… measurements in the gauge section of the test specimen using clip-on extensometers could be made up to 0.1 ms", The outputs for force, crosshead position and extension were captured using a digital storage oscilloscope ( 14 bit resolution) and transferred to …
-
Data Recorders / 14
UF2e-4021 - 20 MS/s 14 bit Digitizer / Oscilloscope PCI Express card - 2 channels .
-
Experimental Methods of Shock Wave Research
The response of the photo detector is amplified at a gain of 5 and digitized at 100 MHz by a 14 - bit Ethernet oscilloscope and a 20 MHz antialiasing .
-
Free-stream density perturbations in a reflected-shock tunnel
The response of the pho- todetector (22.5 V battery biased FDS100 photodiode, ter- minated at 50 X) is amplified by a gain of 5 (SRS SR445) and digitized at 100 MHz by a 14 - bit Ethernet oscilloscope (Cleverscope CS328A-XSE).
Indicates content that may require registration and/or purchase.