-
Supplier: Radwell International
Description: (PRICE/EACH), JE150351052 10114-3000PC=14/MDR/RC/PLUG/SOLDER/30MIN. FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: Allied Electronics, Inc.
Description: Dependable Eye-of-the-Needle Design Compliant Section Vertical Shielded I/O Receptacle Rugged Die-Cast Metal Lockstand Reliable Ribbon Type Contact Design 36-Position Used for IEEE 1284-C Interface
-
Supplier: RS Components, Ltd.
Description: Plug MDR IDC shielded 14 pin
- Number of Contacts: 14 #
- Connector Type: D-Sub
- Gender: Male / Plug
- Features: Other
-
-
Supplier: TE Connectivity
Description: Operation/Application Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : All Plastic
- Contact Size (AWG): 24 to 30 AWG
- Current Rating: 1 amps
- Number of Contacts: 14 #
- Contact Pitch: 1.2699993142003705 mm
-
Supplier: ValueTronics International, Inc.
Description: Printer interface LPT: parallel (Centronics-compatible), 25-pin Control A (for connection to PU or for R&S®CRTU interconnection): 68-pin high-density connector Control B (for connection to PU or for R&S®CRTU interconnection): 68-pin high-density connector IF
Find Suppliers by Category Top
Featured Products Top
-
. Full design details are made available free of charge. The AD-SYNCHRONA14-EBZ comes in a 1U mechanical form factor. Using popular industry connector SMA and Twinax interfaces, most labs will already have the needed cables. With its internal OCXO, the AD-SYNCHRONA14-EBZ can operate in (read more)
Browse Motor Controllers Datasheets for DigiKey -
: A low profile of just 2.7 mm, minimizing on-board shadowing Wire cross-sections from 26 – 20 AWG (0.14 mm2 to 0.5 mm2), solid or tin-bonded conductors 3 mm pin spacing Current rating up to 3 A and a rated voltage of at least 320 V(UL) or 160 V (read more)
Browse Electrical Connectors Datasheets for WAGO -
tested, just simple grab the wire you want to test and pierce it with the insulation needle or needles on the contact tip. With needle removal, there is only a small incision left behind to maintain wire integrity for long-lasting use. Many of our insulation-piercing connectors are sold on already (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
WAGO’s terminal blocks with 3.5 mm pin spacing take up very little board space by connecting both vertically and horizontally to the PCB. WAGO’s 2601 series super-compact, tool-free PCB terminal blocks with lever technology allow quick and easy wiring of cross-sections from 26 AWG to (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
Mini Relay Connector Stock No. 75612 • Connects to 5-pin (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
Software Decoupling: Simplifies integration with robotic control systems 14-Pin Connector: Easy (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
14-Pin Connector: Easy integration, precise pin assignment Applications: (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
demonstrates the performance of the ADAQ4381-4 and is a versatile tool for a variety of applications. It interfaces with the high-speed system demonstration SDP-H1 board (EVAL-SDP-CH1Z) through a 160-pin FMC connector. (read more)
Browse Voltage Dividers and Voltage References Datasheets for DigiKey -
Muli-Lead Assemblies Multi-lead assemblies are available with single or dual in-line interconnections with pin (PLA) or socket (PCB) connections. Assemblies may be customized by lead length, number of leads, color, as well as (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
and Connectors Lead wire length and type Aviation connector type and pin configuration Terminal type (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Greenfield Alternative Study LEU-Mo Fuel Fabrication Facility
Models 750S/200ES– Includes quick disconnect, 25 ft Models 200E/750– 14 pin Centronics connector , 15 ft .
-
Real-time control and monitoring system for LIPI's Public Cluster
… 1 2 3 4 5 6 7 8 9 10 11 12 13 14 32 31 36 … 1 shows the assignment of the " Pin Outs" of D- Type 25-pin connector and Centronics 34-pin connector.
-
Microprocessor technique and computer structures
Signals with its pin occupancies for the druckerseitig used 36-poligen plug-in connectors in two variants ( Centronics or PC-kompatibel) and for the rechnerseitig used 25-poligen plug-in connectors (IBM-PC) after [IEEE 1284 1994]. 12 13 14 .
-
An enhanced parallel port interface for controlling and monitoring
experiments
Pin assignments of the EPP connector , function, signal direction and compatible assignments of pins for the centronics . . Pins . Centronics . EPP . In/out . Low for writing cycles 14 .
-
Electronics for engineers and natural scientists
25 23 21 19 17 15 24 22 20 18 16 14 Pin occupancy and plug fur 36 contacts and 25 contacts. By the Centronics interface, a 36 poligen plug are used (e.g., Amphenol-Stekker type 57-30360 … Because the Centronics interface isn't standardized, the pin occupancy shown in image 16-8 isn't allgemeingiiltig; but …
-
IEEE Standard Signaling Method for a Bidirectional Parallel Peripheral Interface for Personal Computers
Except as specified here, all other signals remain the same as the Centronics Standard Par- allel Interface … When both host and printer connec- tors use the same pin number, only one pin number is given. AutoFdXT (Pin 14 .
-
H-bus: a media acquisition bus optimized for multiple streams
13, 14 , 15, 16, 17 18, 19, 20, 21, 22 23, 24, 25, 36 Pin number assignments refer the standard pin numbering for Centronics SCSI-I and SCSI-2 connectors as defined by ANSI.6 Note that to save on wiring costs, many cables use less wires for ground than pins.
-
Paperback of mathematics and physics
Plug pin 25-poliger DATA 8 ACK BUSY PAPER END + SELECT, car FEED, DECOMPOSES INIT (PRIME)-SELECT … - SELECT IN GND a) occupancy pin No.: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15 16 17 Centronics .
-
Recent Microsystem Announcements
Features include a 14 -inch CRT, 640 x 480 dot resolution, 256-4096 colors displayable simultaneously, 60 … Switch links two printers to one IBM PC port and is mounted with connectors on a printed … The A and B ports use a 36- pin cinch connector, and signal lines are Centronics compatible.
-
CR4 - Thread: Pin Out DB25 MODBUS
Please review Section 14 of the CR4 Site FAQ about advertising. Re: Pin Out DB25 MODBUS A DB25 connector is commonly used as a serial RS-232 or a Centronics parallel printer.
Indicates content that may require registration and/or purchase.