Products/Services for 15000 Watt Generator Heads

  •  
    Generator Heads and Alternators - (57 companies)
    Generator heads and alternators convert mechanical energy into electrical energy. Generators and alternators differ by operation and electrical output, but function via the same principle—electromagnetic induction. Generator is the name...
    Drive Type
    Output Type
    Output Frequency
  • Electrical Power Generators-Image
    Electrical Power Generators - (961 companies)
    Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power...
  •  
    Tank Heads - (23 companies)
    Tank heads are the end caps on cylindrically-shaped pressure vessels. They generally comply with ASME standards or similar codes because of the high pressures they must withstand for use with gas storage tanks, driving cylinders, distillation towers...
  • Machining Heads and Multiple Spindle Heads-Image
    Machining Heads and Multiple Spindle Heads - (107 companies)
    Machining heads and multiple spindle heads are specialized tool holders that mount on machine tool spindles. Multi-spindle heads carry multiple tools at the same time for performing simultaneous machining operations. Machining heads and multiple...
  • Fire Sprinkler Heads-Image
    Fire Sprinkler Heads - (80 companies)
    Fire sprinkler heads deliver a high-pressure flow of water or dry chemicals to a fire. They are usually are heat-activated and part of a larger fire prevention and safety system. Fire sprinkler heads deliver a high-pressure flow of water or dry...
  •  
    Signal Generators - (411 companies)
    Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF...
  •  
    Packet Generators - (5 companies)
    Packet generators create a discrete chunk of communication in a pre-defined format. Packet generators create a discrete chunk of communication in a predefined format. A packet is a data block containing a header that includes a destination address...
  •  
    Pulse Generators - (105 companies)
    Pulse generators are electrical test equipment used to generate pulses that are injected into devices under test in order to study the behavior of these devices. Basic pulse generators allow users to control: the frequency or pulse repetition rate...
  •  
    RF Generators - (92 companies)
    RF generators and high frequency power supplies provide the power required for plasma generation, induction heating, and radar or communications applications. RF Generators Information. RF generators provide power for thin film processing equipment...
  •  
    Motor and Generator Winding Services - (167 companies)
    Motor and generator winding services suppliers specialize in producing custom motors, generators and custom windings per customer specifications, as well as companies that specialize in motor repair and refurbishing. Motor and generator winding...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Heat-Transfer Enhancement by Artificially Generated Streamwise Vorticity
    …required pump speed to cover the Reynolds numbers, which ranged between 2000 and 15000 (corresponding to flow … stainless steel tube in the walls of which seven arrays of aligned trapezoidal vortex generators are inserted. .... are connected to a transformer; the electrical output needed to generate a 200 watt uniform heat flux .... Pressure drop is measured by two differential manometers covering all head losses with a precision depending on…
  • A comprehensive study of photovoltaic power system application for the underground water well pumping at Disi area
    Major conventional sources for powering underground water pumps are either fossil fuel generators or electricity from a .... The project reached 18 villages and affected 15000 people. .... Pumping Systems) for two irrigating wells of two farms, within TMHS (Total Manometric Heads ) of 28 m … or a hybrid wind/solar water pumping system is desirable unless the price per Watt for solar-PV…
  • Optimization of secondary aggregates
    Under the adoption of an annual driving performance of 15000 kms and an average speed of 33 .... Vacuum pumps usually are flanged on and positively connected to the camshaft at the cylinder head . .... Oddly, the vacuum pumps also on generators find. .... rotating number of the combustion engine that lie in the order of magnitude of 80-100 watts .
  • Aussenwirtschaft
    15000 . .... Pro- head -incomes of selected economies, 1870-1994. .... discipline center of the 19th century from the process of technological improvements the watt ' Chen steam .... Of the Erfmdung of the dynamo through Michael Faraday in the year 1831 over the creation of physical foundations of the conversion of mechanical passed into electrical energy Prescott Joule until construction of large generators in the 70er years of the 19th…
  • Rural Electrification with Hybrid Power System
    Watt @ 6. .... 15000 WHr. .... A diesel generator is the combination of a diesel engine with an electric generator (often an alternator … water at high level of the generation of electrical energy .the HPP water head is created by…
  • Dubbel
    22500 20000 17500 15000 12500 10000 7500 5000. .... blades, of the main shaft, the bearings, the clutch, possibly the gear, the generator , the brake and .... The gondola is rotatably mounted on a toothed rim ring at the tower head . .... Wp ( watt -peak) = peak power under standard-test conditions.
  • AN/APG-66
    …low-noise field effect transistor (FET) amplifier, receiver, analogue/digital converters, stable local oscillator and system clock generator . .... radar controls are incorporated into Hands-On Throttle And Stick (HOTAS) with the head up display and … APG-66SR, min) 15,000 PPS (APG-66SR, max) 500 min APG-66SR 15000 max APG-66SR … operating temperature storage temperature relative humidity wind speed deployment altitude Power volt kVA watt narrative 200 W…
  • An individual gap sense organ on the spider Tarsus: its excitation in dependence of the parameters of the airborne sound irritant
    …Iessingtisehchen (weight 634 g, diameter 7,5 em, variably mounted HShe on stand head ) or a solid .... Surging stimulation resulted from animal ~ber]agerung of the Ausgangssp ~ nnungenyon two sine generators . .... On loudspeakers, pure TSne found fiir an Isophon P 13 A (t~bertragungsbereich 70--15000 Hz, resonant frequency 120 Hzes) and fiir of cliek-stimulation an Isophon HM 10 (tJbertragungsbereieh 1500--20000 Hzes) use. .... each other aufgestell~ in SpinnennEheben6tigtenGegenstiinde (manipulators, experimental tischchen, cathode followers, microphone) and with several positions watt , covers.
  • Problems and Prospects of Meeting the Basic Energy Needs of Rural Communities in Developing Countries Through the Utilization of Wind and Solar Energy Systems
    The costs of PV systems, typically US$10 to US$20 per watt peak installed, is high. .... Over 13000 micro wind tur- bine generators (50 to 1000 watts) have been installed in Inner Mongolia .... Head . .... DH 25 850 DH 15000 .
  • Feasibility of using power steering pumps in small-scale solar thermal electric power systems
    Other aspects of ORC design affecting efficiency include the head losses in the plumbing, the isentropic efficiency in the expander and pump, motor and generator efficiencies and parasitic losses (control systems, energy expended in delivering and rejecting heat). .... distributed across the total costs of the system which can result in a lower cost per watt . .... 15000 .