Products/Services for 150 Amp Mega Fuse Holder
-
Fuses - (1074 companies)...such as inductive or capacitive loads. Environmental parameters - Important environmental parameters to consider when specifying fuse holders include operating temperature. Resettable - Resettable (polymeric or positive temperature coefficient - PTC) fuses... -
Fuse Holders - (553 companies)Fuse holders are devices for containing, protecting and mounting fuses. Blown fuses can be changed quickly and easily when used in conjunction with a fuse holder. Description. Fuse holders are devices for containing, protecting and mounting fuses... -
Fusible Alloys - (15 companies)Fusible alloys have low melting points, usually below 300 o F. Many fusible alloys have eutectic compositions. Fusible alloys are used as work holders, electroforming mandrels, tube bending aids, fire sprinkler parts, steam boiler relief plug, resin...
-
Battery Holders - (204 companies)Image Credit: Allied Electronics, Inc. Battery holders are designed to support commercial, industrial or OEM batteries. They allow for safe retention, and easy and fast replacement of the battery. Types of Battery Holders. Types of battery holders... -
Cuvette Holders - (11 companies)Cuvette holders are mounts that fix cuvettes in place while they are being used. Cuvette holders are pieces of laboratory equipment that hold cuvettes for storage, also called a cuvette rack, or analysis. They are often used with UV and visible...
-
Tool Holders - (363 companies)Tool holders (toolholders) are the physical interface between tooling and the machine tool. They vary in terms of machine-mount styles and are designed to perform specific applications. How to Select Tool Holders. Image Credit: Grainger Industrial...
-
Lens Holders - (23 companies)Lens holders are used to stabilize and maintain the position of all the optical components of a lens assembly. Lens holders are used to stabilize and maintain the position of all of the optical components in a lens assembly. The primary purpose...
-
Door Stops and Holders - (73 companies)Door stops and holders prevent undesired movement of doors to prevent damage to nearby objects or to keep the door ajar. There are many configurations. Door stops and holders are accessories for swinging-style doors that prevent undesired movement...
-
Corrosion Probes, Coupons, and Holders - (30 companies)Corrosion probes, corrosion coupons and corrosion coupon holders are corrosion-sensing devices that interface to instruments or monitors. Corrosion probes, corrosion coupons, and corrosion coupon holders are corrosion-sensing devices that interface...
-
Thermal Cutoffs and Thermal Fuses - (99 companies)Thermal cutoffs and thermal protectors are nonresetting, thermally sensitive devices designed to protect domestic electrical appliances and industrial equipment from fire. They are sometimes described as thermal one-shot fuses. Thermal cutoffs...
Product News
-
Waytek, Inc.
High-Performance MIDI & MEGA Bolt-down Fuses Bolt-down fuses provide protection from 30A to 600A and are ideal for battery and alternator circuit protection. Bolt-down fuses need to be secured to the fuse holder with a screw, nut, or bolt. Ring terminals are crimped onto cables that are connected to the fuse holder and spliced into the wiring. Littelfuse High-Performance Bolt-Down. HP MIDI (R) Fuses provide circuit protection up to 200A and 70VDC. Newly added 135% overload gate provides much better wire protection. HP MEGA (R) Fuses... (read more)Browse Fuses Datasheets for Waytek, Inc. -
Interpower
Fuse Holders and Fuse Carriers Interpower offers fuse holders and fuse carriers to accommodate both the international and North American fuses. Just a 1-week U.S. manufacturing lead-time on non-stock Interpower products, same day shipping for in-stock Interpower products, and no minimum order requirements. Over 4 million parts in-stock. For ordering and FREE technical support, please contact our Customer Service Department at (800) 662-2290 or order online at www.interpower.com. Order a free Catalog! Email... (read more)Browse Fuse Holders Datasheets for Interpower -
Keystone Electronics Corp.
Solar (SPF) Midget Fuse Holders Keystone Electronics broadens it 's selection of PCB & SMT Mounted Fuse Holders to include a series intended specifically for photovoltaic (PV) systems. The new fuse holders are exclusively designed to accommodate the Midget fuses (10x38mm), 5AG in the SPF Solar Protection Fuse series. Rated for up to 30 Amps, 1,000 VDC these holders, in conjunction with the SPF fuses, are a cost-effective solution to safely protect PV modules and their conductors from reverse overcurrent conditions. Designed... (read more)Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp.
Color Coded Auto Blade Fuse Holders Identifying Automotive Blade Fuses on PCBs is now "quick and simple " with the colored insulator bodies now available as the latest addition to Keystone Electronics highly-regarded series of low insertion force, compact Auto Blade Fuse Holders. Rated for 20 AMPs, 500VAC continuous usage, these new automotive blade holders are available in Surface Mount (SMT) and Thru-Hole (THM) types. The unique color-coded bodies match those in use for actual automotive fuses: Red for 10Amps, Blue for 15Amps... (read more)Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
Waytek, Inc.
In-line Fuse Holders from Littelfuse Sealed In-line Fuse Holders from Littelfuse are the perfect way to protect overflow and auxiliary circuits in your work truck. They are designed with an integral cover which seals the product allowing it to provide a high level of protection against environmental conditions. With the ability to be mounted universally anywhere, they are perfect for use in applications where space is limited. Available in a variety of sizes and configurations, you can easily find the perfect one for your needs... (read more)Browse Fuse Holders Datasheets for Waytek, Inc. -
Keystone Electronics Corp.
Surface Mountable 5mm Glass Fuse Holders A new SMT Fuse Holder has been introduced which specifically allows standard 5 x 20 mm glass cartridge fuses to be mounted directly onto the surface of a PCB. Designed to meet the rigorous demands of modern high-density circuit boards, this new component combines robust overcurrent protection with the efficiency of automated manufacturing. Rated for up to 10 Amps, 500 VDC, these new holders secure space on printed circuit boards without manual soldering. These new Keystone holders are designed... (read more)Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
VICFUSE
Class CC Fast Acting Fuse and Fuse holder | VCF Industrial control panels, automation equipment, and commercial electrical systems require overcurrent protection that responds quickly while minimizing equipment damage during fault conditions. The VICFUSE VCF Class CC Fast Acting Fuse is designed to deliver fast-acting, current-limiting protection for branch circuits and non-inductive loads. Manufactured in accordance with UL248-4, the VCF Series combines compact 10 x 38 mm Class CC dimensions with high interrupting capability, making... (read more)Browse Fuses Datasheets for VICFUSE -
Keystone Electronics Corp.
New SMT & THM Maxi “Auto” Blade Fuse Holders Keystone Electronics full line of fuse clips and holders now includes low insertion force, reliable and compact automotive blade fuse holders for Maxi style automotive blade fuses. Manufactured to ensure secured positioning during soldering, these holders support Voltage up to 500 VAC and 40 Amps current, as well as fully insulated clips to protect fuses and reduce assembly time. Insulators are made of PA9T Black Nylon with Tin Nickel-Plated Copper contacts to withstand shock and vibration... (read more)Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
VICFUSE
Vicfuse Class CC Fuse Holders 600V UL Touch-Safe Vicfuse Class CC fuse holders and fuse blocks provide a compact, UL Recognized mounting solution for Class CC current-limiting fuses (such as the Vicfuse VCF, VCT, and VCTMP series). Class CC fuse holders are used to physically retain and electrically connect midget-style, rejection-type fuses within a circuit, protecting motor branch circuits, control panels, lighting circuits, and general industrial loads from overcurrent and short-circuit conditions. The Vicfuse Class CC lineup includes... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
Waytek, Inc.
The Advantages of Battery-Mounted Fusing overloads at main branch circuits, power distribution modules, and auxiliary systems. By containing potential overcurrent situations right at the source -the battery --the risk of electrical fires or damage to other components is minimized, enhancing overall vehicle safety. The time current characteristics of the leading battery-mount fuses are similar to the well-known Mega fuse design and can be used as full wire protection up to 250 amps. (read more)Browse Fuse Holders Datasheets for Waytek, Inc.