-
Supplier: MilesTek Corporation
Description: Lead Free High Temp 1553 Twinax Cable Assembly Cable Jack To Blunt 2 Meter
-
Supplier: MilesTek Corporation
Description: Lead Free High Temp 1553 Twinax Cable Assembly Plug To Cable Jack .75 Meter
-
Supplier: MilesTek Corporation
Description: Lead Free High Temp 1553 Twinax Cable Assembly Cable Jack To Blunt .5 Meter
-
-
Supplier: MilesTek Corporation
Description: Lead Free High Temp 1553 Twinax Cable Assembly Plug To Cable Jack .5 Meter
-
Supplier: Newark, An Avnet Company
Description: Mini-Mate Cable Assembly, 0.100" Pitch
-
Supplier: Newark, An Avnet Company
Description: IDC Socket Cable Assemblies, 2.00mm Pitch
-
Supplier: Newark, An Avnet Company
Description: .050" Tiger Eye IDC Ribbon Cable Assemblies, Terminal/Socket
-
Supplier: Powell Electronics, Inc.
Description: AF1553 NATURAL 250 FT
-
Supplier: DigiKey
Description: Cable Assembly Rectangular 06 pos Plug, Right Angle to USB A Female Receptacle 4.92' (1.50m)
- Cable Length: 4.92 ft
- Features: Cable Assembly
- Standards / Certifications: RoHS
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Powell Electronics, Inc.
Description: MIL-Std-1553B Cable Assembly | TRB Right
- Standards / Certifications: MIL-SPEC
-
Supplier: DigiKey
Description: 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
- Number of Conductors: 8 #
- Operating Temperature: -40 to 75 C
- North American (AWG): 24 AWG
- Cable Length: 1,000 ft
-
Supplier: DigiKey
Description: FIRE RATED BNC MALE TO N MALE LO
- Operating Temperature: -40 to 85 C
- Connector Type: BNC
- Features: Cable Assembly
- Application: RF
-
Supplier: Newark, An Avnet Company
Description: COAXIAL CABLE, RG-58A/U, 500FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:53.5ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
-
Supplier: Acromag, Inc.
Description: Input and 1 BC/BM trigger output. Encoder/Decoder: 1x MIL-STD-1553 Encoder/decoder with full error detection bus support. Physical Bus Interface: Transformer coupled MIL-STD-1553 bus or optional direct coupled MIL-STD-1553 bus. Connector: 100 pin board to board samtec connector.
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: L-com, Inc.
Description: These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features Custom cable
- Cable Length: 20 ft
- Features: Cable Assembly
-
Supplier: L-com, Inc.
Description: These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features Custom cable
- Cable Length: 1 ft
- Features: Cable Assembly
-
Supplier: L-com, Inc.
Description: These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features Custom cable
- Cable Length: 25 ft
- Features: Cable Assembly
-
Supplier: L-com, Inc.
Description: These high-temperature cable assemblies feature M17/176-00002 twinax cable and high quality Trompeter TRB straight plug connectors. Available in lengths from 1' to 50'. These cables are typically used for MIL-STD-1553B bus applications. Features Custom cable
- Cable Length: 50 ft
- Features: Cable Assembly
-
Supplier: Fairview Microwave Inc.
Description: cable connector assemblies that will ship quickly from our location.
- Frequency Range: 10 GHz
- Features: RF and Microwave Connector
- Connector Type: SMC
- Geometry: Straight
-
Supplier: Glenair, Inc.
Description: Mil-Aero Data Bus and Ruggedized Ethernet / USBHigh-speed connectors and contacts are optimized for compatible performance with popular data transmission protocols, including (1) Mil-Aero data bus protocols such as ARINC 1553 and CAN bus, (2) Networking protocols such as 10, 100, and
- Gender: Female / Jack, Male / Plug
- Connector Type: Military Connector, Modular Connector and RJ Connector, USB Connector
- Features: RJ-45
- Geometry: Right Angle, Straight
Find Suppliers by Category Top
Featured Products Top
-
Correct cable assembly is key to maximizing the benefits of cable and connector technology. With PIC Assemblies (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
PEI-Genesis PEI-Genesis is a world leader in the distribution, manufacture and integration of electronic connectors and cable assemblies with a highly evolved system for mass customized solutions. We have (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
-low temperature rotary test platforms Rotary test tooling for sensors, heaters and temperature sensing assemblies Ground comprehensive test systems for military electronic and airborne equipment Technical Specifications (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Fiber optic gyro inertial measurement unit with dual rate 1773 interface
The backplane also contains connections for the 1553 cable assembly .
-
Axon' Cable SA
…cables for extreme temperatures; high voltage wires; hoses and tubes; system cables; spiral cords; fibre optic cables and cords; LAN databus systems to MIL-STD-1553B (and ATE for - 1553 databus networks); micro-miniature harnessing; cables and assemblies screened against EMI; cables…
-
The on-board electronics for the near infrared spectrograph and photometer (NISP) of the EUCLID Mission
At DPU assembly level, suited internal cabling though CPU board pairs and DCU modules ensures the 1553 bus continuity among the different units.
-
Northrop Grumman EA-6B Prowler Improved Capability II and III variants
…the capability, with necessary modifications including changes to the configuration's CNDU, Operational Flight Programme (OFP) software, wiring (including the introduction of the Block VI compatible 1128A46135-3 cable assembly ) and weapon pylons (including … of a MIL-STD- 1553 databus capability within the…
-
7-GeV Advanced Photon Source Conceptual Design Report
The lowest network level is implemented with the MIL- 1553 network protocol. .... A 1-MHz bit-serial data stream is carried over a multidrop cable to several small crate assemblies located in power supply regulator racks or within diagnostic electronics chassis.
-
Electrical power system stability assurance for the International Space Station
Flights 8A and 12A are similar but differ in the cable length and system architecture. .... For the flight 8A simulation, a worst-case load configuration was used that included one integrated motor controller assembly (IMCA) motor, 14 thermostat circuits, no heaters, and two 1553 .
-
Higher performance BAE systems processors and interconnects enabling spacecraft applications
One or more cards may be connected via the PCI Bus over a backplane or via the 1553 or SpaceWire interfaces over cables . .... Other unique interfaces may be controlled either from PCI, 1553 or SpaceWire resident cards or assemblies .
-
New devices and chemicals
High MeBgenauigkeit, simple handling by experimental setups and direct further processing yon MeBdaten set up Ffir is the new Temperaturmeflsystem QuaT with temperature sensors on oscillating quartz base of Heraeus (post-office box 1553 , 6450 Hanau). .... The accuracy of the total-system (sensor + cable + Meggerfit) betrfigt -T-0,1 ° C in the…
-
Surveillance and Control Data Link Network (SCDLN) for Joint STARS
The Airbome Data Terminal (ADT) accepts processed radar data via a 1553 bdigital data bus on the .... The downlink signal is received at one or more GSMs by the SCDL masthead assembly ,containingthe antenna and associated electronics, and sent down a 100-foot mast by a cable to the SCDL receiver and interface hardware installed within the Army ANmSQ…
-
Fiber optic (flight quality) sensors for advanced aircraft propulsion
Design, assembly , and environmental testing of an engine-mounted, electro-optics chassis unit (EOU), providing MIL-C- 1553 data output, are related. .... Interconnection cables and connectors between the EOU and the sensors are identified.
Indicates content that may require registration and/or purchase.