-
Supplier: Aggreko
Description: 1600 cfm Electric Compressor Aggreko's electric air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psi and flowrates between 400 and 1,600 cfm, using either diesel engines or electric motors as the source of
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,600 SCFM
- Power Source: AC Three Phase
- Lubrication Style: Oil-free
-
Supplier: Aggreko
Description: 1500 cfm Electric Compressor Aggreko's electric air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,500 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,500 SCFM
- Power Source: AC Three Phase
- Lubrication Style: Oil-free
-
Supplier: Aggreko
Description: 1500 cfm Diesel Compressor Aggreko's diesel air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,600 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features Fuel
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,500 SCFM
- Power Source: Diesel
- Features: Integral Cooler
-
-
Supplier: Aggreko
Description: 400 cfm Electric Compressor Capable of delivering 100% oil-free air at pressures up to 135 psig and flowrates up to 400 cfm, Rental aftercoolers, dryers, manifolds, hoses, air receivers and other rental air accessories available. Features 24/7 Aggreko remote
- Discharge / Operating Pressure: 135 psi
- Flow Capacity: 400 SCFM
- Power Source: AC Three Phase
- Lubrication Style: Oil-free
-
Supplier: Central Air Compressor Co.
Description: compressors with convenient point-of-use versatility. Models are available with electric or gas drive, delivering up to 25.3 cfm @ 100 psi. Features: Fully Enclosed Belt Guard Tank Drains and Discharge Valve Quiet Operation Limited Vibration Portable Convenience
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 25.3 SCFM
- Horse Power: 1.5 to 12.75 HP
- Power Source: AC Single Phase, Gasoline
-
Supplier: Ingersoll Rand Air Compressors
Description: 80 Gallon Reciprocating Air Compressor - TS4N5 Two-Stage Compressors Available at Tractor Supply, the Ingersoll Rand 80 Gallon, Electric-driven Two-stage air compressor is designed to provide continuous power. Built to last, this durable workhorse is designed for
-
Supplier: FS-Curtis
Description: Stable air pressure, steady airflow, and quieter, continuous-duty operation are just a few of the advantages you get with FS-Curtis rotary screw compressors. These smart, compact units also offer better air quality with less oil carryover than reciprocating models. Simple
- Discharge / Operating Pressure: 100 to 175 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Rotary Screw
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 48 CFM @ 175 PSI 100% Cast-Iron Pump •Ensures lasting performance and durability Splash Lubricated •Lubricates every critical area of the compressor Factory Mounted Magnetic Starter
- Flow Capacity: 51.4 to 48.1 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Accuris
Description: COMPRESSOR UNIT, RECIPROCATING, POWER-DRIVEN, AIR, 15 CFM, 3,500-PSI
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 58.3 CFM @ 90 PSI Quiet, 15 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved
- Flow Capacity: 58.3 SCFM
- Horse Power: 15 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 52 CFM @ 175 PSI Piston Series Two-Stage Cast Iron Pump •Dual control design allows for automatic or continuous run •Rated at up to 50,000 hours* (Based on B-10 Bearing Life Rating) Ram-Tek - Solid Steel,
- Flow Capacity: 52 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 45 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make
- Flow Capacity: 50.5 to 44.56 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire two stage electric compressor packages are available from 5 to 10HP (Iron Series), delivering15.3 to 35 CFM at 100psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All BelAire Two
- Discharge / Operating Pressure: 175 psi
- Horse Power: 5 to 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Accuris
Description: COMPRESSOR, POWER DRIVEN, AIR, ELECTRIC MOTOR DRIVEN, 15 CFM, 3,500 PSI, TYPE MB-1
-
Supplier: Accuris
Description: COMPRESSOR, AIR, GASOLINE ENGINE DRIVEN, 15 CFM, 200 PSI, TYPE MC-2A
-
Supplier: Accuris
Description: COMPRESSOR, RECIPROCATING, POWER DRIVEN, AIR, GASOLINE ENGINE 15 CFM, 3,500 PSI, TYPE MC-1A
-
Supplier: GENERON
Description: responsibility and efficient fabrication of your system from concept to completion. FEATURING Pressures up to 10,000 psig (690 barg) Air or Water Cooled Custom Engineered Packages Flow Rates up to 3,000 cfm, (5100m3/hr) Turnkey Project Management Safe to Hazardous Locations Onshore and
- Discharge / Operating Pressure: 10,000 psi
- Flow Capacity: 3,000 SCFM
- Horse Power: 2 to 5,000 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: GENERON
Description: FEATURING Pressures up to 155 psig (10.7 barg) Safe or Hazardous Locations Air or Water cooled Flow rates up to 2000 cfm (3400m3/hr) Standard or engineered packages TYPICAL APPLICATIONS Breathing Air Food processing Instrument Air Medical Semi Conductor manufacturing Wine
- Discharge / Operating Pressure: 155 psi
- Flow Capacity: 2,000 SCFM
- Horse Power: 20 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Maintenance free >10000 h life time Low power consumption High flow rate Compact design Range Technical Overview Capacity up to 0.8 cfm / 22 l/min Pressure to 5.8 psi / 0.4 bar Possible Applications Medical Air Mattress Ventilation Gas Circulation Gas
- Discharge / Operating Pressure: 3.8 to 5.8 psi
- Flow Capacity: 0.5 to 0.8 SCFM
- Horse Power: 0.0227837465433479 to 0.0254641873131536 HP
- Power Source: AC Single Phase, DC
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high
- Discharge / Operating Pressure: 188.54901 psi
- Flow Capacity: 55.797226 SCFM
- Horse Power: 20.1033057735423 HP
- Compressor Technology: Rotary Screw
-
Supplier: ALMiG USA Corporation
Description: compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a nearly slip-free V-belt drive – low maintenance cost, flexible and extremely efficient Belt srive
- Discharge / Operating Pressure: 116.03016 to 188.54901 psi
- Flow Capacity: 57.562961 to 79.104928 SCFM
- Horse Power: 20.1033057735423 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high
- Discharge / Operating Pressure: 100 to 190 psi
- Flow Capacity: 48 to 59 SCFM
- Horse Power: 15 HP
- Compressor Technology: Rotary Screw
-
Supplier: BelAire
Description: COMPRESSED AIR WHEREVER YOU NEED IT Ideally suited for home use and construction applications, the BelAire Contractor Series provides affordable compressed air in a portable package. Low profile design, semi-pneumatic wheel, heavy gauge wire belt guard and rugged pump design provide
- Discharge / Operating Pressure: 135 to 175 psi
- Horse Power: 1.5 to 12.75 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.08 cfm / 2.4 l/min Pressure to 21.8 psi / 1.5 bar Capable of restarting up to 21.8 psi / 1.5 bar pressure
- Discharge / Operating Pressure: 10.1 to 21.8 psi
- Flow Capacity: 0.1 SCFM
- Features: Air / Plant Air
- Power Source: DC
-
Supplier: Kaeser Compressors, Inc.
Description: compressors into a space-saving package complete with a storage tank and clean air treatment equipment. AIRCENTERS arrive completely assembled, saving you a lot of time and expense in installation. AIRCENTERS are available in simplex (one compressor) and duplex (two
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 12.4 to 97.8 SCFM
- Horse Power: 10 to 30 HP
- Compressor Technology: Rotary Screw
-
Supplier: Thomas An Ingersoll Rand Business
Description: World voltage motors Range Technical Overview Capacity up to 10 cfm / 283 l/min Pressure to 15 psi / 1.03 bar Possible Applications Packaging Equipment Sewage Treatment Printing Equipment Pond Aeration
- Discharge / Operating Pressure: 15 psi
- Flow Capacity: 2.7 to 10 SCFM
- Horse Power: 0.330096280801565 to 0.750121349430108 HP
- Power Source: AC Single Phase
-
Description: Compressors V-DTA Dry running Volume flow 58 to 88 m³/hr 34.1 to 51.7 cfm Dry running rotary vane compressors with bearings on both sides of the rotor. Capacities ranging from 58 to 88 m³/hr (34.1 to 51.7 cfm). Pressure up to 1.5 bar for continuous operation and up to 2.2
- Flow Capacity: 2.1 to 51.7 SCFM
- Lubrication Style: Oil-free
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that have a air cooled aftercooler and that are15 cfm or less. CRN Series refrigerated air dryers are engineered to benefit you today and tomorrow from the tradition of durability that is Champion. Quality components and engineering
-
Supplier: Mile-X Equipment, Inc.
Description: driven air compressors were designed to provide compressed air in remote locations or for emergency production line needs. Service trucks, as well, need a reliable compressor that will be suitable for your technician and the tools he will use. The Champion 8 through 23
-
Supplier: Cole-Parmer
Description: • Free-air capacities up to 2.2 cfm (62.3 L/min) • Shaded-pole, fan-cooled motor has thermal overload switch to protect your pump system • Different pump models have heads in parallel for higher capacity or series for greater vacuum • Select pumps with or without gauges, regulators,
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Macnaught USA, Inc.
Description: guarantee² 10 years Compatible fluids Engine and gear oils up to SAE90, auto trans, hydraulic fluid and anti-freeze / anti-boil Min-Max air pressure 60/150psi (400-1030kPa) Min air compressor 5cfm/min (0.15m³) Air inlet 1/4" NPT(F) Pump outlet 3/4" NPT(F) Pump inlet 1"
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Macnaught USA, Inc.
Description: Compatible fluids Engine and gear oils up to SAE90, auto trans, hydraulic fluid and anti-freeze / anti-boil Min-Max air pressure 60/150psi (400-1030kPa) Min air compressor 5cfm/min (0.15m³) Air inlet 1/4" NPT(F) Pump outlet 1/2" NPT(F) Pump inlet 1" NPT (F) Features &
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Macnaught USA, Inc.
Description: (400-1030kPa) Air inlet 1/4″ NPT(F) Pump outlet 3/4″ NPT(F) Pump inlet 1″ NPT(F) Min air compressor 6cfm/min (.16m³) Features & Benefits: Heavy duty construction Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Oil inlet (1” NPT) Large exhaust port Oil
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Larson Electronics LLC
Description: 15 foot straight duct – 1753 CFM 15 foot duct with 1 90 degree bend – 1616 CFM 15 foot duct with 2 90 degree bends – 1450 CFM 25 foot straight duct – 1619 CFM 25 foot duct with 1 90 degree bend – 1497 CFM 25 foot duct with 2 90 degree bends –
Find Suppliers by Category Top
Featured Products Top
-
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
The Challenge: Air Innovations’ Cleanroom Systems division was asked to design a Class I, Div I Enclosure (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
can help extend the lifespan of existing compressors by minimizing wear and tear, reducing maintenance needs, and potentially avoiding costly investments in additional compressors or air storage tanks in the future. If you’re still relying on compressed air for drying or (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
,600 cfm @ 1.15” of pressure) Email sales@rosenbergusa.com for complete details regarding availability of all these products from our warehouse in North Carolina. About Rosenberg The Rosenberg family of companies is headquartered in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
operating range of up to 15 CFM with temperatures to 800°F(430°C). For temperature control, see Temperature Sensing Control. Made in U.S.A. (read more)
Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
$3000-$3500 Cleaning - Grainger Industrial Supply
• Pneumatic Vacuum Cleaner, Wet/Dry, Static Water Lift 242 In., Air Flow 184 cfm , Minimum Air Compressor 15 HP, Air Requirements 47 cfm, Filter Type External, Air Inlet 1/2 In., Vacuum Tank Capacity 18 gal., Tank Material Stainless Steel, Vacuum Hose Dia.
-
Grainger.com
• Static Conductive Pneumatic Vacuum Cleaner, Static Water Lift 185 In., Air Flow 89 cfm , Minimum Air Compressor 15 HP, Air Requirements 68 cfm, Filter Type Cartridge, Air Inlet 0.75 In., Vacuum Tank Capacity 30 gal., Tank Material Steel, Vacuum Hose …
-
Grainger.com
• Pneumatic Vacuum Cleaner, Wet/Dry, Static Water Lift 242 In., Air Flow 47 cfm , Minimum Air Compressor 15 HP, Air Requirements 68 cfm, Filter Type External, Air Inlet 0.5 In., Vacuum Tank Capacity 14 gal., Tank Material Stainless Steel, Vacuum Hose …
-
Grainger.com
• Pneumatic Vacuum Cleaner, Wet/Dry, Static Water Lift 242 In., Air Flow 47 cfm , Minimum Air Compressor 15 HP, Air Requirements 68 cfm, Filter Type External, Air Inlet 0.5 In., Vacuum Tank Capacity 14 gal., Tank Material Stainless Steel, Vacuum Hose …
-
Grainger.com
• Pneumatic Vacuum Cleaner, Wet/Dry, Static Water Lift 242 In., Air Flow 47 cfm , Minimum Air Compressor 15 HP, Air Requirements 68 cfm, Filter Type External, Air Inlet 0.5 In., Vacuum Tank Capacity 14 gal., Tank Material Stainless Steel, Vacuum Hose …
-
INGERSOLL-RAND products - Grainger Industrial Supply
• Rotary Screw Air Compressor , 15 HP, Free Air CFM @ Max.
-
Grainger.com
• Rotary Screw Air Compressor , 15 HP, Free Air CFM @ Max.
-
230 Pneumatics - Grainger Industrial Supply
• Rotary Screw Air Compressor , 15 HP, Free Air CFM @ Max.
-
Pneumatics - Grainger Industrial Supply
• Rotary Screw Air Compressor , 15 HP, Free Air CFM @ Max.
Indicates content that may require registration and/or purchase.