-
Supplier: Radwell International
Description: PRESSURE RELIEF VALVE, SERIES 95H, CAST IRON, 250 PSI, 15-30 SPRING PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Cast Iron
- Features: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Kelly Pneumatics, Inc.
Description: pressure, this valve varies flow rates automatically subject to dynamic increases in chamber pressure. Unlike traditional mechanical relief valves, the Electronic Relief Valve offers variable performance based on electrical input supplied either
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Watts
Description: connections, stainless steel spring, brass bonnet, Buna-N disc, and Buna-N O-ring. Series 530C has a calibrated adjustment feature for setting the valve to the required relief pressure, and is ideal for by-pass thermal expansion pressure relief (not ASME approved).
- Valve Size: 0.5 to 0.75 inch
- Features: Pressure Relief Valves
- Media: Water
-
-
Supplier: Lee Co. (The)
Description: This direct-acting valve has been optimized to relieve small flows caused by thermal expansion of a trapped volume of fluid. Minimum cracking pressures are available from 3500-4500 psid. This valve includes a 15 micron filter. Features Diameter: 0.187 inches Full Open
- Valve Size: 0.187 inch
- Features: Other, Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: Pressure relief valve
- Features: Pressure Relief Valves
-
Supplier: Watts
Description: Series 1L, 1XL Temperature and Pressure Relief Valves are used in water heater and hot water storage tank applications to provide automatic temperature and pressure protection to hot water supply tanks and hot water heaters up to 15,000 BTU/hr. They feature a
- Valve Size: 0.5 inch
- Features: Pressure Relief Valves
- Media: Water
-
Supplier: Watts
Description: Series LF1L, LF1XL Temperature and Pressure Relief Valves are used in water heater and hot water storage tank applications to provide automatic temperature and pressure protection to hot water supply tanks and hot water heaters up to 15,000 BTU/hr. They feature an
- Valve Size: 0.5 inch
- Features: Pressure Relief Valves
- Media: Water
-
Supplier: Watts
Description: in 1/2 in. (15mm) size and does not comply with ASME requirements. Pressure range is 75-150psi (5.2-10.3 bar). Series LF3L and LF53L come in standard settings of 75, 100, 125 and 150psi (5.2, 6.9, 8.6 and 10.3 bar). These Pressure Relief Valves are popularly used in
- Valve Size: 0.5 inch
- Features: Poppet Valves, Pressure Relief Valves
- Media: Water
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Pressure Relief T Valve with 2.5 psi +/- 15% Crack Tolerance. Get fast shipping and volume discounts on Relief Valves parts.
- Pressure Rating: 2.5 psi
- Media: Air, Water
- Features: Other, Pressure Relief Valves
- Primary Material: Polypropylene (PP), Stainless Steel
-
Supplier: Rupture Pin Technology
Description: Model C-T Relief Valve Available in 1", 1 1/2" and 2" female inlet and Outlet with relief settings from 15 to 2,000 PSI +/– 5% Advantages: • There is (1) pin mounted in the valve and (1) spare pin. Pins are available with same day shipment on week days if
-
Supplier: Cole-Parmer
Description: pressure sensor and advanced microprocessor control. A built-in air volume booster provides forward flow up to 15 scfm and have proportional integral derivative (PID) control. Applications|Component pressure testing|Gripper control |Welding operations |Actuator control
- Features: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: pressure sensor and advanced microprocessor control. A built-in air volume booster provides forward flow up to 15 scfm and have proportional integral derivative (PID) control. Applications|Component pressure testing|Gripper control |Welding operations |Actuator control
- Features: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: pressure sensor and advanced microprocessor control. A built-in air volume booster provides forward flow up to 15 scfm and have proportional integral derivative (PID) control. Applications|Component pressure testing|Gripper control |Welding operations |Actuator control
- Features: Pressure Relief Valves
-
Supplier: Radwell International
Description: 3 PORT RESIDUAL PRESSURE RELIEF VALVE, 0.1-1.0MPA, 15-150PSI, NON-MODULAR. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 3
- Features: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Radwell International
Description: PILOT OPERATED & BALANCED PISTON RELIEF VALVE, MAX FLOW = 25 GPM (95 LPM), FACTORY SETTING = 4 GPM (15 LPM), MAX PRESSURE = 5000 PSI (350 BAR), PRESSURE ADJUSTMENT RANGE = 100 PSI TO 3000 PSI, 2 PORTS, NO PANEL MOUNT FEATURE, NORMALLY CLOSED,
- Number of Ports/Ways: 2
- Features: Pilot Valves, Piston Valves, Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Pressure Washers Direct
Description: Generac 212CC Horizontal Shaft OHV Engine •Easily handles most tasks around the house High Performance Axial Cam Pump •Easily accessible- no more kneeling to connect hoses •Cooling fins dissipate heat, extend pump life •Thermal relief valve protects the pump Handy, Manuverable
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: relief valve Pro-Grade Heavy Duty Spray Gun •Chemical Injection and thermal relief valve •4 Pro-Style Spray Tips (0°, 15°, 25°, & detergent) Powder Coated Cart Frame •Durable, stable, and easy to move around American Pride •Assembled in the USA
- Water Jet Pressure: 4,000 psi
- Power: 16 HP
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Drive •Long lasting; easy to maintain and rebuild •Adjustable pressure adds versatility Schedule 80 Coil Diesel Burner With Stainless Coil Wrap •Adjustable thermostat to suit the task at hand •High limit overtemp protection and safety relief valve •Maximum temperature
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Powerful 24 HP Honda Engine •Easy to start, quiet and reliable Professional Grade Triplex Plunger Pump •Ceramic plungers & stainless steel valves run cooler, last longer •Adjustable pressure regulator 250 PSI - 5000 PSI •Mechanical thermal relief
- Water Jet Pressure: 5,000 psi
- Power: 24 HP
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: CSA Group
Description: This is the second edition of ANSI Z21.22-2015 / CSA 4.4-2015, Relief valves for hot water supply systems. Scope 1.1 This Standard applies to the following types of relief valves constructed entirely of new, unused parts and materials: a) combination temperature and
-
Supplier: Western Analytical Products
Description: " Low Cracking Pressures (At which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). Less than 150 µL Internal Volume. Upchurch Scientific® cartridge -
- Features: Check Valves, Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: " Low Cracking Pressures (At which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). Less than 150 µL Internal Volume. Upchurch Scientific® cartridge -
- Features: Check Valves, Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: " Low Cracking Pressures (At which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). Less than 150 µL Internal Volume. Upchurch Scientific® cartridge -
- Features: Check Valves, Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: " Low Cracking Pressures (At which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). Less than 150 µL Internal Volume. Upchurch Scientific® cartridge -
- Features: Check Valves, Pressure Relief Valves
-
Supplier: Higher Power Supplies, Inc.
Description: Commercial / Industrial grade engines • Reliable Beckett burners • High limit over temp protection • Safety pressure relief valve • Thermo-sensor (prevents over heating in bypass mode) Warranty • 1 year engine • 10 year cart • 5 year pump (non-wearing parts) This warranty dose
- Water Jet Pressure: 3,200 psi
- Water Flow: 240 GPH
- Power: 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Skid Honda GX630 4000 PSI @ 5 GPM Ele. start (CAT) *This picture is a representation only. "These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value
- Water Jet Pressure: 4,000 psi
- Water Flow: 300 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: PressureParts.Com
Description: protection and recoil start Direct drive triplex ceramic piston pump with forged brass manifold Thermal relief valve Stainless steel and brass unloader valve Low pressure detergent injection Complete system diagnostic board Pressure and high limit safety controls
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve. The Adjustable unloader offers
- Water Jet Pressure: 3,800 psi
- Water Flow: 210 GPH
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve Welded Construction, 1-1/4"
- Water Jet Pressure: 3,200 psi
- Water Flow: 168 GPH
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve. Adjsutable Unloader system for
- Water Jet Pressure: 4,200 psi
- Water Flow: 240 GPH
-
Supplier: Higher Power Supplies, Inc.
Description: Portable Hot Electric Pressure Washer 1,500 PSI @ 3.0 GPM, 3 HP 230V *This picture is a representation only. "These electric motor powered commercial Hot Shot series pressure washers and power washers are built and tested in the U.S. and are by far your best value available
- Water Jet Pressure: 1,500 psi
- Water Flow: 180 GPH
- Power: 3 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: PressureParts.Com
Description: manifold Thermal relief valve Stainless steel and brass unloader valve 35 foot power cord High pressure detergent injection Complete system diagnostic board Electric cord hanger Solid state electronic ignition Float tank Pressure and high limit safety controls No.
-
Supplier: Prince Manufacturing Corp.
Description: Beyond Capability Reversible Handle SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Maximum Tank Pressure................... 500 psi Nominal Flow Rating ...........................15 GPM Refer to Pressure Drop Curves. Filtration: For general
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve Low pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. Polyethylene burner fuel
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 15,000 gauge/absolute Maximum working pressure: 1000 bar / 15,000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection:
- Environmental Properties: Pressure / Vacuum
Find Suppliers by Category Top
Featured Products Top
-
Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
The Type SR, SRH, H High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Safety Relief Valves should be used to protect each (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
, enabling air exchange while preventing water, dust, and contaminants from entering the battery enclosure. With IP66, IP67, IP68, and IP69K protection ratings, these vents provide reliable performance under harsh environmental conditions. The pressure relief design allows rapid valve activation (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
, including breather plugs, pressure relief valves, ventilation cable glands, and battery pack explosion-proof valves. With 1,000+ product types and manufacturing in Dongguan, Milvent offers custom solutions even at small order quantities. Get in Touch Contact Milvent at milvent@milvent.com for datasheets or custom snap-in vents. (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
, including breather plugs, pressure relief valves, ventilation cable glands, and battery pack exproof valves. 1,000+ product types available for selection Manufacturing facilities in Dongguan, Guangdong, with offices in Shenzhen Custom solutions available even at (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
ensures consistent, long term performance in 4000 psi systems. Lee High Pressure Chek®Poppet-style check valves for system pressures up to 8000 psi. Available (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
applications with system pressures up to 5000 psi. Nominal weight is just 32 grams. Available in forward and reverse regulated flow configurations, the High Pressure 500 Flosert is constructed entirely of stainless steel for durability and long life. Regulated flow rates are available from 1.5 to 5.0 GPM. Each Flosert is 100% tested and inspected to ensure reliable, consistent performance. (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Battery Pack Protective Vent Valve Pressure Equalization Rapid Pressure Relief IP66 / IP67 / IP68 Protection Breathable Waterproof Design Condensation Prevention Contaminant Protection OEM Engineering Support (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
Engineering development of advanced physical fine coal cleaning for premium fuel applications. Quarterly technical progress report 11, April--June, 1995
To achieve these high temperatures, these tests were completed in a PARR Autoclave fixed with a 15 psi pressure relief valve .
-
Engineering development of advanced physical fine coal cleaning for premium fuel applications. Quarterly technical progress report 12, July--September 1995
To achieve higher than ambient pressure boiling temperatures, these tests were completed in a PARR Autoclave fixed with a 15 psi pressure relief valve .
-
Ambient pressure offgassing apparatus for screening materials utilized in environments supporting optical spaceborne systems
Openings on the lid are fitted with a 10 psi pressure relief valve , 15 psi pressure gauge, a thermocouple probe, and an inlet nitrogen and exit effluent port.
-
A medium-scale fermentor for mass culture of rhizobia
The following accessories are also located on the top dome: steam pressure gauge (0 to 30 psi); pressure relief valve ( 15 psi , factory adjusted); aeration system with in-line filters for the intake and exit of sterile air; inlet and outlet ports…
-
States > Illinois > State > Regulations > Title 77 - Public Health > Chapter I - Department of Public Health > Subchapter r - Water and Sewage > [77 Ill. Adm. ...
If approved chemicals and additives are used with steam boilers generating at 15 psi or less, or are used with pressure reducing stations with pressure relief valves set at 15 psi or less downstream from the pressure reducing valves, single wall heat…
-
States > Wisconsin > State > Regulations > Safety and Professional Services > General Part II > Safety, Buildings, and Environment > [WI AC sps 341app] SPS 341...
(d) The set pressure tolerances, plus or minus, of pressure relief valves shall not exceed 2 psi ( 15 kPa) for pressures up to and including 70 psi (500 kPa) and 3% for pressures above 70 psi (500 kPa).
Indicates content that may require registration and/or purchase.