-
Supplier: Radwell International
Description: CURRENT TRANSFORMER, CT SERIES, WINDOW - 1", CURRENT RATIO - 100:5, DONUT STYLE, 600 V, 10 KV. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Transformer
-
Supplier: Campbell Scientific, Inc.
Description: The CS15 is a version of the CS10 optimized for use with the CR200-series dataloggers. It consists of a CR Magnetic's CR8459 Current Transformer modified to measure the approximate current over a range of 0 to 125 Amps. The CS15 is recommended for measurements that do not
- Primary current (Ratio) Range: 0.15 to 125 amps
- Insulation Voltage: 500 volts
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 5 % F.S.
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 1000:5, 15VA, PANEL; CT Construction:Split Core; Current Ratio:1:5; Accuracy Class:Class 1; Power Rating:15VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 50:5; CT Construction:Non-ANSI Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 1.5; Power Rating:2VA; Window Diameter:24mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 1000:1; CT Construction:Non-ANSI Rated Window Type; Current Ratio:1:5; Accuracy Class:Class 1; Power Rating:12.5VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 1.5KA; CT Construction:Split Core; Current Ratio:1500:5; Accuracy Class:Class 1; Power Rating:45VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Screw RoHS Compliant: Yes
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 2500 A AC primary current; 5 A AC secondary current; accuracy class 1; 15 VA rated power
- Primary current (Ratio) Range: 0 to 2,500 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 3000 A AC primary current; 5 A AC secondary current; accuracy class 1; 15 VA rated power
- Primary current (Ratio) Range: 0 to 3,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 4000 A AC primary current; 5 A AC secondary current; accuracy class 1; 15 VA rated power
- Primary current (Ratio) Range: 0 to 4,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 800 A AC primary current; 5 A AC secondary current; accuracy class 1; 15 VA rated power
- Primary current (Ratio) Range: 0 to 800 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: Hammond Manufacturing Company Inc.
Description: secondary for use with standard AC ammeters with 5 A movements. Two hole mounting bracket on all models. UL E227616 volume #1 file number X0DW2 Application Data To obtain current measurement: Pass the wire carrying the current to be measured through the window of the CT
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Panel Components & Systems, Inc.
Description: PC&S has commercial grade, low cost window type current transformers typically used with ammeters in such AC applications as panelboards, control panels and engine generators. Solid core, split-core and clamp-on current transformers that are UL and C-UL listed.
-
Description: supplies have an arc intervention feature that senses arc currents via a fast acting current sense transformer. The purpose of the arc intervention circuitry is to prevent power supply damage from continuous, long term arcing. The factory default configuration will trip off the
- AC Input Voltage: 264 to 528 volts
- DC Output Voltage: 15,000 volts
- DC Output Current: 0.4 amps
- DC Output Power: 6,000 watts
-
Supplier: ValueTronics International, Inc.
Description: break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle,
-
Supplier: Qualitrol Company, LLC
Description: Module external power required) Harmonics: Numerically rejected by software algorithm Interface USB PC requirement: Desktop or Notebook, Windows XP, 512 MB (min) Test Voltage Range: 15kV (DELTAMAXX 15), 20kV (DELTAMAXX 20), 30kV (DELTAMAXX30), 50kV (DELTAMAXX50) Standads: IEC
-
Supplier: Sifam Tinsley UK
Description: averaged current I Demand /15, 30 or 60 minutes/. Voltages and currents are multiplied by given voltage and current ratios of the measuring transformers. Power and energy indications take into account all programmed ratio values. The value of each measured value can be
- Number of Digits: 36
- Analog Input Channels: 3
- Voltage Range: 57.7 to 690 volts
- Current Range: 1 to 5 amps
-
Supplier: Microchip Technology, Inc.
Description: MD2134 consists of CMOS digital logic input circuits, an eight-bit current DAC for aperture weighting amplitude control, and a programmable 15-level pulse amplitude modulation (PAM) current-source that does not include a zero level. The fast current sources are constructed with
- Device Type: Beamformers
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The PQA824 is a Power Analyzer from HT Instruments. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power
- Phase: Single-Phase
-
Supplier: Sonel Test
Description: 1000 V, interoperability with voltage transducers. Currents L1, L2, L3, N (four measurement inputs) – average, minimum, maximum and instant values, current measurement within the range up to 6 kA (depending on applied current clamp), interoperability with current
- Features: Other
- Phase: Single-Phase
-
Supplier: Qualitrol Company, LLC
Description: upgrades Data collected is compatible with existing sensor installations and can be commissioned without a machine outage. Continuously collects and periodically archives PD data for download on 3 sensitivity ranges – a User Specified range, a range that Automatically adjusts to current PD
-
Supplier: ValueTronics International, Inc.
Description: selection...all prior to recording. Key system parameters such as target voltage and current, transformer ratios and 50 or 60Hz power frequency are all user definable. Split-Screen Analysis The analysis window provides voltage and current harmonics, phase relationships
- Data Acquisition: Datalogger / Recorder
-
Supplier: Tripp Lite by Eaton
Description: port connects the INTERNET650U1 to a computer running Tripp Lite’s free downloadable PowerAlert® software to enable safe unattended file saves and system shutdown in case of a prolonged power failure. USB cable is included. The UPS works with Windows, Mac and Linux operating systems. Connects
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.65 kVA
- Watt Rating: 0.3300000000000003 kwatts
- Runtime at Half Load: 4.5 minutes
-
Supplier: Amecon, Inc.
Description: No Description Provided
- Primary current (Ratio) Range: 4 amps
- Frequency Range: 20 to 100 kHz
- Features: Current Transformer, Military Standard
- Type / Applications: PC Mount, Toroidal / Window
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Fully Encaspulated Split Core Transformer, Window Diameter 1.0", 2.550" x 2.950". Approximate Weight 0.5LBS. Models: 1025 RW, SB SH, similar to ITI models 2RL, 2SFT and 2SHT. Current Ratio 50:5 - 400:5.
- Primary current (Ratio) Range: 50 to 400 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 2 to 10 VA
- Insulation Voltage: 600 volts
-
Supplier: CARLO GAVAZZI Automation Components
Description: Cable/Bus-bar type current transformer with DIN-rail/ bus-bar and panel mounting facility. Rated primary currents from 50 A to 800 A. Bus-bar type current transformer 0.5 class, currents from 50 to 800 A Integrated DIN-rail mounting holder Removable panel
- Primary current (Ratio) Range: 50 to 800 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Burden: 1.75 to 32 VA
- Insulation Voltage: 3,000 volts
-
Supplier: Sifam Tinsley UK
Description: Earth Leakage Relay Core Balance Current Transformer (CBCT) from SIfam Tinsley. Features • Slim design • Encapsulated CBCT • Compact in size • Light in weight
- Primary current (Ratio) Range: 30 amps
- Operating Temperature: 10 to 55 C
- Features: Current Transformer
- Type / Applications: Electronics Applications, Noncontact Device, Toroidal / Window
-
Supplier: Powertronix Inc.
Description: Low Inrush Current Isolation transformer has the capability of limiting the inrush current inherently and stop nuisance tripping the breaker without any single external components. Powertronix Low inrush transformer technology is dependable, robust and cost effective.
- Features: Current Transformer
- Type / Applications: Electronics Applications, Toroidal / Window
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Features: 2.5" Mounting Type:Foot mounted Series:7 RoHS Compliant: NA. Current ratio 100:5 to 1600:5
- Primary current (Ratio) Range: 500 to 5 amps
- Burden: 2 to 10 VA
- Insulation Voltage: 600 volts
- Frequency Range: 0.05 to 0.4 kHz
-
Supplier: Powertronix Inc.
Description: Current Transformers, also known as Instrument transformer. They are used for sensing current through a conductor. Winding turns ratio will provide a relationship to input current and output current. Powertronix custom design current
- Primary current (Ratio) Range: 200 to 5,500 amps
- Features: Current Transformer
- Type / Applications: Electronics Applications, Toroidal / Window
-
Supplier: Sifam Tinsley UK
Description: accuracy classes • Cost effective polycarbonate case current transformer • Wide range of sizes available for different bus bar sizes • Various mounting options which include wall mounting, bus bar mounting, DIN rail mounting • Wire sealable terminal covers
- Primary current (Ratio) Range: 50 to 3,200 amps
- Burden: 1 to 45 VA
- Features: Current Transformer
- Type / Applications: Electronics Applications, Noncontact Device, Toroidal / Window
-
Supplier: Ohio Semitronics, Inc.
Description: AC current transformers are utilized to aid in measuring high AC current. OSI has a variety of metering class and low cost models available for purchase.
- Primary current (Ratio) Range: 0 to 6,000 amps
- Secondary Current (Ratio) Range: 0.1 to 5 amps
- Burden: 0.1 to 45 VA
- Insulation Voltage: 600 to 720 volts
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Split core transformer with a standard 5-amp secondary. Others available. Terminals are brass No. 10-32 UNC. All models are fully encapsulated for indoor/outdoor applications, additional ratios available with a removable cover and optional mounting brackets. Current ratio 500:5 to
- Primary current (Ratio) Range: 500 to 6,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 5 to 35 VA
- Insulation Voltage: 600 to 10,000 volts
-
Supplier: Campbell Scientific, Inc.
Description: The CS10 uses CR Magnetic's CR8459 Current Transformer to measure the approximate current over a range of 0 to 200 Amps. The CS10 outputs a millivolt signal allowing the transducer to be directly connected to the CR510, CR10X, or CR23X dataloggers. The CS10-L is intended for
- Primary current (Ratio) Range: 0.15 to 200 amps
- Insulation Voltage: 500 volts
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 5 % F.S.
-
Supplier: Time Mark Corporation
Description: The Model 276B Current Transformer is a ring-type current transformer for currents from 50 to 1200 amps. The Model 276B has an accuracy rating of plus or minus 2% for 50-100 amp CT's, and plus or minus 1% over 100 amps at 60 Hz. This CT also features a 25-400 Hz
- Primary current (Ratio) Range: 50 to 1,200 amps
- Secondary Current (Ratio) Range: 0 to 5 amps
- Frequency Range: 0.025 to 0.4 kHz
- Features: Current Transformer
-
Supplier: Time Mark Corporation
Description: The Model 276B3 is a ring-type 3-phase transformer for currents from 50-1200 amps. Secondary terminals are #8-32, brass studs with one flatwasher, lockwasher and regular nut. Polarity markings are stamped on the transformer. Holes at the corners of the transformer case
- Primary current (Ratio) Range: 50 to 1,200 amps
- Secondary Current (Ratio) Range: 0 to 5 amps
- Frequency Range: 0.025 to 0.4 kHz
- Features: Current Transformer
Find Suppliers by Category Top
Featured Products Top
-
Sense Transformers – The CSE5 series is specifically designed to monitor electrical currents at 250 kHz and higher. With a primary current rating of 10 amps, these surface-mounted transformers have an operating temperature range of -15 °C (5 ºF) to (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
We were approached by a client who was experiencing problems with inrush start up currents on conventional transformers. On long cable runs these high inrush currents (typically 10 - 15 times the full load current of the transformer can be experienced) were causing excessive cable voltage drops (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
units are typically used for high power gate drivers and similar applications in oil and gas, mining, railway and industrial environments. The 120W converters accept a 24Vdc or 48Vdc input and deliver a single output of 12Vdc, 15Vdc or 24Vdc (5A current limit). Other inputs and outputs (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
current. Measurements can be made on single and multi-conductor cables, ground and bonding straps, shielded conduits and on coaxial cables. A current probe acts as a single turn primary, multiple turn secondary transformer, placing low series impedance in the probed power line or signal lead while (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
effects of high startup currents commonly found in inductive loads like motors and transformers, as well as capacitive loads. Housed in a DIN-rail mountable IP20 enclosure with screw terminals for AWG13-11 wires, it simplifies installation and saves space in control panels. By mitigating inrush (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
switch disconnectors are rated for operational currents of 160A, 400A, or 630A (with additional variants extending to 1250A and 1600A depending on fuse-link size), at a rated operational voltage of 690V and a rated insulation voltage of 1000V. Rated impulse withstand voltage is 12kV, and rated (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
(±1.5 ppm 0° to 50°C; equivalent to ±0.13 sec/day and ±20 ppm +85° to +105°C). It allows extended battery life through timekeeping current as low as 160 nA over a large range (1.3 V to 5.5 V) of operating voltage. (read more)
Browse Sensor Chips Datasheets for Micro Crystal AG -
. (250 kg) Multiple taps if required Dielectric strengths (hipot) from 30kV AC to 20kV DC Grade 5 or 6 encapsulation to meet MIL PRF 27 Wire sizes ranging from 1-45 AWG or copper foil up to 0.050” (1.27 mm) with multiple layers for higher currents and (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
2019 EN60079-15 standard, and therefore is now ATEX compliant for use in hazardous locations. The 2019 EN60079-15 standard covers explosive atmospheres Part 15: equipment protection by type of protection ‘n’, following the provisions of Directive 2014/34/EU of the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, all while offering a footprint compatible mirgration path for customers currently using PAC5523 and PAC5523A solutions (read more)
Browse Motor Controllers Datasheets for Qorvo
More Information Top
-
Extremely soft x-ray generator and its applications
… is a glass-enclosed diode with a tungsten target and a 0.2 mm-thick beryllium window . In this experiment, the peak tube voltage was regulated from 10 to 15 kV using an auto transformer , and the peak tube current was regulated within 15 mA by the filament voltage (temperature).
-
5000 amp 60 Hz 3-phase continuous current test of an enclosed 15 kV bus assembly
Abstract- This paper describes the performance of a continuous current test on an enclosed 5000 amp (non-standard rating) 60 Hz AC 15 kV bus assembly. The assembly includes terminations, wall penetrations, bus support insulators, and window -type current transformers .
-
5000 amp 60 Hz 3-phase continuous current test of an enclosed 15 kV bus assembly
This paper describes the performance of a continuous current test on an enclosed 5000 amp (nonstandard rating) 60 Hz AC 15 kV bus assembly. The assembly includes terminations, wall penetrations, bus support insulators, and window -type current transformers .
-
Light-matter interaction in transformer oil
We used a pulsed 300 W Xenon light source (25 mm output window , 5 degree divergence) with … Typical field strengths in the electrode gap (- 4 mm gap, 3 mm tip radius,) were 15 to 25 kV /cm resulting in a DC current ampli- tude (without light) of up to 2 nA (apparatus resolution -10 PA). Standard transformer oil, Univolt 61, and a biodegradable oil, Environtemp FR3 (natural ester fluid), were examined in …
-
Characterization of some ancient glass vessels fragments found in Xinjiang, China, using a portable energy dispersive XRF spectrometer
… controlled by a notebook PC, a compact power unit includes the high-voltage transformer and power supply … … had already been applied successfully in chemical analysis of ancient glasses excavated from Japan, Egypt and Croatia by I. Nakai and other scholars.[1,14, 15 ] The P-XRF spectrometer … … of 40 or 15 kV , and with current of 0.5 or … … drift detector (SDD) with active area of 5 mm2 equipped with a polymer window (MOXTEK AP 3 …
-
Evaluation of sympathetic nuisance tripping involving instantaneous ground fault relays and general considerations for ground fault protection of industrial po...
FiuURE XVI High ResistanceGrounding of a 15 kV B. Symmetrical Conductor Placement in Ground Sensor Current Transformers … three phase conductors in a symmetrical arrangement within the ground sensor current transformer window will result in …
-
Practical experiences of on-line partial discharge measurements on a variety of medium-voltage electrical equipment
Result of a common problem found in 15 - kV -class switchgear. Pending failure is at the point where the insulated bus passes though a bus support window . Placement of switchgear sensor in the current transformer circuit.
-
Impulse fault classification in transformers by fractal analysis
Figure 7 represents the variation of fractal dimension with the sampling intend At of the current waveforms corresponding to different faults for (a) the EMTP model of the 7 MVA transformer and (b) the analog … … the 3 MVA, 33/11 kV transformer. The procedure to estimate fractal dimension of a wave- form expressed by equation ( 15 ) is very fast … The sliding window al- gorithm [19] is applicable in this case for segmentation of the data set …
-
Mechanical strength of power transformers in service
It is an important term in trans- former design as it affects calculations ofthe reactance and eddy- current losses in the windings as well as the mechanical forces, and it has been much studied.17 -20 Fortunately, for the present purpose, we … This almost always occurs in the window of the core, where its usual value is simply as … … windings in the window or under the Fig. 5.—Short-circuit failure of 60MVA 132 kV transformer. yokes.12 ' 15 > n Short-circuit failures in service generally show this concentration.
-
Fast connection /reconnection of the VSC to the power network
According to the Fig. 1, the test system contains a 2-level IGBT inverter controlled by the algorithm described in Fig. 5, the distributive transformer 10/0.4 kV /kV, the sinus filter (L = 2.5 mH, C= 15 uF), 3-phase breaker … As the result of simulation, the voltage and current waveform measured on the low voltage side of … The x-axes in the Fig. 8 (a,b), represent the sample number of the examined window .
Indicates content that may require registration and/or purchase.