-
Supplier: Transcat, Inc.
Description: Product Highlights Easy on-site calibration Measuring ranges from -1 to 16bar (-14.5 to 232psi) Accuracy 0.25% of span Simple operation using four buttons Robust case with protective rubber cap available Complete service cases incl. pressure generation available Zero function Battery life
- Working Pressure Range: -14.50377 to 232.06032 psi
- Type: Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE, 16BAR
-
Supplier: Transcat, Inc.
Description: Product Highlights ±1.6% full scale accuracy Stainless steel case 316 stainless steel wetted parts 1450 psi static pressure standard with optional static pressure to 3625 psi External zero adjust Optional liquid-filled case 4"(100mm) or 6"(160mm) dial sizes One sided load permitted
- Working Pressure Range: 23.206032 psi
- Type: Gauge
-
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE, 1.6 BAR
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE 0/16 BAR
-
Supplier: RS Components, Ltd.
Description: Pressure gauge,0 - 16 bar
- Working Pressure Range: 0 to 232.06032 psi
- Dial Size: 3.93701 inch
- Vacuum Range: 12,004.556127999993 torr
- Accuracy: 1 ±% FS
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, GAUGE, 16BAR, ANALOGUE; Operating Pressure Max:16bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:-; Supply Current:-; Product Range:M3200 Series RoHS Compliant: Yes
-
Supplier: HydraCheck Inc.
Description: The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is
- Working Pressure Range: 8,700 psi
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
- Display: Digital
-
Supplier: Transcat, Inc.
Description: Product Highlights 4.5" Stainless Steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy
- Working Pressure Range: 0 to 232.06032 psi
- Type: Gauge
-
Supplier: Festo Corporation
Description: Designs based on EN 837-1 Display units bar, psi, MPa
- Working Pressure Range: 0 to 232.06032 psi
- Operating Temperature: -4 to 140 F
- Accuracy: 4 ±% FS
- Media: Gas, Liquid
-
Supplier: Transcat, Inc.
Description: Product Highlights ±1.6% full scale accuracy Stainless steel case 316 stainless steel wetted parts 1450 psi static pressure standard with optional static pressure to 3625 psi External zero adjust Optional liquid-filled case 4? (100mm) or 6? (160mm) dial sizes One sided load permitted
- Working Pressure Range: 36.259425 psi
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: all kits. 0 to 3000 PSI (0 to 207 bar) – Standard in 2 & 3 gauge kit. 30″ Hg (0 to -1 bar) – Standard in 3 gauge kit. Each gauge comes with a rubber boot cover for added protection. JIC tees (#4 up to #16) rated to 6000 PSI (414 bar). ORFS tees (#4 up
- Working Pressure Range: 0 to 6,000 psi
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: HydraCheck Inc.
Description: Pressure gauge has a simple to operate 4 key menu. Pressure gauge range: 0 to 5800 PSI (0 to 400 bar) – Standard in all kits. 0 to 1500 PSI (0 to 103.4 bar) – Standard in 2 & 3 gauge kit. -14.5 to 230 PSI (-1 to 15.8 bar) – Standard in 3
- Working Pressure Range: 0 to 5,800 psi
- Display: Digital
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: HydraCheck Inc.
Description: pressure test connector. One (1) 1/4″ NPT pressure test connector. One (1) 7/16″ ORB pressure test connector. One (1) 9/16″ ORB pressure test connector. One (1) Quick Disconnect Digital Gauge Specifications: Units: PSI, bar, Mpa, kPa, mbar
- Operating Temperature: 14 to 122 F
- Accuracy: 0.5 ±% FS
- Display: Digital
- Type: Gauge
-
Supplier: Festo Corporation
Description: Designs based on EN 837-1 Pneumatic connection via R or G thread Display units bar, psi
- Working Pressure Range: 0 to 232.06032 psi
- Operating Temperature: -4 to 140 F
- Accuracy: 1.6 ±% FS
- Media: Gas, Liquid
-
Supplier: Festo Corporation
Description: Designs based on EN 837-1 Pneumatic connection via G thread Display units bar, psi
- Working Pressure Range: 0 to 232.06032 psi
- Operating Temperature: -4 to 140 F
- Accuracy: 2.5 ±% FS
- Media: Gas, Liquid
-
Supplier: Delta Controls Ltd.
Description: Diaphragm DG Range Nominal Diameter options of 100mm & 150mm. Degree of Protection IP55/IP65. Stainless steel enclosure as standard. Blowout Protection. Ranges available From 0 to 25mbar, up to 0 to 25bar Monel pressure connection, material and options available. Performance Characteristics:
- Type: Absolute
-
Supplier: Festo Corporation
Description: Designs based on EN 837-1 Pneumatic connection via R or G thread Display units bar, psi
- Working Pressure Range: 0 to 232.06032 psi
- Operating Temperature: -4 to 140 F
- Accuracy: 1 ±% FS
- Media: Gas, Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: Temperature at the Touch of a Button in ºC or ºF • Large, Backlit, 5-Digit Display with 16.5 mm (0.65") High Digits and 20-Segment Bar Graph • Rugged Stainless Steel Case Meets NEMA 4 (IP65) Rating • Min/Max Recall • Adjustable Tare Zeros Large System Offsets • Protective Rubber Boot
- Working Pressure Range: -15 to 10,000 psi
- Operating Temperature: 14 to 131 F
- Accuracy: 0.05 to 0.1 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: AMETEK Sensors, Test & Calibration
Description: This portable gauge and transmitter calibration system is 7 to 10 times faster than a dead weight tester. It allows you to do a 10 point up and down calibration in less than 3 minutes including printing out a calibration certificate. Gauge / chart recorder / transmitter calibration
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Signal conditioned for temperature and calibration—giving you stabilized readings •
0.25% and 1% full-scale accuracy • Read pressure in psi, Bar, or KpA • Laser-welded stainless steel design The all laser-welded 316L stainless steel gauge is designed for superior - Operating Temperature: -4 to 185 F
- Display Type: Digital
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Pressure transducer for gauge pressure P60E, Measuring range: 0...50 bar, Mechanical connection: 5/16-24UNF, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection: plug at transducer, Cable: 4 m, free ends,
- Working Pressure Range: 725 psi
- Accuracy: 0.3 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: Radwell International
Description: AIR REGULATOR, PILOT OPERATED, 1/8 BSPP, G 1/8 INPUT, EXTERNAL THREAD, 1-16 BAR WORKING PRESSURE, 1-8 BAR ADJUSTMENT RANGE, (QN600-G1/8-6-17-13). FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Pilot Valves
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Pressure transducer for gauge pressure P60E, Measuring range: 0...20 bar, Mechanical connection: 5/16-24UNF, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection: plug at transducer, Cable: 4 m, free ends,
- Working Pressure Range: 290 psi
- Accuracy: 0.3 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: Cole-Parmer
Description: prevents unauthorized access. Menu is easily accessed via the four-button controls on face of gauge. Use in many applications such as line pressure, vessel pressure, and force measurement. Large, 5-1/2" display allows you to read pressure via bar graph or numeric
- Operating Temperature: 0.4 to 159.8 F
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: prevents unauthorized access. Menu is easily accessed via the four-button controls on face of gauge. Use in many applications such as line pressure, vessel pressure, and force measurement. Large, 5-1/2" display allows you to read pressure via bar graph or numeric
- Operating Temperature: 0.4 to 159.8 F
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: prevents unauthorized access. Menu is easily accessed via the four-button controls on face of gauge. Use in many applications such as line pressure, vessel pressure, and force measurement. Large, 5-1/2" display allows you to read pressure via bar graph or numeric
- Operating Temperature: 0.4 to 159.8 F
- Display Type: Digital
-
Supplier: TE Connectivity
Description: Operation/Application Output/Span : .5 - 4.5 V Pressure (PSI) : 500 Pressure Accuracy : ±0.25% Span Pressure Range : 0 - 500 psi Proof Pressure Range : 2X Rated Other Sensor Options : No Snubber Product Type Features Pressure Transducer Sensor Type : Industrial
- Working Pressure Range: 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge
-
Supplier: Baumer Ltd.
Description: Pressure Transmitter
- Working Pressure Range: -14.50377 to 232.06032 psi
- Operating Temperature: -13 to 185 F
- Pressure Measurement: Absolute, Gauge
- Sensor Technology: Mechanical Deflection
-
Supplier: RS Components, Ltd.
Description: Pressure Transmitter -1 to 1.6 bar gauge
- Working Pressure Range: -14.50377 to 23.206032 psi
- Vacuum Range: 1,200.4556127999992 torr
- Accuracy: 0.2 ±% FS
- Signal Output: Analog Current
-
Supplier: Radwell International
Description: PRESSURE GAUGE, MA SERIES, 0-16 BAR INDICATING RANGE, 0-16 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTION, IP43, 345395. FREE 2 YEAR RADWELL WARRANTY
- Gaging Technology: Air / Pneumatic
-
Supplier: Honeywell Sensing & IoT
Description: internal vacuum reference and an output value proportional to absolute pressure. Differential versions allow measurement of pressure between two pressure ports. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure
- Working Pressure Range: 0 to 23.206032 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Micro Sensor Co., Ltd.
Description: used for various applications. · Φ16.8x12mm · 0bar~1bar…1000bar · -10~80℃ Compensated Used For: Piezoresistive pressure sensor MPM283I type has a welding ring applicable for the customer for further fabrication based on their specific requirements. It has very wide ranges from 7
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: Micro Sensor Co., Ltd.
Description: pressure sensor is compact with high accuracy. This pressure transmitter is full stainless steel constructed for pressure measurement in hydraulic applications.
- Working Pressure Range: 0 to 507.63195 psi
- Pressure Measurement: Absolute, Gauge
-
Supplier: Swagelok Company
Description: Industrial Pressure Gauge, Bayonet Ring, 63 mm, 0 to 16 bar, psi secondary, Lower Mount, 6 mm Swagelok Tube Adapter
- Dial Size: 2.4803163 inch
- Mount: Bottom
- Media: Gas, Liquid
- Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
/ 50kPa / overload range:160bar (one side), 240bar (both sides) 0…1bar / 100kPa / overload range:160bar (one side), 240bar (both sides) 0…3bar / 300kPa / overload range:160bar (one side), 240bar (both sides) 0…16bar / 1.6MPa / overload range: 160bar (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Key Features Output Signal: I2C with 16-bit output Pressure Range: Customizable from 0–250 mbar to 10 bar Accuracy: ±1.5% FS max, with enhanced options available Supply (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
pressure measuring functions. This gives the user more than 16 units. Furthermore, the differential pressure gauge measures in addition to the differential pressure, the temperature, flow velocity and volume flow. In addition, the maximum and minimum differential pressure can be displayed in the two (read more)
Browse Pressure Gauges Datasheets for PCE Instruments / PCE Americas Inc. -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Underwriters' Laboratories, Inc., FM Approval and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connections: 7/16"-20 SAE Female Temperature Range:* Ambient: -30°F to +160°F (-34°C to (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
device to report the position of the system with a high degree of angular accuracy. Features True power-on multiturn counter 46-tum magnetic sensor 16k° digital output (read more)
Browse Pressure Sensors Datasheets for DigiKey -
Technical Data Model JW-300-BSGS Specification W800*D633*H2172 Special gas cabinet size Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6 (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The ME600 are monolithic gauge ceramic pressure sensors using piezoresistive technology. The Wheatstone bridge is screen printed directly on one side of the ceramic diaphragm (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
• Wide array of pressure fittings; 1/8” NPT male, 1/4” NPT male, 3/16” barbed, 1/8”, 3/16” or 1/4” compression, or 1/8” NPT female with 1/2” conduit male external thread for mounting Fitting or bracket mounting options (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation
More Information Top
-
The long-term behaviour of an aluminium-reinforced polyethylene pressure pipe
Such pipes exhibit good performance characteristics for low temperature (50 ~ and below) or low pressure ( 16 bar gauge or less) applications.
-
A review of the electrofusion joining process for polyethylene pipe systems
Polyethylene pipe systems have a significant and growing market share for low pressure (< 16 bar gauge ) pipe systems, particularly for the transporta- tion of fuel gas and potable water.
Indicates content that may require registration and/or purchase.