Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Panavision, Inc.
Description: Optics, Camera and Color working together in as an integrated system. Living Color A decade into the file-based era, cinematographers finally have a digital camera that offers an aesthetic worth craving. DXL’s revolutionary image mapping process, Light Iron Color, delivers a
- Horizontal Resolution: 8,192 lines
- Maximum Frame Rate: 60 to 75 fps
- Vertical Resolution: 4,320 lines
- Features: 16 bits, Broadcast, Digital, Other, Pan / Tilt, Video
-
Supplier: Sentech America
Description: Sentech’s 16k Line Scan Camera Link camera features a 40 kHz Line Rate, Monochrome Models, Camera Link Output, and more. The camera is available with Field Update Capabilities, and M72 Mounts. Image Sensor 16k CMOS Image Sensor DR-16k-3.5 (AWAIBA) Active Pixels
- Features: 10 bits, 8 bits, Camera Link®, Other, Still
- Imaging Technology: CMOS
- Specialty Camera Type: Line Scan
- Monochrome / Color: Monochrome
-
Supplier: Sentech America
Description: The STC-CL500A is a full featured, cost effective QSXGA digital Camera Link ® cube camera. This camera delivers a full 5M Pixels resolution at 16 fps. It has a 2/3” monochrome CCD and also features partial scanning, triggering, and reset capabilities. Scanning
- Maximum Frame Rate: 16 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 1.60236307 inch
-
-
Supplier: Sentech America
Description: The STC-POCL501A is a full featured, cost effective, QSXGA, digital Power Over Camera Link ® cube camera. This camera delivers a full 5M Pixels resolution at 16 fps. It has a 2/3” color CCD with RGB Primary Color Filter and also features partial scanning,
- Maximum Frame Rate: 16 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.60236307 inch
-
Supplier: Xenics nv
Description: The Gobi-640-CL guarantees to be the most versatile industrial camera on the market with excellent image quality, high thermal resolution (0.050C) and accurate thermal analysis capabilities. The advantages of a high quality infrared camera are now combined with the power of a
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Features: 16 bits, Camera Link®, Other, Still
- Specialty Camera Type: High Speed, Low Light
-
Supplier: Teledyne DALSA
Description: lengths beyond 100 meters to enable the newest and most demanding vision applications. Typical Applications The Linea HS enables high speed and high sensitivity imaging in light starved conditions like these: FPD Inspection PCB Inspection Wafer Inspection Gene Sequencing Digital Pathology
- Horizontal Resolution: 16,384 lines
- Width / Diameter: 3.8188997 inch
- Height: 5.511814 inch
- Length: 3.0708678 inch
-
Supplier: BAE Systems - Fairchild Imaging
Description: Our SciMOS 2051 F2 Camera is based on the revolutionary ultra-low noise Scientific CMOS (sCMOS) technology that is opening up new possibilities in a range of marketplaces from scientific applications to medical imaging. This camera combines large field of view, high sensitivity, high
- Horizontal Resolution: 2,560 lines
- Maximum Frame Rate: 90 to 197 fps
- Width / Diameter: 3.45 inch
- Height: 3.45 inch
-
Description: The LineCam12 is an advanced linescan SWIR camera with 14-bit digital data at 37klines/s on USB3 or Camera Link™ outputs. The SWIR camera currently comes in two varieties: 250 μm tall pixels for spectroscopy and 12.5 μm square pixels for machine vision
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 37 to 48 fps
- Width / Diameter: 4.0157502 inch
- Height: 4.0157502 inch
-
Description: integrated in the camera generates 14-bit pixel data with a maximum 1.8 Me- full well. This combined with the extended wavelength response of the T2SL detector material and a 3-stage TEC enable imaging from 0.4 out to 2.1 μm with high sensitivity. The camera implements a medium
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 90 to 189 fps
- Width / Diameter: 3.0314977 inch
- Height: 3.0314977 inch
-
Supplier: Hamamatsu Photonics Europe
Description: The C12741-11 is a near-infrared camera which employs a 640 pixels × 512 pixels InGaAs sensor. -70 ˚C peltier cooling significantly reduces dark current which leads to improved image quality and allows imaging with long exposure time. Unlike CCD or CMOS cameras, the C12741-11 can
- Maximum Frame Rate: 7.2 fps
- Features: 16 bits
- Imaging Technology: CMOS
-
Supplier: CMOSIS nv
Description: NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits
- Horizontal Pixels: 500
- Vertical Pixels: 250
- Pixel Size: 3 µm
- Maximum Frame Rate: 44 fps
-
Supplier: NorPix, Inc.
Description: For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Teledyne DALSA
Description: Powerful enough to use anywhere. Affordable enough to use everywhere. Introducing Linea, a CMOS line scan camera that can help you improve your imaging and lower your costs. Linea starts with an advanced CMOS sensor with high quantum efficiency and low noise for better images. Linea is also
- Horizontal Resolution: 1 lines
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
- Length: 1.8897648 inch
-
Supplier: Vision Research
Description: Phantom Miro 110 Cameras Setup, capture, view, save, analyze. Powerful, high-speed imaging in the package of your choice. Available in M, R, LC & LAB styles 1,600 fps at 1280 x 800 1.6 Gpx/s throughput 2 μs minimum exposure, global shutter 20 µm pixel size 12-bit pixel depth Phantom
- Horizontal Resolution: 64 to 1,280 lines
- Maximum Frame Rate: 1,630 to 400,000 fps
- Shutter Speed: 0.0000019999999999992 seconds
- Width / Diameter: 3.5 inch
-
Supplier: Smartmore Corporation Limited
Description: camera resembles, but how they are going to be employed demonstrates a huge difference. Industrial camera requires external controller and professionals of software to perform programming in order to deal with all kinds of complex demands while smart camera requires easy and
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 59 fps
- Width / Diameter: 2.5196864 inch
- Height: 4.1338605 inch
-
Supplier: Hamamatsu Photonics Europe
Description: The ORCA®-Flash4.0 LT3 is a new scientific CMOS camera for fluorescence imaging, which has been improved from the ORCA-Flash 4.0 released in 2011. It is equipped with a high level of performance required for fluorescence imaging such as life science applications, and can be used not only for
- Maximum Frame Rate: 40 fps
- Features: 16 bits
- Imaging Technology: CMOS
-
Supplier: Vision Research
Description: camera provides the versatility and flexibility needed in a variety of applications. The v1612 offers the same unique features available in the Phantom® UHS-12 Series family of 1 megapixel digital ultra high-speed cameras, with over 30% more speed than the v1212. It is an
- Horizontal Resolution: 128 to 1,280 lines
- Maximum Frame Rate: 16,600 to 1,000,000 fps
- Shutter Speed: 0.000000279999999999888 to 0.0000009999999999996 seconds
- Width / Diameter: 7.5 inch
-
Supplier: e-con Systems™ Inc
Description: 16MP SONY Color camera with 4-lane MIPI CSI-2 interface Focus Type - Auto Focus (VCM driven) 1/2.8" Optical Form-factor Output format: RAW 10 bit / 8 bit Maximum Image Transfer Rate : Resolutions - Frame Rate (fps) Full HD (1920 x 1080) - 60 fps 2K (2048 x 1080) - 30 fps 4K
- Horizontal Resolution: 4,656 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 0.87007921 inch
- Height: 0.34645688 inch
-
Supplier: Smartmore Corporation Limited
Description: camera resembles, but how they are going to be employed demonstrates a huge difference. Industrial camera requires external controller and professionals of software to perform programming in order to deal with all kinds of complex demands while smart camera requires easy and
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: 1080p Cameras | Low Light Cameras Overview Conversa®, camera for conversation (See3CAM_CU38), is a 3.4 MP low light USB 3.1 Gen1 camera with built-in stereo microphone providing 16bit audio @48KHz. This HD USB camera is the next advanced version of our
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Sentech America
Description: The STC-MCA5MUSB3 USB 3.0 color camera features a 1/2.5" CMOS Aptina sensor with a scalable 5MP (14fps) to 32 x 32 pixels (2,106fps) resolution. This low cost, high performance camera is compatible with all standard industry drivers, and comes with the Sentech Viewing Software and SDK.
- Maximum Frame Rate: 14 to 126 fps
- Shutter Speed: 0.0000319999999999872 to 37.99999999999998 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit,
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 43 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Photron
Description: The Photron FASTCAM Mini UX50 high-speed camera provides powerful high-speed imaging performance in a compact, lightweight and rugged camera design. Providing 1.3 Megapixel image resolution at frame rates up to 2,000fps and frame rates up to 160,000fps at reduced image resolution, the
- Horizontal Resolution: 240 to 1,024 lines
- Maximum Frame Rate: 2,000 to 10,000 fps
- Shutter Speed: 0.0000039999999999984 to 0.01999999999999998 seconds
- Operating Temperature: 32 to 104 F
-
Supplier: Photron
Description: Outstanding Light Sensitivity in a Compact Package The Photron FASTCAM Mini AX200 camera provides very high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and rugged camera design. Providing 1,024 x 1,024 pixel resolution at up to
- Horizontal Resolution: 128 to 1,024 lines
- Maximum Frame Rate: 6,400 to 900,000 fps
- Width / Diameter: 4.724412 inch
- Height: 4.724412 inch
-
Supplier: Advance Security Products
Description: Wireless IP PTZ Camera 10x Optical 10x Digital Connects To Your Wireless Network Enjoy the benefits of a PTZ camera without having to use a DVR or joystick controller. Our IP PTZ camera only needs internet access via wireless internet (802.11b/g) and power to work. Once
- Camera Function: Video
-
Supplier: Xenics nv
Description: The Serval-640-GigE Thermography is a LWIR camera in an IP67-rated enclosure. The camera is developed for demanding indoor applications in harsh, hot and dusty environments. The goal was to design a thermal camera able to measure temperatures that can be used, with a minimum of
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Features: 16 bits, Ethernet, Other, Still
- Specialty Camera Type: Low Light
-
Supplier: Photron
Description: Full HD Resolution to 2,000 frames per second (fps) The FASTCAM SA2 represents the very latest in high speed camera technology, its 2,048 by 2,048 pixel sensor provides full 12-bit resolution to over 1,000 fps and Full HD resolution at 2,000 fps! Engineered to Photron's usual very high
- Horizontal Resolution: 256 to 2,048 lines
- Maximum Frame Rate: 86,400 fps
- Shutter Speed: 0.016699999999999982 to 0.00000269999999999892 seconds
- Width / Diameter: 6.02 inch
-
Supplier: Smartmore Corporation Limited
Description: USB 3.0 Area Scan Camera for inspections Area scan cameras are widely acknowledged as general-purpose imaging solutions as they use a direct matrix to capture images or objects, events or scenes. The USB 3.0 area scan camera is developed based on the USB Vision standard protocol
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 46 fps
- Width / Diameter: 2.362206 inch
- Height: 1.968505 inch
-
Supplier: e-con Systems™ Inc
Description: card support. (expandable up to 512GB). Camera: Full HD ultra low light camera based on Sony Starvis IMX290 sensor (default) 4K ultra low light camera based on Sony Starvis IMX415 sensor * Full HD global shutter camera based on onsemi®'s AR0234 sensor * 4K HDR
- Features: Broadcast, Digital, Electronic Shutter, Global Shutter, Security / Law Enforcement, Smart Camera, Video
- Monochrome / Color: Color
- Performance: High Definition
- Specialty Camera Type: Low Light, Machine Vision Sensor
-
Supplier: e-con Systems™ Inc
Description: e-CAM131_CURB is a high performance 13 MP monochrome camera solution for Raspberry Pi 4. The e-CAM131_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi 4 development kit. This Raspberry Pi high resolution camera is based on the 1/3.2" AR1335M
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 26 to 120 fps
- Operating Temperature: -22 to 185 F
- Vertical Resolution: 3,120 lines
Find Suppliers by Category Top
Featured Products Top
-
Function: resolver-to-digital conversion with reference oscillator Resolution: selectable 10, 12, 14, or 16 bits Tracking rate: up to 3,125 revolutions per second Outputs: absolute position and (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
analysis without the expense of external instruments. Optional decoding protocols include I2S, CAN FD, FlexRay, MIL1553, SENT and Manchester. For MSO/digital logic functionality there is an optional upgrade available that offers 16 digital measurement channels. These new scopes also have (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
its channels (16 voltage-output DAC channels), resolution (16 bits), and output capability (bipolar ranges to ±20 V or unipolar ranges to 40 V) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
program, Microsoft® Excel, or other data tracking software. The drivers are Windows® 7, 64-bit and XP compatible. Solartron also offers a variety of Digital Readouts, including 1, 2, 16, and 31 channels. A Solartron Power (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record length of 400 Mpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Digitization
Digitization, also referred to as analog to digital conversion, is the process by which charge from the CCD is translated into a binary form used by the computer. The term binary refers to the base 2 number system used. A 12 bit camera system will output 2 raised to the 12th power or 4096 levels
More Information Top
-
Mitogen‐ and stress‐activated protein kinase 1 modulates photic entrainment of the suprachiasmatic circadian clock
Photomicrographic bright-field images were acquired using a 16 bit digital camera (Micromax YHS 1300; Princeton Instruments, Trenton, NJ, USA) driven by METAMOPH software (Molecular Devices, Sunnyvale, CA, USA).
-
Expression of PPAR, RXR isoforms and fatty acid transporting proteins in the rat and human gastrointestinal tracts
The results were recorded by using a Leica Fluorescent Microscope with a 16 bit digital camera (magnifications, 400Â).
-
Light‐ and clock‐dependent regulation of ribosomal S6 kinase activity in the suprachiasmatic nucleus
Bright-®eld photomicrographs were captured using a 16 bit digital camera (Micromax YHS 1300; Princeton Instruments) mounted on an inverted microscope (Leica DM IRB) and data were quanti®ed with Metamorph software (Universal Imaging).
-
Thermal Imaging Camera - Nasa Tech Briefs :: NASA Tech Briefs
This camera utilizes a 320×240 uncooled detector array with <0.05°C sensitivity, and 16 bit digital Camera Link interface.
-
Polarization imaging through scattering media
The instrument used to make these measurements is a rotating retarder polarimeter based on a 16 bit digital camera .
-
A system for the quantitative analysis of bone metastases by image segmentation
The quantitation of digitized bone scan films was significantly less accurate than 16 bit digital camera images.
-
Interferometric calibration of an integrating sphere for determination of the roughness correction of gauge blocks
TI-lamp The intensiti distribution is measured by a digital 16 bit camera system and analyzed.
-
Modular infrared 640 x 480 pixel camera core for rapid device integration
Digital 16 bits Camera LINK, 160 x 120 pixels Dimensions .
-
Flexible 640 x 480 pixel infrared camera module for fast prototyping
Digital 16 bits Camera LINK, 160 x 120 pixels Dimensions .
-
Evolution of INO Uncooled Infrared Cameras Towards Very High Resolution Imaging
Digital 16 bits Camera LINK, 160 x 120 pixels Dimensions .
Indicates content that may require registration and/or purchase.