-
Supplier: ValueTronics International, Inc.
Description: The 336 is a 50 MHz, 2 Channel digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying
- Bandwidth: 50 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Power of ten (10-bit ADC, 10 Msample memory and 10.1" touchscreen) combined with smart operating concepts make the R&S®RTB2000 Digital Oscilloscopes the perfect tool for university laboratories, for troubleshooting embedded designs during development and for production and
- Bandwidth: 300 MHz
- Number of Input Channels: 4 (# channels)
- Number of Trigger Inputs: 16 (# channels)
- A/D Resolution: 16 (# bits)
-
Supplier: RIGOL Technologies, Inc.
Description: economical digital oscilloscope designed for the vast mainstream digital oscilloscope market to meet their design, debugging, and test demands. 12 Bit Resolution: 16x improvement in quantization uncertainty 12-bit vertical resolution with 4096 levels of
- Bandwidth: 70 MHz
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 12 (# bits)
-
-
Supplier: RIGOL Technologies, Inc.
Description: The 2000 Series digital oscilloscope is another Best-In-Class instrument from Rigol offering an unmatched feature/value package. The 2000 Series Oscilloscopes bring advanced triggering, large display, and decoding features to customers with a limited budget. This new, low
- Bandwidth: 300 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high
- Bandwidth: 3,000 MHz
- Number of Input Channels: 4 (# channels)
- Operating Temperature: 32 to 122 F
- Features: Integral Display, Other, RoHS Compliant
-
Supplier: RIGOL Technologies, Inc.
Description: reduces the quantization level between bits by a factor of 16. These high resolution samples improve signal fidelity and analysis capabilities for signals from power to communications.: RIGOL’s latest Oscilloscope technology includes a new custom chipset design enabling sampling
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 12 (# bits)
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDS2000X high-resolution digital oscilloscopes are based on 2 GSa/s, 12-bit Analog to Digital converters and front ends with excellent noise floor performance. SDS2000X HD oscilloscopes are available in bandwidths of 350 MHz, 200 MHz, and 100 MHz, have a
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
- Host Interface: Ethernet, USB
-
Supplier: Teledyne LeCroy
Description: Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools 16 digital channels with 1.25 GS/s Analog and Digital Cross-Pattern Triggering
- Bandwidth: 2,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 13.8 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Allied Electronics, Inc.
Description: Feature-rich Tools for Debugging Mixed Signal Designs With the MSO/DPO5000 Mixed Signal Oscilloscope Series, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. Bandwidths up to 2 GHz and sample rates up
-
Supplier: Allied Electronics, Inc.
Description: Feature-rich Tools for Debugging Mixed Signal Designs With the MSO/DPO5000 Mixed Signal Oscilloscope Series, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. Bandwidths up to 2 GHz and sample rates up
-
Supplier: kTB Solutions
Description: Introducing the all-new JHM8000HD Series high-resolution oscilloscopes. This series includes two models with 8 GHz/5 GHz bandwidth, and comes standard with a 20 GSa/s sampling rate and 12-bit vertical resolution across the entire lineup. It is equipped with 4 analog channels and
- Bandwidth: 8,000 MHz
-
Supplier: Teledyne LeCroy
Description: electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 4 input channels 16 digital channels (with –MS models) 12-bit ADC resolution, up to 15 bits with
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Allied Electronics, Inc.
Description: 10/100/1000BASE-T Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or Projector • Microsoft® Windows 7 64-bit Operating System for Easy Connectivity and Integration into Your Environment • LXI Class C Complianton Digital
-
Supplier: Uni-Trend US
Description: The UNI-T MSO8804HD delivers 8 GHz bandwidth, 20 GSa/s sampling, and 12-bit resolution for uncompromising signal fidelity in next-generation designs. With 4 analog + 16 digital channels, deep 2 Gpts memory, and advanced analysis options like PAM-N, PCIe, USB, and jitter/eye
- Bandwidth: 8,000 MHz
- Number of Input Channels: 4 (# channels)
- Features: Other
- Host Interface: USB
-
Supplier: Uni-Trend US
Description: The MSO1154HD offers 150 MHz bandwidth with 4 analog and 16 digital channels, featuring professional 12-bit resolution. It integrates nine instruments including oscilloscope, logic analyzer, spectrum analyzer, and protocol analyzer in one compact unit.
- Bandwidth: 150 MHz
- Number of Input Channels: 4 (# channels)
- Features: Integral Display, Other
- Host Interface: USB
-
Supplier: Kelly Pneumatics, Inc.
Description: The Digital Mass Flow Meter accurately measures and displays mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure and gas pressure, for both Air and Oxygen. Unlike most flowmeters, the Digital Mass Flow Meter has a touch screen interface, offering immediate
- Operating Temperature: 32 to 122 F
- Operating Pressure: 250 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
Supplier: ValueTronics International, Inc.
Description: Oscilloscope Memory: 1 Kbit/Channel Microprocessor Support: Most 8-, 16- and 32- Bit Microprocessors The Agilent 1652B Logic Analyzer is a general-purpose logic analyzer with a built-in digitizing oscilloscope. It has 80 data channels and 35 MHz state analysis. Timing
-
Supplier: Transcat, Inc.
Description: output, pulse train output Standard collocation connection: USB Device, USB Host, support U Disk storage and software, upgrading GPIB port is optional Can connect to SDS1000 series digital oscilloscope perfectly, and support remote command control 50MHz 125M Sa/s 14bit 16Kpts 2CH Each
- Maximum Input Channels: 2
- Minimum Frequency Range: 50 MHz
- Maximum Frequency Range: 50 MHz
- Generator Type: Function
-
Supplier: Transcat, Inc.
Description: output, pulse train output Standard collocation connection: USB Device, USB Host, support U Disk storage and software, upgrading GPIB port is optional Can connect to SDS1000 series digital oscilloscope perfectly, and support remote command control 10MHz 125M Sa/s 14bit 16Kpts 2CH Each
- Maximum Input Channels: 2
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 10 MHz
- Generator Type: Function
-
Supplier: ValueTronics International, Inc.
Description: Source 1 Channel 16 MHz Load Waveforms Directly from Selected Tektronix Digital Oscilloscopes via the GPIB Interface Windows-based WaveWriterTM Waveform Editing Software Package Included for Convenient Creation and Editing of Arbitrary Waveforms All Functions Including Waveform
- Minimum Frequency Range: 16 MHz
- Maximum Frequency Range: 16 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: monitoring of equipment. Additional Features: Real-time Oscilloscope Platform with Up to 4 GHz True Analog Bandwidth and Down to 72 ps Rise Time (20% - 80%) Versatile, High-performance Real-time Digital Oscilloscopes Dedicated to Rapid Design Analysis and Verification of
-
Supplier: RS Components, Ltd.
Description: Pico Technology PicoScope 5444D MSO
- A/D Resolution: 16 (# bits)
- Features: RoHS Compliant
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization.
- Bandwidth: 500 MHz
- Number of Input Channels: 6 (# channels)
- Number of Trigger Inputs: 3 (# channels)
- A/D Resolution: 16 (# bits)
Find Suppliers by Category Top
Featured Products Top
-
The new SDS2000X HD Oscilloscopes from Siglent include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 12-bit resolution plus 2 GSa/s sample rates and low noise front end (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record length of 400 Mpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
Function: resolver-to-digital conversion with reference oscillator Resolution: selectable 10, 12, 14, or 16 bits Tracking rate: up to 3,125 revolutions per second Outputs: absolute position and (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
The MSO7000X is a multi-instrument powerhouse for your bench. Expand as your test needs evolve. Go beyond the basics with a 1GHz/2GHz instrument that can be your: Digital Oscilloscope Logic Analyzer Function (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
Evaluation of Transient Performance of Diesel Particulate Filters via Light Extinction and Scattering methods
The detector output was passed thorough an amplifier (Hamamatsu photonics C9329, DC-16 Hz) and was stored on a digital oscilloscope ( 16 bits , Yokogawa DL 716).
-
Dynamic measurements of soot aggregate size in diesel exhaust by a light scattering method
The detector output was passed thorough an amplifier (Hamamatsu photonics C9329, DC-16 Hz) and was stored on a digital oscilloscope ( 16 bits , Yokogawa DL 716), sampling at 28 Hz.
-
Preemptive Arc-Fault Detection Techniques in Switchgear and Controlgear—Part II
Data were captured at a sampling frequency of 20 GHz using a 16 - bit digital oscilloscope .
-
Combustion Mechanism of Triaminoguanidine Nitrate
The thermocouple signal was recorded with a 16 - bit digital oscilloscope .
-
A Methodology for Combined Rotation-Extension Testing of Simple Steel Beam to Column Joints at High Rates of Loading
… piezoceramic accelerom- eters manufactured by PCB Piezotronics Ltd, with -3 dB frequency range 0–30 kHz and linearity better than 1% Accelerometer, displacement gauge and load cell data were recorded by HS4 Handyscope USB 16 - bit digital oscillo- scopes , operating at up to …
-
Observation of Radiation Pressure Shot Noise
The photocurrents are simultaneously digitized with a two-channel, 16 - bit digital oscilloscope card and a discrete Fourier transformation is applied to the digitized signals to generate power spectra and cross correlations.
-
A large scale experimental approach to the measurement of spatially and temporally localised loading from the detonation of shallow-buried explosives
Data was recorded using TiePie Handyscope 16 - Bit Digital Oscilloscopes , with isolated inputs for each channel (HPBs, load cells and break- wire).
-
X7R dielectric multilayer ceramic capacitors show good micro-actuating properties with little hysteresis
The driving voltage and the output of the vortex sensor were monitored and recorded by a high resolution ( 16 bit ADC) digital oscilloscope 4200-SCP2HR (Keithley).
-
Using output voltage of charge drivers to reduce hysteresis of piezoelectric actuators
The voltage and the output of the vortex sensor were monitored and recorded by a high res- olution ( 16 bit ADC) digital oscilloscope 4200-SCP2HR (Keithley).
-
Phase-sensitive optical coherence tomography using buffered Fourier domain mode-locked lasers at up to 370,000 scans per second
For measuring phase noise, A/D conversion is carried out using a 5 GS/s, 8 bit digital oscilloscope with 16 MB of onboard memory.
Indicates content that may require registration and/or purchase.