-
Supplier: Texas Instruments
Description: 4-Bit Bidirectional Universal Shift Registers 16-CDIP -55 to 125
- Operating Temperature: -55 to 125 C
- Shift Direction: Bidirectional
- Features: Other
- Logic Family: Transistor-Transistor Logic (TTL)
-
Supplier: Texas Instruments
Description: CMOS 4-Bit Bidirectional Universal Shift Register 16-PDIP -55 to 125
- Clock (Shift) Frequency: 8 MHz
- Propagation Delay: 200 ns
- Operating Current: 0.3 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: SHIFT REGISTER, 16BIT, UNIVERSAL, SOIC16; Logic Family / Base Number:74HC670; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:16bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
-
-
Supplier: Texas Instruments
Description: 4-Bit Bidirectional Universal Shift Registers 16-SOIC 0 to 70
- Clock (Shift) Frequency: 125 MHz
- Propagation Delay: 7 ns
- Operating Current: 53 mA
- Operating Temperature: 0 to 70 C
-
Supplier: Texas Instruments
Description: 4-Bit Bidirectional Universal Shift Registers 16-CFP -55 to 125
- Clock (Shift) Frequency: 35 MHz
- Propagation Delay: 26 ns
- Operating Current: 23 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Quarktwin Technology Ltd.
Description: Shift Shift Register 1 Element 4 Bit 16-CFP
- Operating Temperature: -55 to 125 C
- Features: Other
- Register Type: Universal Shift Register
-
Supplier: DigiKey
Description: Shift Register, Bidirectional 1 Element 4 Bit 16-SSOP
- Operating Temperature: -40 to 125 C
- Shift Direction: Bidirectional
- Features: Other
- Package Type: SSOP
-
Supplier: Lingto Electronic Limited
Description: IC SHIFT REGISTER 1-64BIT 16DIP
- Number of Bits (Stages): 64
- Register Type: Universal Shift Register
-
Supplier: Newark, An Avnet Company
Description: LOGIC, BI-DIR SHIFT REGISTER, 16DIP; Logic Family / Base Number:74HC194; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1002424-MC14557BCPG Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 4000B Package: Tube Standard Package: 500 Logic Type: Shift Register Output Type: Complementary Function: Universal Number of Elements: 1 Number of
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 64
- Operating Temperature: -55 to 125 C
- Package Type: DIP
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 207847-MC14557BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 64 Categories: Integrated Circuits Status: Obsolete(EOL)
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 64
- Operating Temperature: -55 to 125 C
- Package Type: DIP
-
Supplier: Newark, An Avnet Company
Description: LOGIC, 4BIT BI-DIR SHIFT REG, 16DIP; Logic Family / Base Number:CD40194; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 030205-SN74LS670N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Register File Output Type: Tri-State Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range -
- Operating Temperature: 0 to 70 C
- Package Type: DIP / CDIP / PDIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1100077-SN74LS670DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Register File Output Type: Tri-State Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature
- Operating Temperature: 0 to 70 C
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Acme Chip Technology Co., Limited
Description: 16-BIT REGISTERED DRIVER
-
Supplier: Radwell International
Description: PRICE/EA (MIN PURCH= 2000) IC, 4BIT UNIVERSAL SHIFT REGISTER, SOP16; SHIFT REGISTER FUNCTION:UNIVERSAL; LOGIC TYPE:REGISTER, PARALLEL ACCESS; NO. OF E. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: LOGIC, 4X4 REG FILE TRI-ST, 16DIP; Logic Family / Base Number:74LS670; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:16bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4-Bit Bidirectional Universal Shift Register, CMOS, 16-TSSOP Product overview: CD74HC194PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers
- Propagation Delay: 30 ns
- Operating Temperature: -55 C
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4-Bit Bidirectional Universal Shift Registers 16-CDIP -55 to 125 Product overview: SN54LS194AJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers
- Propagation Delay: 30 ns
- Operating Temperature: -55 C
- IC Package Type: Other
-
Supplier: Microchip Technology, Inc.
Description: temperature measurement Temperature sensor diode Multiple sources of edge input triggers Timers/Output Compare/Input Capture Up to nine general purpose timers Five 16-bit or up to two 32-bit timers/counters, Timer3 can provide ADC trigger Oscillator Frequency Monitoring through
- Pin Count: 44
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: On-chip temperature measurement Temperature sensor diode Multiple sources of edge input triggers Timers/Output Compare/Input Capture Up to nine general purpose timers Five 16-bit or up to two 32-bit timers/counters, Timer3 can provide ADC trigger Four Output Capture modules
- Pin Count: 44
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
Find Suppliers by Category Top
More Information Top
-
The Incorporation of Functional Level Element Routines into an Existing Digital Simulation System
8-bit Serial Shift Register 32-bit Serial Shift Register 4-bit Counter 16-bit Counter 4- bit Universal Shift Register 16 -bit Universal Shift Register 4-bit Register 16-bit Register .
-
High-performance CMOS/SOS circuits in SPEAR material
Abstract -High-speed CMOS/SOS devices and LSI circuits, including inverter ring oscillators with 0.6-pm gate lengths, a 16 - bit universal shift register , an 8-bit multiplexer/demultiplexer, and a variable modulus 10/11 prescaler with gate lengths ranging from 1.0 to …
-
ON Semiconductor MC10141 Series Datasheets. MC10141, MC10141FN, MC10141P, MC10141L Datasheet.
Four Bit Universal Shift Register in 16 -pin CDIP package.
-
National Semiconductor 93L00 Series Datasheets. 93L00FMQB, 93L00, 93L00DMQB Datasheet.
4- Bit Universal Shift Register in 16 -pin Cerdip package.
-
Texas Instruments 7604001FA Series Datasheets. SNJ54LS194AFK, JM38510/07601BEA, SN74LS194ADR, SN74LS194AN, SNJ54S194J, SNJ54LS194AJ, SN74S194N3, SNJ54LS194AW, ...
4- BIT BIDIRECTIONAL UNIVERSAL SHIFT REGISTERS in 16 -pin W package.
-
652, 54F190D
4- Bit Bidirectional Universal Shift Register in 16 -pin Cerdip package.
-
Fairchild Semiconductor 74F194 Series Datasheets. 74F194SJX, 74F194SC, 74F194SCX, 74F194CW, 74F194SJ, 74F194SCX_NL, 74F194, 74F194PC Datasheet.
4- Bit Bidirectional Universal Shift Register in 16 -pin MDIP package.
-
HC173, 74HCT
8- bit bidirectional universal shift register in 16 -pin DIP package.
-
Mikrocontroller and microprocessors
For the transport commands, therefore the charging-/ storage commands (s. table 2.3) there is only an addressing mode "registerindirekt with displacement " in the form universal register + 16 - bit -shifting value with sign, but the registerindirekten and absolute addressing modes …
Indicates content that may require registration and/or purchase.