-
Supplier: Utmel Electronic Limited
Description: IC MULTIPLEXER 8CHANNEL 16-SOIC
- Propagation Delay: 22 ns
- Operating Temperature: -55 to 125 C
- Pin Count: 16
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: MULTIPLEXER, 8 CHANNEL, 16DIP; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: IC 4-CHANNEL, DIFFERENTIAL MULTIPLEXER, PDSO16, 5.30 MM, PLASTIC, MO-150, SOT-338-1, SSOP-16, Multiplexer or Switch
-
-
Supplier: Nexperia B.V.
Description: The HEF4067B is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultiplexer applications. The switch features four digital select inputs (A0, A1, A2 and A3), sixteen independent inputs/outputs (Yn), a common input/output (Z)
- Operating Ambient Temperature: 85 C
- Features: On-Chip ESD Protection, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: IC IC,ANALOG MUX,SINGLE,8-CHANNEL,HC-CMOS,TSSOP,16PIN,PLASTIC, Multiplexer or Switch
-
Supplier: Renesas Electronics Corporation
Description: The DG406 and DG407 monolithic CMOS analog multiplexers are drop-in replacements for the popular DG506A and DG507A series devices. They each include an array of sixteen analog switches, a TTL and CMOS compatible digital decode circuit for channel selection, a voltage reference for
- Supply Voltage (VS): 7.5 to 40 volts
- tON: 350 ns
- tOFF: 70 ns
- Min Operating Current: 0.08 mA
-
Supplier: Texas Instruments
Description: 16-Channel Single-Ended Input Analog Multiplexer 28-PDIP
- Max Ron: 1,500 ohms
- tON: 500 ns
- tOFF: 500 ns
- Operating Ambient Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: ANALOGUE MUX, 8 CHANNEL, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:23ohm; Supply Voltage Range:3V to 16V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANALOGUE MUX, 8 CHANNEL, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:23ohm; Supply Voltage Range:3V to 16V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: CMOS Single 16-Channel Analog Multiplexer/Demultiplexer 24-TSSOP -55 to 125
- Supply Voltage (VS): 5 to 18 volts
- Max Ron: 125 ohms
- Min Operating Current: 0.00008 mA
- Operating Ambient Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: CMOS Single 16-Channel Analog Multiplexer/Demultiplexer 24-CDIP -55 to 125
- Supply Voltage (VS): 5 to 18 volts
- Max Ron: 125 ohms
- Min Operating Current: 0.00008 mA
- Operating Ambient Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: ANALOGUE MUX, DUAL 4 CHANNEL, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:23ohm; Supply Voltage Range:3V to 16V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating TemperatureRoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CMOS 8- AND 16-CHANNEL ANALOG MULTIPLEXERS / Analog Multiplexer Single 16:1 28-Pin CDIP Product overview: AD7506TQ from Analog Devices Inc. is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM
-
Supplier: Texas Instruments
Description: 4-Channel Differential 8:16 Multiplexer Switch 48-TVSOP -40 to 85
- Max Ron: 20 ohms
- Operating Ambient Temperature: -40 to 85 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: CMOS Single 16-Channel Analog Multiplexer/Demultiplexer 24-CDIP -55 to 125
-
Supplier: Richardson RFPD
Description: CMOS, 2.5 Ohm Low Voltage 16 Channel Multiplexer
-
Supplier: RS Components, Ltd.
Description: 8-Channel High Speed Multiplexer SOIC16
- Pin Count: 16
- Features: Other
- Package Type: SOIC
-
Supplier: Lingto Electronic Limited
Description: 16-CHANNEL ANALOG MULTIPLEXER
- Max Ron: 75 ohms
-
Supplier: DigiKey
Description: 5V, 16:1, SINGLE CHANNEL ANALOG
- Supply Voltage (VS): 2 to 6 volts
- Max Ron: 160 ohms
- Bandwidth: 89 MHz
- tON: 51 ns
-
Description: 16-CHANNEL ANALOG MULTIPLEXER
- TJ: 0 to 70 C
- Device Type: Sensor Interface
-
Supplier: Microchip Technology, Inc.
Description: HV2808 is a low harmonic distortion, 32-channel, high voltage analog switch integrated circuit (IC), designed for use in medical ultrasound imaging systems as a probe selection relay replacement. It serves as a 16PDT (16-pole, double throw) high voltage analog switch array.
- Configuration: 16x1
- Features: Other, SPDT
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16-channel, 16-bit ES-PWM constant-current LED driver with 48 multiplexing 24-VQFN -40 to 85 Product overview: TLC6948RGER from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16-channel, 16-bit ES-PWM constant-current LED driver with 32 multiplexing 24-SSOP -40 to 85 Product overview: TLC6946DBQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 48-channel, 16-bit ESPWM LED driver with pre-charge FET, LOD Caterpillar and 16-multiplexing support 56-QFN -40 to 85 Product overview: TLC59582RTQT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting,
-
Supplier: Cirrus Logic, Inc.
Description: correlated double sampling and programmable gain and offset adjust functions. Three multiplexers allow single channel processing. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog to digital converter. The digital output
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3 to 3.6 volts
- Package Type: SSOP
- Interface Type: Serial
-
Supplier: ODG (Origin Data Global)
Description: SINGLE 16-CHANNEL ANALOG MUX
- TJ: -55 to 125 C
- Package Type: DIP
- Features: Other
-
Supplier: Radwell International
Description: IC, 2I/P QUAD DATA SELECTOR/MUX, DIP-16, LOGIC TYPE DATA SELECTOR / MULTIPLEXER 4 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Renesas Electronics Corporation
Description: distortion and can swing rail-to-rail to pass UART and full-speed USB signals.brbr All channels of the multiplexer can be turned OFF (disabled) by driving the C0 and C1 logic pins to the low state.brbr The ISL54233 is available in a tiny 12 Ld 2.2mmx1.4mm ultra-thin QFN and 12 Ld
- Bandwidth: 1,600 MHz
- Min Operating Current: 0.0065 mA
- Features: Other, Single Supply
- Applications: Portable Devices, Video
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 207830-MC14067BDWG Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 15MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On
- Supply Voltage (VS): 3 to 18 volts
- Bandwidth: 15 MHz
- Operating Ambient Temperature: -55 to 125 C
- Configuration: 16x1
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 014245-DG406DJZ Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 40pC Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance:
- Supply Voltage (VS): 5 to 34 volts
- Operating Ambient Temperature: -40 to 85 C
- Configuration: 16x1
- Package Type: DIP, PDIP
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 197704-4051BCP Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max
- Supply Voltage (VS): 3 to 18 volts
- Bandwidth: 17 MHz
- Operating Ambient Temperature: -55 to 125 C
- Configuration: 8x1
-
Supplier: Win Source Electronics
Description: -6.5pC Current - Leakage (IS(off)) (Max): 1nA (Typ) Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 7Ohm Voltage - Supply, Single (V+): 1.62V ~ 5.5V Voltage - Supply, Dual (V±): 1.62V ~ 5.5V Switch Time (Ton, Toff) (Max): 32ns, 40ns Channel Capacitance (CS(off),
- Bandwidth: 500 MHz
- Operating Ambient Temperature: -40 to 125 C
- Features: Other, Single Supply
-
Supplier: Radwell International
Description: DIFFERENTIAL MULTIPLEXER, 1 FUNC, 8 CHANNEL, CMOS, SOIC16. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SINGLE-ENDED MULTIPLEXER, 1 FUNC, 8 CHANNEL, CMOS, SOIC-16 WIDE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Acme Chip Technology Co., Limited
Description: LINEAR, 16-CHANNEL/DIFFERENTIAL,
- Device Type: Sensor Interface
Find Suppliers by Category Top
Featured Products Top
-
its channels (16 voltage-output DAC channels), resolution (16 bits), and output capability (bipolar ranges to ±20 V or unipolar ranges to 40 V) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
The ALD310702 from Advanced Linear Devices is a monolithic quad P-channel MOSFET array with unrivaled precision in temperature tracking and simplified bias circuitry. The matched pair circuit is designed for the next generation of products requiring extremely low (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
-converter IC into one clearly defined orderable device. Engineers can use its function (resolver-to-digital conversion with reference oscillator), resolution (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
four-channel wavelength-division-multiplexed transmitter assemblies. 1.6T DR8 / FR4 Optical Modules Designed for next-generation high-bandwidth data-center interconnects, which place higher demands on heat-dissipation efficiency, circuit precision and package miniaturization. High (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
, ±10 A) Digital I/O: up to 256 channels per slot (−1.25 V to 6.75 V, 50 mA drive, active load ±12 mA), with 64 M pattern memory and 32 M DSIO Time?measurement unit & differential metering (up to 32 mux4) plus AWG & digitizer (up to 16 per slot). Measuring just (read more)
Browse Automated Test Equipment Datasheets for Cosmic Equipment SpA
More Information Top
-
Multichannel data acquisition system for the survey of intercostal muscle activity
Fig. 5 Analogue multiplexer system (32 channels) M 1, M 2 = Teledyne Philbrick 4552 16 channel multiplexer IC C~ = Address control circuit (CMOS 4029) Ca = Master control and clock circuit (CMOS and 4007) A 1 = 1~4 310 high slew rate voltage …
-
Muxing with MEMs | News | The Engineer
Analog Devices has introduced a series of 32-channel/dual 16 - channel analog multiplexer ICs for telecom network systems.
-
NTE4067B | IC MULTIPLEXER/DEMLTPX 16 CHANNEL | Product Catalog Search Results | Galco Industrial Electronics
NTE4067B, IC MULTIPLEXER /DEMLTPX 16 CHANNEL , NTE Electronics .
-
Development of multi-functional wireless impedance sensor nodes for structural health monitoring
Park S. et al. (2009) improved the wireless sensor node of Mascarenas et al. (2007) by adding two multiplexer IC chips for 16 channels for the cases of multiple sensors in a small region and by embedding signal processing algorithms in …
-
http://eprints.hud.ac.uk/4435/2/XuVirtualpdf.pdf
The core of the established communication hardware is formed by two CMOS analogue switches 4067, which is an IC that consists of a 16 - channel multiplexer , four binary control inputs and one common pin.
-
Accelerated life test of an ONO stacked insulator film for a silicon micro-strip detector
The board consists of 5 IC chips, which are 16 - channel multiplexer chips.
-
Maxim Integrated Products MAX4617 Series Datasheets. MAX4619EUE+T, MAX4617ESE, MAX4619CSE+, MAX4619CSE, MAX4618CSE+, MAX4619CUE, MAX4617CSE-T, MAX4617ESE-T, MA...
Low-woltage, high-speed, CMOS analog IC configured as 8- channel multiplexer in 16 -pin Plastic DIP package.
-
A compact, discrete CsI(Tl) scintillator/Si photodiode gamma camera for breast cancer imaging
The WTA multiplexer was also tested in a prototype 16 - channel IC to verify its functionality and aid in final design decisions.
-
The FOZAN-II Fast-Response Chemiluminescent Airborne Ozone Analyzer
The ADC module includes an AD7859 12-bit 8- channel parallel ADC IC from Analog Devices and a 16 × 8 analog multiplexer making it possible to increase the number of processed channels to 16.
-
GaAs DCFL 2.5 Gbps 16-bit Multiplexer/Demultiplexer LSI's
H. Naito, et al., “3-Gbit/s, 16 - channel GaAs multiplexer and demulti- plexer LSIs,” GaAs IC Symp., pp. 321-324, Oct. 1989.
Indicates content that may require registration and/or purchase.