-
Supplier: ACCES I/O Products, Inc.
Description: Features 16, 32, or 48 individually optically isolated solid-state outputs Solid-state design permits high-speed switching and long-life expectancy Load voltages up to 60 Volts, current up to 2A Lower cost per point than externally-racked solid-state
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, PCI
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Data Device Corporation (DDC)
Description: The RP-26231000N1 16-channel solid state power controller line replaceable module (LRM), based on DDC's latest generation of multi-channel SSPC cards, can protect, control, and continuously monitor 250 A on up to 16 independent electrical system loads.
- Input Channels: 16
- Input Current Range: 10 to 25 amps
- Maximum Load Current: 250 amps
- SSPC Type: DC Controller, Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Features 16, 32, or 48 individually optically isolated solid-state outputs Solid-state design permits high-speed switching and long-life expectancy Wide 5V to 60 VDC output range Optically isolated channel to channel and channel to ground
- Analog Input Channels: 48 #
- Operating Temperature: 32 to 140 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Output
- User Interface: Computer Programmable
-
-
Supplier: ACCES I/O Products, Inc.
Description: Features 16, 32, or 48 individually optically isolated solid-state outputs Solid-state design permits high-speed switching and long-life expectancy Load voltages up to 60 Volts, current up to 2A Lower cost per point than externally-racked solid-state
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, PCI
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: ACCES I/O Products, Inc.
Description: Features 16, 32, or 48 individually optically isolated solid-state outputs Solid-state design permits high-speed switching and long-life expectancy Load voltages up to 60 Volts, current up to 2A Lower cost per point than externally-racked solid-state
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, PCI
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Dataforth Corporation
Description: the 1700 series modules. The H1750 is designed to interface directly to either a 16- or 24-channel industry-standard solid-state relay rack (Dataforth part numbers SCMD-PB16 or SCMD-PB24). The H1770 will connect to a maximum of four 16-channel racks
- Digital I/O Channels: 64 #
- User Interface: Computer Programmable, None
- Outputs: Current Output, Voltage Output
- Application: General Lab and Industrial
-
Supplier: Sealevel Systems, Inc.
Description: connector with power and IRQ signals is provided. The 50-pin connects (through an optional cable) to industry standard PB-8, -16 or -24 solid state relay I/O modules. The 40-pin connector, terminated in an optional DB-37 cable, matches the pin-out of Generic PIO-12
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Features: Other
- Host Connection: TTL
-
Supplier: Measurement Computing
Description: PCI data acquisition (DAQ) board with 32 SE/16 DIFF analog inputs, 16-bit resolution, 500 kS/s sample rate, two 16-bit analog outputs, four counter/timers, and 16 digital I/O lines driving solid state relays. KEY HIGHLIGHTS The DT3034 PCI data
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
Supplier: Electro Standards Laboratories
Description: memory for parameter and calibration storage, the ability to select between 3 stored LVDT calibrations, and automatic LVDT indentification using TEDS-Tag® technology. Solid state relay switches, multi-point and mV/V calibration, and the ability to locate LVDT core null position
- Analog Input Channels: 1 #
- Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, LVDT and RVDT Signal Conditioners, RS232/422/485
-
Supplier: Laurel Electronics LLC
Description: counter consists of a main module (with computer and plug-in display boards), a power supply board, and a signal conditioner board. Optional plug-in-play boards include an isolated setpoint controller board, an isolated analog output board, and an isolated
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK208 signal conditioning and expansion board can be configured with up to 16 isolated Opto-22 compatible solid-state relay (SSR) digital I/O modules. Two 8-channel banks can be jumper-selected as either inputs or outputs. Each channel
- Analog Input Channels: 16 #
- Isolation: Channel-to-Channel Isolation
- Data Acquisition: I/O Module
- Features: Signal Isolator
-
Supplier: Laurel Electronics LLC
Description: operations. It can use the Laureate FR dual channel pulse input signal conditioner for use with turbine flow meters. Relay control can be provided by two or four 8A contact relays, or by two or four 120 mA AC/DC solid state relays. Fill operations are
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: ValueTronics International, Inc.
Description: 60 V 0.1 A 2 MHz 1010 0.5 ms Solid state relays, 60V max. 500 channels/second scan rate. SMA 60 V 0.5 A 2 GHz 106 10 ms Insertion loss <1.0dB @ 1GHz. VSWR <1.2 @ 1GHz. SMA 42 V 0.5 A 3.5 GHz 106 10 ms Insertion loss <1.1dB @ 2.4GHz.
-
Supplier: Laurel Electronics LLC
Description: channel input 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA solid state relays for alarm or control (isolated) 5V, 10V, 12V, or 24V dc
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: channel input 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span RS232 or RS485 serial data, Modbus or Laurel ASCII protocol (isolated) Dual 120 mA solid state relays for alarm or
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: FX PCB Co., Ltd.
Description: board/Double-sided printed board Max.Board Size 1200mm*480mm Min.Board Size 5mm*5mm Trace width/Space 0.1mm/0.1mm Warp and twist <=0.5%(Thickness:1.6mm,Board Size:300mm*300mm) Board Thickness 0.5mm-5.0mm Copper Thickness 35um/70um/105um/140um/175um/210um
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
Relay Boards
(75 Companies)
Solid State Relays
(702 Companies)
I/O Modules and Instruments
(669 Companies)
Oscilloscopes
(324 Companies)
Time Delay Relays
(286 Companies)