-
Supplier: Process Heating Company, Inc.
Description: low as three watts per square inch on the heater sheath. The PHCo Unitized Heater is viable with most temperature sensitive products for most every industry; asphalt and other petroleum derivatives for reducing viscosity; animal oils, fats, molasses for food production;
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 16 kW
- Watt Density: 10 W/in²
-
Supplier: ASTM International
Description: heaters built without water storage and will not have auxiliary water storage connected to the booster heater to complete the water heating system. 1.3.7 Idle (standby) energy rate (9.8). 1.4 The values stated in inch-pound units are to be regarded as
-
Supplier: Caterpillar Oil & Gas
Description: Pressure reducing valve Mounting System Design-To-Order (DTO) base General Generator panel Torsional coupling Engine barring device options: C280-16 FMT Optional Equipment Air Inlet System Soot filter Air cleaner support bracket Cooling System Jacket water heater ANSI connection
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
-
Supplier: Alfa Laval Inc.
Description: out on request or substituted by another Aalborg Industries product. Design pressure is 16/16 or 30/19 bar(g) and design temperature shell/tube is 160/204 ºC or 195/212 °C. Fluids Heating media: water, steam, thermal oil. Heated media: steam, fresh or treated water,
- Maximum Working Pressure: 435.1131 psi
- Temperature Range: 413.6 F
- Connection Options: Flange
- Application / Industry: Marine / Shipboard, Oil Heating / Cooling
-
Supplier: Tempco Electric Heater Corporation
Description: These heaters are constructed with the following Design Features: Hi-Density Swaged Construction with Single-End, Right-Angle Termination Location 44" mica insulated 842°F (450°C) Lead Wires 1" Diameter Heater Sheath Incoloy Sheath Standard, SS Optional 16 Gauge Stainless Steel
- Features: Cartridge Heater, Other, Stainless Steel, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: Tempco Electric Heater Corporation
Description: These heaters are constructed with the following Design Features: Passivated Incoloy Sheath 10" long Teflon® Insulated lead wires Brass Fitting Epoxy Seal at Lead End, 266°F (130°C) Standard, 194°F (90°C) UL Rating
- AC Voltage Required: 120 to 480 volts
- Watt Density: 29 to 223 W/in²
- Nominal Diameter: 0.625 to 0.75 inch
- Heated Length: 1.5 to 19.25 inch
-
Supplier: Gaumer Process
Description: Gaumer Process provides standard and custom engineered medium voltage (4KV) electric heaters and associated medium voltage control panels to meet high energy demand for various applications. For generations, US manufacturing has been powered, quite literally, by fossil fuel. Natural
- AC Voltage Required: 4,160 volts
- Watt Density: 800 W/in²
- Fuel / Energy Source: Electric
- Features: Gases / Vapors, Other, Water Heater
-
Supplier: Taiwan King Lung Chin PTC Co., Ltd.
Description: KLC’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under water! The Ultra High Temperature Ceramic Water Heating Elements have excellent insulation properties
- AC Voltage Required: 220 volts
- kWatts: 3 kW
- Thickness of Heated Area: 0.1574804 inch
- Heating Capacity: 3 kW
-
Supplier: Tempco Electric Heater Corporation
Description: We are at the forefront of the industry, addressing the challenges of stringent operating parameters and high quality requirements faced by original equipment manufacturers specializing in the semiconductor, wave solder and reflow surface mount processes. By employing state-of-the-art technologies
- Features: Aluminum, Brass, Cast-In Heater, Ceramic Insulation, Mica Insulation, Other, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: Tempco Electric Heater Corporation
Description: Flanged Immersion Heaters are designed for use in tanks and pressurized vessels to heat both liquids and gases. They mate to a companion flange that is either welded to a tank wall or, for circulating type heaters, to a pipe.
- Maximum Operating (Sheath) Temperature: 350 to 1,200 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 1.5 to 375 kW
- Watt Density: 8 to 60 W/in²
-
Supplier: ThermOmegaTech®
Description: The ESS water heater is a packaged system designed to meet the requirements of ANSI Z358.1-2014 for tepid water delivery to an emergency drench system. This heavy-duty water heater is constructed of a carbon steel tank and internally lined with 1/2″ thick
- AC Voltage Required: 120 to 600 volts
- Applications: Clean Water Heating
- Features: Copper, Other, Steel, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: Gaumer Process
Description: Indirect Electric Water Bath Heaters use process coils submerged in a "bath" of water or glycol water mixtures. The process fluid flow through the process coils and is heated indirectly by the bath fluid. Indirectly heating the fluid provides safe and consistent
- Maximum Operating Temperature: 1,400 F
- Watt Density: 2 to 90 W/in²
- Maximum Operating (Sheath) Temperature: 1,400 F
- Fuel / Energy Source: Electric
-
Supplier: Backer-Springfield
Description: Backer Springfield tubular heating elements represent a proven and safe technical solution for liquid heating. The Backer tubular heating element is the most frequent alternative when it comes to exact heating of fluids. Tubular heating elements perform exceptional heat transfer by conduction,
- Features: Double Ended, Tubular Heater, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as
- AC Voltage Required: 480 volts
- kWatts: 90 kW
- Watt Density: 20 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as
- AC Voltage Required: 480 volts
- kWatts: 84 kW
- Watt Density: 22 W/in²
- Flange or Thread Diameter: 3 inch
-
Supplier: Klimaire Products, Inc.
Description: Electric Water Heater 12kW Black 240 V Features: Case-unique glossy IMD front cover Patented heating technology Reliability Multi-protection devices Digital temperature control LED wide screen touch button display Advanced micro-processor control Soft Start. - Power is regulated
- Heating Capacity: 12 kW
- AC Voltage Required: 240 volts
- Fuel / Energy Source: Electric
- Phase: Single Phase
-
Supplier: Process Technology
Description: Ultra-fast heatup and superior temperature stability, regardless of application FEATURES >99% element efficiency contributes to low cost of ownership (COO) and excellent return on investment (ROI) 100% titanium heating elements provide very clean performance for precision cleaning applications.
- Maximum Operating Temperature: 194 F
- Heating Capacity: 12 to 144 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Operating (Sheath) Temperature: 194 F
-
Supplier: Low Energy Systems, Inc.
Description: Single phase 100 amp residential electric water heater with advanced flow control.
- Heating Capacity: 18 kW
- AC Voltage Required: 208 volts
- Fuel / Energy Source: Electric
- Features: Water Heater
-
Supplier: Sanden International (USA), Inc.
Description: The SanCO2 heat pump water heater system consists of two parts. The Outdoor Unit, where the hot water is produced, using the CO2 refrigerant to extract heat from the ambient air, and the 60- or 80-gallon Storage Tank, which is usually installed inside the home.
- Maximum Operating Temperature: -15 to 110 F
- Heating Capacity: 1 kW
- AC Voltage Required: 220 to 240 volts
- Maximum Operating (Sheath) Temperature: -15 to 110 F
-
Supplier: MOKON
Description: The Mokon Minitherm water system is designed to surpass today’s safety standards, while providing accurate control of your process temperature. The Minitherm's compact package fits into tight spaces and reduces floor space requirements. The system is available in 10 GPM pumping capacity and
- Heater Type: Circulation Heater
- Fuel / Energy Source: Electric
- Features: Water Heater
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 40 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Infinity Fluids Corp.
Description: compared with all other conventional and non conventional heaters on the market. This patented product was developed around the CRES electric heater design and placed into a flow housing designed specifically to accommodate your process pressure and temperature requirements. A
- AC Voltage Required: 208 to 480 volts
- kWatts: 10 to 72 kW
- Flange or Thread Diameter: 1 to 2 inch
- Inlet and Outlet Separation: 20.5 to 36.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • Non-Metallic (CPVC) Pipe Body • 1.5 - 3 kW • 120 and 240V, Single Phase • General Purpose Terminal Enclosure • INCOLOY Sheath Elements (75 W/In 2 ) • Integral Thermostat (60 - 190°F) • Integral Automatic Cutout (Set at 195°F)
- Maximum Operating (Sheath) Temperature: 195 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 1.5 to 3 kW
- Watt Density: 75 W/in²
-
Supplier: Process Technology
Description: Designed for safety and low maintenance. FEATURES Automatic temperature protection is built in. Won't burn out due to air or scale exposure. 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Axial Styles Watt densities
- AC Voltage Required: 100 to 240 volts
- kWatts: 1 to 1.7 kW
- Watt Density: 40 W/in²
- Immersion (Heated) Length: 11 to 18 inch
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 380 to 480 volts
- kWatts: 180 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 80 kW
- Maximum Operating Temperature: 203 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® flow through heaters are designed primarily for providing heat that regulates liquid temperature from 32 to 88°C (90 to 190°F). The heaters have a titanium element that resists corrosion. The flow through tube is 381 mm (15") long and has 1 NPT female pipe connections and is
- Maximum Operating Temperature: 210 F
- AC Voltage Required: 120 to 240 volts
- Maximum Operating (Sheath) Temperature: 210 F
- Features: Cast-In Heater, None, Water Heater
-
Supplier: Process Technology
Description: Small design to fit all size aquaculture applications. FEATURES 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Screwplug Styles Watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame
- AC Voltage Required: 120 to 240 volts
- kWatts: 1 to 6 kW
- Watt Density: 40 W/in²
- Immersion (Heated) Length: 11 to 47 inch
-
Supplier: Johnson Pump, An SPX Brand
Description: AquaH is a new innovative series of AISI 316 stainless steel water heaters, with a storage capacity of 22 up to 80 litres (from 5.3 to 19.3 gal.). The heaters are cased in AISI 304 stainless steel and is provided with a sturdy compact plastic end cover which also includes the
- Maximum Operating Temperature: 834.8 F
- Heating Capacity: 0.5 to 1.2 kW
- AC Voltage Required: 120 to 230 volts
- Maximum Operating (Sheath) Temperature: 834.8 F
-
Supplier: Infinity Fluids Corp.
Description: market. From 12 Volts to 600 Volts, from 50 watts to 500,000 watts, Infinity CRES heaters are the solution to all of your challenging applications. This patented product was developed around the CRES electric heater design and placed into a flow housing designed specifically to
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.25 to 10 kW
- Flange or Thread Diameter: 0.25 to 0.5 inch
- Inlet and Outlet Separation: 12 to 16 inch
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 to 480 volts
- kWatts: 30 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Thermon, Inc
Description: Caloritech™ CX Replacement Boiler Flange Heaters are registered Caloritech™ quality replacements for boilers of the highest commercial grade available anywhere. Replacement boiler flange heaters are available in a range of sizes and styles to suit the requirements of different boiler
- AC Voltage Required: 208 to 600 volts
- Fuel / Energy Source: Electric
- Features: Other, Steel, Water Heater
- Applications: Process Waters
-
Supplier: Process Technology
Description: essentially any flow rate. Uptimes of greater than 99% can be expected. Patented heater purge ensures heater integrity and longevity. Thousands of heater installations worldwide. Experienced engineering and worldwide field service support. Certification: SEMI S2/S3
- Maximum Operating Temperature: 203 F
- Heating Capacity: 24 to 312 kW
- AC Voltage Required: 600 volts
- Watt Density: 15 W/in²
Find Suppliers by Category Top
Featured Products Top
-
0° to 90° in 2.5 seconds. Models also deliver torque from 100 to 27,300 inch pounds to meet any specific application demands, whether your requirements are simple or heavy duty. Quarter-turn electric actuators from ICI are available in both AC and DC voltages, and feature 10 available (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing and water treatment. Standard body materials include carbon (A352 LCB) and stainless steel (A351 CF8M) in sizes ½-inch through 6 inches. Other materials are available on a (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
-turn electric actuators can meet a variety of situations. For example, the R Series and RXP Series electric actuators rotate from 0° to 90° in 2.5 seconds. Models also deliver torque from 100 to 27,300 inch pounds to meet any specific application demands, whether your requirements are simple (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
-turn electric actuators from Indelac Controls Inc. (ICI) are designed and constructed from carefully selected materials to suit various operating conditions. All internal mechanical and electrical components are housed in NEMA 4 enclosures for adequate protection against incidental contact with water (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
McCrometer McCrometer's advanced liquid, steam and gas flow measurement solutions solve complex challenges in Municipal/Industrial Water & Wastewater, Oil & Gas, Process Control & Plant, Electric Power Generation, Institutional Facilities and Agriculture. The company (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
voltage potentials up to 1414VAC (4000V peak-to-peak). These high potential voltages are typically found in – but are not limited to – industrial applications such as battery measurement and monitoring applications, induction heaters, electric-motor drive controllers, and other high voltage (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
for line sizes from 2 to 16 inches, frequently with a turndown ratio of flow ashigh as a 50:1 and operating from Re ranges as low as 1000 and above. Featuring a rugged, no-moving-parts cone design, the V-Cone Subsea Flow Meter has no need for routine maintenance or (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
States > Kentucky > State > Regulations > Title 815 - Public Protection Cabinet Department of Housing‚ Buildings‚ and Construction > [815 KAR 15] 1...
(30) "Lined potable water heater" means a water heater with a corrosion resistant lining used to supply potable hot water . .... (a) Sixteen ( 16 ) inches inside diameter of shell (not applicable to electric boilers); .
-
Pilot Scale Precipitation Test of AN-107 Simulant with Caustic Adjustment at 20 Degrees C
…approximates a 1/300 scale of the full size batch, 48383 gallons per Bergman ( 16 ), precipitated in the .... The temperature of the batch can be controlled by pumping the Precipitate Tank contents through a recirculation loop containing an electric heater and a chilled water heat exchanger. .... A vertically mounted Lightnin agitator with 12 inch diameter A-310 style impeller can provide vigorous uniform…
-
Pilot Scale Precipitation Test of AN-107 Simulant without Caustic Adjustment at 50 Degrees C
…approximates a 1/300 scale of the full size batch, 48383 gallons per Bergman ( 16 ), precipitated in the .... The temperature of the batch can be controlled by pumping the Precipitate Tank contents through a recirculation loop containing an electric heater and a chilled water heat exchanger. .... A vertically mounted Lightnin agitator with 12 inch diameter A-310 style impeller can provide vigorous uniform…
-
States > California > State > Bookshelf > California Resources Agency > California Energy Commission > Manuals > Nonresidential Manual For Compliance With Ener...
…storage tank with no heating elements or combustion de- vices, connected via piping and recirculating pump to a heat source consisting of a gas or oil fired boiler, or instantaneous gas water heater (see note following the … of Instantaneous Gas and Electric ). .... of the stan- dards, which requires a factory-installed mini- mum of R- 16 (labeled on outside … be insulated to R-4 for pipe less than or equal to 2 inches in diameter and…
-
States > Texas > State > Register > 2008 > [TexReg 2008-0516is] 05/16/2008
…report as Deficient: (A) inoperative unit(s); (B) leaking or corroded fittings or tank(s); (C) broken or missing parts or controls; (D) the lack of a cold water shut-off valve; (E … a minimum of 18 inches above the lowest garage … improperly sized; (iii) has inadequate material; or (iv) lacks proper termination; (4) in electric units, report as .... PROPOSED RULES May 16 , 2008 33 TexReg 3879. .... (d) Specific limitations for water heaters .
-
States > Kentucky > State > Proposed Regulations > 2015 Documents > November 1‚ 2015 > 815 KAR 15:010 - Definitions for 815 KAR Chapter 15
(30)[(32)] "Lined potable water heater" means a water heater with a corrosion resistant lining used to supply potable hot water . .... (a) Sixteen ( 16 ) inches inside diameter of shell (not applicable to electric boilers);[or] .
Indicates content that may require registration and/or purchase.