-
Supplier: Newark, An Avnet Company
Description: PATCH PANEL, BNC, 16PORT, 1U; Connector Type:BNC Patch Panel; No. of Ports:16Ports; LAN Category:-; Rack U Height:1U; Product Range:KK1A Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PATCH PANEL, BNC, 16PORT, 1U ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: BNC PATCH PANEL, 1U, 16PORT; Connector Type:BNC Patch Panel; No. of Ports:16Ports; LAN Category:-; Rack U Height:1U; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, BNC PATCH PANEL, 16PORT, 1U; Connector Type:BNC Patch Panel; Product Range:-; No. of Ports:16Ports; LAN Category:-; Rack U Height:1U RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: This 1U wide rack panel is populated with 16 BNC female auto terminating feedthrus. The auto terminating feature engages when there is no connecting device engaged. This automatically terminates the line preventing signal interference. Panels are made from 16 gauge
- Number of Ports: 16
- Height: 1
- Port Type: BNC
-
Supplier: MilesTek Corporation
Description: This 50 Ohm insulated BNC female feedthru 2U rack panel features 32 ports each with a white write on area for easy port identification. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management
- Port Type: BNC
-
Supplier: MilesTek Corporation
Description: This 75 Ohm insulated BNC female feedthru 2U rack panel features 32 ports each with a white write on area for easy port identification. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management
- Port Type: BNC
-
Supplier: L-com, Inc.
Description: This 50 Ohm insulated BNC female feedthru 2U rack panel features 32 ports each with a white write on area for easy port identification. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management
- Number of Ports: 32
- Height: 2
- Port Type: BNC
-
Supplier: MilesTek Corporation
Description: This 50 Ohm insulated BNC female feedthru rack panel features 32 ports each with a write on area for easy port identification. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. A cable minder feature is included to
- Port Type: BNC
-
Supplier: L-com, Inc.
Description: This 75 Ohm insulated BNC female feedthru 2U rack panel features 32 ports each with a white write on area for easy port identification. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management
- Number of Ports: 32
- Height: 2
- Port Type: BNC
-
Supplier: L-com, Inc.
Description: This 2U wide rack panel is populated with 32 BNC female auto terminating feedthrus. The auto terminating feature engages when there is no connecting device engaged. This automatically terminates the line preventing signal interference. Panels are made from 16 gauge cold
- Number of Ports: 32
- Height: 2
- Port Type: BNC
-
Supplier: Gem Electronics
Description: The CCTV Patch Panel allows the transmission of video signals, remote power and Data (control) via a single UTP (unshielded twisted pair) cable for more versatile cabling. It allows you to eliminate more expensive coaxial cable, including coupling signals from remote video cameras to
- Number of Ports: 16
- Port Type: BNC
- Cable Specifications: Category 5/5E, Category 6
Find Suppliers by Category Top
Featured Products Top
-
Maury offers a full range of in-series and between-series metrology-grade RF coaxial and waveguide adapters in most popular connector types, including 1.85mm, 2.4mm (Q), 2.92mm (K), 3.5mm, 7mm, 14mm, type N, (50 and 75 ohm), BNC (50 and 75 ohm) TNC, AFTNC, TNCA, LPC/OSP, and (read more)
Browse RF Adapters Datasheets for Maury Microwave
More Information Top
-
Low cost test platform for a basic electrical measurements laboratory
inode analog inputs (or 16 analog inputs in differential mode), 2 analog outputs, 4 user counterltimers, and … A patch panel , also manufactured by the DAC card supplier, allows easy acccss to each one of the input and output channels, plus timers and clocks. Twisted pair wircs connect the patch panel ports with either banana plug or BNC connectors in a mctal box, The oscilloscope has two dedicated BNC connectors, one per channel.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps726/c2001/ccmigration_09186a008014bd81.pdf
ATM Port Adapter and Interface Module Installation Guide2- 16 Caution Compliance with European certification standards is contingent upon the use of these capacitor clips on port adapters with BNC connectors. For 25-Mbps port adapter connections, use the special 96-pin Molex to either the 4 RJ-45 multileg cable or the 12 RJ-45 multileg cable to connect the switch to the wiring closet patch panel .
-
Cisco ONS 15454 Reference Manual, Release 5.0 - Chapter 1, Shelf and Backplane Hardware [Cisco ONS 15454 Series Multiservice Provisioning Platforms] - Cisco
The second 12 BNC connector pairs correspond to Ports 1 to 12 for a 12-port card and map to Slot 16 on the shelf assembly. … and 13 do not support DS-3 cards when the standard BNC EIA panel connectors are used. This tool also helps with ONS 15454 patch panel connections.
-
Chapter 1, Shelf and Backplane Hardware [Support] - Cisco Systems
The second 12 BNC connector pairs correspond to Ports 1 to 12 for a 12-port card and map to Slot 16 on the shelf assembly. … and 13 do not support DS-3 cards when the standard BNC EIA panel connectors are used. This tool also helps with ONS 15454 patch panel connections.
-
http://www.cisco.com/en/US/docs/optical/15000r5_0/release/notes/454RN508.pdf
If you install BNC EIAs on both sides of the unit, the ONS 15454 hosts up to … Cisco recommends these cables for connection to a patch panel . … EIAs for DS-3 (including the DS3XM-6 and DS3XM-12) or 12- port EC-1 cards. … for working slots and on a B-Side panel, Slots 12, 13, 14, 16 , and 17 can …
-
Cisco ONS 15454 Sonet Release notes for 5.0.8 - Cisco
If you install BNC EIAs on both sides of the unit, the ONS 15454 hosts up to … Cisco recommends these cables for connection to a patch panel . … EIAs for DS-3 (including the DS3XM-6 and DS3XM-12) or 12- port EC-1 cards. … for working slots and on a B-Side panel, Slots 12, 13, 14, 16 , and 17 can …
-
http://www.cisco.com/en/US/docs/optical/15000r5_0/release/notes/454RN502.pdf
If you install BNC EIAs on both sides of the unit, the ONS 15454 hosts up to … Cisco recommends these cables for connection to a patch panel . … EIAs for DS-3 (including the DS3XM-6 and DS3XM-12) or 12- port EC-1 cards. … for working slots and on a B-Side panel, Slots 12, 13, 14, 16 , and 17 can …
Indicates content that may require registration and/or purchase.