Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Red 2Bit Common cathode 2 Plugin Led Segment Display ROHS
- Character Height: 50.8 mm
- Common: Common Cathode
- Display Type: Segmented Display
- LED Color: Standard Red
-
Supplier: Lingto Electronic Limited
Description: LED DRIVER, 10-SEGMENT
- Output Current: 400 milliamps
- Type: Dimmable
-
Supplier: ams
Description: The AS1115 is a compact, I²C interfaced, dot-matrix LED driver for a 8x8 LED matrix or 8x 7-Segment LEDs. It includes a 4bit PWM for each segment and an external resistor can be used for analog current adjustment up to 5mA per LED. In addition the
- Input Voltage: 2.7 to 5.5 volts
- Output Current: 5 milliamps
- Number of Channels: 64 #
- Type: Dimmable
-
-
Supplier: Texas Instruments
Description: CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-PDIP -55 to 125
- Propagation Delay: 420 ns
- Operating Current: 0.3 mA
- Operating Ambient Temperature: -55 to 125 C
- Supply Voltage: 3 V
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Lighting Drivers 16CH LED Driver Segmented Edge
-
Description: LED DRIVER, 16-SEGMENT
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED Driver, 4-Segment, 4 X 4 MM, MLP-16 Product overview: SC604AIMLTR from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for
-
Description: 16CH LED DRIVER SEGMENTED EDGE
-
LED Drivers - Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers -- PCA9622DR/S911118Supplier: Acme Chip Technology Co., Limited
Description: LED DRIVER 16-SEGMENT
- Input Voltage: 2.3 to 5.5 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED Driver, 8-Segment, BICMOS, PDIP16, DIP-16 Product overview: A6275EA from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is
- Output Voltage: 4 volts
- Number of Channels: 8 #
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED Driver, 8-Segment, BICMOS, PDSO16, SOIC-16 Product overview: A6275ELW from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is
- Output Voltage: 4 volts
- Number of Channels: 8 #
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED Driver, 18-Segment, PDSO16, MO-153ABT, TSSOP-16 Product overview: A8515GLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive
- Number of Channels: 2 #
-
Supplier: Utmel Electronic Limited
Description: LED DRVR 6Segment 3.3V/5V 16-Pin UMLP EP T/R
- Input Voltage: 2.7 to 5 volts
- Output Voltage: 4 volts
- Output Current: 30 milliamps
- Features: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: LED DRVR 4Segment 3.3V/5V 16-Pin QFN EP T/R
- Output Current: 30 milliamps
- Features: RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: driving. It can control up to 16 general-purpose outputs / 6 PWM output ports for LED backlighting and LED button illumination realizing less flicker by various frequency setting function. It can also support a key scan function that detects a maximum of 20 key inputs to reduce
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: driving. It can support operating temperature of up to +105℃ and is qualified for AEC-Q100 Grade2, as required for automotive applications. It can control up to 16 general-purpose outputs / 6 PWM output ports for LED backlighting and LED button illumination realizing less
- TJ: -40 to 105 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: driving. It can support operating temperature of up to +105℃ and is qualified for AEC-Q100 Grade2, as required for automotive applications. It can control up to 16 general-purpose outputs / 6 PWM output ports for LED backlighting and LED button illumination realizing less
- TJ: -40 to 105 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
- Input Voltage: 2 to 6 volts
- Output Current: 5.199999999999999 milliamps
- Number of Channels: 1 #
- Form Factor: Integrated Circuit (IC)
-
Supplier: Win Source Electronics
Description: Temperature (Min): -40C Operating Supply Voltage (Max): 5.5 V Operating Supply Voltage (Min): 2.3 V Operating Supply Voltage (Typ): 2.5/3.3/5 V Supply Current: 550 mA Low Level Output Current: 25000 mA Number of Segments: 16 Is this a common-used part?: Yes Popularity: High Fake Threat
- Output Current: 25,000 milliamps
- Form Factor: Integrated Circuit (IC)
-
Supplier: Win Source Electronics
Description: Outputs: 16 Low Level Output Current: 5 mA Output Voltage: 17 V Number of Segments: 16 Categories: PMIC - LED Drivers Case / Package: HTSSOP EP Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage
- Input Voltage: 3 volts
- Output Voltage: 17 volts
- Output Current: -1 milliamps
- Form Factor: Integrated Circuit (IC)
-
Supplier: Newark, An Avnet Company
Description: LED DISPLAY DRIVER, 16/8 DIGIT, TQFN-40; No. of Digits:16; No. of Segments:7; Driver Case Style:TQFN; No. of Pins:40Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Type:SPI; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
-
Supplier: Rochester Electronics
Description: LED Driver, 2-Segment, PQCC16
- Form Factor: Integrated Circuit (IC)
-
Description: LED DRIVER, 16-SEGMENT, CMOS
- Internal RAM Size: 2 KB
- Supply Voltage (Vcc): 5.25 to 3 volts
- Operating Temperature: -40 to 85 C
- Life Cycle Stage: Removed
-
Supplier: Lingto Electronic Limited
Description: LED DRIVER 16-SEGMENT
-
Supplier: Quarktwin Technology Ltd.
Description: LED DRIVER 16-SEGMENT
-
Description: IC DRVR 16 SEGMENTS 44MQFP
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, IC, LED DISPLAY DRIVER, 8-SEGMENT, CMOS, 16 PIN DIP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 039866-CD4511BCN Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package:
- TJ: -55 to 125 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 134002-TC7117CLW Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C
- TJ: 0 to 70 C
- Features: Other
- Package Type: PLCC
-
Supplier: New Vision Display
Description: character and full dot-matrix modules In-house backlight assembly COG or with PCBA (customizable sizes, connector types, buttons) Integration with touchscreen and cover lens Custom printing Segmented Glass/Modules 7-segment and 16-segment modules TN, STN, PMVA technologies
- Features: Flat Panel Monitor, LCD Display, PMLCD
- Color: Monochrome
-
Supplier: Newport MKS
Description: wavelength is displayed on the right hand display in either nanometers or wavenumbers. Both 5-digit, green LED displays are easy to view, even with safety goggles on. For optical alignment, the optical power level is also easy to monitor on the clear, 16-segment, analog
- Optical Meter Type: Power Meter
-
Supplier: Newport MKS
Description: wavelength is displayed on the right hand display in either nanometers or wavenumbers. Both 5-digit, green LED displays are easy to view, even with safety goggles on. For optical alignment, the optical power level is also easy to monitor on the clear, 16-segment, analog
- Optical Meter Type: Power Meter
-
Supplier: ValueTronics International, Inc.
Description: analog circuits. The internal 16 bits analog/digital converters with sampling rates of up to 250 kHz provide both high speed and high accuracy measurements which is unprecedented within the industry for this class of power meters. The instruments include a four part display with
-
Supplier: Nexperia B.V.
Description: low-overhead solution for extending microcontroller GPIO resources in applications requiring additional digital interfaces, including user interface (LEDs, push-buttons, switches), sensing and monitoring (sensor inputs, peripheral status), power and control (relays, fan control and peripheral
- TJ: 125 C
- Features: Other, RoHS Compliant
-
Supplier: Nexperia B.V.
Description: low-overhead solution for extending microcontroller GPIO resources in applications requiring additional digital interfaces, including user interface (LEDs, push-buttons, switches), sensing and monitoring (sensor inputs, peripheral status), power and control (relays, fan control and peripheral
- TJ: 125 C
- Features: Other, RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
The LED signage, controller, and driver segments are about more than just illumination; they’re about communication, direction, and durability in our digitally technical age. As these technologies become biquitous, they face unique challenges. From enduring outdoor conditions to (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
Type 14.11 is a electronic staircase timer 1 NO 16 A 17.5 mm wide. Other features include: Reset for centralised switch off 4 functions: Step relay Timing Step relay Staircase timer Light ON (read more)
Browse Digital Timers Datasheets for Finder S.p.A. con unico socio -
blind-hollow shaft version LED illumination for long life (>100,000 hours) Differential photo-detectors for signal stability Single-board, surface-mount electronics for reliability RS-422 differential line driver output for noise immunity Zero index (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments
Conduct Research Top
-
Four-Channel Digital Voltmeter with Display and Keyboard
current is 150 mA. PORTA is rated for a 50 mA source current and 80 mA sink current. This makes the PIC16C71 ideal for driving 7-segment LEDs. Since the total number of I/O pins is limited to 13, the 8-bit PORTB is used to drive the 4 LEDs, while external sink transistors, or MOSFETs, are used
More Information Top
-
Using the MCS-51 Microcontroller
16 - segment LED driver .
-
Page 5. Semiconductor parts with 484 in root number
MM5484 16 - Segment LED Display Driver .
-
51.3: Driving an Adaptive Local Dimming Backlight for LCD‐TV Systems
The UBA3071 is an intelligent LED backlight driver that can drive up to 16 LED segments (16 channel output) on a screen.
-
NTE NTE8374 Datasheet.
Seven - segment latch/decoder/ driver for common anode LED . in 16 -pin DIP package.
-
EPM: A New Tuning System Based on a Single Chip Including Non-Volatile Memory
An alternative and better solution to the mechanical rotary encoder is a 16 key encoder and latch and a binary to 7- segment LED decoder driver for dis play of the program number.
-
16x8 BIT LED DRIVER/CONTROLLER
This device also includes a 16 -bit segment driver and 8-bit common driver; therefore, the monocolor LED array with 16 × 8 dots can be driven by only one TLC5920, and a two-color LED array with 16 x 16 dots…
-
Frequency Synthesis for Color TV-Receivers with a New Dedicated μComputer
Fig. 4 shows a static LED display driver with 16 outputs which can be used to drive a 2 digit 7- seg- ment LED display, displaying the channel or the program number in a TV set.
-
Bill of Materials - Honda 39100-SZA-A710-M2 Head-End Unit
$20 - Display Module - 6.2" Diagonal, Monochrome, Segmented Alphanumeric & Graphical LCD Display, w/ Sanyo LC75847 LCD Driver & 16 High Intensity White LEDs Backlight- (Qty: 1) .
-
Updating an instructional laboratory for a computer interfacing course: a flexible configuration based on the M68HC11 microcontroller
…board in the upper left of Fig. 1 are: 16 minLLEDs; a 10-segment bar graph, driven by a serial-input shift register; 16 DIP switches; six seven- segment LED displays, connected for multiplexed operation; a motor- driver chip; andan analogtemperature sensor…
-
Electronic Technology Handbook > OPTOELECTRONIC DISPLAY TECHNOLOGY
Multidigit “smart” monolithic 16 - segment LED display modules have onboard CMOS ICs that contain RAM memory, ASCII decoders, multiplexing circuitry, and drivers .
Indicates content that may require registration and/or purchase.