-
Supplier: Teguar Corporation
Description: The TP-2945-17 fanless panel PC is the ideal HMI replacement for running your shop floor software. The 17” full flat touchscreen display and front bezel is IP65/NEMA4 rated to protect components from contact with water, dust, and particles. Featuring a system on chip
- Display Size: 17 inch
- Speed: 1,830 MHz
- RAM: 2 to 4 GB
- Processor: Intel®
-
Supplier: Computer Express L.L.C.
Description: • IP-65, 66, 67, 68 • 6 x COM • 6 x USB 2.0, LAN, VGA • 2 speakers, kb, mouse, printer • 1 PCI slot • CD-RW • Aluminum bezel • Resistive touch screen
- Display Size: 17 inch
- IDE Disks Capacity: 40 to 80 GB
- Features: Other, Panel Mount
- General Features: Touch Screen
-
Supplier: Acnodes Corporation
Description: The PC9170 is a 17" fanless panel PC powered by the low power Intel Celeron N2930 CPU or 6th Gen Intel Core i3-6100 CPU with the SoC chipset. Housed in an aluminum die-casting chassis with IP66 rated waterproof front bezel, the panel PC is ideal for harsh working
- Display Size: 17 inch
- Features: Other, Panel Mount
-
-
Supplier: PHOENIX CONTACT USA
Description: IP65-rated 17-inch industrial panel PC (PPC) with resistive touch screen. Energy-efficient Intel ® Celeron ® dual-core processor. Ready for installation of mass storage device.
- Display Size: 17.0078832 inch
- Speed: 2,200 MHz
- RAM: 4 GB
- Processor: Intel®
-
Supplier: PHOENIX CONTACT USA
Description: IP65-rated 17-inch industrial panel PC (PPC) with resistive touch screen. Powerful Intel ® i7 processor with 4 GB RAM. Ready for installation of mass storage device.
- Display Size: 17.0078832 inch
- Speed: 3,200 MHz
- RAM: 4 GB
- Processor: Intel®
-
Supplier: PHOENIX CONTACT USA
Description: IP65-rated, fanless, 17-inch industrial panel PC (PPC) with resistive touch screen. Energy-efficient Intel ® Atom™ processor with 2 GB RAM. Ready for installation of mass storage device.
- Display Size: 17.0078832 inch
- Speed: 1,660 MHz
- RAM: 2 GB
- Processor: Intel®
-
Supplier: Computer Express L.L.C.
Description: • 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB • 6 x COM • 2 x LAN, VGA • 2 x speakers • CF slot, PCI slot • Meet VESA-75, 100 wall-mount standard
- Display Size: 17 inch
- IDE Disks Capacity: 40 to 80 GB
- Features: Other, Panel Mount
- General Features: Touch Screen
-
Supplier: Acnodes Corporation
Description: The PCA80170 is a 17" expandable industrial touch panel PC with a full metal chassis and an IP66-rated aluminum die-casted front bezel design. The system is powered by the 6th Generation Intel Core i3-6100TE CPU and supports 2 x SO-DIMM memory, up to 32GB. The panel
- Display Size: 17 inch
- Processor: Intel®
- Features: Other, Panel Mount
-
Supplier: Acnodes Corporation
Description: Panel PC comes with a 17 inch full IP67/69K rated anti-corrosion stainless steel touch panel, Celeron N2930 fanless embedded CPU, 5-wire resistive type touch screen, and extended working temperature of -20°C to 60°C. Option for Core i5 5200U / Core i7 6600U CPU, projected
- Display Size: 17 inch
- Features: Other, Panel Mount
-
Supplier: Advantech
Description: 17" Configurable Panel PC Chassis for Selectable Mini-ITX Motherboards 17” true-flat PPC with Resistive touch Supports certified mini-ITX motherboard up to 65W TDP processor Support PCI or PCIe expansion slot Front LED indicators for power status Front panel is
- Display Size: 17 inch
- Features: Panel Mount
-
Supplier: American Portwell Technology Inc.
Description: 17" Panel PC support Intel Socket P Core 2 Duo Processor with Resistive Touch
- Display Size: 17 inch
- RAM: 4 GB
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Acnodes Corporation
Description: Military grade 17 inch Panel PC powered by 6th generation Core i7-6600U 2.6GHz CPU and a fully IP67 rated rugged enclosure, meet Mil-Std-810G & -20 to 60 degree C wide range working temperature. Fully IP67 rated rugged enclosure 17 inch 1280 x 1024 LED backlight monitor
- Display Size: 17 inch
- Features: Other, Panel Mount
-
Supplier: Computer Express L.L.C.
Description: • 1.5GHz low power CPU • IP-65, NEMA-4 rating • 6 x USB, 6 x COM, 2 x LAN, VGA • 2 x Speakers • CF slot, PCI slot • 1 x PS/2 mouse and 1 x PS/2 keyboard • Meet VESA-75, 100 wall-mount standard
- Display Size: 17 inch
- IDE Disks Capacity: 40 to 80 GB
- Features: Other, Panel Mount
- General Features: Touch Screen
-
Supplier: Nortech Engineering, Inc.
Description: Nortech's FPC Series Panel PC is a ruggedized, totally integrated industrial biscuit PC and TFT display designed into a modular enclosure that can be easily separated for maintenance. Available with a 15", 17" or 19" LCD and customized to your specifications.
- Features: Panel Mount
-
Supplier: Amongo Technology Co., Ltd.
Description: The 17 inch industrial panel computer AMG-17PPC02T1 from Amongo is designed with below benefits: Branded LCD panels with perfect image quality and wide viewing angles, low power consumption LED backlight; Latest industrial-grade components like high performance processor, hard
- RAM: 2 GB
- Display Size: 17 inch
- Operating Temperature: 32 to 122 F
- Features: Desktop / Tower, Other, Panel Mount
-
Supplier: Advantech
Description: 17" Fanless Panel PC with Intel® Atom™ x6425E Processor 17” SXGA TFT LCD with resistive (default)or projected capacitive(by request) touchscreen Intel® Atom™ x6425E quad-core, 2.0 GHz processor Fanless, slim design Supports 1 x 2.5" SATA and 1 x M.2 B key slot for
- Display Size: 17 inch
- Processor: Intel®
- Features: Other, Panel Mount
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial grade wall mount panel computer AMG-17PPC02T3 made by Amongo comes with the following advantages: Branded industrial grade LCD panels with perfect image quality and wide viewing angles; Powered by reliable Intel processor and other industrial-grade components adopted for
- RAM: 2 GB
- Features: Desktop / Tower, Panel Mount
- Processor: Intel®
-
Supplier: Small PC Computers
Description: point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module 17.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount bezel 80GB SATA
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 113 F
- General Features: Integrated BluetoothTM Technology, Ruggedized, Touch Screen
-
Supplier: Computer Express L.L.C.
Description: • Intel ULV high speed ATOM 1.6GHz fan-less CPU • DDR2-667M high speed 512MB RAM • 17" TFT Color LCD • 1 x COM (RS-232) • 8 x USB 2.0 • 1 x PS/2 KB, 1 x PS/2 MS
- IDE Disks Capacity: 80 to 160 GB
- Processor: Intel®
- Features: Panel Mount
- General Features: Touch Screen
-
Supplier: American Portwell Technology Inc.
Description: 17" Fanless Panel PC based on Intel Atom N270 and 5-wire Resistive Touch Screen, up to 2GB DDR2, 2.5" SATA HDD and Intel GMA 950 Graphic
- Display Size: 17 inch
- Speed: 1,600 MHz
- RAM: 2 GB
- Processor: Intel®
-
Supplier: PHOENIX CONTACT USA
Description: Fanless panel PC with IP65 protection (front) with 17.8 cm (7'') graphics-capable LED/TFT display and configuration options for processor, data storage, and operating system.
- Display Size: 7.0078778 inch
- Speed: 1,910 MHz
- RAM: 4 GB
- Processor: Intel®
-
Supplier: Industrial PC, Inc.
Description: Available in 10.4″, 12.1″, 15″, 17″ Intel® Celeron® J1900 4GB DDR3, 128GB SSD included USB and Serial Touchscreen Interface Support IP65 Front Bezel CE, FCC,CE, ISO-9000
- Display Size: 10.4 to 19 inch
- Speed: 2,420 MHz
- RAM: 4 GB
- Processor: Intel®
-
Supplier: Advantech
Description: 17" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) True-flat touchscreen with Industrial-grade LCD panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel
- Display Size: 17 inch
- Processor: Intel®
- Features: Other, Panel Mount
-
Supplier: BARTEC
Description: The panel PC has been equipped as standard with the Intel® Atom™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. g. a printer, to an existing local network (LAN) (WLAN is also a possible option) or local networks can be set
- Operating Temperature: 0 to 50 F
- Features: Computer Terminal, Panel Mount
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: VAST STOCK CO., LIMITED
Description: Panel PCs 17" 350 cd/m2 SXGA Panel PC with Intel H81 chipset, W/O CPU (TDP Max. 65W) & RAM, support iRIS-2400, black color, PSU ACE-4520C, projective capacitive touch window, R10
-
Supplier: Teguar Corporation
Description: The TSP-2945-17 has a stainless steel front panel and aluminum back cover. The front bezel is IP66/IP69K compliant, so when panel mounted, this PC is an ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids, sprays or
- Display Size: 17 inch
- Speed: 1,830 MHz
- RAM: 4 GB
- Processor: Intel®
-
Supplier: Teguar Corporation
Description: The TS-2945-17 Touchscreen Waterproof Computer is an ideal 17" HMI replacement for manufacturing environments where water, dust, or harsh chemicals are present. The fully sealed SUS304 stainless steel housing makes it ideal for food and beverage processing where corrosion resistance is
- Display Size: 17 inch
- Speed: 1,830 MHz
- RAM: 4 to 8 GB
- Processor: Intel®
-
Supplier: Visual Sound, Inc.
Description: CyberTouchr CyberTouch CyberTouchAV Touchscreen Monitor E1781 is a professional-grade 17.1" integrated touch screen LCD monitor designed specifically panel-Mount/Front-Mount applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input
- Mounting Options: Panel Mount
-
Supplier: Visual Sound, Inc.
Description: CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor E1780 is a professional-grade 17.0" integrated touch screen LCD monitor. It utilizes a 17.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB with either a
- Mounting Options: Panel Mount
-
Supplier: Sunex Tools
Description: 14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715 Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually
- Type: Combination Wrench
-
Supplier: VAST STOCK CO., LIMITED
Description: Display Modules 17" 350 cd/m SXGA LCD monitor, Aluminum die casting front panel, Black color, W/ USB projected capacitive touch screen, 9 36V DC input, R20
Find Suppliers by Category Top
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
to 46.8%, according to the DRAMeXchange.COM Web site Heard on the Beat (May 17) Heard on the Beat (May 17) Via bares its knuckles in drive to diversify Via Technologies Inc.'s reputation as a fearless supplier of PC chip sets and X86 processors may soon be put to the test again-this time in entirely new
More Information Top
-
Specialty Monitor 2012 Resource Database
17 " Panel PC .
-
New Core 2 Duo Panel PC series from Amplicon
The series comprises industrial panel PCs with 17 or 15in display, touchscreen and IP65 rated front bezels.
-
Save historic alarms into USB - Entries - Siemens Industry Online Support – Siemens AG
and my panel a SIMATIC panel PC 677B 17 " TFT touch.
-
DSM's extremely robust 8.4 panel system
As an addition to its 15 and 17 inch Infinity panel PCs , DSM Computer presents for the first time at the SPS/IPC/DRIVES 2009 a new panel system series with an 8.4 inch TFT display.
-
Medical Image Computing and Computer-Assisted Intervention – MICCAI 2014
… they impose no requirements on the US machine other than the ability to output a real-time stream of 2D ultrasound images The device itself consists of a computer base station (medical-grade panel 17 ” touchscreen PC with quad-core Intel …
-
Renal effects of microwave ablation compared with radiofrequency, cryotherapy and surgical resection at different volumes of the liver treated
Specimens obtained after 66% of volume treated with surgical resection (left upper panel ; PC = 17 %, PAG = 0%), MWA (right upper panel; PC = 36%, PAG = 0%), CRYO (left lower panel; PC = 62%, PAG = 15%) and RFA (right lower panel; PC = 84%, PAG …
-
G I Wire - G I Wire Manufacturers, Suppliers
17 Inch Touch Screen Panel PC _Fanless(NTP17SLF) .
-
rs232 422 485 to ethernet - offers from rs232 422 485 to ethernet manufacturers, suppliers, exporters & wholesalers
Sell 17 inch i3i5i7 industrial panel PC .
-
USB version - MacRumors Forums
It is an iMac Power PC G4 17 " flat panel machine purchased last November.
-
Display Dynamics Summary - July 2014
In June, 17 .3M notebook PC panels (>9.0”, which includes notebook PCs and netbooks) were shipped, down 1% M/M and 6% Y/Y.
Indicates content that may require registration and/or purchase.