-
Supplier: RS Components, Ltd.
Description: Push fit copper 22mm Coupling fitting
- Fitting Type: Coupling
-
Supplier: Newark, An Avnet Company
Description: PIPE CUTTER, 260MM, BRASS/COPPER/SS PIPE
-
Supplier: Newark, An Avnet Company
Description: HEAT PIPE, ROUND, COPPER, 6MM X 400MM; Heat Pipe Type:Round; Heat Transfer Rate:18W; Heat Pipe Material:Copper; External Length - Metric:400mm; External Width - Metric:-; External Thickness - Metric:-; External Diameter - Metric:6mm RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: HEAT PIPE, ROUND, COPPER, 6MM X 150MM; Heat Pipe Type:Round; Heat Transfer Rate:65W; Heat Pipe Material:Copper; External Length - Metric:150mm; External Width - Metric:-; External Thickness - Metric:-; External Diameter - Metric:6mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HEAT PIPE, ROUND, COPPER, 6MM X 200MM; Heat Pipe Type:Flat; Heat Transfer Rate:40W; Heat Pipe Material:Copper; External Length - Metric:200mm; External Width - Metric:-; External Thickness - Metric:-; External Diameter - Metric:6mm RoHS Compliant: Yes
-
Supplier: ASTM International
Description: This specification covers arc-welded copper-alloy pipe for use in brackish water or seawater piping systems. The pipe shall be made from annealed copper alloy sheet or plate that conforms to the requirements specified for copper alloys with UNS nos. C61300, C61400
-
Supplier: Victaulic Co. of America
Description: Available for joining CTS and AS copper tube Sizes from 2½ - 6″ | 65 - 150 mm Pressures up to 300 psi | 2068 kPa | 21 bar
- Valve Size: 2.5 to 6 inch
- Pressure Rating: 300 psi
- Valve Type: Butterfly Valves
- Primary Material: Ductile Iron
-
Supplier: ASTM International
Description: This specification covers the requirements for seamless UNS C70400, C70600, C71000, C71500, C71520, and C72200 copper-nickel pipes and tubes in straight lengths suitable for engineering applications. UNS C70620 and C71520 copper alloys are intended for products that are to be
-
Supplier: Accuris
Description: Fitting, Lubrication, Hydraulic, Throat or Surface Check, 1/8 Pipe Threads, Nickel-Copper Alloy, Type V
-
Supplier: Accuris
Description: FITTING, LUBRICATION, HYDRAULIC, THROAT OR SURFACE CHECK, 1/8 PIPE THREADS, NICKEL-COPPER ALLOY, TYPE V
-
Supplier: Cole-Parmer
Description: solids or aeration Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid compatibility
- Gas Volumetric Flow Rate: 20.3036723163842 SCFM
- Liquid Volumetric Flow Rate: 152 to 575 GPM
- Operating Temperature: 40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Cole-Parmer
Description: solids or aeration Order Flowmeter 32617-24 with your transducer for a complete system!|Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no
- Gas Volumetric Flow Rate: 3.60169491525424 SCFM
- Liquid Volumetric Flow Rate: 27 to 102 GPM
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current
-
Supplier: ASTM International
Description: 1.1 This test method establishes the requirements for the expansion pin test for copper and copper-alloy pipe and tubing with an inside diameter of 0.125 in. (3.2 mm) and greater or an outside diameter up to and including 4 in. (102 mm). Note 1-For tubes of sizes with an inside
-
Supplier: Ritmo America, LLC
Description: with appropriate cutting heights and penetration capacities to cut pipes of different materials. The TC 108 and T1 pipe cutters (with special blades) can cut Copper (Cu) and multilayer (PEx/Al,PPr/Al, etc.) pipes. STANDARD COMPOSITION - Pipe cutter with blade: TC
- Tubing / Pipe Diameter: 0.5 to 10 inch
- Tubing / Pipe Material: Copper, Polymer / Plastic
- Pipe and Tube Cutters: Cutting Wheel, Scissor Cutter
- Form Factor: Hand Tools
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: DigiKey
Description: HEAT PIPE FLAT 3.2X7.9X250MM
- Operating Temperature: 86 to 248 F
- Container / Shell: Copper
- Type: Loop Heat Pipe, Planar
- Working Fluid: Other Working Fluid
-
Supplier: Bow Plastics Ltd.
Description: TEE CFC 11/4X1/8X11/4
- English Size: 1.25 inch
- Material: Copper
- Features: English
- Fitting Type: Tee
-
Supplier: RS Components, Ltd.
Description: small bore pipe cutter 3-22mm dia
- Tubing / Pipe Diameter: 0.1181103 to 0.8661422 inch
- Tubing / Pipe Material: Copper
- Features: Other
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Copper Liquid Distributor Head Item No.: TY-E02 Material: TP2Y2 Size: D18.0*T0.7 Appearance: No bumps, strains and other defects Parameters: Pressure >5Mpa Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available
- Material: Copper
-
Supplier: ODG (Origin Data Global)
Description: FLAT HEATPIPE 18W 5.1X2.5X150MM
- Operating Temperature: 86 to 248 F
- Total Length: 5.906 inch
- Container / Shell: Copper
- Type: Planar
-
Supplier: Xoxide
Description: mounting screws are included. Dual pass, 15mm (0.59") fan hole spacing. SPECIFICATIONS: Model HX-CU1020VS Materials Copper Fins, Brass Pipes Tubing Size, ID (Any) Product Dimensions WxHxD 5" x 16.2 " x 1.5 " (12.7cm x 41.2cm x 3.8cm) Product Weight 2.35 pounds (1.1kg)
-
Supplier: Proto® Industrial Tools
Description: RATCHET TYPE 6 INCH OVERALL LENGTH 1/8 INCH MIN. CAPACITY 3/8 INCH MAX. CAPACITY 1/8 MIN. CAPACITY - FRACTIONAL 3/8 MAX. CAPACITY - FRACTIONAL COPPER, PLASTIC, PVC PIPE CUT MATERIAL HIGH IMPACT FIBERGLASS HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.27 LB
- Tubing / Pipe Diameter: 0.125 to 0.375 inch
- Tubing / Pipe Material: Copper, Polymer / Plastic
-
Supplier: Klein Tools, Inc.
Description: PROFESSIONAL, 4-ROLLER TYPE 6-1/32 INCH OVERALL LENGTH 1/8 INCH MIN. CAPACITY 1-3/8 INCH MAX. CAPACITY STEEL, COPPER CUT MATERIAL INCLUDES CUTTING WHEEL
- Tubing / Pipe Diameter: 0.125 to 1.375 inch
- Tubing / Pipe Material: Copper, Steel
-
Supplier: Pentair, Inc.
Description: " SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL COPPER ELECTROPLATED FINISH 11-3/16 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL
- Pipe Size: 6 inch
- Maximum Load: 1,250 lbs
- Features: Other / Specialty
-
Supplier: PHD Manufacturing, Inc.
Description: CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL COPPER FINISH 6-1/4 INCH 4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 4 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 4 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL 101.6 MIN.
- Pipe Size: 4 inch
- Maximum Load: 350 lbs
- Hanger Type: Clevis Hanger
-
Supplier: Milwaukee Electric Tool Corporation
Description: CHROME ROLLER, MINI TYPE 2 INCH OVERALL LENGTH 1/8 INCH MIN. CAPACITY 5/8 INCH MAX. CAPACITY COPPER CUT MATERIAL BLADE DIAMETER 1/2 SIZE 0.8 WIDTH X 1.6 HEIGHT
- Tubing / Pipe Diameter: 0.125 to 0.625 inch
- Tubing / Pipe Material: Copper
-
Supplier: Victaulic Co. of America
Description: Available for CTS, DIN, BS, AS and EN 1057 copper systems Sizes from 2 - 6″ | 50 - 150 mm Pressures up to 300 psi | 2068 kPa | 21 bar
- English Size: 2 to 6 inch
- Fitting Type: Adapter
- Features: English
- Connection Type: Flange
-
Supplier: Mango Copper Industries
Description: By constantly improving on the latest developments in extrusion and engineering, Mango Copper has created a flexible, dependable mill environment that produces only the finest products. Behind every one of our pipes and hollow shapes is proven expertise gained from 60 years of
- Type: Metal Tubing
-
Supplier: Cole-Parmer
Description: the internal tube stop—steel teeth on the collet grip tubing for leakproof connections. To disconnect, press collet against fitting body to disengage steel teeth— tubing slides right out. Fittings work with semirigid plastic (polypropylene, polyethylene, nylon) and soft metal (brass,
- Fitting Type: Adapter
- Features: Threaded
-
Supplier: Cole-Parmer
Description: the internal tube stop—steel teeth on the collet grip tubing for leakproof connections. To disconnect, press collet against fitting body to disengage steel teeth— tubing slides right out. Fittings work with semirigid plastic (polypropylene, polyethylene, nylon) and soft metal (brass,
- Fitting Type: Adapter
- Features: Threaded
-
Supplier: ASME Standards and Certification
Description: This Standard establishes specifications for wrought copper and copper alloy seamless pressure fittings designed for use by soldering or brazing with seamless copper tube conforming to ASTM B88 (water and general plumbing systems), ASTM B280 (air conditioning and refrigeration
-
Supplier: ASME
Description: This Standard establishes specifications for wrought copper and copper alloy seamless pressure fittings designed for use by soldering or brazing with seamless copper tube conforming to ASTM B88 (water and general plumbing systems), ASTM B280 (air conditioning and refrigeration
-
Supplier: U.S. Plastic Corporation
Description: nominal pipe size, schedule size with pressure rating in psi for water 73F, ASTM designation No. F-441, NSF seal for potable water and manufacture's date code. Standard pipe length is 20 feet but can be purchased in lengths of 5, 10 or 15 feet. Schedule 80 pipe can be used with
- Schedule: 80
- Material: CPVC
-
Supplier: General Pipe Cleaners
Description: With a Cold-Shot®, you don't have to drain water lines, sprinkler systems, or hot water systems before cutting pipe or tubing. It keeps a fully pressurized system operating while you make repairs. The Cold-Shot® freezes liquids in steel, copper, cast iron, aluminum and plastic
Find Suppliers by Category Top
Featured Products Top
-
Heat pipes are thermal super-conductors. The effective thermal conductivity varies with heat pipe length, and can approach 100,000 W/m K for long heat pipes, in comparison with approximately 400 W/m K for copper. At the hot interface of a heat pipe a liquid in contact with a thermally conductive (read more)
Browse Heat Pipes Datasheets for Rego Electronics Inc. -
Originally introduced in INFUSION25, the updated ProFab ™ 400i, is a machine designed specifically for fabrication shops handling pipe sizes from 160 mm to 400 mm. While the machine may appear similar at first glance, the latest version includes a long list of refinements (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
• Pipe sizes range from 1/4” to 1 1/8” • Transportation PRESS JAW KIT (7 PIECE) Includes 1/4, 3/8, 1/2, 5/8, 3/4, 7/8 and 1-1/8 jaws 32 kN ROTHENBERGER Jaw Set ? Description: MZK-32KN JAW KIT ? Part Number: 871408 24 k (read more)
Browse Pipe Fittings Datasheets for Parker Sporlan Division -
The Acrobat™ is known worldwide for its small footprint, flexibility, and proven results fusing plastic pipe in a variety of configurations. From data centers and HVAC systems to gas installations and plumbing, the Acrobat is designed to make easy work of any fusion on pipe from 2 (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
ATE testing faces extreme thermal challenges as 5G/AI chips generate >500W/cm² power density, leading to local hotspots and performance loss. Space constraints demand cooling solutions <15mm thick, while temperature fluctuations affect (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
manufacturer made safety improvements over time? Does the machine have hydraulic assist to do a job previously done manually? Is the machine well-marked for operator safety in accordance with industry standards? For machines that fuse larger pipes (12 inches/315 mm and above), does the machine (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
? Is the machine well-marked for operator safety in accordance with industry standards? For machines that fuse larger pipes (12 inches/315 mm and above), does the machine improve safety with hydraulic assist functions to help to lift the pipe and move the heater and the facer? In addition, a (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
: 1155/1156/1150 Outline Dimension : 90.75 x 89.50 x 65.25mm Heat Sink : 78.0 x 62.5 x 61.6mm, Copper Base & Aluminum Fins with Heatpipes embedded Fan : 60 x 60 x 25 mm, Two Ball Bearing, Manufacturer : Sanyo Denki Connector Type : 4 ways (PWM Function) Thermal Resistance : 0.18 (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
disassembled so that the internal air passages can be cleaned if necessary. These nozzles have a 1/8” male NPT thread for easy attachment to compressed air supply pipe. 1200SS: Use the 1200SS nozzle in applications where blow-off thrust or force needs to be changed frequently (read more)
Browse Nozzles Datasheets for Vortec -
including 2 ABB S 203-K32 breakers and 1x3V/V AC input terminal. Both versions include a 4.0mm grounded copper plate, with the 3U version having a net weight of 110 kg and gross weight of 135 kg, and the 4U version weighing 125 kg net and 145 kg gross, all packaged in a wooden box. As a heavy (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH
More Information Top
-
Metallic Porous Parts for Electronics Devices Cooling
The paper presents our research results regarding the obtaining of some isotropic porous copper materials by sintering directly on the internal side of a copper pipe of 18 mm diameter, in order to obtain a water heat pipe for cooling of electronic …
-
Bases of the potentiometric rH‐Messung
The cleaning of nitrogen in a heated spiral of 2 m copper tube of 18 mms diameter that is gefiillt with copper stucco Chen undertakes Martilzi (8).
-
Metallic Porous Parts for Electronics Devices Cooling
The heat pipes were realized by sintering of spherical copper powders of 90-125 mum size directly on the internal side of a copper pipe of 18 mm in diameter.
-
A new design concept for hollow-cathode white light laser
The anode was made of a copper pipe of 18 mm inner diameter, 20 mm outer diameter, and 820 mm long.
-
He-Cd+white light laser by a novel tube structure
is made of copper pipe , 18mm inner diameter, 20 mm outer diameter, and 80 cm long.
-
Sustainable Cities Development and Environment
The outer diameter of copper heat pipe is 18mm , and length is 1000mm.
-
Induction hardening apparatus for bearing races
The inductor consists of three sections, made of copper pipe 16- 18 mm in diameter, with different spacings of the winding, which ensures even heating of the race through the section.
-
A cold-adapted reptile becomes a more effective thermoregulator in a thermally challenging environment
Models of juveniles were made from 18 - mm -diameter copper pipe cut to 120 mm in length and painted grey-brown (Café Royale; Résène, Wellington, New Zealand) to approximate the size and the colour of the animals.
-
Constructing Architecture
Fig. 88: Wall construction 1 Copper pipes , D = 18 mm , flow and return fully surrounded by mortar 2 Brick slips, 5 mm thick 3 Glulam planks, 95 mm thick 4 Ring beam (for horizontal stability) 5 Steel beam, IPE 360, built into …
Indicates content that may require registration and/or purchase.