-
Supplier: TelephoneStuff.com
Description: PS-18C is a power supply for Aiphone's MY-U video system etc. The PS-18C mounts onto a single-gang box.
- Type: DC Power Supply
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY, AC-DC, 5V, 18A; Power Supply Approvals:ITE, Industrial & Household; No. of Outputs:1Outputs; Output Power Max:90W; Output Voltage - Output 1:5V; Output Current - Output 1:18A; Output Voltage - Output 2:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY, AC-DC, 18V, 1.7A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30.6W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes
-
-
Supplier: ValueTronics International, Inc.
Description: The LH18-20 is a 360 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage:
- DC Output Power: 359.9999999999999 watts
- Type: DC Power Supply
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY, AC-DC, 24V, 18.75A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1Outputs; Output Power Max:450W; Output Voltage - Output 1:24V; Output Current - Output 1:18.75A
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY, AC-DC, 18V, 2.222A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed
-
Supplier: Tradeport Electronics Group
Description: 0~18V/20A DC Power Supply
- Type: DC Power Supply
-
Supplier: Tradeport Electronics Group
Description: 0~18V/5A DC Power Supply
- Type: DC Power Supply
-
Supplier: Tradeport Electronics Group
Description: 0~18V/20A DC Switching Power Supply
- Type: DC Power Supply
-
Supplier: Allied Electronics, Inc.
Description: The 9152 is a high performance linear-regulated 30 V/18 A programmable DC power supply that provides excellent performance and features not found in other supplies in this price category. This power supply was designed for applications in design verification,
-
Supplier: InspectorTools
Description: V/3A Single Output DC Power Supply Features Constant voltage or current Dual backlit LCD displays for voltage and current Short circuit protection Current limiting High load/line regulation Low noise/ripple Banana plug output terminals
- Type: DC Power Supply
-
Supplier: Pepperl+Fuchs SE
Description: 24 V DC power supply
-
Supplier: TDK-Lambda Americas Inc.
Description: AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for
- DC Output Voltage: 18 volts
- DC Output Current: 5.6 amps
- DC Output Power: 20 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Allied Electronics, Inc.
Description: Programmable DC Power Supply, 80 W (Max.) Power Rating Banana plug output jacks Features Adjustable Constant Voltage or Constant Current Output Dual Backlit LCD Displays for Voltage and Current Short Circuit and Overload Protected Banana Plug Output Jacks Model 382200
-
Supplier: RS Components, Ltd.
Description: DC/DC Power Supply Single-OUT 0.9-3.6V
- Type: DC Power Supply
-
Supplier: TelephoneStuff.com
Description: 24V DC Power Supply with a 1A output. Features: - Compact in size - Plugs into a standard AC outlet - DC output connects directly to device it is powering with spade connectors - Class 2 - Designed for indoor use only - UL listed
- Type: DC Power Supply
-
Supplier: TelephoneStuff.com
Description: 12V DC power supply for Aiphone models LEF/LEF-C + BG-10C. Features: - Input voltage and capacity: 100V - 240V AC, 50/60Hz, 37W/65-82VA - Output Voltage: 12V DC, 2.5A - Replaces Aiphone model# PS-12C
- Type: DC Power Supply
-
Supplier: XP Power
Description: 40 Watts GREEN XP Power 40 W Convection Rating 1.5” by 3” Footprint Low 1.1” Profile High Efficiency Medical and ITE Approvals High Power Density Less than 0.15 W No Load Input Power 3 Year Warranty
- DC Output Voltage: 18 volts
- DC Output Current: 2.23 amps
- DC Output Power: 40 watts
- AC Input Voltage: 80 to 264 volts
-
Supplier: SFCable.com
Description: 18 Port DC12V 10Amps Power Supply Box, UL,OA-P12DC18PUL-10
- DC Output Voltage: 12 volts
- DC Output Current: 10 amps
- Type: DC Power Supply
-
Supplier: Block USA, Inc.
Description: Universal input rated voltage Output rated voltage 24 Vdc Output rated power 216 - 1104 W Residual ripple factor
dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC - DC Output Voltage: 24 volts
- AC Input Voltage: 230 volts
- AC Output Current: 18 amps
- Type: DC Power Supply
-
Supplier: Gefran
Description: The SieiDrive - SM32 devices are AC/DC three-phase half-controlled converters designed to supply constant voltage to the DC link of the AVy and AGy inverters. SM32 is suitable to power supply both single and multiple inverter systems parallel connected to a common
- DC Output Voltage: 400 to 490 volts
- DC Output Current: 185 to 2,000 amps
- AC Input Voltage: 480 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 19.2 - 32V DC Power Supply (5V @ 13 Amp), Logix XT
- DC Output Voltage: 5 volts
- DC Output Power: 42 watts
- DC Input Voltage: 18 to 32 volts
- Type: DC Power Supply
-
Supplier: Allied Electronics, Inc.
Description: POWER SUPPLY; 18 WATT; 24V; .75 AMP
-
Supplier: Acme Chip Technology Co., Limited
Description: AC/DC CONVERTER 18V 5W
- Type: AC/DC Converter, DC Power Supply, Medical Power Supply
- Form Factor: Board Mount
- Technology: Switching
-
Supplier: Acme Chip Technology Co., Limited
Description: DC DC CONVERTER 18V
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30-60 VDC Power Supply (13 Amp @ 5V)
- DC Output Voltage: 5 volts
- DC Output Power: 75 watts
- DC Input Voltage: 30 to 60 volts
- Type: DC Power Supply
-
Supplier: AMETEK Programmable Power
Description: low-power, fixed-voltage supplies are needed to provide electrical power for any periphery within the ATE cabinet. For this purpose, the XG 1500 DC output power supply provides two standard auxiliary DC output channels. Both auxiliary power channels
- DC Output Current: 2 to 187 amps
- DC Output Power: 1,500 to 1,560.0000000000002 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 2 to 187 amps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 90-143 VDC Power Supply (13 Amp @ 5V)
- DC Output Voltage: 5 volts
- DC Output Power: 75 watts
- DC Input Voltage: 90 to 143 volts
- Type: DC Power Supply
-
Supplier: AMETEK Programmable Power
Description: The XG 1700 is an industry-leading programmable DC power supply designed for testing, production, laboratory, OEM, and quality assurance applications. The XG 1700 is a 1700 Watt, 1U programmable DC power supply with constant voltage and constant current
- DC Output Current: 2 to 220 amps
- DC Output Power: 1,330 to 1,710.0000000000002 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 2 to 220 amps
-
Supplier: BARTEC
Description: This power supply unit with wide-range input is suitable for universal use. The DC output voltage is stabilised, galvanically isolated and permanently protected against short-circuits.
- AC Input Voltage: 110 to 250 volts
-
Description: DC DC CONVERTER 1.8V 1W
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Allied Electronics, Inc.
Description: Single Output DC Power Supply, 0 to +40 °C Operating Temperature The new B&K Precision Regulated 28 A DC Power Supplies 1689 and 1690 offer multiple DC output terminals; two pairs of 3 A, snap-in DC connectors are easily accessible on the front panel,
-
Supplier: Allen-Bradley / Rockwell Automation
Description: ControlLogix, 19-32 VDC Power Supply (13 Amp @ 5V)
- DC Output Voltage: 5 volts
- DC Output Power: 75 watts
- DC Input Voltage: 18 to 32 volts
- Type: DC Power Supply
-
Supplier: PHOENIX CONTACT USA
Description: Replacement power supply for THERMOMARK PRIME, input voltage at 100 V AC to 240 V AC / 1.5 A / 50 Hz to 60 Hz, output voltage at 24 V DC / 4.16 A
- Type: DC Power Supply
-
Supplier: Artesyn Embedded Power
Description: down to zero load, making it perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Standard features include internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. The DS1200DC
- DC Output Voltage: 12 volts
- DC Output Current: 100 amps
- DC Output Power: 1,199.999999999997 watts
- AC Input Voltage: -72 to -40 volts
Find Suppliers by Category Top
Featured Products Top
-
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
Type 78.60 60 W high efficiency, low profile modular DC power supply for electrical cabinets with ZVS (Zero-voltage-switching), quasi-resonant mode switching. This product is also suitable for battery charging. Features: 24 V DC, 60 W output Output adjustable (read more)
Browse DC Power Supplies Datasheets for Finder S.p.A. con unico socio -
UDP4303S Programmable DC Power Supply: The Cutting-edge Performance to your Workspace (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
SPD1000X Programmable Linear DC Power Supply has a 2.8 inch TFT-LCD display, features remote computer control capability, and real time wave display. This single output design is focused on delivering high (read more)
Browse DC Power Supplies Datasheets for Siglent Technologies NA, Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand TPF45000-385 non-isolated modular AC-DC power supply. Developed for use in distributed power architectures (DPA) and DC Microgrids, the 98% highly efficient TPF45000 provides a regulated 385Vdc output with a current of (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
UDP4303S 4Ch Precision Linear DC Power Supply The latest Uni-T Linear DC Power (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
power supply, providing long-term reliability for users. This power supply accepts a wide input range of 90-264VAC/120-370VDC, making it a 90-264VAC/120-370VDC input power supply, compatible with global power grids. It delivers a 12-15V output, part of the 12-15V/24-28V output din rail (read more)
Browse DC Power Supplies Datasheets for TPS Elektronik GmbH -
UNI-T UDP4303S Introducing the all-new UNI-T UDP4303S 4-Channel Precision Programmable Linear DC Power Supply! This sleek 3U instrument offers a range of outputs, ultra (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. The new CCG1R5 (1.5W) and CCG3 (3W) models comprises of 36 voltage and current combinations with 3.3V, 5V, 12V, 15V and dual ±12V and ±15V outputs. The dual output models can also be connected to supply 24V and 30V. All can operate from either 4.5 to 18V, 9 to 36V or 18 to 76 (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Dedicated detector for Auto-passing of Phase Separation System on electric locomotive
DC 18V power supply is changed into the 1.25V-15V DC adjustable power used IC LM317.
-
The monitoring of analog and digital program signals in DBS system
Through the dc port of the bias-T, the active splitter and the LNB are powered from the external + 18 V DC power supply .
-
Smart Sensors and Sensing Technology
Only one 18 V dc power supply is .
-
Low power electrocorrosion for sample preparation: identification of metals in alloys.
Rapid surface oxidation of a metal was carried out using a low voltage (9- 18 V dc ) power supply to examine the feasibility of low power electrocorrosion as an alternative to current metal sampling techniques such as acid digestion.
-
Sphincter Muscle Stimulator to Be Used Before Treating Anal Atresia
An 18 V DC power supply is connected to second pin of primary of the transformer.
-
A high dynamic range data acquisition system for a solid-state electron
Electric Dipole Moment experiment
This DAC board is operated by a ± 18 V DC power supply .
-
Target Mass Monitoring and Instrumentation in the Daya Bay Antineutrino
Detectors
18V DC Power Supply .
-
Population/depopulation kinetics study for the energetic levels of krypton using resonantly-enhanced multiphoton ionization spectroscopy
connected to a KEITHLEY 616 model electrometer using a 18 V dc power supply .
-
Application of fiber optic gyroscope for quality research of slow-speed angular rotation
The measurement system (fig. 1) consist of GS-l3P fiber optic gyroscope, lock-in amplifier EG&G 7260 type, stability 18 V dc power supply , computer IBM PC and special software (for system calibration and stand measuring).
-
Hardware implementation of fuzzy logic based maximum power point tracking controller for PV systems
An 18V DC power supply is used to replace an actual PV module for the purpose of testing the controller.
Indicates content that may require registration and/or purchase.