Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: HOLE PUNCH; Punch Type:-; Punch Size:44.5mm; Product Range:-; Length:54mm; Punch Tool Type:Hole; Shaft Diameter:19mm; Tip / Nozzle O.D.:44.5mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TOOLS, HOLE PUNCH; Punch Type:-; Punch Size:19.1mm; Product Range:-; Length:41mm; Punch Tool Type:Hole; Shaft Diameter:9.5mm; Tip / Nozzle O.D.:19.1mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: HOLE PUNCH TOOL; Punch Type:-; Punch Size:34.6mm; Product Range:-; Length:54mm; Punch Tool Type:Hole; Shaft Diameter:19mm; Tip / Nozzle O.D.:34.6mm RoHS Compliant: NA
-
-
Supplier: Greenlee Textron, Inc.
Description: ROUND TYPE 10 GAUGE MILD STEEL CAPACITY OILTIGHT PUNCH UNIT USED ON ITEM 60242 USED ON ITEM PART NO 1.21 INCH X 0.19 INCH X 1.38 INCH HOLE SIZE INCLUDES PUNCH, DIE, DRAW STUD, NUT OPERATION TYPE HAND/HYDRAULIC
- Type: Ejector Punch
-
Supplier: Greenlee Textron, Inc.
Description: PUNCH, DIE, DRAW STUD, NUT CONTENTS 10 GAUGE MILD STEEL CAPACITY 1.21 INCH X 0.19 INCH X 1.38 INCH HOLE SIZE ROUND PUNCH TYPE OPERATION TYPE HAND/HYDRAULIC
- Type: Ejector Punch
- Shapes: Round
-
Supplier: icotek Corp
Description: 3 axles, so maximum flexibility even in hard-to-reach places is provided. The punch driver can be used with all icotek punches and also with punches of other manufacturers. Scope of delivery: 1 hand hydraulic punch driver (weight: 2 kg) 1 draw stud ∅ 9.5 mm (3/8" UNF) to ∅ 19 mm
-
Supplier: Newark, An Avnet Company
Description: Draw Stud; Punch Type:-; Punch Size:19mm; Product Range:-; For Use With:Replace a broken draw stud; Length:5.375"; Punch Tool Type:Hole; Shaft Diameter:19mm RoHS Compliant: NA
-
Supplier: L-com, Inc.
Description: today! Screened port numbers and write-on surfaces simplify cable organization and tracking 19" x 1.75" (1U) rack panel with 16 pre-punched MPO coupler Cutouts Constructed with 16-gauge cold rolled steel for strength Application Network consolidation Cable management LAN infrastructure
- Number of Ports: 16
- Height: 1
-
Supplier: Koger Air Corporation
Description: Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be
- English Size: 19.125 inch
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Features: English
- Connection Type: Flange
-
Supplier: MilesTek Corporation
Description: pre-punched circular D-holes for coaxial, data and fiber adapters • 16 0.5" D-Holes for common circular coaxial, data, and fiber connectors or adapters • Screened port numbers and write-on surfaces simplify cable organization and tracking • Punched D-holes prevent connectors
-
Supplier: MilesTek Corporation
Description: Screened port numbers and write-on surfaces plus cable management brackets simplify cable organization and tracking. The durable black powder coat finish resists scratches. Features • 19" x 1.75" rack panel with pre-punched circular D-holes for coaxial, data and fiber adapters • 16
-
Supplier: L-com, Inc.
Description: powder coat finish provides durability Screened port numbers and write-on surfaces simplify cable organization and tracking 19" x 3.5" rack panel with pre-punched circular D-holes for coaxial, data and fiber adapters Punched D-holes prevent connectors from rotating in the panel
- Number of Ports: 32
- Height: 2
-
Supplier: L-com, Inc.
Description: and tracking 16 0.5" D-Holes for common circular coaxial, data, and fiber connectors or adapters 19" x 1.75" rack panel with pre-punched circular D-holes for coaxial, data and fiber adapters with cable management brackets installed Punched D-holes prevent connectors from
- Number of Ports: 16
- Height: 1
-
Supplier: L-com, Inc.
Description: circular coaxial, data, and fiber connectors or adapters 19" x 1.75" rack panel with pre-punched circular D-holes for coaxial, data and fiber adapters Black powder coat finish provides durability Punched D-holes prevent connectors from rotating in the panel Screened port numbers
- Number of Ports: 16
- Height: 1
-
Supplier: Allied Electronics, Inc.
Description: The 19-in. Swing-Out Rack provides a solution for smaller networking equipment, punch-downs and patch panels in areas where floor space is at a premium. The pivoting, removable door provides easy access for upgrades and maintenance and facilitates future expansion without disturbing existing
-
Supplier: MilesTek Corporation
Description: circular D-holes for coaxial, data and fiber adapters • 32 0.5" D-Holes for common circular coaxial, data, and fiber connectors or adapters • Screened port numbers and write-on surfaces simplify cable organization and tracking • Punched D-holes prevent connectors from rotating
-
Supplier: MilesTek Corporation
Description: Create your own custom panel layout using MilesTek's pre-punched rack panels. This panel has 32 pre-punched ½" D-Holes for simple installation of circular data, coaxial, and fiber adapters. D-holes prevent connectors from rotating in the panel making for more reliable connections.
-
Supplier: Hammond Manufacturing Company Inc.
Description: Available as special order Features: Constructed in 12-gauge steel. 19" EIA compliant front and rear square hole punched. Side ganging and accessory mounting holes. Includes two (2) pairs of integrated 10-32 ground studs, spaced 5/8” apart. Stud pairs are conveniently located
- Length / Height: 83.13 inch
- Width/Diameter: 20.56 inch
- Depth: 15 inch
- Rack Height: 44 U
-
Supplier: Hammond Manufacturing Company Inc.
Description: freight cost and shipping protection. Specifications Constructed in 14-gauge steel. 19" rack mount punched square hole mounting rails are constructed in 14-gauge steel and include rack unit indicators. 24-pack of M5 mounting hardware included. 95 lbs (43 kg) load rating. Finished in
- Length / Height: 21 inch
- Width/Diameter: 19 inch
- Depth: 15 inch
- Rack Height: 12 U
-
Supplier: Trinity Brand Industries
Description: 25% Larger Surface Area - in fact our 4-3/8" x 3" surface allows you to punch a 1/4" hole up to 3-3/8" from the edge of a shim or gasket. All other sets are limited to less than 3/4" from the edge for the same size hole! More Stability - larger punches are located closer to the
-
Uncategorized Products - Rack Mounting Solutions - Rack Accessories - Mounting Rails -- H1TRR48U31BKSupplier: Hammond Manufacturing Company Inc.
Description: paint finish. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. 10-32 Threaded Rail Features Constructed in 12-gauge steel. EIA-compliant threaded 10-32 holes. Square Hole Punched Rail Features
-
Supplier: TelephoneStuff.com
Description: M-Series MegaFrame Cabinet frame, no doors, tops, or sides. Features - 19" Width 78" Height 30" Depth - Multi-Mount rails (square holes to capture cage nuts) - MegaFrame Cabinet Frame Includes: - Four Post Frame - Four Vertical Mounting Rails (tapped, square-punched or specialty) - One
- Use: Commercial
-
Supplier: Sterling Plumbing
Description: Geometric design lines crafted in stainless steel offer a contemporary twist to the kitchen sink, while sound absorption technology and ample basin depth provide classic Sterling features. Self-rimming style with curved deck design 9" Basin Depth 3-5/8" Drain Opening Four-hole faucet punching
-
Supplier: Allied Electronics, Inc.
Description: Aluminum, Natural Finish, 17.000 in. External Width, Rack Mount Chassis Side panel mounting holes are punched on 7⁄8" grid to allow total flexibility in mounting of components. Rear panel is fully adjustable from front to rear. Standard 19" front panels feature “Surface Shield” which
-
Supplier: TelephoneStuff.com
Description: Features: - Provides a secure small floor mounted cabinet to house servers & data wiring devices - Heights to fit under counters & desks - 19" wide rack mounting unit - Vented Sides - Optional Plexiglas, Perforated or Solid doors - Front door & rear doors are field reversible - Locks
- Use: Commercial
- Material: Steel
-
Supplier: TelephoneStuff.com
Description: Mini Floor Cabinet- Plexiglas Front Door, Solid Rear Door. Features: - Provides a secure small floor mounted cabinet to house servers & data wiring devices - Heights to fit under counters & desks - 19" wide rack mounting unit - Vented Sides - Optional Plexiglas, Perforated or Solid doors -
- Use: Commercial
- Material: Steel
-
Supplier: TelephoneStuff.com
Description: Multi Function Floor Cabinet provides a secure small floor mounted cabinet to house servers and data wiring devices. Floor Cabinet Features: - Various heights to fit under counters and desks - 19 inch wide rack mounting unit - Vented sides - Available optional doors (Purchased separately): -
- Use: Commercial
- Material: Steel
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features: Constructed in 16-gauge steel. Two pairs of adjustable depth 19" EIA-compliant round-hole punched rails. Includes rubber feet, two lifting handles a starter pack of (16) 10-32 screws and clip nuts. Simple assembly using one bolt in each corner to lock the sides to the top and
- Length / Height: 24.75 inch
- Width/Diameter: 21 inch
- Depth: 31.5 inch
- Rack Height: 13 U
-
Supplier: Conxall Corporation
Description: QG XLR Patchbay Series for E and EH Series Connectors 1.5RU Empty QG Panel with 1X16 "E" Series Knockouts, 4-40 Tapped Holes, w/Cable Tie Bar The "QG"® (XLR) Patchbay features a 19" rack unit loaded with E Series "QG"® connectors. These XLR’s have the same panel cut-out, male or
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Reid Supply
Description: C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven
- Inside Diameter: 0.39 inch
- Outside Diameter: 0.9375 inch
- Thickness / Working Height: 0.1875 inch
- Finish: Black Oxide
-
Supplier: FX PCB Co., Ltd.
Description: 35um/70um/105um/140um/175um/210um Min.punching Hole 1.0mm(Board thickness below1.0mm) Min Hole Diameter 0.6mm Min.Solder Mask Opening 0.35mm DELIVERY TIME: Single Sided aluminum based board Double sided aluminum based board Single sided copper based board Double sided copper based
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: Oil-Rite Corp.
Description: hex and a maximum length of 2 19/32”. There are (2) 8-32 threaded holes for mounting. For additional information on spray valve operation, reference the “Spray Valve Tips” document located on this page.
- Dispensing Application: Flat Spray
- Application: Lubricants
- Valve Dispensing Technology: Spray Valve
-
Supplier: Oil-Rite Corp.
Description: hex and a maximum length of 2 19/32”. There are (2) 8-32 threaded holes for mounting. For additional information on spray valve operation, reference the “Spray Valve Tips” document located on this page.
- Dispensing Application: Flat Spray
- Application: Lubricants
- Valve Dispensing Technology: Spray Valve
-
Supplier: Savin
Description: virtually limitless media supply. · Expand in-house capabilities and reduce outsourcing by handling a wider variety of media sizes (up to offset-sized 13" x 19.2") and stocks (up to 300 g/m2). · Perform administrative tasks remotely with Web Image Monitor, a utility that allows you to check
-
Supplier: FX PCB Co., Ltd.
Description: board/Double-sided printed board Max.Board Size 1200mm*480mm Min.Board Size 5mm*5mm Trace width/Space 0.1mm/0.1mm Warp and twist <=0.5%(Thickness:1.6mm,Board Size:300mm*300mm) Board Thickness 0.5mm-5.0mm Copper Thickness 35um/70um/105um/140um/175um/210um Min.punching Hole 1.0mm(Board
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
(RAL 7035)/window gray (RAL 7040). Accessories for both models include matt anodized 19” front panels and 19” mounting kits. Customizing options include 5U, 7U, 8U and 9U heights (TECHNOMET 19”) and custom depths (both models), modified front panels, CNC punching of holes and cutouts, fixings and inserts, special colors and finishes, digital printing of legends and logos. (read more)
Browse Rack Enclosures Datasheets for METCASE -
METCASE’s versatile COMBIMET 19" rack cases can now be specified with custom ventilation for greater heat dissipation. Other modifications are also available on request. COMBIMET 19" is METCASE’s biggest, most advanced and most cost-effective range of rack cases (read more)
Browse Rack Enclosures Datasheets for METCASE -
METCASE has launched a new extra-deep 24” version of its bestselling COMBIMET 19” enclosures which are perfect for server rack type applications. COMBIMET is METCASE’s bestselling range of aluminum 19” rack cases. Applications include networking, communications (read more)
Browse Rack Enclosures Datasheets for METCASE -
METCASE’s COMBIMET 19” rack mount enclosures are available in all sizes from 1U to 6U — now including 5U as standard. Previously 5U was available only as a custom size. Versatile COMBIMET is METCASE’S bestselling rack mount enclosure for networking and (read more)
Browse Rack Enclosures Datasheets for METCASE -
generation of standard and customized 19” rack cases, 19” mini-racks, desktop and portable instrument enclosures. METCASE’s new high-performance Wiedemann punching machine features a built-in tapping tool that can punch holes and tap threads simultaneously. It is much faster (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
hide the assembly and front/rear panel screws. There are ventilation holes in the base and rear panel. Depending on tower size, the internal chassis can accommodate either three or four accessory shelves which are designed for mounting the PCBs and electronic assemblies. These shelves can (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Cee-109 1.9" x 4.3", C-109 16 gauge roll formed painted reel bat. This profile is formed in pre-painted material to match an agricultural equipment color scheme. The profile is combined with other mating post to make a finished assembly. Common (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
devices were placed in a vacuum jar for. 30 min before experiments to reduce problems associated. with priming. Pipette tips inserted in the punched holes were. used as reservoirs to fill the side channels with phosphate. buffered saline (PBS). Pressure-driven flow was provided in. the main channel
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
the silicon. wafer and cured for 45 min at 1001C. Upon cooling, the. PDMS mold was peeled from the master stamp, fluidic. connections were punched using 1.5 mm hole punchers. (Harris Uni-Core, Ted Pella, Redding, CA, USA) and excess. PDMS was cut off. The PDMS mold was then bonded to. cleaned 3 3 cm
More Information Top
-
Corrective Action Plan for Corrective Action Unit 407: Roller Coaster RADSAFE Area, Tonopah Test Range, Nevada
D.L. Gustafson, NTS 306( 19 hole punched ) Wlo .
-
Application of the quartimax method of rotation to Thurstone's primary mental abilities study
Punched Holes 19 .
-
A Scheme of Relay Server Selection Methods for NAT Traversal through Home Gateways
To overcome the difficulty mentioned above, there are NAT traversal techniques such as UPnP [9], [10], Application Level Gateway [17], [18], B2BUA in SIP [11], STUN [12], UNTSS [13], TURN [14], [15], ICE [16], and UDP/TCP hole punching [ 19 ], [20].
-
Retrogame Archeology
Various sources claim pinpricks [42], a hole punch [ 19 , 56], scratching or scraping [18, 19, 68], heating [18], cutting [18], radiation [18], lasers [51, 64], and drops of acid.16 Regardless of the means of destruction, indirect evidence suggests that this protection…
-
Metallic Materials and Manufacturing Technology
19 . pilot hole punching die .
-
MATURITY STANDARDS FOR PROCESSING CLINGSTONE PEACHES
A 19 mm hole was punched on the border between adjacent colors to permit comparison of the peach flesh with 2 colors.
-
RevDedup: A Reverse Deduplication Storage System Optimized for Reads to
Latest Backups
We propose a configurable, threshold-based block removal mechanism that com- bines hole - punching [ 19 ] to remove duplicate blocks of old backup versions and segment compaction to compact data segments without duplicate blocks to reclaim contiguous space.
-
IDENTIFICATION OF CATTLE FOR DISEASE CONTROL PURPOSES
Would it be possible to identify the modest genius who designed the three- hole Strain 19 ear punch used in New South Wales?
-
LEPTOSPIRA HARDJO IN TASMANIA
Would it be possible to identify the modest genius who designed the three- hole Strain 19 ear punch used in New South Wales?
-
Ultrahigh-throughput screening in drop-based microfluidics for directed evolution
We design electrodes as channels in the PDMS device and fill them with a low melting point metal alloy (32) by pushing the wire into the punched holes [Indalloy 19 (52In, 32.5 Bi, 16.5 Sn) 0.020 in. diameter].
Indicates content that may require registration and/or purchase.