-
Supplier: National Oilwell Varco
Description: Centrifugal Pumps The National Oilwell Varco Mission centrifugal pump line has proven to be the best centrifugal design for handling abrasive mud. This pump line offers a broad selection of innovative features for a variety of routine, demanding, abrasive
- Pump Type: Centrifugal Pumps
-
Supplier: U.S. Plastic Corporation
Description: CPVC - C5 1/3 HP, Centrifugal Pump with FNPT Ports 3/4" x 1/2"
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier separate fluid from motor • A sensible and economical choice for circulating, fume scrubbing,
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 23 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
-
Supplier: Cole-Parmer
Description: Submersible Centrifugal Pumps
- Horsepower: 0.333333333333333 HP
- Pump Type: Centrifugal Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 60 head 34 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Phenolic Impeller - Phenolic Seal - Carbon and Ceramic faces with 302
- Discharge Size: 1.25 inch
- Horsepower: 0.333 HP
- Maximum Discharge Flow: 60 GPM
- Maximum Discharge Pressure: 14.73988439304 psi
-
Supplier: Cole-Parmer
Description: • Clean-in-place (CIP) 3A sanitary transfer pump • Washdown motors available in white epoxy • Stainless steel adapters are standard • Ideal for RO water and pharmaceutical manufacturing Piping changes are eliminated due to the interchangeable design that these economical pumps offer
- Pump Type: Centrifugal Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 40 head 50 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start, continuous duty rated, thermally protected Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Noryl® Suction I.D. - 15⁄16"
- Discharge Size: 0.8125 inch
- Horsepower: 0.333 HP
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 21.676300578 psi
-
Supplier: Cole-Parmer
Description: • Clean-in-place (CIP) 3A sanitary transfer pump • Washdown motors available in white epoxy • Stainless steel adapters are standard • Ideal for RO water and pharmaceutical manufacturing Piping changes are eliminated due to the interchangeable design that these economical pumps offer
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 62 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: U.S. Plastic Corporation
Description: various processing equipment in the electronics industry. The max liquid temp is 190 F. Not self-priming. Non-submersible. The 115 volt 50/60 Hz motor is air cooled, single phase. 3.3 gallon max GPM; 2850 RPM; 1/12 HP; 1/2" MPT inlet; 3/8" MPT outlet.
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Description: The MDI G5-21HE series centrifugal grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G5-21HE pump is designed for use in pressure sewer applications or any piping network. The recessed vortex impeller design
- Pump Type: Grinder Pumps, Sump Pumps
-
Supplier: Serfilco, Ltd.
Description: of-tank installation • Will replace most OEM pumps • Shaft vapor seals protects motor bearings and atmosphere • Chemical duty motor (1/8 HP) Benefits The Series 'EO 3/4' Pump benefits from proven design features gained through over 30 years of experience in
- Pump Type: Centrifugal Pumps
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 1.25 inch
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 43 GPM
- Power Source: AC Powered
-
Supplier: Serfilco, Ltd.
Description: oversized bearings, cast iron end bells. Corrosion resistant two-part epoxy enamel finish, SS nameplate. 1.15 service factor at 50 and 60 Hz. • Centrifugal - quiet, vibration-free • In- or out-of-tank installation • Will replace most OEM pumps Specifications The Series 'EO
- Pump Type: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: oversized bearings, cast iron end bells. Corrosion resistant two-part epoxy enamel finish, SS nameplate. 1.15 service factor at 50 and 60 Hz. • Centrifugal - quiet, vibration-free • In- or out-of-tank installation • Will replace most OEM pumps Specifications The Series 'EO
- Pump Type: Centrifugal Pumps
-
Supplier: Radwell International
Description: NPE SERIES SS CENTRIFUGAL PUMP, 1HP 3/60/208-230-460 TEPE 5.19". FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Crane Pumps & Systems
Description: Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp.
- Discharge Size: 1 to 6 inch
- Horsepower: 150 HP
- Maximum Discharge Flow: 1,850 GPM
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 1.25 inch
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 47 GPM
- Power Source: AC Powered
-
Supplier: Crane Pumps & Systems
Description: Barnes UL listed fountain pumps are the market leader in decorative water applications. All bronze and stainless steel construction, 1/3 to 1 HP units available in both 115V and 230V single phase. Applications Dramatic Decorative Water Displays Features Stainless
- Discharge Size: 2 inch
- Horsepower: 0.4 HP
- Maximum Discharge Flow: 120 GPM
- Power Source: AC Powered
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on shallow or deep well applications using appropriate Goulds Water
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: life under extreme operating conditions, the High Temp Sump Pump is able to handle the hottest of jobs with the greatest of ease. The ability to work in extreme conditions is enhanced by the single-phase 1/3 HP pump motor. The motor has class B insulation and is
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Serfilco, Ltd.
Description: Chemical duty motor (1/3 - 1-1/2 HP) Benefits HIGH EFFICIENCY AND LOW ENERGY USAGE Specifications Series 'HK' Horizontal Pumps feature "total" chemical resistance with non-metallic construction of all wetted components. The molded, semi-enclosed impellers
- Pump Type: Centrifugal Pumps
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE CS centrifugal separators are ideally suited for small system applications, side-stream installations and individual equipment protection. PROCESS FLOW RATE: 50 GPM PROCESS PORT SIZE: 1.5" AVAILABLE PUMP: 3HP on model CS-50PV Features at a Glance: Removes sand, grit
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
-
Supplier: Radwell International
Description: IMMERSION PUMP, 10 GPM, 1/8 HP, 230/460 V, 3 PHASE VOLTAGE, 11.813 INCH OAL CENTRIFUGAL PUMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Goulds Water Technology, a xylem brand
Description: Shallow Well Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRS – JRS5, JRS5H, JRS7 & JRS10 For use in: -Homes -Cottages -Booster Service Features and Benefits Compact: Design has an integral shallow well jet built into the casing, which eliminates the need for a separate shallow
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Radwell International
Description: PUMP / CENTRIFUGAL, MODEL GP22, CLOSE-COUPLED, MECHANICALLY SEALED, 2 FNPY SUCTION X 2 MNPT DISCHARGE, 5-1/2" IMPELLER DIA, FKM O-RINGS, DOUBLE WATER FLUSH MECHANICAL SEAL, W/ MOTOR / NEMA 184JM / TEFC / 5 HP 3450 RPM / 3 PHASE / 230/460 VAC / 60 HZ. FREE 2 YEAR
- Pump Type: Hydraulic Pumps
-
Supplier: Invotec Solutions Ltd.
Description: tank, and pumps are self priming with no seals to leak. The drive motor is mounted on the top of the tank. In use, the tank is filled with descaling chemical, connections are made to the water inlet and outlet of the equipment to be descaled or flushed, and the pump switched on until
- Horsepower: 0.2 to 0.45 HP
- Maximum Discharge Flow: 23.759999999999998 GPM
- Pump Type: Centrifugal Pumps
- Pump Housing Material: Plastic
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CENTRIFUGAL PUMP, 1-1/2 HP, 230/460 VAC, 3 PHASE, 1-1/2X1-1/4". FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Godwin, a xylem brand
Description: The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes,
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 70 to 140 GPM
- Maximum Discharge Pressure: 89.9596893 to 149.9328155 psi
- Power Source: AC Powered
-
Supplier: Labconco Corporation
Description: FreeZone Triad Freeze Dry System is an all inclusive benchtop lyophilizer and stoppering tray dryer. The processing shelf holds up to 441 3-milliliter serum bottles and four valves hold samples in flasks, serum bottles or ampules. Dual 1/3 hp refrigeration systems cool to
- Operating Temperature: 24.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Secondary Capability: Cooling / Freezing
-
Supplier: Gusher Pumps
Description: Gusher coolant pumps include immersed, flange mounted, tank units and accessories replacements for imported machine tools, and our Rumaco line. Immersed Types – Gusher immersed type machine tool and industrial coolant pumps come in 5 basic configurations. 1. Built in mounting
Find Suppliers by Category Top
Featured Products Top
-
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
grain emulsions can also be made with this versatile high shear pump. From the laboratory size 2X1 Dicon, the Dicon can be scaled up to the 100 HP Model 10 X 6 Megagrinder. For chemical, food, personal care and a wide variety of applications. Over 200 case histories can be found on the website. The 6X3HD has been installed at 5 locations in 4 countries making natural sausage casings. (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
a very high turbulence zone between the two sets of intermeshing teeth. The grinding action is continuously repeated as the materials move toward the discharge port. An optional discharge grid plate with a precisely positioned series of venturi-type orifices from 1/32" to 3/4" I.D., provides (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
ratings of 10 to 100 HP (240V) and 7.5 to 350 HP (480V) with optional NEMA 1 end cap kits. U1000 iQpump is offered both as a stand-alone drive, as well as in NEMA 3R configured package solutions. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
. This design makes the pump ideal for tanker truck, rail car, or underground tank unloading applications, since the HZS can purge the suction line of air and vapor. The HZS/HZSA pumps can offer flows up to 600 m3/hr (2,460 gpm) and differential heads up to 500 m (1,640 ft). The (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
compressors, fans, pumps, and process control in industries such as material handling, food and beverage, chemical, rubber and plastics, textile, and printing. Solutions for Any Environment, The FP605 Product Portfolio Includes: IP20/UL Type 1: 3 to 60 HP @ 240 V; 3 (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
: IP20/UL Type 1: 3 to 60 HP at 240 V | 3 to 125 HP at 480 V IP20/Protected Chassis: 75 to 150 HP at 240 V | 150 to 600 HP at 480 V IP55/UL Type 12 (with or without disconnect switch): 3 to 60 HP at 240 V | 3 to 125 HP at 480 V Configured or Bypass Drive (read more)
Browse Pump Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
(SIL CL3, PLe, Category 3) Standard conformal coating helps resist contamination. The G800 drive is available in 240 VAC Three Phase (1 to 150 HP) and 480 VAC Three Phase (1 to 600 HP) models. The GA800 is designed for use around the world and carries agency certifications for all major geographical regions. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
DAYTON Centrifugal Pump,3 HP,1 Phase,230V,12.3A - Straight Centrifugal High Flow Pumps - 4TE71|4TE71 - Grainger Industrial Supply
3 HP Centrifugal Pump , 1 Phase, 230 Voltage, ANSI 316L Stainless Steel Housing Material .
-
GOULDS WATER TECHNOLOGY Pump,Centrifugal,1 HP - Straight Center Discharge Pumps - 4XW80|1MC1E5C0 - Grainger Industrial Supply
• 1 HP Centrifugal Pump , 3 Phase, 208-230/460 Voltage, Cast Iron Housing Material .
-
GOULDS WATER TECHNOLOGY Pump,Centrifugal,3 HP - Straight Center Discharge Pumps - 4UB90|3MS1H4A4 - Grainger Industrial Supply
• 3 HP Centrifugal Pump , 1 Phase, 230 Voltage, ANSI 316L Stainless Steel Housing Material .
-
GOULDS WATER TECHNOLOGY Pump,Centrifugal,3 HP - Straight Center Discharge Pumps - 4UB72|1MS1H4A4 - Grainger Industrial Supply
• 3 HP Centrifugal Pump , 1 Phase, 230 Voltage, ANSI 316L Stainless Steel Housing Material .
-
Enhancement of existing geothermal resource utilization by cascading to intensive aquaculture
Culture water is transferred from the cdllection sump through the bead filter via a 1hp centrifugal pump (Figure 3 ).
-
GOULDS WATER TECHNOLOGY Pump,Centrifugal,3 HP - Straight Centrifugal High Flow Pumps - 1N475|4BF1H4K0 - Grainger Industrial Supply
Centrifugal Pump , 3hp , 1 -Ph, 115/208-230V .
-
Centrifugal Pumps - Grainger Industrial Supply
• Pump, Centrifugal, 1 HP , 3 Ph Pump , Centrifugal ,1 HP, 3 Ph .
-
Ice slurry cooling research: Storage tank ice agglomeration and extraction
Slurry Pump 1 (not shown) Slurry Pump 1 is a 3 - hp centrifugal pump with an open impeller that is used to pump the ice slurry.
-
Sprinkler Pumps - Grainger Industrial Supply
• Pump, Centrifugal, 3 HP , 1 Ph Pump , Centrifugal ,3 HP, 1 Ph .
-
DAYTON Centrifugal Pump,1 1/2 HP,3 Phase,ODP - Straight Centrifugal High Flow Pumps - 4TE66|4TE66 - Grainger Industrial Supply
1 -1/2 HP Centrifugal Pump , 3 Phase, 208-230/460 Voltage, ANSI 316L Stainless Steel Housing Material .
Indicates content that may require registration and/or purchase.