Products/Services for 1 3 HP Refrigeration Compressors

  • Refrigeration Compressors and Air Conditioning Compressors-Image
    Refrigeration Compressors and Air Conditioning Compressors - (176 companies)
    ...230/50/1, 208-230/60/1, 208-230/60/3, 380/50/3, 460/60/3 and 575/60/3. Features Refrigeration compressors and air conditioning compressors can incorporate a number of features which may be important for certain applications.  ...
    Refrigerant Options
    Power Source
    Compressor Construction
  • Air Compressors-Image
    Air Compressors - (1122 companies)
    Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications. Air compressors are machines that compress and direct air...
  • Chillers (industrial)-Image
    Chillers (industrial) - (544 companies)
    Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes. Industrial chillers provide a constant stream of coolant for manufacturing and laboratory processes...
  • Gas Compressors and Gas Compressor Systems-Image
    Gas Compressors and Gas Compressor Systems - (327 companies)
    Gas compressors and gas compressor systems circulate gas through a process, enhance conditions for chemical reactions, provide inert gas for safety or control systems, recover and recompress process gas, and maintain correct pressure levels...
  • Compressor Repair Services-Image
    Compressor Repair Services - (115 companies)
    How to Select Compressor Repair Services. Compressor repair services repair and rebuild used compressors and systems such as air compressors, gas compressors, refrigeration compressors, and air conditioning compressors. Types of Compressor Repair...
  •  
    Compressor Valves - (24 companies)
    Compressor valves are valves used within a compressor to allow gas flow to and from the cylinder area. They operate based on pressure difference: if the pressure below the valve is greater than the pressure above plus the spring force, it opens...
  •  
    Fans and Blowers (industrial) - (1541 companies)
    Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
  •  
    Cooling Towers - (235 companies)
    ...in the air stream to minimize water loss. Fans (axial or centrifugal) are used to move air through the system. Induced systems use axial fans placed near the top of the tower, while forced systems used either type placed near the bottom. Figure 1...
  •  
    HVAC Chillers - (207 companies)
    Heating, ventilation and air conditioning (HVAC) chillers are refrigeration systems that provide cooling for industrial and commercial applications. They use water, oils or other fluids as refrigerants. HVAC chillers include a compressor, condenser...
  •  
    Pressure Gauges - (1162 companies)
    Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire