-
Supplier: U.S. Plastic Corporation
Description: 75 GPM Max Cap, 4 1/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier separate fluid from motor • A sensible and economical choice for circulating, fume scrubbing,
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 23 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier separate fluid from motor • A sensible and economical choice for circulating, fume scrubbing,
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 80 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
-
Supplier: STA-RITE by Pentair
Description: Centrifugal pumps in 1 thru 2-1/2 HP models, with a low-friction Lexan® impeller feature leak-proof mechanical seals, easy-service design, heavy duty motors, and rugged construction. These high-head centrifugal pumps are self-priming after the initial
- Discharge Size: 1.25 inch
- Horsepower: 1 to 2.5 HP
- Power Source: AC Powered
- Pump Housing Material: Cast Iron, Plastic
-
Supplier: Dickow Pump Company, Inc.
Description: self-priming capabilities once the pump is initially primed. This design makes the pump ideal for tanker truck, rail car, or underground tank unloading applications, since the HZS more General The Dickow HZS/HZSA pumps are designed with volatile liquids in mind. These
- Pump Type: Centrifugal Pumps
-
Supplier: Dickow Pump Company, Inc.
Description: General, field of application The DICKOW® vertical submersible long shaft pump is a one or multistage centrifugal pump. The performance range covers capacities up to 500 m³/h (2200 US gpm) and differential heads up to 400 mLC (1310 ft) and is subdivided such that best
- Maximum Discharge Flow: 2,201.4333333333334 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: Submersible Centrifugal Pumps
- Horsepower: 0.333333333333333 HP
- Pump Type: Centrifugal Pumps
-
Supplier: MP Pumps, Inc.
Description: SERIES 300 Hydraulic end suction centrifugal pumps are offered with 1.16 or 1.59 cubic inch displacement gerotor motors for hydraulic flows up to 27 GPM and a maximum pressure of 2200 PSI. SERIES 300 end suction centrifugal pumps are available in cast
- Maximum Discharge Flow: 520 GPM
- Maximum Discharge Pressure: 95 psi
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: Submersible Centrifugal Pumps
- Horsepower: 0.25 HP
- Pump Type: Centrifugal Pumps
-
Supplier: MP Pumps, Inc.
Description: Made with high quality investment cast 316 stainless steel components, the ChemFlo® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo® 1 hydraulic pumps utilize a semi-open impeller design to allow
- Discharge Size: 1 to 1.25 inch
- Maximum Discharge Flow: 140 GPM
- Pump Type: Centrifugal Pumps
- Power Source: Hydraulic
-
Supplier: Cornell Pump Company
Description: Medium duty centrifugal pumps, available in horizontal close coupled and vertical mounts. Engineered to handle general purpose applications, with cost-efficient construction. V-Series pumps are durable and available in wide flow and head capabilities. V stands for VALUE Value is
- Discharge Size: 1 to 3 inch
- Maximum Discharge Flow: 960 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 31 gpm; maximum head 32 feet Motors - 115V, 50/60 Hz; 230V, 50/60 Hz 1/5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220°F (104°C) Materials in Contact with Solution: Body - Phenolic Impeller - Noryl® Seal - Carbon
- Discharge Size: 1 inch
- Horsepower: 0.2 HP
- Maximum Discharge Flow: 28.397 GPM
- Maximum Discharge Pressure: 13.1548745661 psi
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Flow Rates - Range to 9 gpm; maximum head14 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz Open, shaded pole, thermally protected, ball bearing Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Suction I.D. - 1⁄2"Discharge I.D. - 1⁄2"PhenolicImpeller -
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 9 GPM
- Maximum Discharge Pressure: 6.06936416184 psi
- Media Temperature: 220 F
-
Supplier: Wanner Engineering, Inc.
Description: process industry Cost-effective, rugged and durable design Smooth, full-curve performance Stancor pumps are available in sizes 1-1/2 x 1 x 6 to 3 x 4 x 12 These sizes will provide flows to 700gpm and heads to 350 feet Temperatures to 250° F Component Construction Stancor
- Maximum Discharge Flow: 120 GPM
- Maximum Discharge Pressure: 121 psi
- Media Temperature: 250 F
- Pump Type: Centrifugal Pumps
-
Supplier: Dickow Pump Company, Inc.
Description: external water cooling. The sleeve bearing behind the impeller reduces the radial loading seen on the pump shaft. NHX pumps can be offered for temperatures up to 220 °C (428 °F) and operating pressures of 40 bar (580 psi). Maximum capacity is 1,400 m 3 /hr (6,160 gpm) and
- Maximum Discharge Flow: 3,962.58 GPM
- Maximum Discharge Pressure: 652.66965 psi
- Pump Type: Centrifugal Pumps, Circulation Pumps
- Features: Water Pumps
-
Supplier: Griswold Pump Company
Description: Griswold's E,F&G centrifugal pumps are designed for versatility! With capacities up to 3000 GPM, heads to 310 ft., a broad range of sizes and configuration options and extensive performance features, the E,F&G Series proves ideal for most water pumping applications. E,F&Gs are
- Discharge Size: 4 inch
- Maximum Discharge Flow: 700 GPM
- Maximum Discharge Pressure: 175 psi
- Pump Housing Material: Cast Iron
-
Supplier: Pentair Engineered Solutions
Description: Key Features Space-Saving Pump Design No Maintenance with Enlarged Motor Bearings with High Temperature Lubrication Universal Flange to Flange Dimensions Makes Replacement Faster and Cost Less Quieter Operation with Pump Inlet Straightening Vane and Low Noise Motor Hydrostatic Tested
- Maximum Discharge Flow: 140 GPM
- Maximum Discharge Pressure: 23.8439306358 psi
- Media Temperature: 225 F
- Water Temperature: 225 F
-
Supplier: Serfilco, Ltd.
Description: Material: SS304, PP, PE, PPSMetal/plastic Performance: 15-150 gpm Features • Corrosion resistant materials SS casing, fiberglass reinforced polyester, PP, or PPS • Suction lift to 20' • Flows to 170 gpm or 75' TDH • Dual ports 1-1/2" and 2", NPT or BSP • Built-in check
- Pump Type: Centrifugal Pumps
-
Supplier: Accuris
Description: PUMP UNIT CENTRIFUGAL DED 800 GPM AT 1800 FTH
-
Supplier: Gusher Pumps
Description: The 8000 Series are horizontal pumps designed for a wide range of uses from agricultural to industrial. FEATURES Heads up to 130 feet @ 1750 RPM Capacities to 1200 GPM 1 _” to 6” Discharge Temperature up to 600ƒF Clean Out Ports Standard for Fast Removal of Foreign Objects Heavy
- Pump Type: Centrifugal Pumps
-
Supplier: ProMinent Fluid Controls, Inc.
Description: ProMinent von Taine® pumps are magnetically-coupled rotary pumps for metering liquid chemicals. Metering is completely leak-free because the motor is magnetically coupled to the pump liquid end. ProMinent von Taine® centrifugal pumps feed media up to 99 gpm
-
Supplier: Accuris
Description: PUMPS, CENTRIFUGAL: SUMP, PNEUMATIC-MOTOR-DRIVEN, 210 GPM AT 25 FOOT TOTAL HEAD
-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL, WATER, DIESEL-ENGINE DRIVEN 4-INCH, 600-GPM AT 50-FEET TOTAL HEAD
-
Supplier: Accuris
Description: PUMPS, CENTRIFUGAL, SELF-PRIMING, FRAME MOUNTED, 1 1/2-INCH, 65-GPM AT 50 FEET TOTAL DYNAMIC HEAD (FOR WATER)
-
Supplier: Serfilco, Ltd.
Description: Material: PP, CPVC, PVDF Performance: 2-18 gpm Features • Flows to 20 gpm or 15ft. TDH @ 60 Hz • Non-metallic solution contact CPVC, PP, PVDF • Dry operation will not damage pump • Chemical duty motor - 1/8 HP • Centrifugal - quiet, vibration-free • In- or
- Pump Type: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: oversized bearings, cast iron end bells. Corrosion resistant two-part epoxy enamel finish, SS nameplate. 1.15 service factor at 50 and 60 Hz. • Centrifugal - quiet, vibration-free • In- or out-of-tank installation • Will replace most OEM pumps Specifications The Series 'EO
- Pump Type: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Cast-iron bronze fitted mixed flow pumps ideal for applications with high flow, low pressure requirements. Xylem Goulds Water Technology Mixed Flow pumps are available with 6″ to 12″ impeller diameters, capacities up to 5,500 gpm, and TDH ranging from 5′ to 70′. Xylem Goulds
- Pump Type: Centrifugal Pumps, Turbine Pumps
- Features: Water Pumps
-
Supplier: Gusher Pumps
Description: to 275 feet @1750 RPM Capacities up to 2800 GPM Pump Casings Have One Mounting Dimension For All Sizes Special Seal Materials Available For Critical Applications Replaceable Wear Ring On Enclosed Impellers Increase Efficiency and Stability of Pump Back Pull Out Design
- Pump Type: Centrifugal Pumps
-
Supplier: Cornell Pump Company
Description: Enclosed Impeller 2, 3, and 4 vane Solids handling pumps for 2" and larger spherical Solids 3" through 30" discharge size Flows to 40,000 GPM and Heads to 450 feet Delta Impeller For stringy material, rags, and other difficult Solids handling applications 3" through 10" discharge size
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 5,000 to 40,000 GPM
- Pump Type: Centrifugal Pumps
- Features: Wastewater
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated
- Discharge Size: 6 inch
- Maximum Discharge Flow: 1,480 GPM
- Maximum Discharge Pressure: 350 psi
- Pump Type: Centrifugal Pumps, Jet Pumps, Self-Priming Pump, Water Jetting Pumps
-
Supplier: BakerCorp
Description: Flow Range: 225 gpm – 425 gpm Suction Lift: Up to 20' Max: Shut Off Head Range: Up to 98' Max Solids Size: Up to 1 1/2' Max Operating Temp: 150º F Fuel: Gasoline Run Time per Full Tank: Two hours Fuel Capacity: 1 gallon – 1.5 gallons Operating Speed: 2,000
- Discharge Size: 2 to 3 inch
- Maximum Discharge Flow: 225 to 425 GPM
- Media Temperature: 150 F
- Pump Housing Material: Aluminum
-
Supplier: Goulds Water Technology, a xylem brand
Description: life under extreme operating conditions, the High Temp Sump Pump is able to handle the hottest of jobs with the greatest of ease. The ability to work in extreme conditions is enhanced by the single-phase 1/3 HP pump motor. The motor has class B insulation and is rated for
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Pump Type: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Well Stimulation Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE CS centrifugal separators are ideally suited for small system applications, side-stream installations and individual equipment protection. PROCESS FLOW RATE: 50 GPM PROCESS PORT SIZE: 1.5" AVAILABLE PUMP: 3HP on model CS-50PV Features at a Glance: Removes sand,
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
-
Supplier: Radwell International
Description: IMMERSION PUMP, 10 GPM, 1/8 HP, 230/460 V, 3 PHASE VOLTAGE, 11.813 INCH OAL CENTRIFUGAL PUMP. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
. This design makes the pump ideal for tanker truck, rail car, or underground tank unloading applications, since the HZS can purge the suction line of air and vapor. The HZS/HZSA pumps can offer flows up to 600 m3/hr (2,460 gpm) and differential heads up to 500 m (1,640 ft). The (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Performance Range for HZMR Multistage Centrifugal Pumps (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The average emission rate of a mechanical seal is 0.13 GPM to 0.35 GPM, and although this appears to be (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
environmental impact, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Microchannel Reactor System for Catalytic Hydrogenation
The product pump, a 1 gpm centrifugal type pump .
-
Correlation of radioactive-waste-treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: conversion of yellow cake to urani...
Pump , 1 gpm centrifugal Mixing tank, 250 gal, CS Karbate condenser, 17.7 ft^ (2) Refrigeration unit, 7 ton, -120''F KOH packed tower, 1.6 ft diam x 15 ft high, SS .
-
Sanitary 3A Centrifugal Pump 105 GPM 1 5 HP White Epoxy Motor 3600 RPM from Cole-Parmer
Sanitary 3A Centrifugal Pump 105 GPM 1 5 HP White Epoxy Motor 3600 RPM (Representative photo only .
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle for use in establishing ''as low as ...
Centrifugal pump, 50 gpm, 30 psig Centrifugal pump , 1 gpm , 30 psig Lime storage, 5 ft^ Lime conveyor Lime mix tank with agitator Rotary drum filters, l/2 ft^ (2 .
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: fabrication of high-temperature ga...
Venturi scrubber, 3 cfm Centrifugal pump , 1 gpm KOH tanks, 250 gal (2) Rotary drum filter, l/2 ft' Bag filter, 30 cfm .
-
The Biocatalytic Desulfurization Project
2(ea) - Centrifugal Pump , 1 gpm , 70 ft.
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: conversion of yellow cake to urani...
Pump , 1 gpm , centrifugal .
-
FULL SCALE TESTING TECHNOLOGY MATURATION OF A THIN FILM EVAPORATOR FOR HIGH-LEVEL LIQUID WASTE MANAGEMENT AT HANFORD - 12125
Goulds 1 HP Centrifugal Pump (13 gpm maximum flow) Condensate Pump .
-
Runoff Control Systems for Paved Dairy Cattle Yards — Case Studies
The 6.31 1 /s (100 gpm ) centrifugal pump and single sprinkler nozzle had four undesirable features: (a) nearby crop land was often not available when needed, (b) the tractor-driven pumping system required consider-able time in setup, tractor servicing, and …
-
Pump Handbook, Fourth Edition > GENERAL CHARACTERISTICS OF PUMPING SYSTEMS AND SYSTEM-HEAD CURVES
EXAMPLE 1 A centrifugal pump delivers 1000 gpm (227 m 3/hr) of liquid of specific gravity 0.8 from the suction tank to the discharge tank through the piping shown in Figure 8.
Indicates content that may require registration and/or purchase.