-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on shallow or deep well applications using appropriate Goulds Water
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Universal Air & Gas Products Corp.
Description: 1-500hp Rotary; 1-150hp Reciprocating 5 to 2600 scfm, up to 35000 psig. Electric, Engine or Hydraulic Drive All NEMA Classifications 1-12. Air and water cooled designs Products and Services include: Lubricated and Oil Free Recips for Air and Gas Compressor/Boosters,
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Universal Air & Gas Products Corp.
Description: Repairs, High Pressure, Low Pressure, 0 to 1500 CFM, Compact, with Wheels, without Wheels, we can provide them for you. Air Compressors/Boosters Oil-Free and Lubricated 1-500hp Rotary; 1-150hp Reciprocating 5 to 2600 scfm, up to 35000 psig. Electric, Engine or Hydraulic Drive
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
-
Supplier: Kaeser Compressors, Inc.
Description: air discharge temperatures. A water-cooled aftercooler version is also available to achieve even lower “delta T” results High-pressure pumps The high-pressure pumps with two or three cylinders are completely manufactured by Kaeser and feature lower RPMs for extended operational life
- Discharge / Operating Pressure: 45 to 650 psi
- Flow Capacity: 80 to 882 SCFM
- Horse Power: 30 to 60 HP
- Gases Handled: Air / Plant Air
-
Supplier: Jet Edge
Description: ECO-JET Direct Drive Waterjet Pump - 30HP, 60KSI Energy efficient and economical, Jet Edge's ECO-JET direct drive waterjet pump produces up to 1 GPM of 55,000 psi ultra-high pressure water for precision waterjet cutting and surface preparation applications. Like all Jet Edge
- Maximum Output Pressure: 55,000 psi
- Maximum Outlet Flow: 231.00023100023097 in³/min
- Bore Size - HP Outlet: 0.015 inch
- Technology Type: Electric Motor
-
Supplier: Goulds Water Technology, a xylem brand
Description: Shallow Well Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRS – JRS5, JRS5H, JRS7 & JRS10 For use in: -Homes -Cottages -Booster Service Features and Benefits Compact: Design has an integral shallow well jet built into the casing, which eliminates the need for a separate shallow
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 14,922.9188164081 watts
- Continuous Output Current: 27 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 74,614.59408204051 watts
- Continuous Output Current: 124 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 93,268.24260255063 watts
- Continuous Output Current: 156 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 7.6 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Reverse Osmosis Elements and Systems - 3 Stage RO System TFC 35 GPD Pump 4 Gal Tank 3/8" -- TGI-325ESupplier: Hale Engineering Company, Inc.
Description: R.O. Systems With Booster Pump 3 Stage RO System TFC 35 GPD Pump 4 Gal Tank 3/8" REPLACEMENT FILTERS Stage 1: FI-CTO010 Stage 2: MM-TFF45/75 Stage 3: FI-GAC010HP Stage 4: N/A Stage 5: N/A Stage 6: N/A
- Features: Other
- Product Form: System
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Shallow Well Jet Pump 1/2, 3/4, 1 and 1 1/2 HP JS+ – J5S, J5SH, J10S, J15S Applications: Homes Cottages Booster Service Features and Benefits Shallow Well Adapter Built In Back Pull-Out Design Two Compartment Motor for Easy Access to
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: AccuStream, Inc.
Description: inlet water filtration: 1 & .45 micron Electronic system monitoring Easy to read front mounted gauges 1 liter attenuator Remote control connectivity Advanced Intensifier Technology The A-Series utilizes the same intensifier found in our fully featured AS Series Pumps. The
- Maximum Output Pressure: 60,000 psi
- Maximum Outlet Flow: 55.44005544005544 in³/min
- Bore Size - HP Outlet: 0.007 inch
- Technology Type: Hydraulic
-
Supplier: Frascold S.P.A.
Description: 25.3 m3/h and nominal power from 5 to 30 HP. ■ Maximum operating pressure Ps = 140bar ■ Maximum static pressure Pss = 80bar ■ Charged with POE 85 oil [PAG 68 oil upon request] Applications ■ Commercial medium and high-temperature refrigeration systems ■ “Booster” systems ■ “Heat
- Input Power: 22,384.378224612152 watts
- Features: Other
- Construction: Piston
-
Supplier: Vooner FloGard LLC
Description: Vacuum blowers HV Series have been designed for conveying air and neutral gases and are especially used in industrial high vacuum technology.
- Horsepower: 1 HP
- Features: Booster Pumps
-
Description: Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter,
- Horsepower: 1 HP
- Maximum Discharge Flow: 380 GPM
- Maximum Discharge Pressure: 84 psi
- Media Temperature: -10 to 240 F
-
Supplier: Simer Pumps
Description: No Description Provided
- Maximum Discharge Flow: 11 GPM
- Maximum Discharge Pressure: 60 psi
- Horsepower: 1 HP
- Power Source: AC Powered
-
Supplier: EBARA Pumps Americas Corporation
Description: Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to
- Discharge Size: 1 inch
- Horsepower: 0.75 to 2 HP
- Maximum Discharge Flow: 1.5 to 18.5 GPM
- Maximum Discharge Pressure: 145.3194981 to 438.265153 psi
-
Supplier: EBARA Pumps Americas Corporation
Description: options are available for the three models and incorporate a separate thrust bearing in lieu of motor bearings, a popular design feature. Standard NEMA motors Integral thrust bearing on 3 HP and larger pumps – to handle axial thrust loads Air vent in casing cover – allows proper
- Maximum Discharge Flow: 4 to 390 GPM
- Maximum Discharge Pressure: 62.2797849 to 2,145.192591 psi
- Discharge Size: 1.25 to 4 inch
- Media Temperature: 5 to 248 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150 Flanged, NPT or grooved connections Cartridge Mechanical Seal - can be replaced easily without dismantling the pump Continuous-duty, best in class, high efficiency designs Heavy-duty cast motor bracket insures
- Horsepower: 0.5 to 40 HP
- Maximum Discharge Flow: 800 GPM
- Maximum Discharge Pressure: 416.1849710976 psi
- Media Temperature: 250 F
-
Supplier: Myers by Pentair
Description: The MPB Booster Pumps are the most durable booster pumps available. The floating impeller design minimizes thrust loads, allowing for continuous operation without damage to motor bearings, mechanical seal or pump hydraulic components True back pull-out design
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 0.75 to 1.25 inch
- Horsepower: 0.5 to 3 HP
-
Supplier: Crane Pumps & Systems
Description: The Burks BPV Series vertical Multistage pumps are designed to meet the needs of most HVAC, OEM and Industrial applications that require water and other heat transfer liquids to be transported at pressures up to 1350 feet TDH. This series pumps from 5 to 600 g.p.m. Some of the key
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Features: Booster Pumps
Find Suppliers by Category Top
Featured Products Top
-
Pump Thermal Relief Pump thermal relief valves are essential in booster pumps, fire pumps and any high-pressure water pump to regulate the flow of glycol, water or any other media in applications that require heat removal from equipment or a process (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
business,” operators can achieve significantly lower working pressures. This combination allows the booster to handle the high-volume rarified gas at low pressures while the liquid ring pump acts as a rugged “backing pump,” resulting in a total vacuum package with lower overall horsepower and (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
4" - 6" pumps (100 - 150mm) Power (Hp / KW) 1.5 - 50 HP (1.1 - 37 kw) Capacity (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
grain emulsions can also be made with this versatile high shear pump. From the laboratory size 2X1 Dicon, the Dicon can be scaled up to the 100 HP Model 10 X 6 Megagrinder. For chemical, food, personal care and a wide variety of applications. Over 200 case histories can be found on the website. The 6X3HD has been installed at 5 locations in 4 countries making natural sausage casings. (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
ratings of 10 to 100 HP (240V) and 7.5 to 350 HP (480V) with optional NEMA 1 end cap kits. U1000 iQpump is offered both as a stand-alone drive, as well as in NEMA 3R configured package solutions. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
compressors, fans, pumps, and process control in industries such as material handling, food and beverage, chemical, rubber and plastics, textile, and printing. Solutions for Any Environment, The FP605 Product Portfolio Includes: IP20/UL Type 1: 3 to 60 HP @ 240 V; 3 (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
: IP20/UL Type 1: 3 to 60 HP at 240 V | 3 to 125 HP at 480 V IP20/Protected Chassis: 75 to 150 HP at 240 V | 150 to 600 HP at 480 V IP55/UL Type 12 (with or without disconnect switch): 3 to 60 HP at 240 V | 3 to 125 HP at 480 V Configured or Bypass Drive (read more)
Browse Pump Controllers Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
Grundfos JPS-4 SW 1X115V 1HP 1"NPT (115V) 1 HP Pressure Booster Pump (96430423) at PlumberSurplus.com
Grundfos JPS-4 SW 1X115V 1HP 1"NPT (115V) 1 HP Pressure Booster Pump (96430423 .
-
PRESSURE RELATIONSHIPS IN THE REGENERATOR OF AN EGG PASTEURIZER
when a 1 - hp booster pump (Cherry-Burrell, .
-
Teaching Landscape Irrigation Design to Non-Engineering College Students
Students have often commented how valuable it is to see a fully functional, completely above-ground automatic sprinkler system operated off of potable water and a 0.75-kW ( 1 - hp ) booster pump .
-
Pressure Boosters - Grainger Industrial Supply
• Booster Pump , 1 HP , 1-Phase, 115/230VBooster Pump,1 HP,1-Phase,115/230V .
-
Booster Pumps - Grainger Industrial Supply
• Booster Pump , 1 HP , 1-Phase, 115/230VBooster Pump,1 HP,1-Phase,115/230V .
-
$600-$700 Centrifugal Pumps - Pumps - Grainger Industrial Supply
• Booster Pump , 1 HP , 1-Phase, 115/230VBooster Pump,1 HP,1-Phase,115/230V .
-
DAYTON Pump,Booster,1 HP - Booster Pumps and Systems - 4YC04|4YC04 - Grainger Industrial Supply
Booster Pump , 1 HP , 3-Phase, 208-230/460V .
-
GOULDS WATER TECHNOLOGY Booster System,115V,4.2 Amps,4 Stage - Constant Pressure Booster Pump Systems - 2LRN5|1151AB21HM1E2D0 - Grainger Industrial Supply
Booster Pump , 1HP , 3Ph, 208-230/460V .
-
Project W-320, 241-C-106 sluicing electrical calculations, Volume 1
… 430-2, 430-22, 430-24 and 430- 28 using actual loads l i s t e d in 7.1. a) Summation of motor loads Per VSD vendor & NEC 430-24: 1 ) 250 HP Booster Pump (VSD) 2) 40 HP …
-
History and Evaluation of an Experimental Miscible Flood in the Rio Bravo Field
Included ~n the installation was a small 1 %- hp centrifugal booster pump on the suction end.
Indicates content that may require registration and/or purchase.