-
Supplier: Princess Auto Limited
Description: 1/2 HP Jet Pump With Tank
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Pump Type: Jet Pumps
-
Supplier: Princess Auto Limited
Description: 1/2 HP Convertible Jet Pump With Ejector
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Pump Type: Jet Pumps
-
Supplier: Princess Auto Limited
Description: 1/2 HP Shallow Well Jet Pump With Motor
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Pump Housing Material: Cast Iron
- Pump Type: Jet Pumps
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on shallow or deep well applications using appropriate Goulds Water
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Shallow Well Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRS – JRS5, JRS5H, JRS7 & JRS10 For use in: -Homes -Cottages -Booster Service Features and Benefits Compact: Design has an integral shallow well jet built into the casing, which eliminates the need for a separate
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2HP 3600 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for reduced
- Other Output Power: 1 HP
- Continuous Current: 5.8 amps
- Gearbox Efficiency: 69 %
- Shaft Speed: 3,600 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1/3-3HP 3600 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Premium efficiency (1-3 HP) VPI copper windings Anti-rust film applied to rotor Improved shaft seal on drive-end protects
- Other Output Power: 1 HP
- Continuous Current: 1.5 amps
- Gearbox Efficiency: 77 %
- Shaft Speed: 3,600 rpm
-
Supplier: Princess Auto Limited
Description: 1/2 HP Deep Well Submersible Pump
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Pump Type: Jet Pumps, Submersible Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Jet Edge
Description: ECO-JET Direct Drive Waterjet Pump - 30HP, 60KSI Energy efficient and economical, Jet Edge's ECO-JET direct drive waterjet pump produces up to 1 GPM of 55,000 psi ultra-high pressure water for precision waterjet cutting and surface preparation applications.
- Maximum Output Pressure: 55,000 psi
- Maximum Outlet Flow: 231.00023100023097 in³/min
- Bore Size - HP Outlet: 0.015 inch
- Technology Type: Electric Motor
-
Supplier: Cole-Parmer
Description: • Compatible with three distinct fuel classifications • Models for the following fluid groups:
- Gasoline, kerosene, avgas, and jet fuel
- Biodiesel, fuel oil, and diesel
- Ethanol and E85 blend • Available in both self-priming and standard end suction configurations • Custom- Horsepower: 2 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Radwell International
Description: MOTOR, JET PUMP, THREE PHASE, TEFC, FOOT MOUNTED, HP 1/2, RPM 1800, NEMA FRAME 56J, FULL LOAD EFFICIENCY 74, VOLTAGE 230/460, AMPS 1. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: General Pipe Cleaners
Description: The powerful JM-1450 electric water jet gives you as much pressure as you can get from an electric jet. It generates 1500 psi at 1.7 gallons per minute, yet only pulls 13 amps. It’s powered by a 1-1/2 hp dual capacitor enclosed motor with an in-line ground
- Water Jet Pressure: 1,500 psi
- Water Flow: 102 GPH
- Power: 1.5 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Shallow Well Jet Pump 1/2, 3/4, 1 and 1 1/2 HP JS+ – J5S, J5SH, J10S, J15S Applications: Homes Cottages Booster Service Features and Benefits Shallow Well Adapter Built In Back Pull-Out Design Two Compartment Motor for Easy Access to
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Plunger for Waterjet Cutter Pump Waterjet intensifier ceramic plunger for water jet pump with code 010253-1, it is used on 60k ultra high pressure intensifier waterject pump 50HP, 60HP,100HP, 40KPSI, 60KPSI . The max pressure it undertake can be 60
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
- Applications: Wear Parts / Tooling
-
Supplier: Jet Edge
Description: Designed for ease of portability, the 36KSI (2500 bar), 50hp iP36-50 Modular Waterjet Intensifier Pump features a modular design that makes it easy to move into tight spaces, such as small passageways, ship engine rooms and ballast tanks. The Jet Edge iP36-50 Modular Waterjet
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: Jet Edge
Description: producing a flow rate of up to 4.1 gallons (15.5 liters) per minute of 55,000 psi (3,000 bar) ultra-high pressure water for waterjet cutting, surface preparation, water blasting, and cleaning applications. The Jet Edge iP55-280DS water jet pump utilizes a
- Blast / Jet Pressure: 55,000 psi
- Power: 280 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Portable Machine
-
Supplier: Radwell International
Description: MOTOR, JET PUMP, 3 PH, 56J FRAME, 1 HP, 230-460 V, 60 HZ, 1.6 AMP, 3600 RPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sterling Plumbing
Description: control to achieve the desired level of customized performance Pre-installed whirlpool pump - ready to connect to water Eight Whirlpool Jets - Four back jets provide a constant flow while two standard jets on the side and two at the feet feature an adjustable flow control
Find Suppliers by Category Top
Featured Products Top
-
4" - 6" pumps (100 - 150mm) Power (Hp / KW) 1.5 - 50 HP (1.1 - 37 kw) Capacity (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
grain emulsions can also be made with this versatile high shear pump. From the laboratory size 2X1 Dicon, the Dicon can be scaled up to the 100 HP Model 10 X 6 Megagrinder. For chemical, food, personal care and a wide variety of applications. Over 200 case histories can be found on the website. The 6X3HD has been installed at 5 locations in 4 countries making natural sausage casings. (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
ratings of 10 to 100 HP (240V) and 7.5 to 350 HP (480V) with optional NEMA 1 end cap kits. U1000 iQpump is offered both as a stand-alone drive, as well as in NEMA 3R configured package solutions. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
compressors, fans, pumps, and process control in industries such as material handling, food and beverage, chemical, rubber and plastics, textile, and printing. Solutions for Any Environment, The FP605 Product Portfolio Includes: IP20/UL Type 1: 3 to 60 HP @ 240 V; 3 (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
: IP20/UL Type 1: 3 to 60 HP at 240 V | 3 to 125 HP at 480 V IP20/Protected Chassis: 75 to 150 HP at 240 V | 150 to 600 HP at 480 V IP55/UL Type 12 (with or without disconnect switch): 3 to 60 HP at 240 V | 3 to 125 HP at 480 V Configured or Bypass Drive (read more)
Browse Pump Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. Designed to control traditional and emerging motor technologies through 600 HP, the GA800 handles applications ranging from simple fans and pumps to high-performance test dynamometers (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
CR4 - Thread: Domestic Water Pump Selection (Submersible Versus Onground)
A 1 hp jet pump will supply significantly less, less than 5 gpm if I remember.
-
WIre for 1 hp jet pump - Self Help Forums
WIre for 1 hp jet pump .
-
WIre for 1 hp jet pump - Self Help Forums
WIre for 1 hp jet pump .
-
http://www.plumbersurplus.com/pdf/03714.pdf
Use the short Venturi Tube marked 1/2HP for the ½ HP Jet Pump JPC-12 and use the short Venturi Tube marked 1HP for the 1 HP Jet Pump JPC-1.
-
Electrical Code - USA - Page 69 - Self Help Forums
WIre for 1 hp jet pump .
-
Electrical Code - USA [Archive] - Page 6 - Self Help Forums
WIre for 1 hp jet pump .
-
Electrical Code - USA - Page 69 - Self Help Forums
WIre for 1 hp jet pump .
-
DAYTON Motor,1 HP, Jet Pump - Jet Pump Motors - 5K659|5K659 - Grainger Industrial Supply
• Motor, 1 HP , Jet Pump .
-
MARATHON MOTORS Motor,Cap St,1 HP,3450,115/230V,56J,ODP - Jet Pump Motors - 2K400|5KC39SN2812X - Grainger Industrial Supply
Motor, 1hp , Jet Pump .
-
MARATHON MOTORS Motor,Cap St,1 HP,3450,115/230V,56C,ODP - Jet Pump Motors - 2K394|5KC39SN2810X - Grainger Industrial Supply
Motor, 1 HP , Jet Pump .
Indicates content that may require registration and/or purchase.