Products/Services for 1 Inch Bore Centrifugal Clutches

  • Mechanical Clutches-Image
    Mechanical Clutches - (173 companies)
    ...and the load is driven through the outer diameter. Shaft: Pulley/Gear/Sprocket:The drive shaft attaches to a bore and the output is a drive component such as a pulley, gear, or sprocket. These clutches are often designed to accept different drive...
  • Centrifugal Pumps-Image
    Centrifugal Pumps - (1170 companies)
    Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
  • Hydraulic Clutches-Image
    Hydraulic Clutches - (83 companies)
    ...the outer diameter. Shaft-Pulley/Gear/Sprocket --The drive shaft attaches to a bore and the output is a drive component such as a pulley, gear, or sprocket. These clutches are often designed to accept different drive components. Flange --The clutch...
  • Electric Clutches-Image
    Electric Clutches - (166 companies)
    Electrical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives. Electric clutches, also known as electromagnetic clutches, operate a clutch engagement system electrically...
  • Pneumatic Clutches-Image
    Pneumatic Clutches - (102 companies)
    ...parallel but offset from the axis, or perpendicular (right angle) to the axis. Drive and load connections for pneumatic clutches often use shafts that attach to bores or flanges. With some drive shafts that attach to a bore, the output is a drive...
  •  
    Torque Limiters and Slip Clutches - (183 companies)
    Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. They are generally used to protect...
  •  
    Boring Machines - (195 companies)
    Boring machines cut the inside of a bore to enlarge its diameter. Boring machines are developed to make a bore in the shortest time and produce the highest possible surface finish and tolerances. There are many types of boring machines. Types...
  •  
    Boring Tools - (287 companies)
    Boring tools are used to cut or finish the inner diameter of holes. How to Select Boring Tools. Boring tools. Horizontal Boring Machine. Drill Bits. Image Credit: MEPT Image Credit: Traderscity Image Credit: Metalworkingmachines.net. Boring...
  •  
    Bore and ID Gages - (192 companies)
    Bore and ID gages are designed for internal diameter dimensional measurement or assessment. Bore gages and ID gages are designed for dimensional measurement or assessment of the internal diameter of components.  Bore gages and ID gages are available...
  •  
    Tunnel Boring Machines (TBM) - (17 companies)
    Tunnel boring machines (TBMs) are used in subsurface mining operations to excavate tunnels through rock strata and surrounding sedimentary deposits. Tunnel boring machines (TBMs) are used in subsurface mining operations to excavate tunnels through...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • noun.artifact (finlayson-gwc2014.zip)
    … baluster, chair leg, etc.) } { spin_dryer, spin_drier, clothes_dryer,@ (a clothes dryer that uses centrifugal motion to dry … … incline) } { spray1, flower_arrangement,@ (flower arrangement consisting of a single branch or shoot bearing flowers and foliage … … of electromotive force) } { standard_gauge, railroad_track,@ noun.attribute:gauge,@ (railroad track having the standard width of 56.5 inches ) } { standard_transmission, stick_shift, transmission1,@ … … gear lever and a clutch pedal) } { [ standby, verb.stative … … when needed) } { standee, cutout 1 ,@ (a lifesize cardboard …
  • mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
    … 0,0,0,0 centre_bit_N 0,0,0,0,0 centre_of_curvature_N 0,0,0,0,0 centre_of_gravity_N 0,0,0,0,0 centrifugal_force_N 0,0,0,0,0 centrifugal _pump_N 0,0,0 … … 0,0,0 cerebral_palsy_N 1 ,0,0,0,0 … … cinnamomum_zeylanicum_N 0,0,0,0,0 cinnamon_bark_N 0,0,0,0,0 cinnamon_ bear _N 0,0 … … 0 clustered_lady's_slipper_N 0,0,0,0,0 clustered_poppy_mallow_N 0,0,0,0,0 clutch _bag_N 0,0 … … columbus_day_N 0,0,0,0,0 column_chromatography_N 1,0,0,0,0 column_ inch _N 0,0 …
  • data.noun (edu.mit.mwe2011.zip)
    … that rotate or serve as axes for larger rotating parts 03383483 06 n 02 spin_dryer 0 spin_drier 0 001 @ 02456140 n 0000 | a machine that uses centrifugal motion to dry the … … 06 n 01 spinet 1 001 @ 03563052 n … … spray 1 001 @ 02702222 n 0000 | a single branch or shoot bearing flowers and foliage … … a standard of electro-motive force 03401501 06 n 01 standard_gauge 0 001 @ 03208595 n 0000 | a railroad track having the standard width of 56.5 inches 03401619 06 n 02 … … gear lever and a clutch pedal 03401778 06 n …
  • noun.dat (finlayson-gwc2014.zip\SimilarityUtils.zip)
    dryer that uses centrifugal motion to dry the clothes that are put into it 04113790 06 n 01 spinet 0 … … 0000 | early model harpsichord with only one string per note 04113896 06 n 01 spinet 1 001 @ 04340518 n … … 03245957 n 0000 | flower arrangement consisting of a single branch or shoot bearing flowers and foliage … … electro-motive force 04136389 06 n 01 standard_gauge 0 002 @ 03895665 n 0000 @ 04843860 n 0000 | railroad track having the standard width of 56.5 inches 04136523 06 n 02 … … gear lever and a clutch pedal 04136682 06 n …
  • wn_g.pl (finlayson-gwc2014.zip)
    … for larger rotating parts)'). g(104113636,'(a clothes dryer that uses centrifugal motion to dry … … '). g(104122726,'(flower arrangement consisting of a single branch or shoot bearing flowers and foliage … … '). g(104136236,'(a primary cell used as a standard of electro-motive force)'). g(104136389,'(railroad track having the standard width of 56.5 inches )'). g(104136523,' … … gear lever and a clutch pedal)'). g(104136682 … … lumber used in the construction of something; "they will cut round stock to 1 -inch diameter")' …
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … 22444,'centrex'),(22445,'centric'),(22446,'centrical'),(22447,'centrifugal'),(22448,'centrifugal force'),(22449,' centrifugal pump'),(22450,'centrifugate' … … 24978,'cinnamomum loureirii'),(24979,'cinnamomum zeylanicum'),(24980,'cinnamon'),(24981,'cinnamon bark'),(24982,'cinnamon bear '),(24983,'cinnamon … … bellflower'),(26280,'clustered lady\'s slipper'),(26281,'clustered poppy mallow'),(26282,'clustering'),(26283,' clutch '),(26284,'clutch … … 'columbus'),(27310,'columbus day'),(27311,'columella'),(27312,'column'),(27313,'column chromatography'),(27314,'column inch '),(27315,'columnar' … … 'cowskin'),(30882,'cowslip'),(30883,'cowtown'),(30884,'cox'),(30885,'cox\'s orange pippin'),(30886,'cox- 1 '),(30887,'cox …
  • mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
    … 0,0,0,0 centre_of_mass_N 0,0,0,0,0 centre_spread_N 0,0,0,0,0 centre_stage_N 0,0,0,0,0 centrifugal_force_N 0,0,0,0,0 centrifugal _pump_N 0,0,0 … … 0,0,0 cerebral_palsy_N 1 ,0,0,0,0 … … cinnamomum_zeylanicum_N 0,0,0,0,0 cinnamon_bark_N 0,0,0,0,0 cinnamon_ bear _N 0,0 … … 0 clustered_lady's_slipper_N 0,0,0,0,0 clustered_poppy_mallow_N 0,0,0,0,0 clutch _bag_N 0,0 … … columbus_day_N 0,0,0,0,0 column_chromatography_N 1,0,0,0,0 column_ inch _N 0,0 …
  • Development of a 150cc, 4-Valve CVT Engine for Future Emission and Noise Limits
    … timing chain guides are bolted to a mounting bracket that fixes the main bearing outer ring in … A Bendix type screw mechanism with a centrifugal clutch engages in its axial movement into the toothed CVT outer sheave. CATALYST - The catalyst used in this engine has a cell density of 100 cells per square inch , SM wrapping technology and precious metal coating of a Pt:Rh ratio of 5: 1 .
  • data.noun (finlayson-gwc2014.zip)
    … 04359673 n 0000 #p 03438576 n 0000 | any of various rotating shafts that serve as axes for larger rotating parts 04526236 81 n 02 spin_dryer 3 spin_drier 1 001 @ 03218442 n … … clothes dryer that uses centrifugal motion to dry the … … 03596362 n 0000 | flower arrangement consisting of a single branch or shoot bearing flowers and foliage … … of electromotive force 04549849 05 n 01 standard_gauge 4 002 @ 04290730 n 0000 @ 05411574 n 0000 | railroad track having the standard width of 56.5 inches 04549983 35 n 02 … … gear lever and a clutch pedal 04550142 91 n …
  • Some Notes on Centrifugal Filters and Separators for Use in the Brewery
    The spindle itself is carried on a bearing in the casing. HERON: SOME NOTES ON CENTRIFUGAL FILTERS AND 1 .—Section of 48- inch Electrically-driven Broadbent Centrifuge. power is transmitted by means of a special centrifugal friction clutch which tightens up as the basket …


Product Announcements
Lowell Corporation
Placid Industries
Stock Drive Products & Sterling Instrument - SDP/SI