-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 1 inch
- Outside Diameter: 1.625 inch
- Overall Width: 0.44 inch
- Static Axial / Thrust Load: 459 to 66 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.
- Bore: 1 inch
- Outside Diameter: 1.625 inch
- Overall Width: 0.44 inch
- Static Axial / Thrust Load: 321 to 46 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 0.25 inch
- Outside Diameter: 0.5625 inch
- Overall Width: 0.19 inch
- Static Axial / Thrust Load: 131 to 18 lbs
-
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 0.5 inch
- Outside Diameter: 0.9375 inch
- Overall Width: 0.25 inch
- Static Axial / Thrust Load: 201 to 29 lbs
-
Supplier: Radwell International
Description: BEARING, RADIAL/DEEP GROOVE BALL BEARING, 0.3750INCH ID, 1.1250INCH OD, 0.3750INCH WIDTH, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Boca Bearings Company
Description: Radial Bearings
- Bore Size: 0.75 inch
- Outside Diameter: 1.625 inch
- Overall Width: 0.3125 inch
- Rated Speed (Oil): 21 rpm
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bore: 0.5 inch
- Outside Diameter: 1.0625 inch
- Features: Inch, Polymer
- Type: Spherical
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Inside Diameter: 1.004 inch
- Outside Diameter: 1.316 inch
- Length: 1 inch
- Design Units: Inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Inside Diameter: 1.002 inch
- Outside Diameter: 1.253 inch
- Length: 1 inch
- Design Units: Inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Inside Diameter: 1.252 inch
- Outside Diameter: 1.503 inch
- Length: 1 inch
- Design Units: Inch
-
Supplier: Radwell International
Description: 1-3/4" ID, BALL BEARING PILLOW BLOCK 1-3/4 INCH SHAFT,. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: NationSkander California Corporation
Description: High Quality 10 Router Cutter Ball Bearings, the inner diameter is 1/4", outer diameter is 1/2" and the width is 3/16", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any
-
Supplier: NationSkander California Corporation
Description: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 1621-2RS Size: 1/2" x 1 3/8" x 7/16" inch Inner Diameter (ID): 1/2" inch Outer Diameter (OD): 1 3/8" inch Width/Height/Bridth (W/H/B): 7/16"
-
Supplier: NationSkander California Corporation
Description: quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Inner Diameter (ID): 1 1/8" inch Outer Diameter (OD): 2 1/2" inch Width/Height/Bridth (W/H/B): 5/8" inch Size: 1 1/8" x 2
-
Supplier: Auburn Bearing & Manufacturing
Description: Auburn Ball Bearing is proud to announce its newest product to their line of trusted thrust bearings, the 2900 ball thrust bearing with nylon retainer.2900 DiagramThis metric dimension 2900 series is the interchange for an industry standard bearing. Sizes
- Bore Size: 4.339 inch
- Outside Diameter: 5.709 inch
- Bore: 4.339 inch
- Primary Bearing Category: Thrust Bearing
-
Supplier: NationSkander California Corporation
Description: Type: Deep Groove Ball Bearings Shields: 2 Seals Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 3/8" x 5/32" inch English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 3/8" inch Width/Height/thickness: 5/32"
-
Supplier: Bunting Bearings, LLC
Description: Lube-Align bearings save by eliminating the need for additional lubrication for the prolonged life of the bearing. Fast Installation Lube-Align bearings are made in more than 115 standard sizes ranging from I.D. 1/8" to 2" for bearings and O.D. 3/4" to
- Bore Diameter: 0.125 to 2 inch
- Outside Diameter: 0.75 to 3.5 inch
- Design Units: Inch
- Configuration: Non-metallic Ball with Non-metallic Liner
-
Supplier: Macnaught USA, Inc.
Description: Retractable M3 Industrial Grade Grease Reel, ¼” x 50 ft – PN# M3D-G-7550 All Macnaught M3 Standard Retraction Grease Hose Reels are Industrial Grade, Dual Pedestal Design with Heat Treated Heavy Duty Gauge Steel, Reinforced Flanged edges, Easy to Service Ball Bearing swivel with
- Maximum Pressure: 5,800 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.25 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable M3 Industrial Grade Oil Reel, Standard Retraction, 1/2” x 50 ft All Macnaught M3 Standard Retraction Oil Hose Reels are Professional Grade, Dual Pedestal Design with Heat Treated Heavy Duty Gauge Steel, Reinforced Flanged edges, Easy to Service Ball Bearing swivel
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Sensidyne, LP
Description: Single Ball Bearing Iron Core - Sleeve Bearing Diaphragm Material Options: Neoprene (Viton also available) Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 5.2 oz (148 grams) Size: 9.5 cubic inches Options: Four Port Locations, Ports for 3/16" I.D. Tubing, Vibration
- Maximum Discharge Flow: 2.0592 GPM
- Maximum Discharge Pressure: 5 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Hannay Reels
Description: joint with 1" female NPT threads. Standard outlet: 1" male NST threads (1.375" x 8 threads per inch). Consult factory for other sizes and/or threads. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 35 to 200 ft
- Core Diameter: 8 inch
- Hose / Cable Outside Diameter: 1.28125 to 1.5625 inch
-
Supplier: Instech Laboratories, Inc.
Description: cannulae. For cleaning, simply remove the swivel and the stainless steel posts and send the rest of it through a cage washer along with the cage. The mount couples directly to standard 1⁄2-inch ID large animal jacket tethers from Lomir Biomedical, Harvard Apparatus, Alice King
-
Supplier: RBC Bearings
Description: This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.
- Bore Size: 4.75 inch
- Outside Diameter: 6.75 inch
- Overall Width: 1 inch
- Rated Speed (Oil): 3,480 rpm
-
Supplier: SKF/Global
Description: MRC R-type bearings are single-row 15° angular contact ball bearings with one heavy race shoulder and one counterbored race shoulder on the outer ring.
- Bore Size: 5.5 inch
- Outside Diameter: 7.5 inch
- Overall Width: 1 inch
- Rated Speed (Oil): 3,800 rpm
-
Supplier: SKF/North America
Description: MRC R-type bearings are single-row 15° angular contact ball bearings with one heavy race shoulder and one counterbored race shoulder on the outer ring.
- Bore Size: 5 inch
- Outside Diameter: 7 inch
- Overall Width: 1 inch
- Rated Speed (Oil): 4,100 rpm
-
Supplier: RBC Bearings
Description: This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.
- Bore Size: 4.25 inch
- Outside Diameter: 6.25 inch
- Overall Width: 1 inch
- Rated Speed (Oil): 3,810 rpm
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: Support of axial load in one direction only High rigidity and loading capacity, radial and axial, due to higher number of balls Adjustment against a second bearing is necessary Size range from 5 to 70 mm and 75 to 120 mm (BIGspi) bore diameter Precision classes P4/P2 resp. ABEC7 and
- Bore Size: 2.9527575 to 4.724412 inch
- Outside Diameter: 4.1338605 to 7.086618 inch
- Overall Width: 0.6299216 to 1.1023628 inch
- Bore: 2.9527575 to 4.724412 inch
-
Supplier: KAYDON Bearings
Description: A deep groove bearing with reduced shoulder on one side of inner or outer race ball path. Snapover assembly permits use of a one-piece circular pocket ring separator and greater ball complement. These bearings will accept radial load and single direction thrust load and
- Bore Size: 29.9998 inch
- Outside Diameter: 32.0003 inch
- Overall Width: 1 inch
- Dynamic Axial / Thrust Load: 37,980 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: ball bearing rod ends for low friction, low backlash applications. For both custom and standard applications, we understand the importance of choosing materials to match your operating environment. Our stainless steel cadmium-free rod ends are the industry’s first to meet ACBG
- Bore Size: 0.19 to 1 inch
- Outside Diameter: 0.68 to 2.681 inch
- Overall Width: 0.281 to 1 inch
-
Description: Industry Part Number Interchange Standard Bearings from 1-inch bore to 35-inch bore, with Specials upon request. Application Engineering Services available
- Bore Size: 5 inch
- Outside Diameter: 7 inch
- Overall Width: 1 inch
- Dynamic Axial / Thrust Load: 12,714 lbs
-
Supplier: Quality Bearings & Components
Description: Thin Section | Conrad Style BALL BEARINGS – INCH • 52100 Chrome Steel • Conrad Radial Contact • Snap-Over Cage • ABEC 1 NOTE: Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply.
- Bore Size: 4 inch
- Outside Diameter: 6 inch
- Overall Width: 1 inch
- Bore: 4 inch
-
Supplier: Schatz Bearing Corp.
Description: Our experience and expertise has helped numerous customers solve problems using special bearing designs suited to their specific applications. Our long history allows us to call on previous designs to expeditiously design and develop special bearings to solve demanding applications. We
- Bore Size: 7 inch
- Outside Diameter: 9 inch
- Overall Width: 1 inch
- Dynamic Axial / Thrust Load: 18,300 lbs
-
Supplier: Boca Bearings Company
Description: Needle Bearings Common Sizes
- Bore Size: 0.9375 inch
- Outside Diameter: 1.1562 inch
- Overall Width: 1 inch
- Rated Speed (Oil): 15 rpm
-
Supplier: SKF/North America
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore Size: 1.378 inch
- Outside Diameter: 3.725 inch
- Overall Width: 1 inch
- Dynamic Radial Load: 3,057,280 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: ball bearing rod ends for low friction, low backlash applications. For both custom and standard applications, we understand the importance of choosing materials to match your operating environment. Our stainless steel cadmium-free rod ends are the industry’s first to meet ACBG
- Bore Size: 0.19 to 1.25 inch
- Outside Diameter: 0.875 to 2.875 inch
- Overall Width: 0.5 to 1.5 inch
Find Suppliers by Category Top
Featured Products Top
-
medical, scientific, and pharmaceutical applications they are identified as the A 7Z29-... inch and A 7Z29M... metric series. These ABEC 3 (ISO Class 6) bearings are available for shafts ranging in size from 1/8” to 3/8” and 4 mm to 10 mm. Rated for speeds up to 56000 rpm (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
are also inspected. The ball return system in the ball nut is inspected for damage. The bearings are examined and recorded. The ball nut ID is examined and checked for moment loading. Screw straightness is assessed. The engineering analysis is then (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
available. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Pinion brake standard. Standard inlet: 1" 90° ball bearing swivel joint with 1" female NPT threads Standard outlet: 1 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
grade 304 stainless frames, discs and drum, it handles single ID hose from 3/4 to 1 inch, accommodates pressures up to 1000 psi and sustains temperatures from 20°F to 400°F (-7°C to 204°C). Features: Standard N series has a narrow frame (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Each model is designed around a 1.333 inch center distance. All models are constructed with double sealed, heavy duty ball bearings and case hardened worm gears. (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
- Model 175 With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring machine (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
: Silicon Nitride Ceramic Ball Bearings: Ensure durability and precision. Titanium Shafts and Aluminum Carriage/Base: Provide strength without added weight. Brass Fasteners: Offer robust construction. Benefits (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
can also measure a wide range of specialty applications such as ID/OD bearings (radial/axial clearance), balls, shafts, optics, as well as your precision parts. The LABMASTER Universal 1000M includes a current model computer loaded with GageCal, Pratt & Whitney’s Windows based (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
: Manual rewind reels include: gear-driven crank rewind with removable handle and adjustable brake. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint, 1" female NPT (read more)
Browse Hose Reels Datasheets for Hannay Reels -
rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor; auxiliary rewind is standard Crank rewind and power rewind reels, pinion brake standard Standard inlets: 90° ball bearing swivel joints, 1" female NPT threads Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
CR4 - Thread: Wanted: Ball Bearing 12.6*28*8
Re: Wanted: Ball Bearing 12.6*28*8 12/06/2009 1 :44 PM Looks like you have an inch demension id and a metric od.
-
Shopping In Other - Big Bruin
… SB12 - SB12, Shaft Support Block, 0.750 In Bore, 2.125 Standard Shaft Support Block, Shaft Diameter 0.750 Inch, Mounting Bolt #10, Mounting Hole 7/32 Inch , For Linear Race Shaft … … Use with Open Type Ball Bushing Bearings Rated: 0/10 0 Reviews Starting at $29.92 1 Seller See Offers • Thomson Flatware FNYBU16LOPN, Plain Bushing Bearing, Open, ID 1.000 In .
-
Shopping In Other - Big Bruin
Thomson Flatware WRM12 WRM12, Retaining Ring, ID 12 mm, OD 20.50 mm External Retaining Ring, Inside Dia 12 mm, Outside … … 50 mm, Width 1.20 mm, For Use With Metric Super Smart and Multitrac Ball Bushing Bearings Rated: 0/10 0 Reviews $1.08 1 Seller … Ring External Retaining Ring, Use with Ball Bushing Number SUPER12, SSU12/122026, 0.050 Inch Thickness, 1.301 …
Indicates content that may require registration and/or purchase.