-
Supplier: Quality Bearings & Components
Description: Steel Retainer LINEAR BALL BEARINGS-OPEN TYPE – INCH • Steel Shell Hardened to Rc 60-64 NOTES: 1. To order bearings with seals on both ends click on part number and select the option. 2. 2-1/2", 3" and 4" sizes are nonseal type only.
- Bearing Length: 1.5 inch
- Inside Diameter (Round only): 0.625 inch
- Dynamic Load Capacity: 174 lbs
- Bearing Type: Bushing, Ball
-
Supplier: Quality Bearings & Components
Description: Steel Retainer LINEAR BALL BEARINGS-CLOSED TYPE – INCH • Steel Shell Hardened to Rc 60-64 NOTE: 1. To order bearings with seals on both ends click on part number and select the option. 2. 2-1/2", 3" and 4" sizes are nonseal type only.
- Bearing Length: 1.625 inch
- Inside Diameter (Round only): 0.75 inch
- Dynamic Load Capacity: 193 lbs
- Bearing Type: Bushing, Ball
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings Ordering P/N sample: 1/4" Open Pillow Block. For self Aligning Bearing Add (SA) to P/N
- Bearing Length: 2.5 inch
- Inside Diameter (Round only): 0.25 inch
- Open Closed - Bushing: Open
- Bearing Housing: Pillow Block
-
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings Ordering P/N sample: 1/4" Closed Pillow Block . For self Aligning Bearing Add (SA) to P/N
- Bearing Length: 9 inch
- Inside Diameter (Round only): 1.5 inch
- Open Closed - Bushing: Closed
- Bearing Housing: Pillow Block
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings Ordering P/N sample: 1/4" Open Pillow Block . For self Aligning Bearing Add (SA) to P/N
- Bearing Length: 2.8125 inch
- Inside Diameter (Round only): 1 inch
- Open Closed - Bushing: Open
- Bearing Housing: Pillow Block
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings BLACK RACER Ceramic Coated Linear Bearings™ REQUIRE LUBRICATION! Ordering P/N sample: 1/4" Open Pillow Block . For self Aligning Bearing Add (SA) to P/N
- Bearing Length: 5 inch
- Inside Diameter (Round only): 2 inch
- Special Bearing Materials: Ceramic
- Open Closed - Bushing: Open
-
Supplier: TPA Motion
Description: Linear guide provides precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision ground rail
- Bearing Width: 1.3385834 to 5.511814 inch
- Bearing Length: 2.18504055 to 7.9527602 inch
- Dynamic Load Capacity: 2,225.52 to 33,045.6 lbs
- Special Bearing Materials: Bearing / Rail Assembly, Stainless
-
Supplier: Del-Tron Precision, Inc.
Description: special needs or modifications you may require. Other industry terms for linear ball slides often include linear slides, linear motion slides, ball slides, ball slide assemblies, linear bearings, and linear ball slides. and more generally as linear
- Stroke or X-Axis Travel: 1 inch
- Carriage Load: 4.5 lbs
- Positioning Accuracy: 0.0005 inch/inch
- Base Length: 1.5 inch
-
Supplier: Newport MKS
Description: The 9067-XY-PP Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the X and Y axes of our 1.0 inch XY travel crossed-roller-bearing translation stage to meet your demanding photonics applications. All necessary
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 0.00078740157480315 in/sec
- Base Length: 2.50000135 inch
- Base Width: 2.50000135 inch
-
Supplier: Newport MKS
Description: 1/4-20 tapped holes and a 1 inch travel range. The stages are easily stacked for XY applications, and may be combined with our Model 360-90 Angle Bracket for XYZ configurations. Crossed-Roller Bearings For High Load Capacity Over Longer Travel Ranges Preloaded
- Stroke or X-Axis Travel: 0.9842525 inch
- Base Length: 0.13779535 inch
- Base Width: 3.5 inch
- Device Type: Crossed Roller Slide
-
Supplier: Pacific International Bearing, Inc.
Description: Linear Recirculating Roller Be / Linear Roller Bearings. Inch S
- Overall Width: 0 inch
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
- Inside Diameter: 0.126 inch
- Outside Diameter: 0.254 inch
- Length: 0.125 inch
- Bushing Type: Flanged, Sleeve
-
Supplier: Newport MKS
Description: The 422-1S Miniature Ball Bearing Linear Stages with 1 inch (25.4 mm) travel is ideal for positioning applications in opto-mechanical instrumentation and laboratory experiments requiring linear motion within a small space. The translating platform rides on a
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
-
Supplier: Radwell International
Description: BEARING, MAX3, KS/KX SERIES, LINEAR BALL BEARING, LINEAR ALIGNING BALL BEARING, BORE 1.25INCHES, LENGTH 2 5/8INCHES, OUTER DIAMTER 2 INCHES,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newport MKS
Description: The 9067-XY-PN Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the X axis and a micrometer in the Y axis of our 1.0 inch XY travel crossed-roller-bearing translation stage to meet your demanding photonics
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 0.00078740157480315 in/sec
- Base Length: 2.50000135 inch
- Base Width: 2.50000135 inch
-
Supplier: Radwell International
Description: LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, 1 INCH, CLOSED, SELF-ALIGNING, ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: NationSkander California Corporation
Description: 1 1/4" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 1 1/4" inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear
-
Supplier: NationSkander California Corporation
Description: 1 1/2" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 1 1/2" (1.5") inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing
-
Supplier: NationSkander California Corporation
Description: 1/2" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 1/2" (0.5") inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear System).
-
Supplier: NationSkander California Corporation
Description: 1/4" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushing, series mainly used in the USA, NB brand (Nippon Bearing Linear System). Item: WH4A
-
Supplier: TPA Motion
Description: Miniature Linear Bearings (MR Series) provide precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that
- Bearing Width: 0.3149608 to 2.362206 inch
- Bearing Length: 0.46063017 to 2.9921276 inch
- Dynamic Load Capacity: 42.712 to 1,511.78 lbs
- Special Bearing Materials: Bearing / Rail Assembly, Corrosion Resistant, Stainless
-
Supplier: TPA Motion
Description: Custom OEM Linear Washdown Products Made in USA: South Carolina Facility Size 43 Series Height = 100 mm (3.95 inches) Width = 28 mm (1.10 inches) Size 28 Series Height = 75 mm (2.95 inches) Width = 17 mm (0.67 inches) Size 43 Capable of moving up to 1000 lb payload
- Bearing Width: 0.6692917 to 1.1023628 inch
- Bearing Length: 59.05515 inch
- Dynamic Load Capacity: 1,000 lbs
- Special Bearing Materials: Bearing / Rail Assembly, Corrosion Resistant, Stainless
-
Supplier: Accurate Bushing Company, Inc.
Description: Precision Manufactured SMITH-RAILS drastically reduce system design time and sourcing cost of guidance systems for material handling equipment supported by heavy-duty SMITH-TRAX® track rollers.
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: Isotech, Inc.
Description: Isotech’s Ball Slide Assemblies offer engineers and designers ball bearing technology for their applications. Our linear ball slides offer several levels of precision ranging from a straight line accuracy of 0.0005″ per inch of travel in our standard ball slide assembly to
- Stroke or X-Axis Travel: 0 to 2 inch
- Carriage Load: 0 to 55 lbs
- Base Width: 0.75 inch
- Base Height: 0.34 inch
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: bearings are available in steel, stainless steel, and with engineered plastic internal bushings. We specialize in engineered cam followers to fit specific applications. Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate.
- Outside Diameter: 1.125 inch
- Stud Diameter (stud type): 0.4375 inch
- Design Units: Inch
- Bearing Material: Steel, Steel - Stainless
-
Supplier: Isotech, Inc.
Description: Isotech’s Ball Slide Assemblies offer engineers and designers ball bearing technology for their applications. Our linear ball slides offer several levels of precision ranging from a straight line accuracy of 0.0005″ per inch of travel in our standard ball slide assembly to
- Stroke or X-Axis Travel: 0 to 7.87402 inch
- Carriage Load: 0 to 1,102.5 lbs
- Base Width: 0.7480319 inch
- Base Height: 0.33858286 inch
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: bearings are available in steel, stainless steel, and with engineered plastic internal bushings. We specialize in engineered cam followers to fit specific applications. Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate.
- Outside Diameter: 1.5 inch
- Stud Diameter (stud type): 0.625 inch
- Design Units: Inch
- Features: Sealed
-
Supplier: Bowman International Ltd.
Description: All these bearings are made to order. Other shapes can be offered. Graphite loaded bearings can withstand very high temperatures up to 425°C (800°F) as well as cryogenic temperatures down to -200°C (-400°F) depending on the bronze material and graphite selected. This makes them ideal
- Operating Temperature: -328 to 797 F
- Bearing Surface: Bronze - Sintered
- Extreme Environment: Extreme Environment
- Bushing Type: Flanged, Sleeve
-
Supplier: Quality Bearings & Components
Description: "V" Groove TRACK-UNDRILLED – INCH • Carbon Steel, Hardened or Unhardened • Stainless Steel, Hardened or Unhardened • Single Edge NOTE: 1. Lengths up to 20 feet for hardened, 22 feet for unhardened, are available on special order. Lengths over 10 feet will require a cutting charge. 2.
- Guide Width or Diameter: 0.093 inch
- Guide Length: 78 inch
- Material: Stainless Steel, Steel
- Guide / Rail Shape: V - Grooved Guide
-
Supplier: Kollmorgen Corporation
Description: length: 571 mm (22 in) Max thrust: 2,670 N (600 lbf) Ball or lead screw drive: 2, 5 or 8 revolutions per inch pitch Stepper, servo and custom motor options Type 380 die-cast aluminum, epoxy-coated bearing housing Type 304 stainless steel, 1/4 hard, polished thrust tube Ball
- Stroke or X-Axis Travel: 2 to 22.5 inch
- Rated Speed: 12 to 30 in/sec
- Rated Force: 600 lbs
- Lead: 0.2 to 0.5 inches per
-
Supplier: Qioptiq
Description: Able to handle loads of up to 1 kg, the I1000 single axis stage provides a stable platform for many straight-forward positioning tasks. A large travel of 12.7 millimeters (1 / 2 inch), makes the I1000 suitable where coarse alignment is required. The dual flexure design ensures
- Stroke or X-Axis Travel: 0.50000027 inch
- Carriage Load: 2.248 lbs
- Features: Other
- Axis Configuration: X Axis Only
-
Supplier: Kollmorgen Corporation
Description: options Internal guide bearings:4 angular contact bearings with a ground Gothic arch raceway running on dual precision rails Bearing housing: Type 380 die-cast aluminum, epoxy coated Carriage assembly: 6063-T6 aluminum, hard-anodized Guide housing: 6063-T6 aluminum,
- Stroke or X-Axis Travel: 72 inch
- Rated Speed: 30 to 80 in/sec
- Rated Force: 100 lbs
- Lead: 0.125 to 0.5 inches per
-
Supplier: Tri-Tronics Company, Inc.
Description: linear movement when using MW-8 wheels: Pulses per Foot: 1, 2, 3, 4, 6 Pulses per Inch: 1, 2, 3, 4, 5, 10, 16, 20 Datasheet 20EAJ Output Type: single with Enhanced Anti-Jitter option Output Circuits: 7272 push/pull, 7273 open collector, or 7272 differential line driver
- Sensor Technology: Optical Linear Encoder
-
Supplier: Tri-Tronics Company, Inc.
Description: Output Pulses per linear movement when using MW-8 wheels: Pulses per Foot: 1, 2, 3, 4, 6 Pulses per Inch: 1, 2, 3, 4, 5, 10, 16, 20 Datasheet 20EAJ Output Type: single with Enhanced Anti-Jitter option Output Circuits: 7272 push/pull, 7273 open collector, or 7272
- Sensor Technology: Optical Linear Encoder
-
Supplier: Branham, W.C. Inc.
Description: Bore Sizes - 1.0, 1.5 and 2.0 inches. Head or Stud Mount. Acetron® Acetal GP carrier bearings - High Strength, Ideal for food contact and medical applications Adjustable cushioning Best solution for long strokes 125 in. wall thickness Aluminum tubing, hard coated I.D/O.D. 68
- Stroke or X-Axis Travel: 120 to 273 inch
- Actuation Type: Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
bushing has an offset hole for the fastener. The offset from the center line equals the maximum distance of adjustability. The minimum adjustable range is 0.012 inches for the size 1 bushing, and the maximum adjustable range is 0.060 inches for the size 4XXL bushing. Modern Linear guide roller bushings (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
the maximum distance of adjustability. The minimum adjustable range is 0.012 inches for the size 1 bushing, and the maximum adjustable range is 0.060 inches for the size 4XXL bushing. Modern Linear guide roller bushings are designed to accept common fasteners. When assembled, the hex head is turned (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
. The minimum adjustable range is 0.012 inches for the size 1 bushing, and the maximum adjustable range is 0.060 inches for the size 4XXL bushing. Modern Linear guide roller bushings are designed to accept common fasteners. When assembled, the hex head is turned to adjust the fit of the guide roller (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Linear guideways provide linear motion by re-circulating rolling elements between a profiled rail and a bearing block. The coefficient of friction on a linear guideway is only 1/50 compared to a traditional slide. With these features, a linear guideway can (read more)
Browse Linear Bearing Rails Datasheets for HIWIN Corporation -
µm, depending on travel range The A-123’s high-force linear motor can accelerate this nanopositioning stage at 3 g’s and achieve a maximum speed of 1 m/s, while its high-capacity, actively preloaded air bearings support smooth motion (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Linear guideways provide linear motion by re-circulating rolling elements between a profiled rail and a bearing block. The coefficient of friction on a linear guideway is only 1/50 compared to a traditional slide. With these features, a linear guideway can achieve high precision and greatly (read more)
Browse Linear Bearings Datasheets for HIWIN Corporation -
HIGH PRECISION LINEAR AXIS The TBS is a high precision linear axis with a 1 Degree Of Freedom. This is a mechanical bearing based indirect drive linear axis providing outstanding performance in term of accuracy and precision in its category. The axis (read more)
Browse Linear Slides and Linear Stages Datasheets for ETEL S.A. -
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Silicon nitride ceramic offers low density,high hardness,high strength,excellent wear resistance,corrosion resistance and electrical insulation.Compared with conventional bearing steel,silicon nitride ceramic rolling elements are lighter,helping reduce centrifugal loads during high speed (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. Specifications: Travel Lengths: From 0.5 to 12 inches. Load Capacities: 1.2 to 61.5 pounds. Accuracy: Straight-line to 0.0005 inches, repeatability to 0.0002 inches. Coefficient of (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc.
More Information Top
-
Bearing Seals - Grainger Industrial Supply
• Seal, Use with Ball Bushing Number SUPER16, SSU16/162536, 0.187 Inch Thickness, 1.567 Inches Outer Diameter, For 1 Inch Ball Bushing Linear Bearing .
-
Test And Manufacture Of 3-Mirror Laboratory Telescope
A ball bearing linear slide was mounted to a 1 - inch (2.54 cm) aluminum plate to support the ZYGO main frame interferometer.
-
Real-time seismic damping and frequency control of steel structures using nitinol wire
The table has a 1 - inch stroke and is driven on two linear bearings .
-
Antares Reference Telescopes System
mounting flange attaches to a stiffened structure which mounts open pillow block bearings at four planes to a 1 - inch diameter precision linear shafting.
-
Fiber-Optic Laser Raman Spectroscopy Sensor
The 1 -1/8 inch diameter bore stainless steel pressure cylinder had a motorized linear actuator to compress gas in a sample cell to pressures of 500 psi (pounds per square inch).
-
Evaluation of Technologies to Complement/Replace Mass Spectrometers in the Tritium Facilities
The 1 -1/8 inch diameter bore stainless steel pressure cylinder had a motorized linear actuator to compress gas in a sample cell to pressures of 500 psi.
-
http://naldc.nal.usda.gov/download/36955/PDF
A cyrtanthus with several linear flaccid leaves about 1 foot long and a flower stem 6 to 12 inches high, bearing an umbel of 6 to 8 bright-red tubular flowers 1 inch or more long.
-
Piezoelectric hydraulic pump
By mounting a 3/8' bore linear actuator in the system, the performance may be measured at 1 10 pounds blocking force and 0.4 inches per second no load speed.
-
http://naldc.nal.usda.gov/download/37030/PDF
The white flowers, with linear -oblong reflexed petals 1 to 2 inches long, are in terminal panicles, and the shining black seeds the size of hazelnuts are borne in hard thick cap- sules.
-
Applications of sealed CO2 lasers for the microelectronics industry
Holes 0.020 inch (0.5mm) in diameter through 0.060 inch (1.5 mm) thick alumina can … … 3 holes per second using a boring head; the same hole would take 1 second to drill by circular interpolation of linear axes.
Indicates content that may require registration and/or purchase.