-
Supplier: NTN Bearing Corporation
Description: else for spherical roller bearings. THE INDUSTRY’S HIGHEST LOAD RATING NTN-SNR sphericals feature the industry’s highest load rating: a full 18% higher than a standard spherical roller bearing. This level of quality means at least a 75% extension of service life. The
- Bore: 1.5748 to 35.4331 inch
- Outside Diameter: 3.1496 to 53.5432 inch
- Features: Inch
- Type: Spherical
-
Supplier: NTN Bearing Corporation
Description: Cylindrical roller bearings have rollers that provide a modified line contact with the cylindrical inner and outer ring raceways, while the rollers are guided by ground ribs on either the inner or outer ring. The cylindrical shape allows the inner ring to have axial
- Bore: 0.7874 to 12.5984 inch
- Outside Diameter: 1.8504 to 22.8346 inch
- Type: Cylindrical
-
Supplier: AST Bearings LLC
Description: ABEC Grades 1, 3, 5, 7, and 9 are available.
- Bore Size: 0.055 inch
- Outside Diameter: 0.1875 inch
- Overall Width: 0.0781 inch
- Rated Speed (Oil): 110 rpm
-
-
Supplier: Accuris
Description: BEARINGS, ROLLER, NEEDLE, AIRFRAME, ANTIFRICTION, INCH
-
Supplier: Miller Bearing Company, Inc.
Description: FEATURES: The above bearings have 11- 1/4" Diameter balls. These bearings may be ordered with light oil or greased packed lubricant. Different bore may be available upon request. T added to the end of the part number designates a nylatron seal added to the front of the
- Outside Diameter: 1.722 inch
- Overall Width: 0.640625 inch
- Dynamic Radial Load: 135 lbs
- Features: Hex Bore, Inch
-
Supplier: RegalRexnord
Description: 2 1/2" Unmounted Spherical Roller Bearing, Adapter Mounted
- Bore: 2.5 inch
- Outside Diameter: 5.1177 inch
- Overall Width: 2.13 inch
- Static Axial / Thrust Load: 71,500 lbs
-
Supplier: RegalRexnord
Description: 2 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
- Bore: 2.5 inch
- Outside Diameter: 4.04 inch
- Overall Width: 2.13 inch
- Static Axial / Thrust Load: 71,500 lbs
-
Supplier: RegalRexnord
Description: 1 1/8" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
- Bore: 1.125 inch
- Outside Diameter: 1.96 inch
- Overall Width: 1.31 inch
- Static Axial / Thrust Load: 18,300 lbs
-
Supplier: Miller Bearing Company, Inc.
Description: Our heavier duty FR Series is available with a polypropylene inner race specifically designed to allow re-greasing. This design provides a smooth, quieter conveyor roller and most sizes are available in stainless steel for all your washdown applications. All of our bearings are proudly
- Outside Diameter: 1.875 inch
- Overall Width: 0.9375 inch
- Dynamic Radial Load: 428 lbs
- Features: Hex Bore, Inch
-
Supplier: SKF/Global
Description: The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
- Bore: 18.8750101925 inch
- Outside Diameter: 28.250015255 inch
- Overall Width: 5.3750029025 inch
- Rated Speed (Oil): 800 rpm
-
Supplier: RegalRexnord
Description: 1" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
- Bore: 1 inch
- Outside Diameter: 1.74 inch
- Overall Width: 1.19 inch
- Static Axial / Thrust Load: 14,900 lbs
-
Supplier: SKF/Global
Description: The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
- Bore: 10.236226 inch
- Outside Diameter: 21.259854 inch
- Overall Width: 4.2913409 inch
- Rated Speed (Oil): 1,300 rpm
-
Supplier: SKF/Global
Description: The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
- Bore: 10.0000054 inch
- Outside Diameter: 21.00001134 inch
- Overall Width: 5.250002835 inch
- Rated Speed (Oil): 1,100 rpm
-
Supplier: SKF/North America
Description: The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
- Bore: 17.0040249302 inch
- Outside Diameter: 26.9959988298 inch
- Overall Width: 7.00000378 inch
- Rated Speed (Oil): 850 rpm
-
Supplier: AST Bearings LLC
Description: The stud has an axially drilled hole for lubrication.
- Outside Diameter: 0.625 inch
- Outer Ring Width: 0.031 inch
- Stud Diameter (stud type): 0.25 inch
- Design Units: Inch
-
Supplier: SKF/North America
Description: The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
- Bore: 12.00000648 inch
- Outside Diameter: 21.50001161 inch
- Overall Width: 6.7343737153 inch
- Rated Speed (Oil): 1,200 rpm
-
Supplier: SKF/Global
Description: The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
- Bore: 14.96457501 inch
- Outside Diameter: 18.897648 inch
- Overall Width: 1.968505 inch
- Rated Speed (Oil): 1,200 rpm
-
Supplier: Accuris
Description: BEARINGS, ROLLER, NEEDLE, AIRFRAME, ANTI-FRICTION, INCH
-
Supplier: Accuris
Description: BEARING, ROLLER, NEEDLE, TRACK ROLLER, INTEGRAL STUD, TYPE VII, ANTIFRICTION, INCH
-
Supplier: NationSkander California Corporation
Description: LM11749/10 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously, this is a popular size that could be used in many application.Bearing is made of Chrome Steel. Item: LM67048/10 bearing Type: Single-row
-
Supplier: Newport MKS
Description: The 9067-XY-PP Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the X and Y axes of our 1.0 inch XY travel crossed-roller-bearing translation stage to meet your demanding photonics applications. All
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 0.00078740157480315 in/sec
- Base Length: 2.50000135 inch
- Base Width: 2.50000135 inch
-
Supplier: Newport MKS
Description: 1/4-20 tapped holes and a 1 inch travel range. The stages are easily stacked for XY applications, and may be combined with our Model 360-90 Angle Bracket for XYZ configurations. Crossed-Roller Bearings For High Load Capacity Over Longer Travel Ranges Preloaded
- Stroke or X-Axis Travel: 0.9842525 inch
- Base Length: 0.13779535 inch
- Base Width: 3.5 inch
- Device Type: Crossed Roller Slide
-
Supplier: Newport MKS
Description: The 9067-XY-PN Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the X axis and a micrometer in the Y axis of our 1.0 inch XY travel crossed-roller-bearing translation stage to meet your demanding
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 0.00078740157480315 in/sec
- Base Length: 2.50000135 inch
- Base Width: 2.50000135 inch
-
Supplier: NationSkander California Corporation
Description: LM11749/10 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously, this is a popular size that could be used in many application.Bearing is made of Chrome Steel. Item: LM11749/10 bearing Type: Single-row
-
Supplier: Timken Company (The)
Description: on a hardened shaft. Proper mounting is easily accomplished with a simple press fit in the housing. Clutches and clutch and bearing assemblies are offered both in inch and metric nominal series. Size range: 4mm - 30mm (1/8 in. - 1 in.) bore Design Attributes When
- Bore: 0.1574804 to 1.181103 inch
- Type: Drawn Cup Caged Needle
-
Supplier: Newport MKS
Description: The 426A High-Performance Low-Profile Crossed-Roller Bearing Linear Stages feature crossed-roller bearings running on ground steel V-ways to provide an attractive combination of high-resolution movement, low runout, and large load capacity. This version features a 2.0
- Stroke or X-Axis Travel: 0.9842525 inch
- Base Length: 0.13779535 inch
- Base Width: 3.5 inch
- Device Type: Crossed Roller Slide
-
Description: Single row of rollers having alternating orientation Greater stiffness and dynamic capacity than a four-point contact bearing Internal, external and non-gear Clearance and preload *Dimensions up to 240” OD Available Capacities up to: Moment - 7,000,000 ft-lbs Thrust - 3,000,000 lbs
- Outside Diameter: 240 inch
- Dynamic Axial / Thrust Load: 3,000,000 lbs
- Dynamic Radial Load: 1,400,000 lbs
- Moment Load: 700,000 to 7,000,000 Ft-lbs
-
Supplier: ASTM International
Description: 1.1 This specification covers inner rings for needle roller bearings with drawn outer rings. 1.2 The inner rings specified in this specification are intended for use on unhardened shafts in conjunction with open end needle roller bearings shown on
-
Supplier: ASTM International
Description: 1.1 This specification covers the procurement requirements for solid ferrous needle bearing rollers including the MS19065 spherical ended solid ferrous needle rollers as specified in Specification F 2443. 1.2 Intended UseThe rollers covered in this
-
Supplier: General Pump
Description: WM SERIES – 5/8 INCH HOLLOW SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish assure durability and longevity Compact design offers solutions to space limitations Parallel inlet and outlet
- Maximum Discharge Flow: 4.2 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 140 F
-
Supplier: Radwell International
Description: COMBINATION ROLLER BEARING, NEEDLE ROLLER/THRUST BALL, 15 MM BORE, 1-3/32 INCH OUTSIDE DIAMETER, 23 MM WIDTH, STEEL CAGE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Features: Thrust Bearing
-
Supplier: Isotech, Inc.
Description: Isotech’s Crossed Roller Slide Assemblies offer engineers and designers crossed roller bearing technology for their applications. Our crossed roller bearings offer several levels of precision ranging from a straight line accuracy of 0.0001″ per inch of
- Stroke or X-Axis Travel: 0 to 2 inch
- Carriage Load: 111 to 165 lbs
- Base Width: 0.75 inch
- Base Height: 0.34 inch
-
Supplier: Pacific International Bearing, Inc.
Description: Linear Recirculating Roller Be / Linear Roller Bearings. Inch S
- Overall Width: 0 inch
-
Supplier: Isotech, Inc.
Description: Isotech’s Crossed Roller Slide Assemblies offer engineers and designers crossed roller bearing technology for their applications. Our crossed roller bearings offer several levels of precision ranging from a straight line accuracy of 0.0001″ per inch of
- Stroke or X-Axis Travel: 0 to 7.87402 inch
- Carriage Load: 0 to 1,102.5 lbs
- Base Width: 0.7480319 inch
- Base Height: 0.33858286 inch
-
Supplier: Modern Linear Incorporated
Description: Linear guide roller bushings are designed to accept common fasteners. When assembled, the hex head is turned to adjust the fit of the guide roller to the track. The fasteners are tightened down to lock the bushing in place, when ideal fit is achieved. When possible, concentric bushings
- Inside Diameter: 0.14 inch
- Outside Diameter: 0.1873 inch
- Bushing Type: Flanged
- Design Units: Inch
Find Suppliers by Category Top
Featured Products Top
-
Cutting edge technology support by THK-NM1 MRI Scanner Electron Microscope NMR Spectrometer Electron Beam Lithography System Learn More (read more)
Browse Roller Bearings Datasheets for THK America, Inc. -
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
– Inch-series drawn cup needle roller bearings Typical Applications (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Rollers & Bumpers Rubber rollers are often utilized in material handling, assembly, and manufacturing operations. Styles range between solid, finned, and Durasoft® with diameters from 1.50 in to 4.00 in (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished raceways of Modern Linear guide rollers offer superior speed and performance. These raceways (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
. The offset from the center line equals the maximum distance of adjustability. The minimum adjustable range is 0.012 inches for the size 1 bushing, and the maximum adjustable range is 0.060 inches for the size 4XXL bushing. Modern Linear guide roller bushings are designed to accept common fasteners (read more)
Browse Datasheets for Modern Linear Incorporated -
-lubricated with NLGI #2 grease. External lubrication is preferred for most applications, but some applications can run dry. Studded rollers are available in five sizes ranging from size 1 with 134 lbs of radial load capacity, up to size 4 with 1,058 lbs of radial load capacity. For more detailed size and load (read more)
Browse Datasheets for Modern Linear Incorporated -
This is the smallest (1/2” diameter) double row ball bearing roller on the market and is fully interchangeable with other industry lines. The VW-0 will be available in 52100 and 440 stainless steel and equipped with shields or seals to retain lubricant. The VW-0 is designed to (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Compact High-Performance Needle Roller Bearing This combination needle roller and thrust ball bearing integrates radial and axial load-bearing capabilities into a single compact unit. Designed for (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Rollers Rubber rollers are often utilized in material handling, assembly, and manufacturing operations. Styles range between solid, finned, and Durasoft® with diameters from 1 (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc.
More Information Top
-
Solution of the Non Synchronous Vibration in the AS900 Engine
A few inches behind bearing 1 , is a roller bearing designated as bearing 2.
-
In-process nondestructive evaluation of the pultrusion process
The pultruded rod was supported by two needle roller bearings placed 28 cm ( 1 1 inches ) apart.
-
Thrust Roller Bearing - Thrust Roller Bearing Manufacturers, Suppliers (Page 15)
roller bearing 1 ) includ taper roller bearing , inch taper roller bearing, spherial roller bearing, thrust roller bearing, cylindrical roller bearing 2)Gcr 15 (AISI 52100/DIN 100Cr6/JIS SUJ2)chrome steel material...
-
Suj2 Exporters, Suj2 Selling Leads (Page 2)
roller bearing 1 ) includ taper roller bearing , inch taper roller bearing, spherial roller bearing, thrust roller...
Indicates content that may require registration and/or purchase.