-
Supplier: ValueTronics International, Inc.
Description: The 8282-1 is a pulse generator from Solar. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can
- Features: Generator, Pulse
-
Supplier: ValueTronics International, Inc.
Description: or square wave outputs. Both generators have variable duty cycle to change triangle waves to ramps and square waves to pulses. The second generator provides AM or FM modulation of any desired frequency. The second generator can provide a ramp voltage to
- Minimum Frequency Range: 13 MHz
- Maximum Frequency Range: 13 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: The 8110A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular
- Device Type: Generator
- Generator Type: Signal
-
-
Supplier: ValueTronics International, Inc.
Description: (20%-80%) < 60 ps Delay modulation (jitter emulation) Variable cross-over point (eye deformation) LVDS applications can be addressed with output levels from 50 mV to 2 V PRBS from 25-1 to 231-1 All inputs and outputs are SMA (f) 3.5 mm connectors The Agilent 8133A 3 GHz Pulse
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®SMW200A is the vector signal generator for the most demanding applications. As a result of its flexibility, performance and intuitive operation, it is a perfect tool for generating complex, digitally modulated signals of high quality. The R&S®SMW200A is the ideal generator for
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Microchip Technology, Inc.
Description: ±80V output voltage & ±1.6A output current Programmable output current: 0.3, 0.6, 1.2 & 1.6A Output ultrasound frequency up to 30MHz -40dB Second Harmonic at 5MHz, ±70V, 5-Cycle Built-in T/R switch, damper diodes Built-in linear regulators for floating gate driver
- Device Type: Beamformers, Transmitter
- Features: Other
-
Supplier: Precise Time and Frequency, Inc.
Description: source. Remote access is available via telnet connection, optional NTP over a 10/100 base T Ethernet connection, an HTTP web browser interface, and an SNMP interface. Standard outputs include highly accurate 10MHz RF output, together with IRIG-B (am), IRIG-B (DCLS), one pulse per
- Time Accuracy: 20 ns
- Outputs: 0.1MHz, 10MHz, 1MHz, 1pps, 5MHz
- Clock Method: Atomic Clock, Crystal, External Signal
- Features: Other Application, Other Interface, Other Output
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-FS General Purpose High Performance Timing Relay, On-Delay Pulse Generator, 0.05 seconds to 1 second, 1 N.O. (Changeover - SPDT), 12V DC
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-FS General Purpose High Performance Timing Relay, On-Delay Pulse Generator, 0.05 seconds to 1 second, 1 N.O. (Changeover - SPDT), 24-48V DC / 24-240V 50/60Hz
- Timer Type: ON-delay
-
Description: IEC 62037-1:2021 deals with the general requirements and measuring methods for intermodulation (IM) level measurement of passive RF and microwave components, which can be caused by the presence of two or more transmitting signals. The test procedures given in this document give the general
-
Supplier: Qsonica, LLC
Description: 1 second to 1 minute. Total programming has a maximum setting of 10 hours. A wide variety of probes and accessories are available to handle virtually any application. Features 500 Watt Generator Programmable Operation Set time and amplitude for hands free operation.
- Operating Frequency: 20 kHz
- Power Rating: 500.00000000000006 watts
- Input Voltage: 110 volts
- Sonicator Type: Cup Horn, Ultrasonic Probe
-
Supplier: Advanced Energy Industries, Inc.
Description: The AUX Series accessory provides a second fixed HV output in addition to the adjustable main high-voltage power-supply output. This second output is set for a specific fixed voltage at the factory. The AUX output is achieved by adding a daughter board inside either 1/16A to 6A
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 47 to 1,050 volts
- DC Output Current: 0.001 to 0.002 amps
- DC Output Power: 20 to 30.000000000000004 watts
-
Supplier: Qsonica, LLC
Description: 1 second to 1 minute. Total programming has a maximum setting of 10 hours. A wide variety of probes and accessories are available to handle virtually any application. Features: 500 Watt Generator. Programmable Operation: Set time and amplitude for hands free operation.
- Capacity: 0.00035314670637870096 to 0.035314670637870096 cubic feet
- Feed Rate: 7.92 GPH
- Frequency Range: 20,000 Hz
- Mixer Type: Agitator, Homogenizer, Ultrasonic / Vibrational
-
Supplier: Spectral Dynamics, Inc.
Description: customize one to meet your needs. All our shock and bump machines are pneumatically powered shock testers for accurate/repeatable laboratory and production impact testing. With suitable pulse generators, these shock and bump machines can produce half sine, saw tooth, and square wave
- Displacement: 0 to 19.68505 inch
- Peak Acceleration: 3 to 600 g
- Peak Velocity: 145.669291338583 to 377.952755905512 in/sec
- Features: Other, Other Test Mode
-
Description: components directly involved in the lithotripsy treatment, such as, but not limited to, the generator of the pressure pulse, patient support device, and their interactions with imaging and monitoring devices. Other devices, such as patient treatment planning computers, X-ray and
-
Supplier: CSA Group
Description: components directly involved in the lithotripsy treatment, such as, but not limited to, the generator of the pressure pulse, patient support device, and their interactions with imaging and monitoring devices. Other devices, such as patient treatment planning computers, X-ray and
-
Supplier: Transcat, Inc.
Description: testing UL61010-1 3rd edition, CAN/CSA-C22.2 no. 61010-1-12 safety standard Keysight Technologies is an InfiniiVision 1000 X-series 70MHz, 4 channel oscilloscope with function generator. Keysight’s InfiniiVision 1000 X-series oscilloscope is engineered to give quality,
- Bandwidth: 70 MHz
-
Supplier: Transcat, Inc.
Description: impress. 2 analog Channels, 1 Digital Channel 50 MHz Maximum sample rate: 1 GSa/s Maximum memory depth: 100 kpts WaveGen: 20-MHz function generator (includes Bode plot test) Waveform math: Add, subtract, multiply, divide, FFT (magnitude and phase), low pass filter Free
- Bandwidth: 50 MHz
-
Supplier: Transcat, Inc.
Description: testing UL61010-1 3rd edition, CAN/CSA-C22.2 no. 61010-1-12 safety standard 70 MHz, upgradeable to 100 MHz or 200 MHz. Incl US Power cord. Add int'l cord separately. Keysight Technologies is an InfiniiVision 1000 X-series 70MHz, 4 channel oscilloscope with function generator.
- Bandwidth: 70 MHz
-
Supplier: Transcat, Inc.
Description: professional measurements and accessible expertise at your fingertips. Don’t settle for less – and test to impress. 2 analog Channels, 1 Digital Channel 50 MHz Maximum sample rate: 1 GSa/s Maximum memory depth: 100 kpts Waveform math: Add, subtract, multiply, divide, FFT (magnitude and
- Bandwidth: 50 MHz
-
Supplier: Microchip Technology, Inc.
Description: The MD2134 is a high-speed source driver for use in a pulsed current waveform generator. This programmable, fast, arbitrary current level driver is designed for medical ultrasound imaging beamforming applications. It also can be used in HIFU, NDT ultrasound and other instrument applications.
- Device Type: Beamformers
- Features: Other
-
Supplier: Chloride Power North America
Description: all units will typically tolerate 10 times rated output for 0.5 cycle, 5.5 times rated output for 1 second, and 3.5 times rated output for 5 seconds without degradation Input Circuit Breaker: input breaker for low voltage (190-240) or high voltage (380-480) range Convenience
-
Supplier: Qualitrol Company, LLC
Description: ADDITIONAL SPECIFICATIONS FOR PARTIAL DISCHARGE Coupler Impedance: Integrated high-voltage isolation transformer PD Band Pass: Designed according to IEC60270, 40-800kHz PD Ranges: Depends on version and test object and noise, 10pC to 200nC typical Max. Pulse Rep. Rate: 40´000 PD events per
-
Supplier: ASTM International
Description: system, the principle applies to other DDT systems. 1.1.1 In the active mode, the system measures fissile isotopes such as 235U and 239Pu. The neutrons from a pulsed, 14-MeV neutron generator are thermalized to induce fission in the assay item. Between generator
-
Supplier: ASTM International
Description: system. 1.1.1 In the active mode, the system measures fissile isotopes such as 235U and 239Pu. The neutrons from a pulsed, 14-MeV neutron generator are thermalized to induce fission in the assay item. Between generator pulses, the system detects
-
Description: Thermo Scientific* CIDI3710D-UV is a gated intensified UV-sensitive, CID-based camera consisting of CID3710D solid-state RS-170 camera, fiberoptically coupled to 18mm second generation UV-sensitive microchannel plate image intensifier. Solid-state video monochrome video camera features a
- Horizontal Resolution: 776 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.000005381955 Lux
- Vertical Resolution: 512 lines
-
Supplier: RIGOL Technologies, Inc.
Description: latest firmware and the embedded generator or bundle option and get access to the new Bode Plot capability. The embedded generator sweeps frequency while the oscilloscope measures phase and gain. Bode plot data and chart are shown on the display for easy analysis.
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: Allows read-out of driver status information Programmable SPI™ data rates up to 1 Mbit/s Wide range for clock frequency - can use CPU clock up to 16 MHz Internal 24 bit wide position counters Full step frequencies up to 20 kHz Individual micro step resolution of {64, 32, 16, 8, 4, 2,
-
Supplier: RIGOL Technologies, Inc.
Description: Oscilloscope, Logic Analyzer, Protocol Analyzer, Waveform Generator, Voltmeter, and Counter/Totalizer in one instrument to quickly find answers to your measurement challenges. The MSO7000 Series include all 7 instruments in 1. Solve any of your embedded design challenges whether you
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
environments, our pulse power capacitors deliver reliable performance over long periods of time APPLICATIONS: • External Defibrillators • Industrial and Medical Lasers • Diagnostic Imaging Equipment • MARX Generator Banks • Electromagnetic (read more)
Browse Power Capacitors Datasheets for Knowles -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse Datasheets for Siglent Technologies NA, Inc. -
. Key features include: Frequency range: 10 MHz to 6 GHz Output power: 0 to +15 dBm Typical phase noise: -130 dBc/Hz @ 10 kHz offset, 1 GHz carrier CW and pulse output support LVTTL external pulse control RS422 control interface Compact module design for (read more)
Browse Signal Generators Datasheets for Corech Microwave -
digital channels and an external 25 MHz arbitrary waveform generator at any time. Key Features 1 GHz, 500 MHz, 350 MHz models with real-time sample rate up to 5 GSa/s SPO technology Waveform capture rates up to 110,000 wfm/s (normal (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
How it Works - Micropulse The transducer comprises a sensor element (shown in blue), a signal converter (at the right of the diagram) and a position magnet. The signal converter applies an electrical pulse to the sensor element (read more)
Browse Force and Load Sensors Datasheets for RDP Electrosense -
-001; voltage 12 V; phase resistance 220 Ω Published reduction ratio: 64; excitation method: 1-2 Pull-out torque: 850 gf·cm at 400 pulses per second Custom Configuration Power Motor offers custom motor design. The final PST.24BE (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
channel Max Memory Depth: 1Gpts (single channel), 250Mpts (all channels) Max Capture Rate: 2,000,000 wfms/s (sequence mode), 800,000 wfms/s (UltraAcq® mode) Arb Waveform Generator: Dual Channel 60MHz option (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
modular design with 8 slots. These slots can be equipped with various modules like Pulse Pattern Generators (PPGs), Error Detectors (EDs), and Jitter/Noise Generators. This modularity allows users to tailor the MP1900A to their specific measurement needs, ensuring comprehensive signal integrity analysis (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
You are invited to the second session of Nexperia’s Power Rectifier Webinar Series on June 14th, 10:00AM CET and 5:00PM CET, where Nexperia will explain the importance of the power rectifier in switching applications, like a DCDC converter. Nexperia will help you (read more)
Browse Diodes Datasheets for Nexperia B.V. -
intermittent input torque. The second challenge was to deal with the rotational speeds required. A 1:2 speed increaser was necessary to drive the generators at a sufficient speed to efficiently charge the batteries. The diesel engine speed was to be limited to 2500 (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
More Information Top
-
Influence of trimer water cluster in liquid materials on conduction phenomena by using nano-second pulse
W IglI20/cni3] = 5.774+10-5 * U2 [Abs*cm-'/m] +O.488~10-~---------(1) 2-3 Nmo second pulse generator Figure 1 shows a equipment for n-sec-pulse generator.
-
Influence of solid dielectric on the impulse discharge behaviour in a needle-to-plane air gap
The second pulse generator (figure 1 (b)) consists of a charging device that permits charging of two pieces of high voltage cable and discharging them onto the main gap when a connecting spark gap G1 bridges the core and the screen of…
-
The acoustic homing system of an unmanned arctic research submersible
a second 1 ms sample pulse generator which transfers the original phasecalculationtotheoutputcomparators.
-
A bootstrap approach for analyzing the statistical properties of SPECT and PET images
The data were acquired as a 40 image gated sequence, using a pulse generator with a 1 second period.
-
Tracking and data acquisition for space exploration
The time code generator sends 1 pulse per second to the laser power supply to trigger the start of a laser pulse.
-
On Delay Interrupt for LOGO! 24R - Entries - Siemens Industry Online Support – Siemens AG
for example you can count the 1 second pulses from a pulse generator ...
-
250 DPI at 1000 Hz acquisition rate S0 lamb wave digitizing pen
This small generator is capable of producing 90 V bursts at a central frequency of 1 MHz and a pace of 1 kHz. a second pulse generator is capable of producing double-output 6 V pulses operating in quadrature with only 5…
-
Device Eccentricity: Postmagnet Behavior of DDDR Pacemakers with Automatic Threshold Tracking
This capability is termed an Event Snapshot and triggering it requires that a magnet be placed over the pulse generator for at least 1 second .
-
Multiple-user data acquisition and analysis system
This channel is presenced co the compucer once every second by a 1 HZ pulse generator .
-
Satellite Broadcasting of WWV Signals
The oscilloscope was triggered from a digital delay generator which had 1 pulse per second and 1000 pulse per second outputs, both variable in their occurrences in time.
Indicates content that may require registration and/or purchase.