-
Supplier: Ferguson Group
Description: Standard Features Extensive range of sizes available including specials for movement of IBC chemical carriers (FIBs) Optional mid shelf available - capacity for two chemical carriers All units designed, manufactured and fully certified to DNV 2.7-1 / EN
- Height: 100 to 117 inch
- Length: 72.05 to 74.02 inch
- Width: 61.93 to 72.05 inch
-
Supplier: Ferguson Group
Description: Standard Features Extensive range of sizes available All units designed, manufactured and fully certified to DNV 2.7-1 / EN 12079 standards Multiple internal tie-down points for safe and secure transportation of cargo Cargo restraining nets
- Height: 95.87 to 114 inch
- Length: 74.02 to 239 inch
- Width: 62.99 to 107 inch
-
Supplier: Ferguson Group
Description: Standard Features Extensive range of sizes available All units designed, manufactured and fully certified to the DNV 2.7-1 / EN 12079 standards Multiple internal tie-down points for safe and secure transportation of cargo Net/tarpaulin securing
- Height: 95.87 to 120 inch
- Length: 118 to 385 inch
- Width: 95.98 to 136 inch
-
-
Description: Series 1 freight containers -- Handling and securing
-
Supplier: Ferguson Group
Description: IceBlue Refrigeration Offshore’s modern fleet of fridge/freezer modules can provide consistent chilled or frozen temperatures for food transportation and storage. Our containers are all certified in accordance with DNV 2.7-1 and EN 12079 Features
- Height: 113 inch
- Length: 238 inch
- Width: 95.28 inch
-
Description: ISO 1496-2:2008 gives the basic specifications and testing requirements for ISO series 1 thermal containers for international exchange and for conveyance of goods by road, rail and sea, including interchange between these forms of transport.
-
Description: ISO/TC 63 Glass containers
-
Description: ISO/TC 104 Freight containers
-
Supplier: Accuris
Description: Series 1 Freight Containers - Handling and Securing
-
Description: ISO/IEC 21320-1:2015 specifies the core requirements for - document container files, and - implementations that produce and/or consume document container files. ISO/IEC 21320-1:2015 normatively references the Zip File Format Specification
-
Supplier: Accuris
Description: LOADING JACK SYSTEM, ISO CONTAINER
-
Supplier: Accuris
Description: Series 1 Freight Containers - Specification and Testing Part 2: Thermal Containers
-
Supplier: Accuris
Description: Series 1 freight containers - Specification and testing - Part 2: Thermal containers
-
Supplier: CSA Group
Description: ISO 3874:2017 specifies the methods of handling and securing series 1 freight containers built and tested to comply with ISO 1496 (all parts). Methods of handling and securing are described for both loaded and empty containers. The
-
Description: Description / Abstract Scope and field of application This International Standard establishes the basic dimensions and the functional and strength requirements of corner fittings for series 1 freight containers, i.e. containers which conform to ISO
-
Supplier: CSA Group
Description: ISO 1496-1:2013 specifies the basic specifications and testing requirements for ISO series 1 freight containers of the totally enclosed general purpose types and certain specific purpose types (closed, vented, ventilated or open top) which are
-
Supplier: CSA Group
Description: ISO 3826-1:2013 specifies requirements, including performance requirements, for plastics collapsible, non-vented, sterile containers complete with collecting tube outlet port(s), integral needle, and with optional transfer tube(s), for the collection, storage, processing,
-
Supplier: AENOR
Description: Plastics collapsible containers for human blood and blood components - Part 1: Conventional containers (ISO 3826-1:2003)
-
Supplier: American Casting & Manufacturing Corp.
Description: Model ISO-1H bolts are C-TPAT compliant and ISO 17712 certified for High Security. These laser printed bolt seals are available in a variety of colors. DESCRIPTION AC&M Model ISO-1H is a heavy duty bolt seal. To increase security and
- Application: Cargo / Container, Rail Car, Truck Trailer
- Bar Code Seal: Yes
- Disposable: Yes
- Sealing Devices: Bolt Seal
-
Description: JPEG 2000 is a picture-by-picture compression coding defined by ISO-IEC 15444-1 and used for both individual pictures and picture sequences. This standard specifies the mapping of JPEG 2000 codestreams into a picture essence track of the MXF generic container in
-
Supplier: ASTM International
Description: 1.1 This test method covers compression tests on shipping containers (for example, boxes and drums) or components, or both. Shipping containers may be tested with or without contents. The procedure may be used for measuring the ability of the container to resist
-
Supplier: Packaging Company (The)
Description: The Packaging Company (TPC) is a leading manufacturer in Cosmetic containers and Cosmetic packaging. We offer a full line of health and beauty aids packaging, spa products packaging, pharmaceutical & nutraceutical packaging, anti-aging & skin care products packaging, hair care &
- Materials: Aluminum
- Type: Other
-
Supplier: Practical Packaging Solutions
Description: manufacturing processes are certified to ISO 9001/2000. Bag material uniformity and integrity exceed quality standards established by the Flexible Packaging Association (FPA). With multiple manufacturing facilities in the US and Europe, we offer the largest plastic bag
- Length: 15 inch
- Type: Bag / Sack
- Width / Diameter: 10 inch
-
Supplier: H&K Equipment
Description: Pettibone has always meant superior performance. That's because every feature that goes into our machines is there for one good reason - you. We listen to our customers and give them answers through solid construction and smart features, like precise hydraulic boom placement, stronger
-
Supplier: CCR Containers
Description: • Container in stainless steel 316 / 1.4401 • Carbon steel ISO frame • Manhole DN500 with 8 SS butterfly swing bolts • PTFE manhole gasket • 1 safety valve 2"1/2 • 1 rupture disc • 1 manometer • 1 air ball valve 1
- Application: Shipping
-
Supplier: Festo Corporation
Description: sealing ring CRO-1 Made of polymer (PVDF), for use in chemical industry, food industry etc. Container size=1, Assembly position=Any, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: are available from 50 l to 1,000 l as standard volumes. Standard Flexel® 3D Bags are available as stand-alone bags with silicone tubing and stand-alone bags with C-Flex® tubing. Thus, sterile connection and disconnection devices like the
- Application: Other
- Type: Bag / Sack
- Volume Capacity: 0.2642 to 132 gallons
-
Supplier: diaago
Description: automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and
-
Supplier: Terra Universal, Inc.
Description: conditioning and dehumidification modules maintain precise environmental conditions Broad access area, with parting vinyl strip shields, allows easy access, even pallet loading of large container BioSafe all-steel construction ensures a strong, freestanding structure that is easy to
- Air Shower: Yes
- Cleanliness Class: Class 1 (ISO 3), Class 10 (ISO 4), Class 100 (ISO 5), Class 1,000 (ISO 6), Class 10,000 (ISO 7), Class 100,000 (ISO 8), Other
- ESD Control: Static Dissipative, Conductive Panels, Low Outgassing
- Fabrication: Modular Hardwall, Mini Environment, Other
-
Supplier: RS Components, Ltd.
Description: texture epoxy powder paint. Case body is fabricated from 1.5mm material and painted RAL 7035. Bezel is aluminium die castings and extrusions then painted RAL 7040 Body Material = Aluminium External Length = 400 mm External Width = 300 mm External Height = 116.5 mm External
- Height: 4.59 inch
- Length: 15.75 inch
- Materials: Aluminum, Specialty / Other
- Width / Diameter: 11.81 inch
-
Supplier: Weiss Technik North America, Inc.
Description: Sterilization for pharmaceutical containers. Outer casing stainless steel (material no. 1.4301) Inner container stainless steel (material no. 1.4301),seal-welded, GMP design 2-stage fresh air fan with HEPA fresh air filter Push-through design with
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartopore 2 Gamma MaxiCaps are designed for connection to flexible-bag-contain er-systems prior to sterilization by gamma-irradiation. They are available with 0.2 µm & 0.1 µm final membranes for sterilizing grade filtration and Mycoplasma removal. Applications
- Filter Medium Material: Polyethersulfone (PES)
- Filtration Grade (Micron Rating): 0.1000 to 0.2000 µm
- Housing Material: Plastic
- Industry Use: Biopharmaceutical
-
Supplier: Hammond Manufacturing Company Inc.
Description: , punch-outs for cable entry and/or fan cooling and comes in a variety of sizes and depths. The unique stacking feature enables your cabinet space to grow as your needs do. *Stack up to three (3) 12U, two (2) 24U or one (1) of each cabinet atop each other using the
- Depth: 36 inch
- Length / Height: 25 inch
- Type: Rack Enclosures
- Width/Diameter: 24 inch
-
Supplier: CO2Meter.com
Description: .50 lbs. Device Dimensions: 7 x 2 x 1 inch **Mev = measured end value *Mv = measured values Please note: TecSense sensors are CE, FCC, IC, KC, and MIC marked, meet the requirements of ASTM F2714-08, and the European and Canadian standards for food safety. The company is
- Display: Digital
- Instrument Type: Analyzer
- Specific Gas Types: Oxygen (O2)
-
Supplier: Instrumented Sensor Technology
Description: Evaluation and Comparison Shipment Monitoring Pallets, Ocean Containers, ISO Containers, Crates Rail Cars Lift Truck/Fork Truck Driver Surveys Fleet Monitoring Vehicular Ride Quality Surveys Transformers, Large Machines, Fuel Cells, Semiconductor Fab Machines, Medical
- Application: General Lab and Industrial, Vehicular
- Sensor Inputs: Accelerometer
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect has added new NITRA ISO 5599/1 pneumatic solenoid valve components. These solenoid valves are completely interchangeable with any brand of ISO 5599/1 equipment. ISO 5599 size one and size two components include solenoid valve bodies in 5-way, 2-position (read more)
Browse Solenoid Valves Datasheets for Automationdirect.com -
about these container dumping machines today. Container dumpers Container dumpers are used to empty the contents of containers onto a variety of receivers. Packages, parcels and mail items are poured onto conveyor lines. Trash (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
High Reach Container Dumpers (HRDP) 10 Year/250,000 Cycle Warranty These units have been designed for applications that require lifting a container to a high elevation and (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Camlok CLT Container Lifting Lugs Catalogue Page Camlok CLT Container lifting lugs Lugs & C-Hooks Container lifting lugs (read more)
Browse Lifting and Rigging Attachments Datasheets for Columbus McKinnon Corporation -
Faster data transfer speeds, increased power transmission and smaller PCB footprints are key advantages of the advanced new series of USB Type ”C” Plugs and Sockets from Keystone Electronics (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
UNE-EN ISO 10218-1 specifies the requirements for an inherently safe design, the risk reduction measures and the information for its use. This standard addresses all significant hazardous hazards, situations, and events when robots are used as intended and under (read more)
Browse Datasheets for AENOR -
Container Dumpers Container dumpers are used to empty the contents of containers onto a variety of receivers. Packages, parcels and mail items are poured onto conveyor lines. Trash containers may be emptied to sorting lines or (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Ultra High Performance Container Dumper (UHPDP) 5 Year/1,000,000 Cycle Warranty This unique patent pending design offers a programmable load shuffling feature that (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Ultra High Performance Container Dumper (UHPDP) 5 Year/1,000,000 Cycle Warranty This unique patent pending design offers a programmable load shuffling feature that shakes up the (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
, paddle mixers, holding vessels, flocculators, mixing conveyors and similar rotating equipment. When linear space is limited, our EA Type-1 model should be considered. The EP Type-1 model is used in process industries such as pulp & paper, home building products, sewage and water treatment (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
More Information Top
-
TATRA T 815-26OR24 33 255 6 × 6.2 ARMAX family (6 × 6) truck
Any standard flatracks, or with the use of an intermediate container handling unit (CHU), ISO 1C or 1CC containers can be handled.
-
Cargotec (Multilift) load-handling systems
This solution offers the lowest possible installation height while maintaining most of the key military operating requirements, giving the best possible chance to carry ISO 668 1C and 1CC containers on a military chassis within the 4 m European road regulations …
-
Automotive Industry Standard - AIS-093 Revision 1 - Code of Practice for Constuction and Approval of Truck Cab and Truck Bodies.
1,350 Table 8 Size Designations of Freight Containers as per ISO 1669 Freight Container Designation 1 AAA 1AA 1A 1AX 1BBB 1BB 1B 1BX 1 CC 1C 1CX 1D 1DX Nominal Length Maximum Height Maximum Width m ft. mm ft. in …
Indicates content that may require registration and/or purchase.