-
Supplier: ValueTronics International, Inc.
Description: The SR5500-6GHZ is a generator from Spirent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Description: · OWON 1-CH High Frequency Arbitrary Waveform Generator · Advanced DDS technology, max 150MHz frequency output · Up to 400MS/s sample rate, and 1μHz frequency resolution · Vertical Resolution : 14 bits, up to 1M arb waveform length · Comprehensive waveform output : 5
- Maximum Input Channels: 1
- Minimum Frequency Range: 80 MHz
- Maximum Frequency Range: 150 MHz
- Frequency Resolution: 14 bits
-
Description: · Advanced DDS technology, upto 10MHz frequency output · 125MS/s sample rate, and 1μHz frequency resolution · Vertical Resolution : 14 bits, and 8K arb waveform length · Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms · Comprehensive modulation
- Maximum Input Channels: 1
- Minimum Frequency Range: 5 MHz
- Maximum Frequency Range: 10 MHz
- Frequency Resolution: 14 bits
-
-
Supplier: Vaunix Technology Corporation
Description: The LMS-602D Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and
- Minimum Frequency Range: 1,500 MHz
- Maximum Frequency Range: 6,000 MHz
- Switching Speed: 0.1 ms
- Amplitude: -40 to 10 dBm
-
Supplier: DigiKey
Description: Clock Generator IC 1.5GHz 1 48-VFQFN Exposed Pad
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 1,500 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Quarktwin Technology Ltd.
Description: Clock Generator IC 1GHz 1 48-WFQFN Exposed Pad
- Supply Voltage: 3.135 to 3.465 volts
- Output Frequency: 1,000 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS, ECL, LVDS, LVPECL, PECL
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, PROG, 1GHZ, 3.465V, SMD; Frequency:1GHz; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Digital IC Case:QFM; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
-
Supplier: Corech Microwave
Description: The CSG9K40GA is a metrology-grade signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for mission-critical applications, it delivers -112 dBc/Hz phase noise (at 10GHz) and ultra-fast 50 ns frequency switching (≥100 MHz). Featuring a high-dynamic range output (-120 to +17
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 40,000 to 43,000 MHz
- Switching Speed: 0.00005 ms
-
Supplier: Vaunix Technology Corporation
Description: The LMS 103 Lab Brick USB programmable RF digital signal generator offers frequency coverage from 5 GHz to 10 GHz with a phase noise of -81/-89, and output power of +10 to -40 dBm output power. It delivers low phase noise, fast switching time, and fine 100 Hz frequency
- Minimum Frequency Range: 5,000 MHz
- Maximum Frequency Range: 10,000 MHz
- Switching Speed: 0.1 ms
- Amplitude: -40 to 10 dBm
-
Supplier: Newark, An Avnet Company
Description: VCO, 2.4GHZ TO 2.5GHZ, UMAX-8; Frequency:2.5GHz; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Digital IC Case:µMAX; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 RoHS Compliant: Yes
-
Supplier: Vaunix Technology Corporation
Description: The LMS-402D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered
- Minimum Frequency Range: 1,000 MHz
- Maximum Frequency Range: 4,000 MHz
- Switching Speed: 0.1 ms
- Amplitude: -40 to 10 dBm
-
Supplier: Newark, An Avnet Company
Description: CLOCK GENERATOR, 1GHZ, SOIC-20; Clock IC Type:Clock Generator; Frequency:1GHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: Transcat, Inc.
Description: simulating complex analog modulation scenarios with multi-function generator capability Minimize downtime and expenses with self-maintenance solutions and low-cost repairs Frequency: 9 kHz to 6 GHz Output Power @1 GHz: -144 dBm to +26 dBm Phase Noise @1 GHz: (20 kHz offset) -122 dBc/Hz
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 1,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Newark, An Avnet Company
Description: CLOCK GENERATOR, 1GHZ, TSSOP-20; Clock IC Type:Clock Generator; Frequency:1GHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Accuris
Description: GENERATOR, VARIABLE FREQUENCY
-
Supplier: Corech Microwave
Description: The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to +17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 21,500 MHz
- Switching Speed: 0.0001 to 0.00005 ms
-
Supplier: Corech Microwave
Description: The CAMS9K40G is a metrology-grade analog signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for wideband system verification, it features AM, FM, Phase (ØM), and Pulse modulation as standard. With typical phase noise of -109 dBc/Hz (at 10GHz) and ultra-fast 50 ns
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 43,000 MHz
- Switching Speed: 0.00005 ms
-
Supplier: Mini-Circuits
Description: Mini-Circuits SSG-6001RC is a wideband synthesized signal generator operating over a frequency range of 1 to 6000 MHz. The signal generator is cased in a rugged metal shielded package (11” x 8.5” x 2.15”) and equipped with an N-type 50Ω connector at the RF output port. Full
- Minimum Frequency Range: 1 MHz
- Maximum Frequency Range: 6,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: ODG (Origin Data Global)
Description: IC CLOCK GENERATOR 48WQFN
- Supply Voltage: 3.135 to 3.465 volts
- Output Frequency: 1,000 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Accuris
Description: HEATERS, INDUCTION, HIGH FREQUENCY; MOTOR GENERATOR TYPE
-
Supplier: Mini-Circuits
Description: pulse sequences with pulse widths down to 0.5 µs, or automated frequency / power sweep & hop sequences. SSG-44GHP-RC has been developed in a compact package with powerful software control and automation to provide a cost effective millimeter wave signal generator and LO source for any
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 44,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Vaunix Technology Corporation
Description: The LMS-203 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and
- Minimum Frequency Range: 10,000 MHz
- Maximum Frequency Range: 20,000 MHz
- Switching Speed: 0.1 ms
- Amplitude: -30 to 10 dBm
-
Supplier: Tradeport Electronics Group
Description: Wide frequency coverage, 100 kHz to 1040 MHz. Electronic attenuator. < 35 ms frequency switching speed. AM and FM capabilities. ±1 dB level accuracy (typically ±0.5 dB) Amplitude offset and phase adjustment capabilities. 0.3 GMSK Modulation Option. The low residual FM and excellent
-
Supplier: Lingto Electronic Limited
Description: 10-OUTPUT CLOCK GENERATOR
- Device Type: Clock Generator
-
Supplier: Transcat, Inc.
Description: Product Highlights 9 kHz to 3 GHz CW output, 20 Hz to 80 kHz low frequency (LF) output -127 to +13 dBm output level range (maximum +20 dBm settable) -95 dBc/Hz SSB phase noise Complete Feature Set Full sweep function: RF (9 kHz to 3 GHz) /Amplitude (-127 to +13 dBm), LF (20 Hz to 80 kHz)
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Mini-Circuits
Description: pulse sequences with pulse widths down to 0.5 µs, or automated frequency / power sweep & hop sequences. SSG-33GHP-RC has been developed in a compact package with powerful software control and automation to provide a cost effective millimeter wave signal generator and LO source for any
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 33,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Uni-Trend US
Description: The UNI-T USG3065M RF signal generator delivers exceptional performance with extended frequency coverage from 9 kHz to 6.5 GHz, making it ideal for wireless communications, component testing, and research applications across a wider range of frequencies. The USG3065M's extended
- Generator Type: Signal
-
Supplier: Uni-Trend US
Description: The UNI-T USG3045M RF signal generator delivers exceptional performance with frequencies from 9 kHz to 4.5 GHz, making it ideal for wireless communications, component testing, and research applications. USG3065M 6.5 GHz Analog RF Signal Generator Featuring high signal purity, precise
- Generator Type: Signal
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Product Status: Active Type: Clock Multiplier, Frequency Synthesizer Input:
- Output Frequency: 1,045 MHz
- Bus Interface: CMOS, ECL, HSTL, LVDS, LVPECL, PECL
- Device Type: Clock Generator
- Features: Other
-
Description: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS
- Device Type: Clock Generator
- Features: Other
-
Supplier: Mini-Circuits
Description: Mini-Circuits SSG-6000RC is a wideband synthesized signal generator operating over a frequency range of 25 to 6000 MHz. The signal generator is cased in a rugged metal shielded package (11” x 8.5” x 2.15”) and equipped with an N-type 50Ω connector at the RF output port. Full
- Minimum Frequency Range: 25 MHz
- Maximum Frequency Range: 6,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Description: Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) -Clock/Timing -Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Package / Case: 16-TSSOP (0.173", 4.40mm Width) Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C Voltage -
- Supply Voltage: 3 to 3.6 volts
- Device Type: Clock Generator
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: MPEG CLOCK GENERATOR WITH VCXO
- Device Type: Clock Generator
-
Description: IC CLOCK GENERATOR 48WQFN
- Device Type: Clock Generator
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Datasheet k1000 – Amplified Noise Modules, 1MHz to 18GHz. The k1000 series modules produce white Gaussian noise up to 0 d (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
systems, embedded microwave platforms, and space-constrained designs where wide frequency coverage matters. It is a practical fit when module form factor and system-level deployment are more important than full benchtop operation. More details can be found in (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech CSG9K40GA is a wideband RF signal generator designed for engineers who need low phase noise signal generation across a broad microwave range. With frequency coverage from 9 kHz to 40 GHz, it fits laboratory (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech MSG10M6G is a compact RF signal generator module covering 10 MHz to 6 GHz for OEM integration, embedded RF systems, and automated test platforms. It is a practical fit for projects that need low phase noise, fine (read more)
Browse Signal Generators Datasheets for Corech Microwave -
PTFS-20, PTFS-40, PTFS-20L, and PTFS-40L, these devices offer frequency ranges from 200 MHz to 40 GHz, with optional low phase noise configurations (L-series). Featuring a lightweight design (≤2.9 kg) and rugged portability, they support both continuous-wave and pulsed outputs, making them ideal (read more)
Browse Signal Generators Datasheets for kTB Solutions -
The Anritsu MG362x1A Rubidium Signal Generator delivers exceptionally stable, low-phase-noise signals from 9 kHz to 70 GHz. Featuring rubidium atomic clock technology, it ensures precise frequency accuracy and stability, which is critical for advanced testing environments. The generator boasts (read more)
Browse Signal Generators Datasheets for Anritsu Company -
. Key features include: Frequency range: 10 MHz to 6 GHz Output power: 0 to +15 dBm Typical phase noise: -130 dBc/Hz @ 10 kHz offset, 1 GHz carrier CW and pulse output support LVTTL external pulse control RS422 control interface Compact module design for (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K40G, a compact high-performance RF analog signal generator designed for demanding test and measurement applications. Covering 9 kHz to 40 GHz, with extended functional operation up to (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K20G, a compact high-performance RF analog signal generator designed for professional test and measurement applications. Covering 9 kHz to 20 GHz, the CAMS9K20G combines a wide frequency (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the MSG9K20G, a 9 kHz to 20 GHz low phase noise signal generator module designed for OEM integration, embedded RF subsystems, and automated test platforms. Its compact module format combines wide (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
CR4 - Thread: Instrumentation Advice Wanted
Is it worth it to get a 1 GHz frequency generator if you're going to be working on audio frequencies only?
-
Performance of a 1 Gbps optical direct sequence CDMA based on sampled fiber Bragg grating
Frequency Generator 1GHz .
-
Pulsed laser source coherence time impairments in a direct detection DS-OCDMA system
Frequency Generator 1GHz .
-
Feasibility study of an explosively formed transient antenna
The radiation test setup, shown in Figure 4, utilizes a 1 - GHz frequency generator with a power output of approximately 1 dBm.
-
Signal Generators / Signal Forge, LLC
Portable signal generator with 1 GHz frequency range.
-
RF / Signal Sources / Modules
Portable signal generator with 1 GHz frequency range.
-
RF / Sources / Modules / RF Sources
Portable signal generator with 1 GHz frequency range.
-
RF / Modules / Signal Forge, LLC
Portable signal generator with 1 GHz frequency range.
-
ARB
Portable signal generator with 1 GHz frequency range.
-
Microwave detection using the resonant tunneling diode
(a) Generator frequencies of 1 GHz (plus signs) and 3 GHz (circles).
Indicates content that may require registration and/or purchase.